Thermoset Industrial Coatings
from FORREST Technical Coatings
An electrostatic developed specifically to minimize the electrostatic discharge (ESD) created when two surfaces with different voltages meet one another. When properly applied these coatings can prevent significant damage caused by electrostatic discharge. [See More]
- Cure / Setting Technology: Thermoset
- Substrate: Metallic; Plastic; Steel
- Type: Coating; Powder Coating; Paint
- Form: Powder
from Master Bond, Inc.
Master Bond Polymer System EP15 is a one component heat curing epoxy featuring high tensile strength that is utilized in testing the adhesion or cohesive strength of flame-sprayed coatings. This standard test is fully detailed in ASTM specification C 633. EP15 is formulated to cure at temperatures... [See More]
- Cure / Setting Technology: Thermoset
- Chemistry: Epoxy; Resin
- Type: Coating
- Substrate: Ceramic; Glass; Metallic; Other; Flame Spray Test Samples
from FORREST Technical Coatings
Standard polyester TGIC powders are excellent coatings that protect the end product while also providing many decorative colors and special effects looks at the same time. These products can be used for interior or exterior applications. Variety of gloss levels and textures available. [See More]
- Cure / Setting Technology: Thermoset
- Substrate: Aluminum; Metallic; Plastic; Steel; Wood
- Type: Coating; Powder Coating; Paint
- Cure Temperature: 400
from Master Bond, Inc.
Master Bond Polymer System EP30-1 is a low viscosity, two component epoxy compound for high performance fiber optics bonding, coating, potting and encapsulation formulated to cure at room temperature or more rapidly at elevated temperatures, with a four (4) to one (1) mix ratio by weight. This... [See More]
- Cure / Setting Technology: Thermoset
- Chemistry: Epoxy; Resin
- Type: Coating
- Substrate: Ceramic; Concrete; Glass; Metallic; Plastic; Wood
from FORREST Technical Coatings
Polyurethane coatings are formulated to have excellent flow characteristics while providing good mechanical and chemical resistance. These products also offer exterior durability. [See More]
- Cure / Setting Technology: Thermoset
- Chemistry: Polyurethane; Resin; Polyester
- Type: Coating; Powder Coating; Paint
- Substrate: Aluminum; Metallic; Plastic; Steel; Wood
from FORREST Technical Coatings
Powder coating is a versatile technology for use on multiple substrates and in multiple applications with the added benefit of low emissions. Available in both TGIC-free and low cure options, our product catalog includes metallic, veins, textures and crinkle effects. [See More]
- Cure / Setting Technology: Thermoset
- Chemistry: Polyurethane; Resin
- Type: Coating; Powder Coating; Paint
- Substrate: Aluminum; Metallic; Plastic; Steel; Wood
from FORREST Technical Coatings
We carry standard stock and RAL colors, but specialize in working with customers to create decorative and unique appearances for their specific needs. Our product catalog includes metallic, veins, textures and crinkle effects. We do expedient color matches and provide various other effects with... [See More]
- Cure / Setting Technology: Thermoset
- Chemistry: Epoxy; Resin
- Type: Coating; Powder Coating; Paint
- Substrate: Aluminum; Metallic; Plastic; Steel; Wood
from FORREST Technical Coatings
Originally developed for exhausts, PS-1000 has earned its reputation for decades as the workhorse for protecting exhaust systems, engines, and silencers. It ’s recognized by its black smooth finish and ability to withstand temperatures up to 1000 ° F (538 ° C). It also features... [See More]
- Cure / Setting Technology: Thermoset
- Substrate: Metallic; Steel
- Type: Coating; Powder Coating; Paint
- Coverage: 93
from FORREST Technical Coatings
Originally developed for exhausts, PS-1000 has earned its reputation for decades protecting exhaust systems, engines, and silencers. It ’s recognized by its silver smooth finish and ability to withstand temperatures up to 1100 ° F (593 ° C). It also features excellent application... [See More]
- Cure / Setting Technology: Thermoset
- Substrate: Metallic; Steel
- Type: Coating; Powder Coating; Paint
- Coverage: 96
from FORREST Technical Coatings
PS-600 was engineered for salt fog resistance at a peak temperature of 600 ° F (315 ° C). For medium temperature projects, this powder has a nice smooth finish in a flat black when applied to properly prepared ferrous and non-ferrous substrates. It combines great aesthetics with corrosion... [See More]
- Cure / Setting Technology: Thermoset
- Substrate: Metallic; Steel
- Type: Coating; Powder Coating; Paint
- Coverage: 108
from FORREST Technical Coatings
Widely used successfully in Europe for many years as a muffler coating, INFERNEX ® PS-800 has a beautiful satin jet black and smooth sheen with outstanding hardness. It performs at a peak temperature of 800 ° F (426 ° C) for exterior exposures. APPLICATIONS. This INFERNEX ® liquid... [See More]
- Cure / Setting Technology: Thermoset
- Substrate: Metallic; Steel
- Type: Coating; Powder Coating; Paint
- Coverage: 109
from FORREST Technical Coatings
INFERNEX ® PSS-1000 powder coating was formulated to produce a smooth satin black finish to showcase designer components. This powder is specifically designed for protective applications where exterior durability is required. It applies well to ferrous and non-ferrous substrates with an... [See More]
- Cure / Setting Technology: Thermoset
- Substrate: Metallic; Steel
- Type: Coating; Powder Coating; Paint
- Coverage: 96
from Epoxies Etc...
30-3019 is an unfilled, 100% solids, very low viscosity epoxy resin system. It can also be used as a potting/casting compound in small quantities; usually less than 30 grams of material. 30-3019 can be applied by brush, spray, or dip. [See More]
- Cure / Setting Technology: Multicomponent; Thermoset
- Chemistry: Epoxy; Resin
- Type: Coating
- Cure Temperature: 77 to 149
from Acoustical Solutions, Inc.
Sound Damping Compound is a water based damping compound for the treatment of vibrating metal, wood, glass, ceramic and most plastic surfaces. This material imparts vibration damping and a shift in the dominant frequency. The resulting structure borne noise reduction provides a means of improving... [See More]
- Cure / Setting Technology: Thermoset
- Chemistry: Resin; Rubber
- Type: Coating; Sound Damping
- Substrate: Aluminum; Anodized; Ceramic; Glass; Metallic; Plastic; Steel; Wood
from JARO Corp.
At Jaro Corp, we manufacture and apply our own dielectric coating: JARO 650 Series Polyimide. This coating is a proprietary polyimide thermo set material, offering outstanding characteristics which include: Remarkable resistance to high temperatures. It also performs well at cryogenic levels. High... [See More]
- Cure / Setting Technology: Thermoset
- Chemistry: Polyimide
- Type: Coating; Nonconductive, Insulating Coating
- Substrate: Other; Electronic Component Substrates
from CHEMEON Surface Technology, LLC
CHEMEON ® Seal 6000 - Additive for hot deionized water seal. Wetting agents and dispersants prevent smut and accelerate seal. Parts sealed in CHEMEON Seal 6000 may be painted, bonded, or welded with excellent results. Use at 0.1-0.5% v/v with a pH of 6.2 to 7.0 and temperature of 195 °F to... [See More]
- Cure / Setting Technology: Thermoset
- Chemistry: -2146826273; Metal Filled
- Type: Coating; Sealer
- Substrate: Aluminum; Anodized; Metallic
from Sherwin-Williams Protective & Marine Coatings
ArmorSeal ®650 SL/RC self-leveling, recoatable epoxy is a two-component, heavy duty floor system that provides a high gloss, seamless, hygienic surface that is extremely hard wearing and durable. The coating can also be applied to provide a nonslip texture. This product may be topcoated if... [See More]
- Cure / Setting Technology: Multicomponent; Thermoset
- Chemistry: Epoxy; Resin; Self-Leveling
- Type: Coating; Clear Coat
- Substrate: Concrete; Steel; Other; Iron
from 3M Aerospace and Aircraft Maintenance Division
3M ™ Scotch-Weld ™ Structural Adhesive Solution EC-3984 is a liquid, sprayable modified version of 3M ™ Scotch-Weld ™ Structural Adhesive Film AF 3109-2 . It has improved high temperature performance compared to conventional 250 °F (121 °C) curing adhesives. [See More]
- Cure / Setting Technology: Thermoset
- Chemistry: Epoxy; Resin
- Type: Coating; Primer; Adhesive Primer
- Substrate: Aluminum; Metallic; Other; Honeycomb Core
from Heresite Protective Coatings, LLC
Our 50 years of coating history speaks for itself. In 1964, Heresite was the first company to apply coatings to aluminum-finned, copper-tubed heat exchangers. The Heresite coating became then, and still remains a standard in the industrial coatings industry. We provide the highest quality protective... [See More]
- Cure / Setting Technology: Thermoset
- Chemistry: Resin; Formaldehyde Resins (Phenolic, Furan, Melamine)
- Type: Coating
- Substrate: Aluminum; Metallic; Steel
from Protavic America, Inc.
Silver filled epoxy system for tantalum & ceramic termination coating. This product is commonly used for flexible termination of capacitors and offers high strength and flexibility. This product is the "gold" standard for flexible termination. Solvent adjusted. Please contact us for product... [See More]
- Cure / Setting Technology: Thermoset
- Chemistry: Epoxy; Resin; Metal Filled; Silver
- Type: Coating; Varnish
- Substrate: Metallic
from Epoxies Etc...
Deco-Coat 2501 Resin is a two component high gloss epoxy resin that forms a hard enamel like finish. This versatile coating is a liquid resin that is safe and easy to use. It does no contain any solvents or offensive odors. DC-2501R is also available in low viscosity (DC-2501R LV). [See More]
- Cure / Setting Technology: Multicomponent; Thermoset
- Chemistry: Epoxy; Resin
- Type: Coating; Clear Coat
- Substrate: Concrete; Glass; Metallic; Plastic; Wood
from Sherwin-Williams Protective & Marine Coatings
Corothane ® II is a 2-component, VOC compliant, aliphatic acrylic modified polyurethane designed for use in industrial environments. A chemical and abrasion resistant urethane enamel. A heavy duty maintenance coating for use in "high visibility areas. RECOMMENDED USAGE. Use over prepared... [See More]
- Cure / Setting Technology: Multicomponent; Thermoset
- Chemistry: Acrylic; Polyurethane; Resin; Aliphatic
- Type: Coating; Enamel
- Substrate: Aluminum; Concrete; Steel; Other; Iron, Galvanizing
from Epoxies Etc...
DECO-COAT 2510 is a two-component high gloss resin used to form a "water white", ultra-clear enamel like finish. It is impervious to water, solvents, and cosmetics. This Deco-Coat formulation contains UV stabilizers to help prevent yellowing or degradation due to the sunlight's ultra violet rays. [See More]
- Cure / Setting Technology: Multicomponent; Thermoset
- Chemistry: Epoxy; Resin
- Type: Coating; Clear Coat
- Cure Temperature: 77 to 100
from Sherwin-Williams Protective & Marine Coatings
Diamond-Clad ® CLEAR COAT URETHANE is a three component, graffiti resistant, low-VOC, acrylic polyurethane clear coat that enhances the finish and weathering properties of newly applied aliphatic urethane coatings. It exhibits excellent graffiti resistance and ease of application by brush or... [See More]
- Cure / Setting Technology: Multicomponent; Thermoset
- Chemistry: Acrylic; Polyurethane; Resin
- Type: Coating; Clear Coat
- Substrate: Steel; Other; Previously Painted Surfaces
from Epoxies Etc...
Deco-Coat 2550 Resin System is a two component, low viscosity, flexible epoxy decorative coating. This versatile coating is a liquid resin that is safe and easy to use. It does not contain any solvents or offensive odors. [See More]
- Cure / Setting Technology: Multicomponent; Thermoset
- Chemistry: Epoxy; Resin
- Type: Coating; Clear Coat
- Substrate: Concrete; Glass; Metallic; Plastic; Wood
from Sherwin-Williams Protective & Marine Coatings
Diamond-Clad ® WB CLEAR COAT WATERBASED URETHANE is a three component, graffiti resistant, low-VOC, waterbased acrylic polyurethane clear coat that enhances the finish and weathering properties of newly applied aliphatic urethane coatings. It exhibits high gloss, excellent graffiti resistance,... [See More]
- Cure / Setting Technology: Multicomponent; Thermoset
- Chemistry: Acrylic; Polyurethane; Resin
- Type: Coating; Clear Coat
- Substrate: Steel; Other; Previously Painted Surfaces
from Sherwin-Williams Protective & Marine Coatings
Dura-Plate ® 235 NSF Multi-Purpose Epoxy is a modified epoxy phenalkamine, certified by NSF to Standard 61 as a tank lining for potable water storage tank. Self-priming. Low temperature application. Cures at temperatures as low as 0 °F. Approved as a primer under MIL-PRF-23236C, Type V,... [See More]
- Cure / Setting Technology: Thermoset
- Chemistry: Epoxy; Resin; Phenalkamine
- Type: Coating; Primer; Self-Priming
- Substrate: Concrete; Steel; Other; Iron, Galvanizing
from Sherwin-Williams Protective & Marine Coatings
Epolon II MULTI-MIL EPOXY is a high performance, interior/ exterior, VOC compliant, high build, self-priming, two component, catalyzed polyamide epoxy. Dries to an extra tough, semi-gloss finish with maximum resistance to: alkali, abrasion, substrate corrosion, moisture, severe weather... [See More]
- Cure / Setting Technology: Multicomponent; Thermoset
- Chemistry: Epoxy; Resin; Catalyzed Polyamide
- Type: Coating; Self-Priming
- Substrate: Concrete; Steel; Other; Iron, Galvanizing
from Sherwin-Williams Protective & Marine Coatings
Macropoxy ® 646-100 FAST CURE EPOXY is a high solids, less than 100 g/L VOC, high build, fast drying, polyamide epoxy designed to protect steel and concrete in industrial exposures. Ideal for maintenance painting and fabrication shop applications. The high solids content ensures adequate... [See More]
- Cure / Setting Technology: Thermoset
- Chemistry: Epoxy; Resin; Polyamide
- Type: Coating
- Substrate: Aluminum; Concrete; Steel; Other; Iron, Galvanizing
from Sherwin-Williams Protective & Marine Coatings
Macropoxy ® 846 PW WINTER GRADE EPOXY is a high solids, fast drying polyamide epoxy classified by UL to NSF Standard 61 as a tank lining for potable water storage tanks. Recommended for use at temperatures as low 35 °F. Ideal for maintenance painting and fabrication shops when minimum... [See More]
- Cure / Setting Technology: Thermoset
- Chemistry: Epoxy; Resin; Polyamide
- Type: Coating
- Substrate: Concrete; Steel; Other; Iron
from Sherwin-Williams Protective & Marine Coatings
Macropoxy ® HS HIGH SOLIDS EPOXY is a VOC compliant epoxy polyamide mastic designed for application to properly prepared steel surfaces. May be used as a one or two coat, direct-to-metal protective coating. Can be applied to marginally prepared surfaces. Long-term durability. Corrosion... [See More]
- Cure / Setting Technology: Thermoset
- Chemistry: Epoxy; Resin; Polyamide Mastic
- Type: Coating
- Substrate: Aluminum; Concrete; Metallic; Steel; Other; Iron, Galvanizing
from Sherwin-Williams Protective & Marine Coatings
EPOXY MASTIC ALUMINUM II is a high solids, aluminum filled, polyamine bisphenol A epoxy coating formulated to provide a high performance system over marginally prepared steel surfaces. Outstanding adhesion over marginally prepared surfaces. Chemical and moisture barrier. As a barrier or universal... [See More]
- Cure / Setting Technology: Thermoset
- Chemistry: Aluminum; Epoxy; Resin; Polyamine Bisphenol-A; Metal Filled
- Type: Coating; Primer; Clear Coat
- Substrate: Aluminum; Steel; Other; Iron, Galvanizing