Plastic Industrial Coatings

43 Results
Fast Dry Primer Primer -- Perma-Slik®RP Primer
from Everlube Products

Perma-Slik RP Primer is an air-cured primer which utilitizes an organo-metallic binder system. This coating has exceptional adhesion to a wide variety of substrates, such as glass, plastic, rubber, steel, aluminum, and wood. Generally, this coating will dry to the touch in less than 5 minutes. [See More]

  • Substrate: Aluminum; Glass; Metallic; Plastic; Steel; Wood; Other; Rubber
  • Chemistry: Organo-Metallic
  • Type: Coating; Primer
  • Cure / Setting Technology: Film Drying
Hi-Wax™
from Mitsui Chemicals America, Inc.

HI-WAX ™ is a polyethylene wax with various grades in Polymerization type, Modified type and Thermally Cracking type. The wax can be used as a slip agent, dispersant, resin modifier, and mold release agent due to its molecular structure, which enables it to outperform natural waxes. [See More]

  • Substrate: Plastic
  • Chemistry: Polyethylene Wax
  • Type: Coating
Electrostatic Dissipative (ESD) Epoxy Hybrid Powder 729 -- 729 Series
from FORREST Technical Coatings

An electrostatic developed specifically to minimize the electrostatic discharge (ESD) created when two surfaces with different voltages meet one another.  When properly applied these coatings can  prevent significant damage caused by electrostatic discharge. [See More]

  • Substrate: Metallic; Plastic; Steel
  • Cure / Setting Technology: Thermoset
  • Type: Coating; Powder Coating; Paint
  • Form: Powder
Abrasion Resistant UV Curable Coating -- UV11-3
from Master Bond, Inc.

Master Bond UV11-3 is an extra-hard, super-abrasion resist-radiation curable coating system for plastic substrates. It is a low viscosity, clear, 100% reactive liquid that can be cured readily by exposure to UV lamps or EB radiation. The cure can be effected in air or under an inert atmosphere such... [See More]

  • Substrate: Ceramic; Glass; Metallic; Plastic; Wood; Other
  • Chemistry: Resin
  • Type: Coating
  • Cure / Setting Technology: Ultraviolet Light Curing
Exterior Polyester Exterior Powder 106 Series -- 106 Series
from FORREST Technical Coatings

Standard polyester TGIC powders are excellent coatings that protect the end product while also providing many decorative colors and special effects looks at the same time.  These products can be used for interior or exterior applications. Variety of gloss levels and textures available. [See More]

  • Substrate: Aluminum; Metallic; Plastic; Steel; Wood
  • Cure / Setting Technology: Thermoset
  • Type: Coating; Powder Coating; Paint
  • Cure Temperature: 400
Acid Resistant, Two Component Epoxy Coating -- EP21AR
from Master Bond, Inc.

Master Bond Polymer System EP21AR is a two component epoxy resin compound for durable, high performance, coating liner and adhesive/sealants with outstanding acid as well as excellent overall chemical resistance. The EP21AR compound which is formulated to cure at room temperature or more rapidly at... [See More]

  • Substrate: Ceramic; Concrete; Glass; Metallic; Plastic; Wood
  • Chemistry: Epoxy; Resin
  • Type: Coating
  • Cure / Setting Technology: Multicomponent
Exterior Polyurethane Powder Coating 044 Series -- 044 Series
from FORREST Technical Coatings

Polyurethane coatings are formulated to have excellent flow characteristics while providing good mechanical and chemical resistance. These products also offer exterior durability. [See More]

  • Substrate: Aluminum; Metallic; Plastic; Steel; Wood
  • Chemistry: Polyurethane; Resin; Polyester
  • Type: Coating; Powder Coating; Paint
  • Cure / Setting Technology: Thermoset
High Strength UV Curable Coating -- UV15
from Master Bond, Inc.

Master Bond UV15 is a new one component, high strength, low viscosity, UV curable epoxy resin based polymer system for bonding, sealing, & coating with exceptionally high performance properties. It is a 100% reactive and does not contain any solvents or other volatiles. When exposed to a source... [See More]

  • Substrate: Ceramic; Glass; Metallic; Plastic; Wood; Other
  • Chemistry: Epoxy; Resin
  • Type: Coating
  • Cure / Setting Technology: Ultraviolet Light Curing
Forrest Exterior Powder Coatings
from FORREST Technical Coatings

Powder coating is a versatile technology for use on multiple substrates and in multiple applications with the added benefit of low emissions. Available in both TGIC-free and low cure options, our product catalog includes metallic, veins, textures and crinkle effects. [See More]

  • Substrate: Aluminum; Metallic; Plastic; Steel; Wood
  • Chemistry: Polyurethane; Resin
  • Type: Coating; Powder Coating; Paint
  • Cure / Setting Technology: Thermoset
High strength, toughened UV curable system for bonding, especially in optical and electro-optic applications -- UV18S
from Master Bond, Inc.

Key Features. Outstanding physical properties. Superb chemical resistance. Bonds well to many types of plastics. Withstands thermal cycling. Product Description. Master Bond UV18S is a specialty UV curable system for bonding, featuring good strength, toughness, and chemical resistance. It cures... [See More]

  • Substrate: Ceramic; Glass; Metallic; Plastic
  • Cure / Setting Technology: Ultraviolet Light Curing
  • Type: Coating; Sealer; Bonding, Sealing
  • Operating Temperature: -60 to 250
Forrest Interior Powder Coatings
from FORREST Technical Coatings

We carry standard stock and RAL colors, but specialize in working with customers to create decorative and unique appearances for their specific needs. Our product catalog includes metallic, veins, textures and crinkle effects. We do expedient color matches and provide various other effects with... [See More]

  • Substrate: Aluminum; Metallic; Plastic; Steel; Wood
  • Chemistry: Epoxy; Resin
  • Type: Coating; Powder Coating; Paint
  • Cure / Setting Technology: Thermoset
High Strength, UV Curable Epoxy Coating -- UV16
from Master Bond, Inc.

Master Bond UV16 is a new one component, high strength, low viscosity, UV curable epoxy resin based polymer system for bonding, sealing, & coating with exceptionally high performance properties. It is a 100% reactive and does not contain any solvents or other volatiles. When exposed to a source... [See More]

  • Substrate: Ceramic; Glass; Metallic; Plastic; Wood; Other
  • Chemistry: Epoxy; Resin
  • Type: Coating
  • Cure / Setting Technology: Ultraviolet Light Curing
Interior Epoxy Powder Coatings 019 Series -- 019 Series
from FORREST Technical Coatings

Polyester Epoxy hybrid powder coatings are designed for good electrostatic properties and surface flow over a wide range of film thickness. [See More]

  • Substrate: Aluminum; Metallic; Plastic; Steel; Wood
  • Chemistry: Epoxy; Resin
  • Type: Coating; Powder Coating; Paint
  • Cure / Setting Technology: Thermoset
Low Viscosity, Fast Curing, Two Component Epoxy Coating -- EP38
from Master Bond, Inc.

Master Bond Polymer System EP38 is a fast curing, low viscosity, optically clear two component epoxy system for high performance coating, bonding and sealing. It is 100% reactive and does not contain any volatiles. The mix ratio is a convenient 3 to 1 by weight. EP38 is very fast curing. Coatings as... [See More]

  • Substrate: Concrete; Metallic; Plastic; Wood
  • Chemistry: Epoxy; Resin
  • Type: Coating
  • Cure / Setting Technology: Multicomponent
Interior Polyester Epoxy Hybrid Powder Coatings 029 Series -- 029 Series
from FORREST Technical Coatings

Polyester Epoxy hybrid powder coatings are designed for good electrostatic properties and surface flow over a wide range of film thickness. [See More]

  • Substrate: Aluminum; Metallic; Plastic; Steel; Wood
  • Chemistry: Epoxy; Resin; Polyester Epoxy Blend
  • Type: Coating; Powder Coating; Paint
  • Cure / Setting Technology: Thermoset
Low Viscosity, Two Component Epoxy Coating -- EP30-1NV
from Master Bond, Inc.

Master Bond Polymer System EP30-1 is a low viscosity, two component epoxy compound for high performance fiber optics bonding, coating, potting and encapsulation formulated to cure at room temperature or more rapidly at elevated temperatures, with a four (4) to one (1) mix ratio by weight. This... [See More]

  • Substrate: Ceramic; Concrete; Glass; Metallic; Plastic; Wood
  • Chemistry: Epoxy; Resin
  • Type: Coating
  • Cure / Setting Technology: Thermoset
Martin Mathys -- PegaLink™
from Rust-Oleum Corporation

Single component, water based acrylic, adhesion promoting primer [See More]

  • Substrate: Aluminum; Concrete; Metallic; Plastic; Steel
  • Chemistry: Acrylic; Resin
  • Type: Coating; Primer
  • Cure / Setting Technology: Film Drying
TECHNOMELT AS 8998 -- AS 8998
from Henkel Corporation - Electronics

Henkel's TECHNOMELT product family is diverse and versatile. No matter the application or market, there is a TECHNOMELT material for you. Despite containing features specific to particular applications, all TECHNOMELT materials provide the same common benefits, including watertight encapsulation,... [See More]

  • Substrate: Plastic
  • Chemistry: Polyolefin
  • Type: Coating
  • Cure / Setting Technology: Thermoplastic
Deco-Coat -- DC-2501
from Epoxies Etc...

Deco-Coat 2501 Resin is a two component high gloss epoxy resin that forms a hard enamel like finish. This versatile coating is a liquid resin that is safe and easy to use. It does no contain any solvents or offensive odors. DC-2501R is also available in low viscosity (DC-2501R LV). [See More]

  • Substrate: Concrete; Glass; Metallic; Plastic; Wood
  • Chemistry: Epoxy; Resin
  • Type: Coating; Clear Coat
  • Cure / Setting Technology: Multicomponent; Thermoset
VBD-10 Damping Compound -- VBD-10
from Acoustical Solutions, Inc.

Sound Damping Compound is a water based damping compound for the treatment of vibrating metal, wood, glass, ceramic and most plastic surfaces. This material imparts vibration damping and a shift in the dominant frequency. The resulting structure borne noise reduction provides a means of improving... [See More]

  • Substrate: Aluminum; Anodized; Ceramic; Glass; Metallic; Plastic; Steel; Wood
  • Chemistry: Resin; Rubber
  • Type: Coating; Sound Damping
  • Cure / Setting Technology: Thermoset
Conduct Coat™ Floor Finish -- AF-6800
from RDM Industrial Products, Inc.

Specially formulated to protect conductive/dissipative flooring, this finish will lengthen its life. It offers long lasting, high gloss, static dissipative properties. With low a VOC level this product is as safe as it is easy to use. Resistance: 107-109 Ohms/sq. Durable. Facilitates dirt removal. [See More]

  • Substrate: Ceramic; Plastic
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Clear Coat
  • Form: Liquid; Water
Asphalt Roof Primer -- 1690
from Aervoe Industries Incorporated

Quick-drying, asphalt-based material, forms a smooth, even, protective film [See More]

  • Substrate: Concrete; Metallic; Plastic; Wood; Other; Vinyl
  • Chemistry: Resin
  • Type: Coating; Primer
  • Cure / Setting Technology: Film Drying
Architects Exterior Paint & Coatings
from Sherwin-Williams

Paint & Coatings. A wide variety of coatings for residential or commercial use offer top quality performance. Primers. Exterior primers assure superior hiding, topcoat appearance and long-lasting results. Commercial High-Performance Coatings. A comprehensive line-up of high-performance coatings... [See More]

  • Substrate: Concrete; Metallic; Plastic; Wood
  • Chemistry: Acrylic; Alkyd; Resin
  • Type: Coating; Enamel; Primer; Base Coat; Clear Coat; Paint; Sealer; Stain
  • Cure / Setting Technology: Film Drying
3500 Epoxy Quick Patch
from Sherwin-Williams Protective & Marine Coatings

3500 PATCH SYSTEM is a two component, multipurpose, fast cure, epoxy repair material. When mixed, the components thicken to provide an easy to apply paste for patching holes, cracks depressions and other surface imperfections on a variety of substrates. The rapid curing material will provide a new... [See More]

  • Substrate: Concrete; Metallic; Plastic; Wood
  • Chemistry: Epoxy; Resin
  • Type: Coating; Repair Material
  • Cure / Setting Technology: Multicomponent
Metal Coating -- POLYKOTE
from Valspar Corporation (The)

Comes Between You and the Cruel World. Non-stop protection that ’s adaptable and dependable is the definition of PolyKote 1000. The power of Valspar polyester has never been easier to utilize, appreciate and then simply ignore. Chemistry. PolyKote 1000 is 100% hardwearing polyester. Excellent... [See More]

  • Substrate: Aluminum; Plastic
  • Chemistry: Resin; Polyester
  • Type: Coating
  • Features: Weather Resistant
Adhesion Promoting Primer -- Bluesil V-04 Blue
from Bluestar Silicones USA Corp.

Properties. Viscosity 1. Description. BLUESIL ™ V-04 BLU primer is a dilute solution of a reactive silicone resin in naphtha used as an. adhesion promoter with Bluestar Silicones moldmaking and tooling grade materials. [See More]

  • Substrate: Plastic
  • Chemistry: Resin; Silicone
  • Type: Coating; Primer
  • Cure / Setting Technology: Film Drying
NORFILM Abrasion Resistant Coating for Hardcoat Coated Films
from Saint-Gobain Surface Solutions- Composite

Saint-Gobain offers unique coatings designed specifically to enhance the abrasion resistance of plastic films. These coatings also provide excellent chemical and solvent resistance. For long lasting appearance and performance Saint-Gobain Abrasion resistant coatings will work for you. [See More]

  • Substrate: Plastic
  • Dispensing Method: Printing / Screen
  • Type: Coating
  • Features: Abrasion, Erosion or Wear Resistant
Industrial Fluoropolymer Coating -- Xylan® 1000 Series 1010, 1070
from Whitford Corporation

High temperature resistant; low coefficient of friction; abrasion/wear resistant; easy clean; dry film lubricant; thermoset; wide use temperature; anti-galling. [See More]

  • Substrate: Ceramic; Metallic; Plastic; Wood
  • Cure / Setting Technology: Film Drying
  • Type: Coating
  • Cure Temperature: 428 to 653
Pourable, Condensation-curing, Two-component Silicone Rubber -- ELASTOSIL® RTK
from Wacker Chemical Corp.

ELASTOSIL ® RT K is a pourable, condensationcuring, two-component silicone rubber that vulcanizes at room temperature. Special features. excellent flowability and good self-deaeration. medium Shore A hardness (approx. 45). good dielectric properties. outstanding resistance to casting resins,... [See More]

  • Substrate: Ceramic; Metallic; Plastic
  • Chemistry: Resin; Rubber; Silicone
  • Type: Coating
  • Cure / Setting Technology: Multicomponent
Soft Touch Coatings
from AkzoNobel N.V.

Haptics is the science of applying touch (tactile) sensation and control to interaction with computer applications. We coat computers, home entertainment systems, games systems, and home appliances. We provide coatings systems for all sorts of plastic or metal substrates. We can deliver high gloss,... [See More]

  • Substrate: Metallic; Plastic
  • Cure / Setting Technology: Ultraviolet Light Curing
  • Type: Coating
  • Features: Protective
3M™ Fuel Resistant Coating -- EC-776SR
from 3M Aerospace and Aircraft Maintenance Division

3M ™ Fuel Resistant Coating EC-776SR is a general purpose, solvent-based adhesive/coating with good adhesion to synthetic rubber, metal, glass, and many plastics. 3M EC-776SR coating includes a red dye for identification purposes. [See More]

  • Substrate: Glass; Metallic; Plastic; Other; Synthetic Rubber
  • Cure / Setting Technology: Film Drying
  • Type: Coating
  • Form: Liquid; Solvent
Deco-Coat -- DC-2550
from Epoxies Etc...

Deco-Coat 2550 Resin System is a two component, low viscosity, flexible epoxy decorative coating. This versatile coating is a liquid resin that is safe and easy to use. It does not contain any solvents or offensive odors. [See More]

  • Substrate: Concrete; Glass; Metallic; Plastic; Wood
  • Chemistry: Epoxy; Resin
  • Type: Coating; Clear Coat
  • Cure / Setting Technology: Multicomponent; Thermoset
ESD Floor Finish -- AF-5500
from RDM Industrial Products, Inc.

This industry popular finish offers low VOC, high gloss, and static dissipative properties. High abrasion resistance. High gloss. Non flaking. Non slippery. Low cost. Low tribogeneration generation. UL listed. No formaldehyde or phthalates. Water based. Surface resistance (RTT): 107-109 Ohms @100... [See More]

  • Substrate: Ceramic; Plastic
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Clear Coat
  • Form: Liquid; Water
Contractors Exterior Paint & Coatings
from Sherwin-Williams

Paint & Coatings. A wide variety of coatings for residential or commercial use offer top quality performance. Primers. Exterior primers assure superior hiding, topcoat appearance and long-lasting results. Commercial High-Performance Coatings. A comprehensive line-up of high-performance coatings... [See More]

  • Substrate: Concrete; Metallic; Plastic; Wood
  • Chemistry: Acrylic; Alkyd; Resin
  • Type: Coating; Enamel; Primer; Base Coat; Clear Coat; Paint; Sealer; Stain
  • Cure / Setting Technology: Film Drying
Polyurethane -- Corothane® I MIO-Aluminum
from Sherwin-Williams Protective & Marine Coatings

Corothane ® I MIO-ALUMINUM is a single component, VOC compliant, moisture curing, aluminum and Micaceous Iron Oxide (MIO) filled, urethane primer, intermediate coating, or finish. It has excellent surface wetting properties and provides extended recoatability. Excellent adhesion to most... [See More]

  • Substrate: Aluminum; Concrete; Plastic; Steel; Other; Iron, Galvanizing
  • Chemistry: Aluminum; Polyurethane; Resin; Aluminum & Micaceous Iron Oxide; Metal Filled
  • Type: Coating; Primer; Clear Coat
  • Cure / Setting Technology: Reactive or Moisture Cured; Thermoset
NORFILM Printable Coatings
from Saint-Gobain Surface Solutions- Composite

Saint-Gobain ’s Worcester Massachusetts production facility has provided specialty topcoats to the printing industry for over 50 years. These coatings have been applied to a variety of substrates to meet critical application needs. Substrates include clear polyester, white polyester. [See More]

  • Substrate: Plastic
  • Dispensing Method: Printing / Screen
  • Type: Coating; Clear Coat; Paint
Epoxy Coating -- 30-3021
from Epoxies Etc...

30-3021 is a low viscosity room temperature cure epoxide coating that exhibits excellent adhesion, electrical insulation, and chemical resistance. This is a two component thermosetting polymer system which forms a superior coating over other conventional one part materials. [See More]

  • Substrate: Ceramic; Metallic; Plastic; Wood
  • Chemistry: Epoxy; Resin
  • Type: Coating
  • Cure / Setting Technology: Multicomponent; Thermoset
Platinum Pro™ Floor Finish -- AF-6500
from RDM Industrial Products, Inc.

This long lasting urethane enhanced static dissipative floor finish is the prime defense in ESD environments. With consistent resistance reading of 107-109 Ohms @100 volts, this water based finish is used worldwide to protect electronic devices from damage and to protect workers from explosion or... [See More]

  • Substrate: Ceramic; Plastic
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Clear Coat
  • Form: Liquid; Water
Contractors Interior Paint & Coatings
from Sherwin-Williams

Paint & Coatings. A wide variety of coatings for residential or commercial use offer top quality performance. Primers. Interior primers assure superior hiding, topcoat appearance and long-lasting results. Wood Stains, Sealers & Clear Topcoats. A wide variety of stains and sealers for... [See More]

  • Substrate: Concrete; Metallic; Plastic; Wood
  • Chemistry: Acrylic; Alkyd; Resin
  • Type: Coating; Enamel; Primer; Base Coat; Clear Coat; Paint; Sealer; Stain
  • Cure / Setting Technology: Film Drying
Home Builders Exterior Paint & Coatings
from Sherwin-Williams

Paint & Coatings. A wide variety of coatings for residential or commercial use offer top quality performance. Primers. Interior primers assure superior hiding, topcoat appearance and long-lasting results. Wood Stains, Sealers & Clear Topcoats. A wide variety of stains and sealers for... [See More]

  • Substrate: Concrete; Metallic; Plastic; Wood
  • Chemistry: Acrylic; Alkyd; Resin
  • Type: Coating; Enamel; Primer; Base Coat; Clear Coat; Paint; Sealer; Stain
  • Cure / Setting Technology: Film Drying
Homeowners Exterior Paint & Coatings
from Sherwin-Williams

Paint. Highly durable, high quality coatings designed for superior performance on all exterior substrates. Our low-temp formulas let you expand your season. Primers. Get beautiful, long-lasting results for your exterior surfaces. Primers "anchor" finish coats, level uneven areas, seal porous... [See More]

  • Substrate: Concrete; Metallic; Plastic; Wood
  • Chemistry: Acrylic; Alkyd; Resin
  • Type: Coating; Enamel; Primer; Base Coat; Clear Coat; Paint; Sealer; Stain
  • Cure / Setting Technology: Film Drying
Homeowners Interior Paint & Coatings
from Sherwin-Williams

Paint. A critical step for any painting project is choosing the right paint. Thanks to today's improved coatings and applicators, even first-time painters can achieve professional-quality results. Primers. Get the beautiful, long-lasting results you expect. Primers "anchor" finish coats, level... [See More]

  • Substrate: Concrete; Metallic; Plastic; Wood
  • Chemistry: Acrylic; Alkyd; Resin
  • Type: Coating; Enamel; Primer; Base Coat; Clear Coat; Paint; Sealer; Stain
  • Cure / Setting Technology: Film Drying
Product Coatings
from Sherwin-Williams

It takes more than a coating to create an exceptional finish, which is why Sherwin-Williams provides OEMs with complete finishing solutions. Across both markets and continents, we help our customers be more efficient, innovative, and highly valued with customized technology and service solutions... [See More]

  • Substrate: Metallic; Plastic; Wood
  • Chemistry: Resin
  • Type: Coating; Powder Coating
  • Cure / Setting Technology: Film Drying