Glass Industrial Coatings

23 Results
Fast Dry Primer Primer -- Perma-Slik®RP Primer
from Everlube Products

Perma-Slik RP Primer is an air-cured primer which utilitizes an organo-metallic binder system. This coating has exceptional adhesion to a wide variety of substrates, such as glass, plastic, rubber, steel, aluminum, and wood. Generally, this coating will dry to the touch in less than 5 minutes. [See More]

  • Substrate: Aluminum; Glass; Metallic; Plastic; Steel; Wood; Other; Rubber
  • Chemistry: Organo-Metallic
  • Type: Coating; Primer
  • Cure / Setting Technology: Film Drying
Abrasion Resistant UV Curable Coating -- UV11-3
from Master Bond, Inc.

Master Bond UV11-3 is an extra-hard, super-abrasion resist-radiation curable coating system for plastic substrates. It is a low viscosity, clear, 100% reactive liquid that can be cured readily by exposure to UV lamps or EB radiation. The cure can be effected in air or under an inert atmosphere such... [See More]

  • Substrate: Ceramic; Glass; Metallic; Plastic; Wood; Other
  • Chemistry: Resin
  • Type: Coating
  • Cure / Setting Technology: Ultraviolet Light Curing
Acid Resistant, Two Component Epoxy Coating -- EP21AR
from Master Bond, Inc.

Master Bond Polymer System EP21AR is a two component epoxy resin compound for durable, high performance, coating liner and adhesive/sealants with outstanding acid as well as excellent overall chemical resistance. The EP21AR compound which is formulated to cure at room temperature or more rapidly at... [See More]

  • Substrate: Ceramic; Concrete; Glass; Metallic; Plastic; Wood
  • Chemistry: Epoxy; Resin
  • Type: Coating
  • Cure / Setting Technology: Multicomponent
High Strength UV Curable Coating -- UV15
from Master Bond, Inc.

Master Bond UV15 is a new one component, high strength, low viscosity, UV curable epoxy resin based polymer system for bonding, sealing, & coating with exceptionally high performance properties. It is a 100% reactive and does not contain any solvents or other volatiles. When exposed to a source... [See More]

  • Substrate: Ceramic; Glass; Metallic; Plastic; Wood; Other
  • Chemistry: Epoxy; Resin
  • Type: Coating
  • Cure / Setting Technology: Ultraviolet Light Curing
Anti-Reflection Coatings -- CleanVue™ PRO
from Abrisa Technologies

Abrisa Technologies ’ CleanVue ™ PRO – Series of anti-reflection (AR) coatings combine improved handling, cleaning, water shedding, and robust performance with excellent anti-reflective properties making them ideal for displays and optical windows intended for use in “tough... [See More]

  • Substrate: Glass
  • Features: Weather Resistant
  • Type: Coating
  • Location / Orientation: Exterior; Interior
Deco-Coat -- DC-2501
from Epoxies Etc...

Deco-Coat 2501 Resin is a two component high gloss epoxy resin that forms a hard enamel like finish. This versatile coating is a liquid resin that is safe and easy to use. It does no contain any solvents or offensive odors. DC-2501R is also available in low viscosity (DC-2501R LV). [See More]

  • Substrate: Concrete; Glass; Metallic; Plastic; Wood
  • Chemistry: Epoxy; Resin
  • Type: Coating; Clear Coat
  • Cure / Setting Technology: Multicomponent; Thermoset
3M™ Fuel Resistant Coating -- EC-776SR
from 3M Aerospace and Aircraft Maintenance Division

3M ™ Fuel Resistant Coating EC-776SR is a general purpose, solvent-based adhesive/coating with good adhesion to synthetic rubber, metal, glass, and many plastics. 3M EC-776SR coating includes a red dye for identification purposes. [See More]

  • Substrate: Glass; Metallic; Plastic; Other; Synthetic Rubber
  • Cure / Setting Technology: Film Drying
  • Type: Coating
  • Form: Liquid; Solvent
Front Surface Mirror Silver Coating -- RAGV
from Qioptiq

Front surface mirror silver coating for the VIS and IR spectral range up to 10 µm. Constant high reflection within a broad spectral and angle-of-incidence range without absorption bands. Guaranteed reflection (0 ° ≤ AOI ≤ 60 °, unpolarized) > 96 % in the range of 500 nm ≤... [See More]

  • Substrate: Glass; Other; Optical Glasses, Ceramic Glasses, Zerodur, Borofloat, Pyrex, or Similar
  • Chemistry: Metal Filled; Silver
  • Type: Coating
  • Features: Reflective
3M™ Scotch-Weld™ Elastomeric Coating -- EC-5816
from 3M Advanced Materials Division

Elastomer-based formula creates a tough, flexible, abrasion resistant coating. Resists heat, flame, and weathering for lasting, reliable performance. Resists gasoline, aircraft fuel, hydraulic oil and water. Can be applied by spraying, brushing or flow coating. 3M ™ Scotch-Weld ™... [See More]

  • Substrate: Glass; Wood
  • Form: Aerosol; Liquid
  • Type: Coating
  • Features: Abrasion, Erosion or Wear Resistant
Glass Coatings
from Valspar Corporation (The)

Full line of color and special effects are available for your cosmetic bottle applications. Differentiate your product on the shelf with the latest technology from Valspar. Technology. Epoxy technology. Spray application. Clear Base Varnish plus 14 Colorants (mixing system). Monolayer. Water based. [See More]

  • Substrate: Glass
  • Chemistry: Epoxy; Resin
  • Type: Coating; Varnish
  • Industry: Food / Beverage
VBD-10 Damping Compound -- VBD-10
from Acoustical Solutions, Inc.

Sound Damping Compound is a water based damping compound for the treatment of vibrating metal, wood, glass, ceramic and most plastic surfaces. This material imparts vibration damping and a shift in the dominant frequency. The resulting structure borne noise reduction provides a means of improving... [See More]

  • Substrate: Aluminum; Anodized; Ceramic; Glass; Metallic; Plastic; Steel; Wood
  • Chemistry: Resin; Rubber
  • Type: Coating; Sound Damping
  • Cure / Setting Technology: Thermoset
OPTOOL™ -- DSX
from Daikin America, Inc.

OPTOOL is fluorine compound which has very secific structure and has excellent fouling prevention performance. Especially it provides excellent fingerprint marking prevention capability. [See More]

  • Substrate: Glass
  • Chemistry: Fluoropolymers; Resin; Fluorine
  • Type: Coating; Anti-Fouling Agent for Lenses/Displays
  • Cure / Setting Technology: Film Drying
Fire and Thermal Protection Coatings -- FIREX Series
from MINTEQ® International Inc, Pyrogenics Group

The FIREX ™ family of products are specialized fire and thermal protection coatings, that absorb and reject thermal energy in a controlled and predictable manner and are primarily intended for use in high risk environments. [See More]

  • Substrate: Glass; Metallic; Wood; Other; Paper
  • Chemistry: Epoxy; Polyurethane; Resin
  • Type: Coating
  • Thickness: 0.0600
Champion's Choice Silicone Mold Release -- 4385162
from Chase Products Co.

Silicone Mold Release Spray is a colorless, dry spray that reduces friction and buildup on molds without leaving an oily or greasy surface. Dries fast. Extends the life of equipment. Cuts cleanup time. This non-staining formula has a low surface tension and performs in temperatures from -47 °F... [See More]

  • Substrate: Glass; Metallic; Wood; Other; Rubber
  • Cure / Setting Technology: Multicomponent
  • Type: Coating
  • Operating Temperature: -47 to 399
Aremco-Seal -- 845
from Aremco Products, Inc.

Aremco offers an expansive range of ceramic-based materials used for the assembly of high temperature, high power electrical devices, and high temperature fixtures, molds and tooling. These materials, based on aluminum oxide, aluminum nitride, magnesium oxide, silicon dioxide, silicon carbide,... [See More]

  • Substrate: Glass
  • Chemistry: Resin; Metal Filled
  • Type: Coating (optional feature); Sealer
  • Operating Temperature: 2000
Refractory Sheet Moldable Type Mold Mix 6 -- OSO1
from ZIRCAR Refractory Composites, Inc.

ZIRCARMold Mix 6 is a refractory-molding compound designed to allow replication of three-dimensional objects in glass. It comes as a paste, which is applied to a suitably prepared pattern and hardens on drying. Properly prepared molds of Mold Mix 6 will resolve the finest details and possess good... [See More]

  • Substrate: Glass
  • Chemistry: Inorganic (Silicate, Cement, Glaze); Ceramic
  • Type: Coating; Refractory Molding Compound
  • Cure / Setting Technology: Film Drying
3504 High Solids Primer/Sealer
from Sherwin-Williams Protective & Marine Coatings

General Polymers 3504 HIGH SOLIDS PRIMER/ SEALER is a two component, high solids, clear primer/ sealer that provides a smooth, blush resistant surface under cool, high humidity conditions. 3504 HIGH SOLIDS PRIMER/SEALER is tack free in 3 1/ 2 hours. 3504 HIGH SOLIDS PRIMER/SEALER is used in... [See More]

  • Substrate: Concrete; Glass; Metallic; Wood
  • Chemistry: Resin
  • Type: Coating; Primer; Sealer
  • Cure / Setting Technology: Multicomponent
Glass Chemical Strengthening
from Abrisa Technologies

The Chemical Strengthening process toughens soda lime through a sodium and potassium ion exchange in a salt bath. Glass can be strengthened from 8 to 16 hours and is often requested for toughened thin display applications. Chemical strengthening is best suited for thin soda lime sheets (under 3mm)... [See More]

  • Substrate: Glass
  • Form: Film
  • Type: Coating
Deco-Coat -- DC-2550
from Epoxies Etc...

Deco-Coat 2550 Resin System is a two component, low viscosity, flexible epoxy decorative coating. This versatile coating is a liquid resin that is safe and easy to use. It does not contain any solvents or offensive odors. [See More]

  • Substrate: Concrete; Glass; Metallic; Plastic; Wood
  • Chemistry: Epoxy; Resin
  • Type: Coating; Clear Coat
  • Cure / Setting Technology: Multicomponent; Thermoset
High-power Narrowband Anti-Reflective Coating -- ARHS
from Qioptiq

Hard and scratch resistant anti-reflective coating to reduce reflection losses and increase transmission. Guaranteed residual reflection at central wavelength λ0: < 0.2 % for angles of incidence 0 ° ≤ AOI ≤ 15 ° or < 0.5 % for AOI = 45 ° (unpolarized). Damage threshold... [See More]

  • Substrate: Glass; Other; Fused Silica, N-BK7, High Refractive Glasses or Similar
  • Features: Anti-reflective, Hard and Scratch Resistant
  • Type: Coating
  • Location / Orientation: Optic Equipment
Optical Filter & Coating -- Anti-Reflective (AR) Coatings
from Abrisa Technologies

Anti-Reflective (AR). These coatings are all dielectric single or multi-layers and are designed for low reflectance and high transmittance in the UV, visible, and near IR spectral bands. Features. High transmission. Low reflectance. Operating temperature of ≥ 300 °C (typical). Durable and... [See More]

  • Substrate: Glass
  • Thickness: 0.0039 to 1
  • Type: Coating
  • Operating Temperature: 572
Epoxy Adhesive and Coating -- 30-3000R
from Epoxies Etc...

30-3000 is a 100% solids, two component, low viscosity adhesive and coating with a quick setting time of 5 minutes at room temperature. This epoxy adhesive and coating is excellentfor bonding plated metals, pewter, glass, wood, ceramic, felt, cement, gem stones, most plastics and rubbers, etc... [See More]

  • Substrate: Ceramic; Concrete; Glass; Metallic; Plastic; Wood
  • Chemistry: Epoxy; Resin
  • Type: Coating
  • Cure / Setting Technology: Multicomponent; Room-temperature Curing
Reflective Aluminum Coating -- RAL VIS
from Qioptiq

Standard aluminium reflective coating for mirrors in the VIS and IR spectral range up to 3 µm. High reflection within a broad spectral and angle-of-incidence range. Guaranteed reflection > 85 % in the range of 400 nm ≤ λ ≤ 700 nm, > 88 % at λ0 = 550 nm for AOI = 45... [See More]

  • Substrate: Glass; Other; Optical Glasses, Ceramic Glasses, Zerodur, Borofloat, Pyrex, or Similar
  • Chemistry: Aluminum; Metal Filled
  • Type: Coating
  • Features: Reflective