Film Drying / Air Setting Industrial Coatings
from Everlube Products
Perma-Slik RP Primer is an air-cured primer which utilitizes an organo-metallic binder system. This coating has exceptional adhesion to a wide variety of substrates, such as glass, plastic, rubber, steel, aluminum, and wood. Generally, this coating will dry to the touch in less than 5 minutes. [See More]
- Cure / Setting Technology: Film Drying
- Chemistry: Organo-Metallic
- Type: Coating; Primer
- Substrate: Aluminum; Glass; Metallic; Plastic; Steel; Wood; Other; Rubber
from Mid-Mountain Materials, Inc.
Thermoseal ® Thermal Coatings are high-temperature coatings excellent for use as protection against flame erosion, molten metal corrosion, and thermal spalling. Our coatings are easily applied by rolling, dipping, or spraying. [See More]
- Cure / Setting Technology: Film Drying
- Substrate: Ceramic
- Type: Coating
- Coverage: 60
from FORREST Technical Coatings
A fast-drying universal phenolic modified alkyd primer with non-lifting properties. Rust-inhibitive pigments provide excellent corrosion prevention and good weathering characteristics for protection during storage, transit or construction. Appropriate for use on interior or exterior steel substrates... [See More]
- Cure / Setting Technology: Film Drying
- Chemistry: Alkyd; Resin; Formaldehyde Resins (Phenolic, Furan, Melamine)
- Type: Coating; Primer; Base Coat; Paint
- Substrate: Metallic; Steel
from Ellsworth Adhesives
Dow DOWSIL ™ 94-003 Dispersion Coating is a one component, room temperature curing, fluorosilicone elastomer that is used for protecting a variety of materials from corrosion, solvents, oil, and fuels. It offers good bond strength, cures to a flexible rubber, and is resistant to moisture,... [See More]
- Cure / Setting Technology: Film Drying
- Type: Coating
from FORREST Technical Coatings
FORREST Industrial Enamels are easy to apply industrial coatings in low-VOC, HAPS compliant, water-based, quick-dry, and solvent-based formulations. All are available as single-component finishes for interior or exterior use. Available in aerosols for touch-up and industrial maintenance. [See More]
- Cure / Setting Technology: Film Drying
- Chemistry: Alkyd; Resin
- Type: Coating; Clear Coat; Paint
- Substrate: Metallic; Steel
from Ellsworth Adhesives
Dow DOWSIL ™ ME-4039 Semiconductor Protective Coating Clear is a two component, solvent free, thermoset silicone gel that is used for sealing and protecting electrical components from moisture, stress, contaminants, and shock. It offers high purity, flexibility, and good electrical properties. [See More]
- Cure / Setting Technology: Film Drying
- Dielectric Strength: 1.85E7
- Type: Coating
- Features: Protective
from FORREST Technical Coatings
Rust-inhibitive barrier coatings for use on interior or exterior steel substrates and compatible with various top coats. These versatile primers are recommended for use on machinery, structural steel, agricultural equipment and fabricated metals. Most products are available in standard white, red... [See More]
- Cure / Setting Technology: Film Drying
- Substrate: Metallic; Steel
- Type: Coating; Primer; Base Coat; Paint
- Form: Liquid; Solvent; Water
from Ellsworth Adhesives
DuPont MOLYKOTE ® D 321 R Anti-friction Coating Gray-Black is an air-curing, solid, dry lubricant that is used for metal to metal applications that have high loads and slow to medium fast movements. It can also be used to improve the running-in process, permanently lubricating stressed sliding... [See More]
- Cure / Setting Technology: Film Drying
- Operating Temperature: -292 to 842
- Type: Coating
from FORREST Technical Coatings
A high-gloss alkyd enamel designed for brush and roll application on metal surfaces. Excellent for marking safety equipment, safety hazards and piping to comply with OSHA color standards. Multiple stocked bases allow for tinting on demand. [See More]
- Cure / Setting Technology: Film Drying
- Chemistry: Alkyd; Resin; Glass Enamel
- Type: Coating; Enamel; Paint
- Substrate: Metallic; Steel; Wood
from Ellsworth Adhesives
Socomore Aeroglaze ® Z306 Black is a one component, absorptive polyurethane coating designed for aerospace applications that require coatings with low outgassing and high thermal absorptivity. Durable and cures to a flat black finish. 1 gal Can. [See More]
- Cure / Setting Technology: Film Drying; Reactive or Moisture Cured
- Type: Coating
from FORREST Technical Coatings
A versatile water-reducible alkyd for use on metal substrates for interior and exterior exposure. A high-gloss product with excellent adhesion and corrosion resistance. [See More]
- Cure / Setting Technology: Film Drying
- Substrate: Metallic; Steel
- Type: Coating; Enamel; Paint
- Coverage: 175 to 433
from Ellsworth Adhesives
Socomore Aeroglaze ® Z306 Black is a one component, absorptive polyurethane coating designed for aerospace applications that require coatings with low outgassing and high thermal absorptivity. Durable and cures to a flat black finish. 1 qt Can. [See More]
- Cure / Setting Technology: Film Drying; Reactive or Moisture Cured
- Type: Coating
from FORREST Technical Coatings
A high solids, 3.5 VOC or lower phenolic modified alkyd primer with non-lifting properties. Rust-inhibitive pigments protect against corrosion. Appropriate for use on interior or exterior steel substrates and compatible with alkyd, acrylic, vinyl, epoxy or urethane top coats. A 2.8 VOC version... [See More]
- Cure / Setting Technology: Film Drying
- Chemistry: Alkyd; Resin; Formaldehyde Resins (Phenolic, Furan, Melamine)
- Type: Coating; Primer; Base Coat; Paint
- Substrate: Metallic; Steel
from Ellsworth Adhesives
Socomore Chemglaze ® A074 Clear is a one component, moisture cure, aliphatic polyurethane coating design for product finishing applications on metal and rigid or semi-rigid plastic substrates. Provides long-term weathering resistance properties and is an ASTM D-16 Type II oil-free product. 1... [See More]
- Cure / Setting Technology: Film Drying; Reactive or Moisture Cured
- Operating Temperature: 55 to 95
- Type: Coating
from FORREST Technical Coatings
INFERNEX ® L-1100 was originally engineered for barbeque protection with additional animal and vegetable fats resistance. Its unique epoxy formula performs at a peak temperature of 1100 ° F (593 ° C). It ’s become a top seller in the INFERNEX ® line-up with a durable black... [See More]
- Cure / Setting Technology: Film Drying
- Substrate: Metallic; Steel
- Type: Coating; Paint
- Form: Liquid; Solvent
from Ellsworth Adhesives
Socomore Chemglaze ® V022 Clear is a one component, moisture cure polyurethane coating designed for product finishing applications on polyvinyl-chloride (PVC) and similar plastics that require maximum abrasion resistance, wear, and flexibility properties. Easy to clean, versatile, and features... [See More]
- Cure / Setting Technology: Film Drying; Reactive or Moisture Cured
- Type: Coating
from FORREST Technical Coatings
Originally engineered for high temperature resistance, INFERNEX ® L-1200 has proven itself a reliable coating for more than 30 years due to its unique blend of pigments in a silicone polymer resin. Designed for rapid curing and good film integrity, this product also provides good corrosion... [See More]
- Cure / Setting Technology: Film Drying
- Substrate: Metallic; Steel
- Type: Coating; Paint
- Form: Liquid; Solvent
from Ellsworth Adhesives
Socomore Chemglaze ® V175 Clear is a one component, flatting concentrate designed to adjust the finish of Chemglaze ® V-line coatings. Chemglaze ® V-line coatings are designed for product finishing applications on polyvinyl-chloride (PVC) and similar plastics that require maximum... [See More]
- Cure / Setting Technology: Film Drying; Reactive or Moisture Cured
- Type: Coating
from FORREST Technical Coatings
This INFERNEX ® liquid was formulated for rapid curing and corrosion resistance with very good exterior durability. It has a unique balance of excellent pre- and post-burn adhesion and color retention up to 800 ° F (426 ° C). Its flat black finish applies smoothly to ferrous and... [See More]
- Cure / Setting Technology: Film Drying
- Substrate: Metallic; Steel
- Type: Coating; Paint
- Form: Liquid; Solvent
from FORREST Technical Coatings
INFERNEX ® LZ-1000 is a zinc-loaded formulation which means no primer necessary! This coating has excellent color and gloss retention. For superior corrosion resistance on exterior surfaces especially at temperatures up to 1000 ° F (538 ° C). APPLICATION. Specifically formulated for... [See More]
- Cure / Setting Technology: Film Drying
- Substrate: Metallic; Steel
- Type: Coating; Paint
- Form: Liquid; Solvent
from FORREST Technical Coatings
A low-VOC, low-HAPS phenolic modified alkyd primer with fast-drying, rust-inhibitive, non-lifting properties. Acceptable top coats include alkyd, acrylic, vinyl, epoxy, or urethane products. All products in this line are less than 3.5 VOC and low HAPS. [See More]
- Cure / Setting Technology: Film Drying
- Substrate: Metallic; Steel
- Type: Coating; Primer; Base Coat; Clear Coat; Paint
- Coverage: 175 to 529
from FORREST Technical Coatings
Stove Bright High Temperature Paint is a liquid coating sprayed on properly prepared metal substrate for a long-lasting finish that can withstand peak temperatures to 1200 °F (650 °C). Backed by decades of proven performance, these coatings are the industry standard for heat resistance in... [See More]
- Cure / Setting Technology: Film Drying; Thermoplastic
- Chemistry: Resin; Silicone
- Type: Coating; Paint
- Substrate: Aluminum; Concrete; Metallic; Steel; Other
from Crosslink
Coatings currently are available to prevent corrosion. However, many of them employ hexavalent chromium, a highly toxic chemical and known carcinogen. Current legislation in Europe (RoHS) and California (EWRA) are helping to phase out the use of this chemical.Crosslink offers a new, non-toxic smart... [See More]
- Cure / Setting Technology: Film Drying
- Chemistry: Resin; Electroactive Polymer
- Type: Coating
- Substrate: Metallic
from RDM Industrial Products, Inc.
Specially formulated to protect conductive/dissipative flooring, this finish will lengthen its life. It offers long lasting, high gloss, static dissipative properties. With low a VOC level this product is as safe as it is easy to use. Resistance: 107-109 Ohms/sq. Durable. Facilitates dirt removal. [See More]
- Cure / Setting Technology: Film Drying
- Substrate: Ceramic; Plastic
- Type: Coating; Clear Coat
- Form: Liquid; Water
from 3M Aerospace and Aircraft Maintenance Division
3M ™ Fuel Resistant Coating EC-776SR is a general purpose, solvent-based adhesive/coating with good adhesion to synthetic rubber, metal, glass, and many plastics. 3M EC-776SR coating includes a red dye for identification purposes. [See More]
- Cure / Setting Technology: Film Drying
- Substrate: Glass; Metallic; Plastic; Other; Synthetic Rubber
- Type: Coating
- Form: Liquid; Solvent
from Henkel Corporation - Electronics
(Known as HYSOL ECCOCOAT C110-5 ). LOCTITE C 11054 E&C is a one component electrically conductive epoxy coating that features fast cure after solvent evaporation when applied on thin films. It is the higher surface tension version of C110. [See More]
- Cure / Setting Technology: Film Drying
- Chemistry: Epoxy
- Type: Coating
- Cure Temperature: 302
from CHEMEON Surface Technology, LLC
CHEMEON TCP-HF and the soon to be released CHEMEON TCP-HF EPA (extended protection additive) are trivalent chromate and RoHS compliant chemical conversion coating products. Both CHEMEON TCP-HF and CHEMEON TCP-HF EPA meet mil-c-5541 spec and the hexavalent chromium EU ELV directive. CHEMEON TCP-HF... [See More]
- Cure / Setting Technology: Film Drying
- Chemistry: Inorganic (Silicate, Cement, Glaze); Conversion; -2146826273
- Type: Coating; Conversion Coating
- Substrate: Aluminum; Anodized; Metallic; Steel; Other; Zinc Alloys, IVD, Cadmium, Magnesium
from Columbia Chemical Corporation
Lac-Chro-SEAL ® is a non-hazardous lacquer coating for enhanced corrosion resistance on electroplated deposits and base metals. It air dries quickly to a very thin, clear & glossy finish which prevents fingerprints and provides significant protection to high humidity conditions. [See More]
- Cure / Setting Technology: Film Drying
- Chemistry: Acrylic; Zinc
- Type: Coating; Clear Coat; Lacquer; Sealer
- Substrate: Metallic; Other; Zinc & Zinc Alloy Deposits Over Steel
from Houghton International, Inc.
Houghto-Coat ™ A-830 is a concentrated liquid chrome-phosphate used for aluminum pre-paint treatment. The product is used with the Houghto-Coat A-840 accelerator to prepare a chrome-phosphate bath that will produce an iridescent to olive green coating, which is an excellent base for paint. [See More]
- Cure / Setting Technology: Film Drying
- Chemistry: Inorganic (Silicate, Cement, Glaze); Conversion
- Type: Coating; Base Coat
- Substrate: Aluminum
from Sherwin-Williams
Exterior Products. Whether it ’s new construction or a recoat, a single plane or a commercial fleet, we have the quality products you need to make every application last. Interior Primers. Aerospace Coatings offered by Sherwin-Williams are available in a variety of Primer products specifically... [See More]
- Cure / Setting Technology: Film Drying
- Chemistry: Resin
- Type: Coating; Primer; Base Coat; Clear Coat; Paint
- Substrate: Metallic
from Rust-Oleum Corporation
Anti-slip one-step pedestrian grade, single component anti-slip coating [See More]
- Cure / Setting Technology: Film Drying
- Chemistry: Epoxy; Resin
- Type: Coating; Paint
- Substrate: Concrete
from Bluestar Silicones USA Corp.
Properties. Viscosity 1. Description. BLUESIL ™ V-04 BLU primer is a dilute solution of a reactive silicone resin in naphtha used as an. adhesion promoter with Bluestar Silicones moldmaking and tooling grade materials. [See More]
- Cure / Setting Technology: Film Drying
- Chemistry: Resin; Silicone
- Type: Coating; Primer
- Substrate: Plastic
from Berry Plastics Corporation - Engineered Materials Division
Polyken 1027. LIQUID ADHESIVE/PRIMER. Polyken 1027 liquid adhesive system is ideal for slower machine application to rough, reconditioned, or grit-blasted pipe surfaces. It provides a uniformly smooth, instant tack surface for Polyken coating systems. Applications. Solvent based primer designed for... [See More]
- Cure / Setting Technology: Film Drying
- Chemistry: Resin; Rubber
- Type: Coating; Primer
- Substrate: Concrete; Metallic; Steel; Wood
from Redwood Plastics
Wearlon Super F-4 is the hardest in the line of Wearlon coatings, improving abrasion resistance and prolonging the life of your propeller. It is a water based, environmentally friendly coating that can be painted or sprayed on. Wearlon Super F-4 is a non-stick foul release coating that minimizes... [See More]
- Cure / Setting Technology: Film Drying
- Substrate: Aluminum
- Type: Coating; Non-Stick Foul Release
- Form: Liquid; Water
from Owens Corning® FOAMGLAS® Insulation
A highly flexible, acrylic latex coating used with FOAMGLAS ® insulation where a superior weather barrier coating is required. It is available in colors and may be applied by glove, trowel, brush or spray. U.S. Stock Item. Available in standard 5 gallon pails. E.U. Stock Item. Available in... [See More]
- Cure / Setting Technology: Film Drying
- Chemistry: Acrylic; Resin
- Type: Coating
- Operating Temperature: -30 to 220
from Sherwin-Williams Protective & Marine Coatings
ArmorSeal ®REXTHANE I FLOOR COATING is a high solids, single component, aliphatic, moisture cure urethane, VOC complying, moisture resistant industrial floor coating. This urethane coating cures to a high gloss and chemical resistant film equivalent to two-part urethane coatings. Impact and... [See More]
- Cure / Setting Technology: Film Drying; Reactive or Moisture Cured
- Chemistry: Polyurethane; Resin; Aliphatic
- Type: Coating; Clear Coat
- Substrate: Concrete; Steel; Wood; Other; Metalizing, Steel with Zinc
from Hubbard-Hall Inc.
DESCRIPTION. Mi-Phos ™ M-5 is a manganese phosphate for steel. FEATURES AND BENEFITS. Easy additions with liquid concentrate. Temperature 205 ° to 210 ° F (96 ° – 99 ° C). Military Spec: MIL DTL 16232G, AMS 2481. RoHS and REACH compliant. Excellent for paint adhesion. [See More]
- Cure / Setting Technology: Film Drying; Sporting Arms, Hands Tools
- Chemistry: Manganese Phosphate
- Type: Coating; Primer; Sealer
- Substrate: Metallic; Steel
from Daikin America, Inc.
OPTOOL is fluorine compound which has very secific structure and has excellent fouling prevention performance. Especially it provides excellent fingerprint marking prevention capability. [See More]
- Cure / Setting Technology: Film Drying
- Chemistry: Fluoropolymers; Resin; Fluorine
- Type: Coating; Anti-Fouling Agent for Lenses/Displays
- Substrate: Glass
from Dampney Company, Inc.
One component, boiling water / steam immersion coating to 700F (371C) [See More]
- Cure / Setting Technology: Film Drying
- Substrate: Metallic; Steel
- Type: Coating
- Thickness: 0.0090 to 0.0120
from Valspar Corporation (The)
Performance and Value that nobody can match. In the Valspar Automotive Group, our mission is to provide the highest performing products at great values, while constantly striving to meet the changing needs of our customers. Through our De Beer, Valspar Refinish, and Plasti-Kote brands, we continue... [See More]
- Cure / Setting Technology: Film Drying
- Substrate: Metallic
- Type: Coating; Primer; Base Coat; Clear Coat; Paint
- Form: Liquid
from ACCRAbond, Inc.
Green anaerobic sealant primer. Certified to Mil-S-22473 Grade T Form R. Meets ASTM D5363 Primer T requirements. Replaces Loctite Locquic T7471. Federal National Stock Numbers: 8030-01-388-5604, 8030-00-082-2508, 8030-01-388-5605, 8030-00-900-2373,8030-00-181-8372, 8030-00-083-3442 [See More]
- Cure / Setting Technology: Film Drying
- Form: Aerosol (optional feature); Liquid
- Type: Coating; Primer
- Industry: Mil-Spec; OEM / Industrial
from Sauereisen, Inc.
Arctikure No. 230 is a three-component epoxy monolithic floor system that is used to protect concrete and other substrates. from chemical and physical abuse. No. 230 is designed for cold room applications and will cure at temperatures as low as 35oF. Arctikure has the durability to withstand the... [See More]
- Cure / Setting Technology: Film Drying; Multicomponent
- Chemistry: Epoxy; Resin
- Type: Coating
- Substrate: Concrete
from ZIRCAR Refractory Composites, Inc.
ZIRCARMold Mix 6 is a refractory-molding compound designed to allow replication of three-dimensional objects in glass. It comes as a paste, which is applied to a suitably prepared pattern and hardens on drying. Properly prepared molds of Mold Mix 6 will resolve the finest details and possess good... [See More]
- Cure / Setting Technology: Film Drying
- Chemistry: Inorganic (Silicate, Cement, Glaze); Ceramic
- Type: Coating; Refractory Molding Compound
- Substrate: Glass
from Pavco, Inc.
Black Zn-Ni - is a single dip chromate process consisting of two components, Pavchrome Black Zn-Ni A and Pavchrome Zn-Ni B. Black Zn-Ni is specially formulated to eliminate the break-in time required with traditional black chromate processes. Formulated for use over zinc plating, Black Zn-Ni is... [See More]
- Cure / Setting Technology: Film Drying
- Chemistry: Conversion
- Type: Coating; Clear Coat
- Substrate: Other; Zinc Plating Surfaces
from Dryvit UK
Acrylic coating for changing the colour of existing Dryvit finishes or use with Custom Brick. Dryvit ’s exterior coatings have been formulated to outperform traditional exterior paints. Based on high performance acrylic and silicone technologies these finishes are the ideal solution for... [See More]
- Cure / Setting Technology: Film Drying
- Chemistry: Acrylic; Resin
- Type: Coating; Paint
- Form: Liquid
from Sanchem, Inc.
is the electrical contact grease of choice in new electrical installations and maintenance because of its excellent performance in keeping metals free from corrosion. This rust preventitive has been used for over 50 years to preventing corrosion in electrical connectors from low micro-power... [See More]
- Cure / Setting Technology: Film Drying
- Substrate: Concrete; Metallic
- Type: Coating; Primer; Rust Preventive Coating
- Form: Paste / Mastic
from Heresite Protective Coatings, LLC
This family of thin film, air dry phenolics is excellent for resistance to corrosive fume atmospheres and is particularly good in marine and salt air environments. VR-514 coatings exhibit superior durability, excellent adhesion and good flexibility. Typical applications include Swimming Pools, Waste... [See More]
- Cure / Setting Technology: Film Drying
- Chemistry: Resin; Formaldehyde Resins (Phenolic, Furan, Melamine)
- Type: Coating
- Substrate: Aluminum; Metallic; Steel
from Wacker Chemical Corp.
ELASTOSIL ® E303 is a free flowable, solvent-based RTV-1 silicone dispersion. It cures at room temperature or elevated temperature by reaction with air humidity to a flexible silicone coating. Special features. acetoxy curing system. ready-to-use, one-component material. low viscosity. solvent... [See More]
- Cure / Setting Technology: Film Drying
- Chemistry: Resin; Silicone
- Type: Coating; Sealer
- Cure Temperature: 73
from Whitford Corporation
Excellent glass run coating with outstanding performance to Toyota, Suzuki and GM specifications. [See More]
- Cure / Setting Technology: Film Drying
- Cure Temperature: 302 to 374
- Type: Coating
- Form: Water
from Aervoe Industries Incorporated
Quick-drying, asphalt-based material, forms a smooth, even, protective film [See More]
- Cure / Setting Technology: Film Drying
- Chemistry: Resin
- Type: Coating; Primer
- Substrate: Concrete; Metallic; Plastic; Wood; Other; Vinyl
from RDM Industrial Products, Inc.
This industry popular finish offers low VOC, high gloss, and static dissipative properties. High abrasion resistance. High gloss. Non flaking. Non slippery. Low cost. Low tribogeneration generation. UL listed. No formaldehyde or phthalates. Water based. Surface resistance (RTT): 107-109 Ohms @100... [See More]
- Cure / Setting Technology: Film Drying
- Substrate: Ceramic; Plastic
- Type: Coating; Clear Coat
- Form: Liquid; Water
from 3M Aerospace and Aircraft Maintenance Division
3M ™ Scotch-Weld ™ Structural Adhesive Primer EC-1945 B/A is a two-part chemically curing, corrosion resistant primer. Scotch-Weld EC-1945 B/A primer improves adhesion of sealers, epoxies, and urethanes to most metals as well as offering increased corrosion protection. [See More]
- Cure / Setting Technology: Film Drying
- Chemistry: Epoxy; Resin
- Type: Coating; Primer; Adhesive Primer
- Substrate: Aluminum; Metallic
from CHEMEON Surface Technology, LLC
It can be used in conversion coating and anodizing seal applications and provides superior corrosion and paint adhesion characteristics. One of the unique characteristics, which separate it from other competing brands, is the fact that typical pre-treatment chemistries (deoxidizers and etchants) are... [See More]
- Cure / Setting Technology: Film Drying
- Chemistry: Inorganic (Silicate, Cement, Glaze)
- Type: Coating; Conversion Coating
- Substrate: Aluminum; Anodized; Metallic
from Columbia Chemical Corporation
Zinc-Chro-SHIELD ® is a unique sealer for chromated zinc deposits which dramatically increases corrosion protection at very little additional cost. And since it's added to the final stagnant rinse at low concentrations (1% to 8% by volume), no additional equipment is required. Zinc-Chro-SHIELD... [See More]
- Cure / Setting Technology: Film Drying
- Chemistry: Zinc; Silicate Based
- Type: Coating; Sealer
- Substrate: Steel; Other; Zinc & Zinc Alloy Deposits Over Steel
from Sherwin-Williams
Paint & Coatings. A wide variety of coatings for residential or commercial use offer top quality performance. Primers. Exterior primers assure superior hiding, topcoat appearance and long-lasting results. Commercial High-Performance Coatings. A comprehensive line-up of high-performance coatings... [See More]
- Cure / Setting Technology: Film Drying
- Chemistry: Acrylic; Alkyd; Resin
- Type: Coating; Enamel; Primer; Base Coat; Clear Coat; Paint; Sealer; Stain
- Substrate: Concrete; Metallic; Plastic; Wood
from Rust-Oleum Corporation
Industrial performance, zero VOC, zero HAP, odorless, single component [See More]
- Cure / Setting Technology: Film Drying
- Chemistry: Acrylic; Polyurethane; Resin
- Type: Enamel; Base Coat; Paint
- Substrate: Metallic; Steel
from Redwood Plastics
Anti-Graffiti Wearlon ®. Put Scraping and Painting to an End. Our Wearlon ® Anti-Graffiti Coatings protects surfaces from graffiti vandals. An epoxy-silicone, three component, water-based, room temperature cure coating. The Wearlon coating with its slick surface resists spray paint,... [See More]
- Cure / Setting Technology: Film Drying; Multicomponent; Room Temperature Cure Coating
- Chemistry: Epoxy; Resin; Silicone
- Type: Coating; Anti-Graffiti
- Substrate: Metallic
from Owens Corning® FOAMGLAS® Insulation
A low temperature anti-abrasive (LTAA) coating that reduces abrasion from vibrating piping or equipment by providing a durable bore coating to insulation substrates across a wide range of service temperatures. Product is idea for application to FOAMGLAS ® insulation blocks, curved segments... [See More]
- Cure / Setting Technology: Film Drying
- Chemistry: Rubber
- Type: Coating
- Substrate: Other; Insulation
from Sherwin-Williams Protective & Marine Coatings
2K WATERBASED URETHANE ANTI-GRAFFITI COATING is a two component, low VOC, super-hydrophobic polyurethane. It provides excellent graffiti resistance, color and gloss retention. Low odor, Low VOC. Excellent anti-graffi ti resistance. Apply over multiple coating types. Brush, roll or spray. Waterbased... [See More]
- Cure / Setting Technology: Film Drying; Multicomponent
- Chemistry: Polyurethane; Resin
- Type: Coating
- Thickness: 0.0040 to 0.0080
from Dampney Company, Inc.
One component, fresh / salt water immersion coating from -40F to 140F (-40C to 60C) [See More]
- Cure / Setting Technology: Film Drying
- Substrate: Metallic; Steel
- Type: Coating
- Thickness: 0.0060 to 0.0070
from Valspar Corporation (The)
Solid StainView stain colors. Total coverage gives maximum protection. VIEW PRODUCT DETAILS. Solid Color Acrylic Siding Stain. Solid Color Decking Stain. Semi-Solid StainView stain colors. Extra pigment adds longevity. VIEW PRODUCT DETAILS. Semi-Solid Siding and Fence. Semi-Solid Deck & Siding... [See More]
- Cure / Setting Technology: Film Drying
- Chemistry: Acrylic; Alkyd; Resin
- Type: Coating; Stain
- Substrate: Wood
from Pavco, Inc.
Pavchrome Black Onyx - is a single dip chromate process consisting of two components, Pavchrome Black ONYX A and Pavchrome Black ONYX B. Black ONYX is specially formulated to eliminated the break -in time required with traditional black chromate processes. Formulated for use over zinc plating, ONYX... [See More]
- Cure / Setting Technology: Film Drying
- Chemistry: Conversion
- Type: Coating; Clear Coat
- Substrate: Other; Zinc Plating Surfaces
from Dryvit UK
An acrylic stain used in conjunction with Drytex Wood to give a natural wood effect appearance. [See More]
- Cure / Setting Technology: Film Drying
- Chemistry: Acrylic; Resin
- Type: Coating; Paint; Stain
- Form: Liquid
from Sanchem, Inc.
is a dry in place cleaner and conversion coating solution for use on iron, steel or zinc surfaces. When the surface reaction is complete the protected steel or iron becomes blue-black in color. This protective coating has excellent corrosion protection from the effects of hummidty and is an... [See More]
- Cure / Setting Technology: Film Drying
- Substrate: Metallic; Steel; Other; Zinc
- Type: Coating; Primer; Conversion Coating
- Form: Liquid
from Whitford Corporation
Xylar coatings have in common an inorganic, ceramic-metallic bonding agent rather than the organic polymer resins used in Xylan coatings. The ceramic-metallic cornerstone creates coatings which are much harder than their organic counterparts and have the potential for much higher operating... [See More]
- Cure / Setting Technology: Film Drying
- Chemistry: Inorganic (Silicate, Cement, Glaze)
- Type: Coating; Primer; Clear Coat; Sealer
- Dispensing Method: Printing / Screen (optional feature)
from RDM Industrial Products, Inc.
This long lasting urethane enhanced static dissipative floor finish is the prime defense in ESD environments. With consistent resistance reading of 107-109 Ohms @100 volts, this water based finish is used worldwide to protect electronic devices from damage and to protect workers from explosion or... [See More]
- Cure / Setting Technology: Film Drying
- Substrate: Ceramic; Plastic
- Type: Coating; Clear Coat
- Form: Liquid; Water
from Sherwin-Williams
Sherwin-Williams is a global manufacturing leader of automotive refinishing products. With a vast array of products to fit every need, Sherwin-Williams Automotive Finishes has you covered. [See More]
- Cure / Setting Technology: Film Drying
- Chemistry: Acrylic; Resin
- Type: Coating; Enamel; Primer; Base Coat; Paint
- Substrate: Metallic
from Rust-Oleum Corporation
Clear, fast drying, oil modified, single component waterborne polyurethane [See More]
- Cure / Setting Technology: Film Drying
- Chemistry: Polyurethane; Resin
- Type: Coating; Clear Coat
- Substrate: Concrete; Wood
from Redwood Plastics
Wearlon ® provides a non-stick coating that adds lubricity to nearly any surface to decrease build up and lower maintenance costs. Clean up is faster and easier. Super F-3M has tremendous water shedding properties and is spectacular in its hydrophobic properies, even approaching that which is... [See More]
- Cure / Setting Technology: Film Drying
- Features: Waterproof; Non-stick
- Type: Coating; Non-Stick
- Industry: OEM / Industrial
from Owens Corning® FOAMGLAS® Insulation
PC ® 74 A1 is a pre-mixed mineral adhesive and basic plaster, class CS II according to DIN EN 998-1 for interior insulation. Hydraulic hardening and surfactant active. The PC ® 74 A1 is non-combustible (building material class A1 according to EN 13501). PC ® 74 A1 mixed with water, can... [See More]
- Cure / Setting Technology: Film Drying
- Chemistry: Mixed Mineral
- Type: Coating; Base Coat
- Thickness: 0.1181 to 0.2756
from Sherwin-Williams Protective & Marine Coatings
GENERAL POLYMERS 3461 AquArmor ™ Gloss Topcoat is a unique, high solids water-based epoxy used as a grout and or topcoat for the AquArmor ™ floor systems and as a concrete sealer. This product can be applied in films up to 20 mils without impacting cure properties and offers better UV... [See More]
- Cure / Setting Technology: Film Drying
- Chemistry: Epoxy; Resin
- Type: Coating; Clear Coat; Sealer
- Substrate: Concrete
from Dampney Company, Inc.
Elastoid 1300 is a single-package, high-build, elastomeric coating and vapor barrier. It is formulated from multiphase synthetic rubber copolymers which interact to provide an unusual range of desirable chemical and physical properties. It is tough, flexible, and corrosion-resistant and provides... [See More]
- Cure / Setting Technology: Film Drying
- Chemistry: Rubber
- Type: Coating
- Substrate: Aluminum; Concrete; Metallic; Steel
from Valspar Corporation (The)
Since 1915, Guardsman has been a leader in caring for wood furniture. We started out making wood finishes for fine furniture, and created our wood care products to show off those finishes to their best advantage. Today, we offer a complete line of products designed to clean, protect and enhance the... [See More]
- Cure / Setting Technology: Film Drying
- Substrate: Wood; Other; Fabric
- Type: Coating; Sealer
- Form: Aerosol; Liquid
from Pavco, Inc.
Volta CC - is a single-dip chromate conversion process formulated to produce either a heavy yellow or a clear conversion coating over 70% tin and 30% zinc. [See More]
- Cure / Setting Technology: Film Drying
- Chemistry: Conversion
- Type: Coating; Clear Coat
- Substrate: Other; Tin & Zinc
from Dryvit UK
100% acrylic-based finish with multi-colored quartz aggregates. [See More]
- Cure / Setting Technology: Film Drying
- Chemistry: Acrylic; Resin
- Type: Coating; Paint
- Form: Liquid
from Whitford Corporation
Superior topcoat for reprographic fuser roller. [See More]
- Cure / Setting Technology: Film Drying
- Substrate: Steel
- Type: Coating; Clear Coat
- Cure Temperature: 752
from Sherwin-Williams
Paint & Coatings. A wide variety of coatings for residential or commercial use offer top quality performance. Primers. Exterior primers assure superior hiding, topcoat appearance and long-lasting results. Commercial High-Performance Coatings. A comprehensive line-up of high-performance coatings... [See More]
- Cure / Setting Technology: Film Drying
- Chemistry: Acrylic; Alkyd; Resin
- Type: Coating; Enamel; Primer; Base Coat; Clear Coat; Paint; Sealer; Stain
- Substrate: Concrete; Metallic; Plastic; Wood
from Rust-Oleum Corporation
High heat resistance, two coat system for exterior heat exposure conditions [See More]
- Cure / Setting Technology: Film Drying
- Chemistry: Resin; Zinc; Metal Filled; Silicone
- Type: Coating; Base Coat; Paint
- Substrate: Metallic; Steel
from Sherwin-Williams Protective & Marine Coatings
General Polymers AIRCRAFT HANGAR / INDUSTRIAL PLANT COATING is designed to provide a thin-mil, light reflective, and chemical resistant finish. Advantages. Excellent gloss retention. UV color stability. Chemical and stain resistant. Resists common acids, fuels grease, salt and Skydrol. Uses. [See More]
- Cure / Setting Technology: Film Drying; Multicomponent
- Substrate: Concrete; Wood; Other; Quarry Tile
- Type: Coating
- Thickness: 0.0100 to 0.0120
from Dampney Company, Inc.
Wash Primer Metal Conditioner for galvanized or aluminum surfaces for high temperature surfaces and can be topcoated with the 200 or 230 series. Used for galvanized or aluminum surfaces and meets MIL-C-15328VB coating pre-treatment (formula 117 for metals). [See More]
- Cure / Setting Technology: Film Drying; Thermoset (optional feature)
- Chemistry: Resin; Vinyl; Metal Filled
- Type: Coating; Primer
- Substrate: Aluminum; Metallic; Steel
from Valspar Corporation (The)
Awe-inspiring Kustom Finishes. Valspar knows what Kustom Finishes are all about and we continue to develop new products for new applications. From our awe-inspiring House of Kolor Kustom System, to our aerosol system for convenient "do it yourself" custom applications, if you want a kustom paint... [See More]
- Cure / Setting Technology: Film Drying
- Substrate: Metallic
- Type: Coating; Sealer
- Industry: Automotive
from Pavco, Inc.
LaClear 2H - is a final dip process which provides a clear lacquer film over commonly plated metal surfaces. It is especially recommended for use over yellow chromated household furnishings to provide a beautiful brass appearance with no iridescence. [See More]
- Cure / Setting Technology: Film Drying
- Substrate: Metallic
- Type: Lacquer
- Form: Liquid
from Dryvit UK
A premixed, 100% acrylic-based finish designed to replicate the appearance of limestone blocks. [See More]
- Cure / Setting Technology: Film Drying
- Chemistry: Acrylic; Resin
- Type: Coating; Paint
- Form: Liquid
from Whitford Corporation
High temperature resistant; low coefficient of friction; abrasion/wear resistant; easy clean; dry film lubricant; thermoset; wide use temperature; anti-galling. [See More]
- Cure / Setting Technology: Film Drying
- Substrate: Ceramic; Metallic; Plastic; Wood
- Type: Coating
- Cure Temperature: 428 to 653
from Sherwin-Williams
Paint & Coatings. A wide variety of coatings for residential or commercial use offer top quality performance. Primers. Interior primers assure superior hiding, topcoat appearance and long-lasting results. Wood Stains, Sealers & Clear Topcoats. A wide variety of stains and sealers for... [See More]
- Cure / Setting Technology: Film Drying
- Chemistry: Acrylic; Alkyd; Resin
- Type: Coating; Enamel; Primer; Base Coat; Clear Coat; Paint; Sealer; Stain
- Substrate: Concrete; Metallic; Plastic; Wood
from Rust-Oleum Corporation
Modified silicone aluminum & colored finishes, high heat exposed surfaces [See More]
- Cure / Setting Technology: Film Drying
- Chemistry: Aluminum; Resin; Metal Filled; Silicone
- Type: Coating; Primer (optional feature); Clear Coat (optional feature); Paint
- Substrate: Metallic; Steel
from Sherwin-Williams Protective & Marine Coatings
General Polymers AquArmor “C ” Coating Systems is a 2-3 coat flooring system using a revolutionary new water-based resin technology, AquArmor WBE. It is installed quickly, environmentally friendly and is resistant to problems associated with moisture from the concrete. Advantages. No... [See More]
- Cure / Setting Technology: Film Drying; Multicomponent
- Substrate: Concrete; Wood; Other; Quarry Tile
- Type: Coating
- Operating Temperature: 50 to 90
from Dampney Company, Inc.
Used on Galvanized Surfaces (galvanile) and Aluminum for high temperature service. [See More]
- Cure / Setting Technology: Film Drying
- Chemistry: Phosphoric Acid-Based
- Type: Coating; Metal Conditioner
- Substrate: Aluminum; Metallic; Steel
from Valspar Corporation (The)
GENERAL PURPOSE. Indoors or out, whatever the surface, choose the finest multi-purpose enamel paint available for a durable, flawless finish that is scratch- and water-resistant. PRIMER. Get your project off to the best start possible with job-specific formulations that cover a wide range of... [See More]
- Cure / Setting Technology: Film Drying
- Chemistry: Resin; Vinyl
- Type: Coating; Enamel; Lacquer Paint; Primer; Base Coat; Clear Coat; Paint
- Substrate: Metallic
from Pavco, Inc.
HyProBlue - A high performance, trivalent passivate that can provide over 100 hours of corrosion resistance to white salts per ASTM B 117 to electroplated zinc. A Teflon immersion heater is recommended. [See More]
- Cure / Setting Technology: Film Drying
- Substrate: Other; Trivalent Passivate
- Type: Coating; Clear Coat
- Form: Liquid
from Dryvit UK
Architectural finish in the look of brick, stone, slate and tile for vertical surfaces. [See More]
- Cure / Setting Technology: Film Drying
- Chemistry: Resin
- Type: Coating; Paint
- Form: Liquid
from Sherwin-Williams
Paint & Coatings. A wide variety of coatings for residential or commercial use offer top quality performance. Primers. Interior primers assure superior hiding, topcoat appearance and long-lasting results. Wood Stains, Sealers & Clear Topcoats. A wide variety of stains and sealers for... [See More]
- Cure / Setting Technology: Film Drying
- Chemistry: Acrylic; Alkyd; Resin
- Type: Coating; Enamel; Primer; Base Coat; Clear Coat; Paint; Sealer; Stain
- Substrate: Concrete; Metallic; Plastic; Wood
from Rust-Oleum Corporation
15 oz Aerosol; Safety Blue; 30 min Fast Dry; 200 °F Dry Heat Resistance; for Indoor/Outdoor Use; for General Industrial Applications; Premium brand enamel aerosol from Rustoleum [See More]
- Cure / Setting Technology: Film Drying
- Substrate: Aluminum; Metallic; Steel
- Type: Coating; Enamel; Paint
- Operating Temperature: ? to 200
from Sherwin-Williams Protective & Marine Coatings
General Polymers AquArmor Ceramic Carpet Decorative Flooring Systems combines the historical advantages of epoxy quartz flooring with integral protection against loss of bond due to moisture vapor issues for slabs on grade. Advantages. Withstands vapor emissons. Aesthetically pleasing appearance. [See More]
- Cure / Setting Technology: Film Drying; Multicomponent
- Chemistry: Epoxy; Resin
- Type: Coating
- Substrate: Concrete; Wood; Other; Quarry Tile
from Dampney Company, Inc.
A water-borne copolymer that is designed for application to rusted ferrous metal surfaces. When properly applied the coating converts the rusted surface to a dark, stable organic iron compound. This product has a low permeability factor and is impermeable to oxygen and moisture while providing a... [See More]
- Cure / Setting Technology: Film Drying
- Chemistry: Resin; Copolymer
- Type: Coating; Rust Conversion
- Substrate: Metallic; Steel
from Valspar Corporation (The)
Protect and beautify toys, swing sets, railings, mailboxes, patio furniture and much more! Use Anti-Rust Armor Primer to seal surface before painting with Anti-Rust Armor Enamel for best results. Maximum Anti-Rust Protection. Heavy Duty. Superior durability. Moisture & Chemical Resistant. For... [See More]
- Cure / Setting Technology: Film Drying
- Form: Aerosol
- Type: Coating; Clear Coat; Paint
- Dispensing Method: Sprayable
from Pavco, Inc.
HyProTec 1010 Automotive - A high performance trivalent passivate for zinc electrodeposits. In addition to automotive cyclical requirements, HyProTec 1010 will provide over 120 hours of corrosion resistance to electrodeposited zinc per ASTM B 117. A Teflon immersion heater is recommended. [See More]
- Cure / Setting Technology: Film Drying
- Substrate: Other; Trivalent Passivate
- Type: Coating; Clear Coat
- Form: Liquid
from Dryvit UK
Exterior and interior quartz aggregate finish. [See More]
- Cure / Setting Technology: Film Drying
- Chemistry: Resin
- Type: Coating; Paint
- Form: Liquid
from Sherwin-Williams
Paint. Highly durable, high quality coatings designed for superior performance on all exterior substrates. Our low-temp formulas let you expand your season. Primers. Get beautiful, long-lasting results for your exterior surfaces. Primers "anchor" finish coats, level uneven areas, seal porous... [See More]
- Cure / Setting Technology: Film Drying
- Chemistry: Acrylic; Alkyd; Resin
- Type: Coating; Enamel; Primer; Base Coat; Clear Coat; Paint; Sealer; Stain
- Substrate: Concrete; Metallic; Plastic; Wood
from Rust-Oleum Corporation
15 oz Aerosol; Safety Yellow; 30 min Fast Dry; 200 °F Dry Heat Resistance; for Indoor/Outdoor Use; for General Industrial Applications; Premium brand enamel aerosol from Rustoleum [See More]
- Cure / Setting Technology: Film Drying
- Substrate: Aluminum; Metallic; Steel
- Type: Coating; Enamel; Paint
- Operating Temperature: ? to 200
from Sherwin-Williams Protective & Marine Coatings
General Polymers AquArmor MCS High Build Hangar Flooring System is designed to provide an 1/8" thick. high gloss, easy to maintain floor finish in a hangar or industrial environment. The unique AquArmor technology offers a fast, environmentally friendly installation that is not susceptible to... [See More]
- Cure / Setting Technology: Film Drying; Multicomponent
- Substrate: Concrete; Wood; Other; Quarry Tile
- Type: Coating
- Dispensing Method: Brush / Roll-on
from Dampney Company, Inc.
Endcor 772 protects steel surfaces subjected to immersion in fresh or salt water, exposure in tidal or splash zones, or burial in soil. It is effective on the interiors of tanks and lines containing brine, crude oil, petroleum products, sewage or strong alkalies. It is resistant to a wide range of... [See More]
- Cure / Setting Technology: Film Drying
- Chemistry: Epoxy; Resin
- Type: Coating; Clear Coat
- Substrate: Metallic; Steel
from Valspar Corporation (The)
Valspar Premium Spray Paint is simply the finest multi-purpose spray paint available. Sold through Lowe's Home Improvement, and independent hardware and paint stores, Valspar Premium is available in a range of finishes to suit your chosen application. Multi-purpose spray paint for use on virtually... [See More]
- Cure / Setting Technology: Film Drying
- Form: Aerosol
- Type: Coating; Clear Coat; Paint
- Dispensing Method: Sprayable
from Pavco, Inc.
HyProCoat 320 - A non-chrome top coat for chromated electrodeposited zinc that meets the corrosion protection requirements of automotive specifications. [See More]
- Cure / Setting Technology: Film Drying
- Substrate: Other; Chromated Zinc
- Type: Coating; Clear Coat; Sealer
- Form: Liquid
from Dryvit UK
Flexible, elastomeric exterior finish. [See More]
- Cure / Setting Technology: Film Drying
- Chemistry: Resin; Rubber
- Type: Coating; Paint
- Form: Liquid
from Sherwin-Williams
Paint. A critical step for any painting project is choosing the right paint. Thanks to today's improved coatings and applicators, even first-time painters can achieve professional-quality results. Primers. Get the beautiful, long-lasting results you expect. Primers "anchor" finish coats, level... [See More]
- Cure / Setting Technology: Film Drying
- Chemistry: Acrylic; Alkyd; Resin
- Type: Coating; Enamel; Primer; Base Coat; Clear Coat; Paint; Sealer; Stain
- Substrate: Concrete; Metallic; Plastic; Wood
from Rust-Oleum Corporation
15 oz, Aerosol Can; Red; Used with V2100 System Enamel Aerosol; for Corrosion Protection; Used on rusted, bare, or previously painted metal; Fast Dry; Temperatures up to 200°F; Enamel Primer [See More]
- Cure / Setting Technology: Film Drying
- Substrate: Aluminum; Metallic; Steel
- Type: Coating; Enamel; Paint
- Operating Temperature: ? to 200
from Sherwin-Williams Protective & Marine Coatings
General Polymers AquArmor MOISTURE CONTROL SYSTEM is a low odor, self-leveling system to be applied to concrete to control moisture vapor emissions. AquArmor MOISTURE CONTROL SYSTEM can be applied with a v-notched trowel/squeegee. It is designed to provide a refinished surface on concrete prior to... [See More]
- Cure / Setting Technology: Film Drying; Multicomponent
- Substrate: Concrete; Wood; Other; Quarry Tile
- Type: Coating
- Dispensing Method: Brush / Roll-on; Sprayable
from Dampney Company, Inc.
Heat resistant coatings, color stable ambient to 500F (260C) [See More]
- Cure / Setting Technology: Film Drying
- Chemistry: Resin; Silicone
- Type: Coating; Clear Coat
- Substrate: Metallic; Steel; Other; Stainless Steel
from Dryvit UK
Interior/exterior acrylic PMR coating in standard and custom colours. Dryvit ’s exterior coatings have been formulated to outperform traditional exterior paints. Based on high performance acrylic and silicone technologies these finishes are the ideal solution for refurbishment or new build. [See More]
- Cure / Setting Technology: Film Drying
- Chemistry: Acrylic; Resin
- Type: Coating; Paint
- Substrate: Concrete; Metallic; Wood; Other; Stucco and Acrylic-Based Textured Finishes
from Sherwin-Williams
It takes more than a coating to create an exceptional finish, which is why Sherwin-Williams provides OEMs with complete finishing solutions. Across both markets and continents, we help our customers be more efficient, innovative, and highly valued with customized technology and service solutions... [See More]
- Cure / Setting Technology: Film Drying
- Chemistry: Resin
- Type: Coating; Powder Coating
- Substrate: Metallic; Plastic; Wood
from Rust-Oleum Corporation
15 oz Aerosol; Flat Black; 30 min Fast Dry; 200 °F Dry Heat Resistance; for Indoor/Outdoor Use; for General Industrial Applications; Premium brand enamel aerosol from Rustoleum [See More]
- Cure / Setting Technology: Film Drying
- Substrate: Aluminum; Metallic; Steel
- Type: Coating; Enamel; Paint
- Operating Temperature: ? to 200
from Sherwin-Williams Protective & Marine Coatings
General Polymers AquArmor S Slurry System represents a family of flooring systems all built using a single revolutionary new water-based resin technology, AquArmor WBE. System designs include a coating and a 1/16 ” to 1/8 ” slurry. All systems are installed quickly, environmentally... [See More]
- Cure / Setting Technology: Film Drying; Multicomponent
- Substrate: Concrete; Wood; Other; Quarry Tile
- Type: Coating
- Dispensing Method: Brush / Roll-on; Sprayable
from Dampney Company, Inc.
Heat resistant coatings color stable to 500F [See More]
- Cure / Setting Technology: Film Drying
- Chemistry: Resin; Silicone
- Type: Coating; Clear Coat
- Substrate: Metallic; Steel; Other; Stainless Steel
from Dryvit UK
A coating used over Dryvit finishes that gives a pearlescent (metallic) appearance. [See More]
- Cure / Setting Technology: Film Drying
- Chemistry: Resin
- Type: Coating; Paint
- Form: Liquid
from Sherwin-Williams
Paint & Coatings. A wide variety of coatings for residential or commercial use offer top quality performance. Primers. Exterior primers assure superior hiding, topcoat appearance and long-lasting results. Commercial High-Performance Coatings. A comprehensive line-up of high-performance coatings... [See More]
- Cure / Setting Technology: Film Drying
- Chemistry: Acrylic; Alkyd; Resin
- Type: Coating; Enamel; Primer; Base Coat; Clear Coat; Paint; Sealer; Stain
- Substrate: Concrete; Metallic; Plastic; Wood
from Rust-Oleum Corporation
15 oz Aerosol; Gloss Black; 30 min Fast Dry; 200 °F Dry Heat Resistance; for Indoor/Outdoor Use; for General Industrial Applications; Premium brand enamel aerosol from Rustoleum [See More]
- Cure / Setting Technology: Film Drying
- Substrate: Aluminum; Metallic; Steel
- Type: Coating; Enamel; Paint
- Operating Temperature: ? to 200
from Sherwin-Williams Protective & Marine Coatings
Bond-Plex WB Acrylic is a single component, waterborne acrylic, adhesion promoting coating formulated for direct application to pre-finished metal siding. Suitable for interior or exterior use. Outstanding early moisture resistance. Outstanding exterior durability and gloss retention. Eliminates the... [See More]
- Cure / Setting Technology: Film Drying
- Chemistry: Acrylic; Aluminum; Resin; Metal Filled (optional feature)
- Type: Coating
- Substrate: Metallic; Other; Fluorocarbons, Silicone Polyesters
from Dampney Company, Inc.
Zinc silicone primer, heat resistant ambient to 500F (260C) [See More]
- Cure / Setting Technology: Film Drying; Multicomponent
- Chemistry: Resin; Zinc; Silicone
- Type: Coating; Primer
- Substrate: Metallic; Steel
from Dryvit UK
Ready to use polymer modified cementitious renders, used to create a brick effect finish. [See More]
- Cure / Setting Technology: Film Drying
- Chemistry: Resin
- Type: Coating; Paint
- Form: Cement
from Sherwin-Williams
Paint & Coatings. A wide variety of coatings for residential or commercial use offer top quality performance. Primers. Interior primers assure superior hiding, topcoat appearance and long-lasting results. Wood Stains, Sealers & Clear Topcoats. A wide variety of stains and sealers for... [See More]
- Cure / Setting Technology: Film Drying
- Chemistry: Acrylic; Alkyd; Resin
- Type: Coating; Enamel; Primer; Base Coat; Clear Coat; Paint; Sealer; Stain
- Substrate: Concrete; Metallic; Plastic; Wood
from Rust-Oleum Corporation
15 oz Aerosol Can; Gray; Used with V2100 System Enamel Aerosol; for Corrosion Protection; Used on rusted, bare, or previously painted metal; Fast Dry; Temperatures up to 200°F; Enamel Primer [See More]
- Cure / Setting Technology: Film Drying
- Substrate: Aluminum; Metallic; Steel
- Type: Coating; Enamel; Paint
- Operating Temperature: ? to 200
from Sherwin-Williams Protective & Marine Coatings
General Polymers CERAMIC CARPET #400 is an 1/8 ” system which incorporates decorative colored quartz aggregates with high solids epoxy resins and chemical resistant grout and topycoats to form a protective surfacing system which is aesthetically pleasing, slip resistant, durable and resistant... [See More]
- Cure / Setting Technology: Film Drying; Multicomponent
- Chemistry: Ceramic; Epoxy; Resin
- Type: Coating
- Substrate: Concrete; Wood; Other; Quarry Tile
from Dampney Company, Inc.
Zinc silicone primer heat resistant to 500F [See More]
- Cure / Setting Technology: Film Drying; Multicomponent
- Chemistry: Resin; Zinc; Silicone
- Type: Coating; Primer
- Substrate: Metallic; Steel
from Dryvit UK
Polymer modified cementitious render and acrylic stain used to create a wood effect finish. [See More]
- Cure / Setting Technology: Film Drying
- Chemistry: Resin
- Type: Coating; Paint; Stain
- Form: Cement
from Sherwin-Williams
Sherwin-Williams is a global provider of protective and marine coatings, offering a complete line of high performance coatings technologies to combat corrosion. We deliver unmatched service and coatings specification support to meet our customers ’ coatings needs. [See More]
- Cure / Setting Technology: Film Drying
- Chemistry: Epoxy; Fluoropolymers; Resin; Formaldehyde Resins (Phenolic, Furan, Melamine)
- Type: Coating
- Substrate: Metallic; Plastic; Wood
from Rust-Oleum Corporation
15 oz Aerosol; Dark Machine Gray; 30 min Fast Dry; 200 °F Dry Heat Resistance; for Indoor/Outdoor Use; for General Industrial Applications; Premium brand enamel aerosol from Rustoleum [See More]
- Cure / Setting Technology: Film Drying
- Substrate: Aluminum; Metallic; Steel
- Type: Coating; Enamel; Paint
- Operating Temperature: ? to 200
from Sherwin-Williams Protective & Marine Coatings
SherPlate PW Epoxy. SherPlate PW Epoxy is an edge retentive, ultra high solids epoxyamine coating engineered for immersion service in potable water pipes and storage tanks. The rapid return to service and high build, edge retentive properties of this coating provide superior protection. One or two... [See More]
- Cure / Setting Technology: Film Drying
- Chemistry: Epoxy; Resin
- Type: Coating
- Substrate: Concrete; Metallic; Steel
from Dampney Company, Inc.
For under insulation, boiling water immersion grade, apply directly to hot steel up to 350F(176C) with service temperatures up to 450F (232C) [See More]
- Cure / Setting Technology: Film Drying; Thermoset (optional feature)
- Chemistry: Resin; Silicone
- Type: Coating; Primer
- Substrate: Metallic; Steel; Other; Stainless Steel
from Dryvit UK
Silicone facade paint. Dryvit ’s exterior coatings have been formulated to outperform traditional exterior paints. Based on high performance acrylic and silicone technologies these finishes are the ideal solution for refurbishment or new build. They are compatible with our texture finishes and... [See More]
- Cure / Setting Technology: Film Drying
- Chemistry: Resin; Silicone
- Type: Coating; Paint
- Substrate: Other; Mineral Substrates