Solvent Based Industrial Coatings

32 Results
Fast-drying Universal Weldable Primer 16P -- 16P Series
from FORREST Technical Coatings

A fast-drying universal phenolic modified alkyd primer with non-lifting properties. Rust-inhibitive pigments provide excellent corrosion prevention and good weathering characteristics for protection during storage, transit or construction. Appropriate for use on interior or exterior steel substrates... [See More]

  • Form: Aerosol; Liquid; Solvent
  • Chemistry: Alkyd; Resin; Formaldehyde Resins (Phenolic, Furan, Melamine)
  • Type: Coating; Primer; Base Coat; Paint
  • Substrate: Metallic; Steel
Base Coat / Barrier Coating -- Ever-Slik®1201
from Everlube Products

Ever-Slik 1201 is a thermally cured, specially blended epoxy based coating which provides outstanding corrosion resistance in almost any environment. Along with its excellent corrosion resistance, Ever-Slik 1201 is ideal for applications where an abrasion resistant coating is needed. Ever-Slik 1201... [See More]

  • Form: Solvent
  • Chemistry: Epoxy; Resin
  • Type: Coating
  • Substrate: Metallic; Steel
Forrest Industrial Enamels
from FORREST Technical Coatings

FORREST Industrial Enamels are easy to apply industrial coatings in low-VOC, HAPS compliant, water-based, quick-dry, and solvent-based formulations. All are available as single-component finishes for interior or exterior use. Available in aerosols for touch-up and industrial maintenance. [See More]

  • Form: Aerosol; Liquid; Solvent
  • Chemistry: Alkyd; Resin
  • Type: Coating; Clear Coat; Paint
  • Substrate: Metallic; Steel
Forrest Industrial Primers
from FORREST Technical Coatings

Rust-inhibitive barrier coatings for use on interior or exterior steel substrates and compatible with various top coats. These versatile primers are recommended for use on machinery, structural steel, agricultural equipment and fabricated metals. Most products are available in standard white, red... [See More]

  • Form: Liquid; Solvent; Water
  • Substrate: Metallic; Steel
  • Type: Coating; Primer; Base Coat; Paint
  • Cure / Setting Technology: Film Drying
High Gloss Brush and Roll Enamel 915E -- 915E Series
from FORREST Technical Coatings

A high-gloss alkyd enamel designed for brush and roll application on metal surfaces. Excellent for marking safety equipment, safety hazards and piping to comply with OSHA color standards. Multiple stocked bases allow for tinting on demand. [See More]

  • Form: Liquid; Solvent
  • Chemistry: Alkyd; Resin; Glass Enamel
  • Type: Coating; Enamel; Paint
  • Substrate: Metallic; Steel; Wood
High Solids Low VOC Primer 216P -- 216P Series
from FORREST Technical Coatings

A high solids, 3.5 VOC or lower phenolic modified alkyd primer with non-lifting properties. Rust-inhibitive pigments protect against corrosion. Appropriate for use on interior or exterior steel substrates and compatible with alkyd, acrylic, vinyl, epoxy or urethane top coats. A 2.8 VOC version... [See More]

  • Form: Liquid; Solvent
  • Chemistry: Alkyd; Resin; Formaldehyde Resins (Phenolic, Furan, Melamine)
  • Type: Coating; Primer; Base Coat; Paint
  • Substrate: Metallic; Steel
Infernex Liquid L-1100 -- L-1100
from FORREST Technical Coatings

INFERNEX ® L-1100 was originally engineered for barbeque protection with additional animal and vegetable fats resistance. Its unique epoxy formula performs at a peak temperature of 1100 ° F (593 ° C). It ’s become a top seller in the INFERNEX ® line-up with a durable black... [See More]

  • Form: Liquid; Solvent
  • Substrate: Metallic; Steel
  • Type: Coating; Paint
  • Cure / Setting Technology: Film Drying
Infernex Liquid L-1200 -- L-1200
from FORREST Technical Coatings

Originally engineered for high temperature resistance, INFERNEX ® L-1200 has proven itself a reliable coating for more than 30 years due to its unique blend of pigments in a silicone polymer resin. Designed for rapid curing and good film integrity, this product also provides good corrosion... [See More]

  • Form: Liquid; Solvent
  • Substrate: Metallic; Steel
  • Type: Coating; Paint
  • Cure / Setting Technology: Film Drying
Infernex Liquid L-800 -- L-800
from FORREST Technical Coatings

This INFERNEX ® liquid was formulated for rapid curing and corrosion resistance with very good exterior durability. It has a unique balance of excellent pre- and post-burn adhesion and color retention up to 800 ° F (426 ° C). Its flat black finish applies smoothly to ferrous and... [See More]

  • Form: Liquid; Solvent
  • Substrate: Metallic; Steel
  • Type: Coating; Paint
  • Cure / Setting Technology: Film Drying
Infernex Liquid LZ-1000 -- LZ-1000
from FORREST Technical Coatings

INFERNEX ® LZ-1000 is a zinc-loaded formulation which means no primer necessary! This coating has excellent color and gloss retention. For superior corrosion resistance on exterior surfaces especially at temperatures up to 1000 ° F (538 ° C). APPLICATION. Specifically formulated for... [See More]

  • Form: Liquid; Solvent
  • Substrate: Metallic; Steel
  • Type: Coating; Paint
  • Cure / Setting Technology: Film Drying
Low VOC Low Haps Primer 716P -- 716P Series
from FORREST Technical Coatings

A low-VOC, low-HAPS phenolic modified alkyd primer with fast-drying, rust-inhibitive, non-lifting properties. Acceptable top coats include alkyd, acrylic, vinyl, epoxy, or urethane products. All products in this line are less than 3.5 VOC and low HAPS. [See More]

  • Form: Liquid; Solvent
  • Substrate: Metallic; Steel
  • Type: Coating; Primer; Base Coat; Clear Coat; Paint
  • Cure / Setting Technology: Film Drying
One-coat Alkyd Enamel 14P -- 14P Series
from FORREST Technical Coatings

A one-coat alkyd enamel solution for where two-coat primer and topcoat systems are typically used. Available in aerosols for touch-up and maintenance. Matches the performance of 14E with the addition of a corrosion inhibitor. [See More]

  • Form: Aerosol; Liquid; Solvent
  • Chemistry: Alkyd; Resin
  • Type: Coating; Enamel; Paint
  • Substrate: Metallic; Steel
Premium Acrylic Modified Alkyd Enamel 64E -- 64E Series
from FORREST Technical Coatings

Premium Acrylic Modified Alkyd Enamel with excellent color and gloss retention. May be catalyzed with 46K001 for enhanced performance. Available in aerosols for touch-up and maintenance. [See More]

  • Form: Aerosol; Liquid; Solvent
  • Chemistry: Alkyd; Resin
  • Type: Coating; Enamel; Clear Coat; Paint
  • Substrate: Metallic; Steel
Quick Dry Touch Up Enamel 914E -- 914E Series
from FORREST Technical Coatings

Our quickest-dry high-gloss alkyd enamel designed for use on metal surfaces. Excellent for marking safety equipment, safety hazards and piping to comply with OSHA color standards. Multiple stocked bases allow for tinting on demand. May be used direct-to-metal or with a primer depending on... [See More]

  • Form: Aerosol; Liquid; Solvent
  • Chemistry: Alkyd; Resin
  • Type: Coating; Enamel; Clear Coat; Paint
  • Substrate: Metallic; Steel
Stove Bright High Temp Paint -- Stove Bright Series Bulk
from FORREST Technical Coatings

Stove Bright High Temperature Paint is a liquid coating sprayed on properly prepared metal substrate for a long-lasting finish that can withstand peak temperatures to 1200 °F (650 °C). Backed by decades of proven performance, these coatings are the industry standard for heat resistance in... [See More]

  • Form: Liquid; Solvent
  • Chemistry: Resin; Silicone
  • Type: Coating; Paint
  • Substrate: Aluminum; Concrete; Metallic; Steel; Other
Endcor -- 450
from Dampney Company, Inc.

Used on Galvanized Surfaces (galvanile) and Aluminum for high temperature service. [See More]

  • Form: Liquid; Solvent
  • Chemistry: Phosphoric Acid-Based
  • Type: Coating; Metal Conditioner
  • Substrate: Aluminum; Metallic; Steel
ClearJet Fine Art Gloss -- SBCJGBRFAG
from LexJet Corporation

ClearJet ® is a solvent-based Liquid Laminate for dye-based inks and water-sensitive ink / media combinations. ClearJet is an inexpensive way to protect your fine art prints and photographic output. It is an easy to apply clear coating and does not require extensive equipment. FA (Fine Art)... [See More]

  • Form: Solvent; Water
  • Coverage: 370
  • Type: Coating
Beverage Container Coatings
from Valspar Corporation (The)

Valspar has solutions for your 2-Piece beverage can, aluminum bottle, 3-Piece beverage can, beverage end coating and exterior tab coating needs. From water-based inside spray for 2-Piece beer, carbonated soda, energy drinks, hot fill and retort beverages applications to retortable water-based and... [See More]

  • Form: Solvent; Water
  • Substrate: Aluminum; Steel
  • Type: Coating
  • Cure / Setting Technology: Ultraviolet Light Curing
3M™ Fuel Resistant Coating -- EC-776SR
from 3M Aerospace and Aircraft Maintenance Division

3M ™ Fuel Resistant Coating EC-776SR is a general purpose, solvent-based adhesive/coating with good adhesion to synthetic rubber, metal, glass, and many plastics. 3M EC-776SR coating includes a red dye for identification purposes. [See More]

  • Form: Liquid; Solvent
  • Substrate: Glass; Metallic; Plastic; Other; Synthetic Rubber
  • Type: Coating
  • Cure / Setting Technology: Film Drying
Free Flowable, Solvent-based Rtv-1 Silicone Dispersion -- ELASTOSIL® E303
from Wacker Chemical Corp.

ELASTOSIL ® E303 is a free flowable, solvent-based RTV-1 silicone dispersion. It cures at room temperature or elevated temperature by reaction with air humidity to a flexible silicone coating. Special features. acetoxy curing system. ready-to-use, one-component material. low viscosity. solvent... [See More]

  • Form: Liquid; Solvent
  • Chemistry: Resin; Silicone
  • Type: Coating; Sealer
  • Cure / Setting Technology: Film Drying
Industrial Fluoropolymer Coating -- Xylan® 1000 Series 1010, 1070
from Whitford Corporation

High temperature resistant; low coefficient of friction; abrasion/wear resistant; easy clean; dry film lubricant; thermoset; wide use temperature; anti-galling. [See More]

  • Form: Solvent; Water
  • Substrate: Ceramic; Metallic; Plastic; Wood
  • Type: Coating
  • Cure / Setting Technology: Film Drying
SafeGard® W Water Based Rust Preventative Coating
from Sanchem, Inc.

Safe, effective and economical rust prevention is achieved with SafeGard W. Your shipping packages will be cleaner and more presentable because this water based corrosion preventative leaves a soft translucent non-running oil coating about 1.5 mils thick on the metal surface upon drying. SafeGard... [See More]

  • Form: Liquid; Solvent; Water
  • Substrate: Metallic
  • Type: Coating; Primer; Rust Preventive Coating
  • Cure / Setting Technology: Film Drying
low VOC Solvent Based Acrylic Coating -- Galvite™ HS
from Sherwin-Williams Protective & Marine Coatings

Galvite ™ HS is a low VOC solvent based acrylic coating. It is intended for use in mild industrial and commercial environments. It may be used untopcoated or topcoated with select waterborne or solvent based coatings. Excellent adhesion to galvanized and aluminum surfaces. High light... [See More]

  • Form: Liquid; Solvent
  • Chemistry: Acrylic; Resin
  • Type: Coating
  • Substrate: Aluminum; Metallic; Steel; Other; Primed Ferrous Metal, Zinc Rich Primers
Cap and Closure Coatings
from Valspar Corporation (The)

Valspar provides coatings solutions for virtually every closure requirement. valLID closure systems are custom-formulated for a complete range of food and beverage products, from infant formulas and baby foods, to mild (jams/jellies), medium (tomato sauce) and aggressive food packs (pickles,... [See More]

  • Form: Solvent
  • Chemistry: Epoxy; Resin
  • Type: Coating
  • Substrate: Aluminum; Steel
Setfast® Acrylic Zone Marking Paint
from Sherwin-Williams Protective & Marine Coatings

SETFAST ® Acrylic Zone Marking Paint is a conventional dry (non-heat applied) solvent based paint. It offers the following outstanding properties: Fast dry and hardness development. Excellent dirt pick-up resistance. High durability on concrete and asphalt surfaces. RECOMMENDED USAGE. SETFAST... [See More]

  • Form: Liquid; Solvent
  • Chemistry: Acrylic; Resin
  • Type: Marking Material; Coating; Paint
  • Substrate: Asphalt; Concrete
Drum and Pail Coatings
from Valspar Corporation (The)

Valspar ’s paint can coating system quality and performance have made Valspar the market leader in North America. Valspar ’s paint can coating systems are designed with the ability to ensure interior commodity protection and exterior durability. Valspar has coordinated with paint can... [See More]

  • Form: Solvent; Water
  • Substrate: Aluminum; Steel
  • Type: Coating; Powder Coating
  • Industry: Food / Beverage
Setfast® Premium Alkyd Zone Marking Paint
from Sherwin-Williams Protective & Marine Coatings

Setfast ® PREMIUM ALKYD ZONE MARKING PAINT is a conventional dry (non-heat applied) solvent based zone marking paint. Abrasion resistant. Fast dry. High visibility. Glass beads can be added for making reflective markings. RECOMMENDED USAGE. Setfast ® Premium Alkyd has been developed for... [See More]

  • Form: Liquid; Solvent
  • Chemistry: Alkyd; Resin
  • Type: Marking Material; Coating; Paint
  • Substrate: Asphalt; Concrete
Food Can Coatings
from Valspar Corporation (The)

Whether you pack mild (peas, corn, pet food), moderate (green beans, luncheon meats, tomatoes, tuna) or aggressive foods (salsas, sauerkraut, sauces), Valspar food can coatings have been designed to provide maximum protection for both the packed products and the metal can throughout the processes of... [See More]

  • Form: Solvent; Water
  • Substrate: Aluminum; Steel
  • Type: Coating
  • Industry: Food / Beverage
Setfast® VOC Acrylic Traffic Marking
from Sherwin-Williams Protective & Marine Coatings

Setfast ® LOW VOC ACRYLIC TRAFFIC MARKING PAINT is a conventional dry (non-heat applied) acetone based paint. Acetone, as the main solvent, has Exempt Status under Federal law and does not contribute harmful VOCs. This is 100% acrylic, which offers the following outstanding properties: Faster... [See More]

  • Form: Liquid; Solvent
  • Chemistry: Acrylic; Resin; Acetone-Based
  • Type: Marking Material; Coating; Paint
  • Substrate: Asphalt; Concrete
Tube and Monobloc Coatings
from Valspar Corporation (The)

The markets for monobloc aerosol cans, aluminum bottle cans, collapsible tubes and plastic/laminate tubes demand the highest standards of decoration. To meet these needs, Valspar offers state-of-the-art solvent-based, water-based, and UV coatings specifically developed to meet these exacting... [See More]

  • Form: Solvent; Water
  • Substrate: Aluminum; Steel
  • Type: Coating; Powder Coating; Lacquer; Varnish
  • Industry: Food / Beverage
Three-component, Polyamide Epoxy, Zincrich Coating -- Zinc Clad® II LV
from Sherwin-Williams Protective & Marine Coatings

Zinc Clad ® II LV is a solvent-based, two-component, inorganic ethyl silicate, zinc rich coating. This is a fast drying, high solids, low VOC coating with 82% by weight of zinc dust in the dry film. Coating self-heals to resume protection if damaged. Provides cathodic/sacrificial protection by... [See More]

  • Form: Liquid; Solvent
  • Chemistry: Inorganic (Silicate, Cement, Glaze); Zinc; Metal Filled
  • Type: Coating
  • Substrate: Metallic; Steel; Other; Iron
Three-component, Polyamide Epoxy, Zincrich Coating -- Zinc Clad® II Plus
from Sherwin-Williams Protective & Marine Coatings

Zinc Clad ® II PLUS is a solvent-based, three component, inorganic ethyl silicate, zinc rich coating. This is fast drying, high solids, low VOC coating with 82%, by weight, of zinc dust in the dry film. Coating self-heals to resume protection if damaged. Provides cathodic/sacrificial protection... [See More]

  • Form: Liquid; Solvent
  • Chemistry: Inorganic (Silicate, Cement, Glaze); Zinc; Metal Filled
  • Type: Coating; Primer (optional feature)
  • Substrate: Metallic; Steel; Other; Iron