Multicomponent Industrial Coatings

67 Results
Acid Resistant, Two Component Epoxy Coating -- EP21AR
from Master Bond, Inc.

Master Bond Polymer System EP21AR is a two component epoxy resin compound for durable, high performance, coating liner and adhesive/sealants with outstanding acid as well as excellent overall chemical resistance. The EP21AR compound which is formulated to cure at room temperature or more rapidly at... [See More]

  • Cure / Setting Technology: Multicomponent
  • Chemistry: Epoxy; Resin
  • Type: Coating
  • Substrate: Ceramic; Concrete; Glass; Metallic; Plastic; Wood
Low Viscosity, Fast Curing, Two Component Epoxy Coating -- EP38
from Master Bond, Inc.

Master Bond Polymer System EP38 is a fast curing, low viscosity, optically clear two component epoxy system for high performance coating, bonding and sealing. It is 100% reactive and does not contain any volatiles. The mix ratio is a convenient 3 to 1 by weight. EP38 is very fast curing. Coatings as... [See More]

  • Cure / Setting Technology: Multicomponent
  • Chemistry: Epoxy; Resin
  • Type: Coating
  • Substrate: Concrete; Metallic; Plastic; Wood
Radiopaque Two Component Epoxy Compound -- EP21BAS
from Master Bond, Inc.

Master Bond Polymer System EP21BAS is a radioopaque two component epoxy compound which cures readily at ambient or more quickly at elevated temperatures. This epoxy polymer system features outstanding physical and chemical properties. A user friendly one-to-one (1/1) mix ratio by weight or volume... [See More]

  • Cure / Setting Technology: Multicomponent
  • Chemistry: Epoxy; Resin
  • Type: Coating
  • Substrate: Ceramic; Concrete; Glass; Metallic; Plastic; Wood
Room Temperature Curing Epoxy Coating -- EP21
from Master Bond, Inc.

Master Bond Polymer System EP21 is a two component, room temperature curing epoxy adhesive featuring outstanding physical properties and a very forgiving 1 to 1 mix ratio by weight or volume. In fact, EP21 has the unusual characteristic of being able to adjust the properties of the cured system by... [See More]

  • Cure / Setting Technology: Multicomponent
  • Chemistry: Epoxy; Resin
  • Type: Coating
  • Substrate: Ceramic; Concrete; Glass; Metallic; Plastic; Wood
Two Component Chemical Resistance Epoxy Coating -- EP41S
from Master Bond, Inc.

Master Bond Polymer System EP41S is a two component epoxy resin compound for durable, high performance, tough, high strength coatings, liners and adhesive/sealants with outstanding resistance to organic solvents including alcohols and fuels. The EP41S compound which is formulated to cure at room... [See More]

  • Cure / Setting Technology: Multicomponent
  • Chemistry: Epoxy; Resin
  • Type: Coating
  • Substrate: Ceramic; Glass; Metallic; Plastic; Wood
Two Component Chemical Resistance Epoxy Coating -- EP41S-1
from Master Bond, Inc.

Master Bond Polymer System EP41S-1 is a two component epoxy resin system designed for durable, high performance bonding, sealing, coating and encapsulating. EP41S-1 is formulated to cure at ambient temperatures or more quickly at elevated temperatures. It successfully withstands prolonged immersion... [See More]

  • Cure / Setting Technology: Multicomponent
  • Chemistry: Epoxy; Resin
  • Type: Coating
  • Substrate: Ceramic; Concrete; Glass; Plastic
Two Component, Acid Resistant Coating/Liner -- EP21ARHT
from Master Bond, Inc.

Master Bond Polymer System EP21ARHT is a two component epoxy resin compound for durable, high performance, coating liner and adhesive/sealants with outstanding acid as well as excellent overall chemical resistance. The EP21ARHT compound which is formulated to cure at room temperature or more rapidly... [See More]

  • Cure / Setting Technology: Multicomponent
  • Chemistry: Epoxy; Resin
  • Type: Coating
  • Substrate: Ceramic; Concrete; Glass; Metallic; Plastic; Wood
Coating and Impregnating Resin -- 30-3019 Catalyst 190
from Epoxies Etc...

30-3019 is an unfilled, 100% solids, very low viscosity epoxy resin system. It can also be used as a potting/casting compound in small quantities; usually less than 30 grams of material. 30-3019 can be applied by brush, spray, or dip. [See More]

  • Cure / Setting Technology: Multicomponent; Thermoset
  • Chemistry: Epoxy; Resin
  • Type: Coating
  • Cure Temperature: 77 to 149
Thurmalox® -- 210
from Dampney Company, Inc.

Zinc silicone primer, heat resistant ambient to 500F (260C) [See More]

  • Cure / Setting Technology: Film Drying; Multicomponent
  • Chemistry: Resin; Zinc; Silicone
  • Type: Coating; Primer
  • Substrate: Metallic; Steel
Conap™ Conformal Coating -- CONATHANE® CE-1155
from ACCRAbond, Inc.

CONATHANE ® CE-1155 is a two-component, solvent-based polyurethane printed circuit board coating designed for use in adverse environments. CE-1155 provides outstanding resistance to moisture and good abrasion resistance. [See More]

  • Cure / Setting Technology: Multicomponent
  • Chemistry: Polyurethane; Resin
  • Type: Coating
  • Industry: Electronics
Wearlon® Anti-Graffiti Coating
from Redwood Plastics

Anti-Graffiti Wearlon ®. Put Scraping and Painting to an End. Our Wearlon ® Anti-Graffiti Coatings protects surfaces from graffiti vandals. An epoxy-silicone, three component, water-based, room temperature cure coating. The Wearlon coating with its slick surface resists spray paint,... [See More]

  • Cure / Setting Technology: Film Drying; Multicomponent; Room Temperature Cure Coating
  • Chemistry: Epoxy; Resin; Silicone
  • Type: Coating; Anti-Graffiti
  • Substrate: Metallic
Acrylic Aliphatic Urethane -- 3300 System
from Rust-Oleum Corporation

Acrylic aliphatic urethane, high gloss, two component, gloss retention [See More]

  • Cure / Setting Technology: Multicomponent
  • Chemistry: Acrylic; Polyurethane; Resin
  • Type: Coating; Enamel; Base Coat
  • Substrate: Aluminum; Concrete; Metallic; Steel
Liquid Silicone Rubber Coating -- ELASTOSIL® LR 6239 F
from Wacker Chemical Corp.

ELASTOSIL ® LR 6239 F is a free-flowing additioncuring. silicone rubber, which is mixed with crosslinker. to form a ready-to-use product with long pot life which cures rapidly at high temperatures. Special features. solvent-free. processing viscosity suitable for silk-screen printing. long term... [See More]

  • Cure / Setting Technology: Multicomponent; Additive Cured
  • Chemistry: Resin; Rubber; Silicone
  • Type: Coating; Sealer
  • Substrate: Metallic
Arctikure Epoxy Flooring -- No. 230
from Sauereisen, Inc.

Arctikure No. 230 is a three-component epoxy monolithic floor system that is used to protect concrete and other substrates. from chemical and physical abuse. No. 230 is designed for cold room applications and will cure at temperatures as low as 35oF. Arctikure has the durability to withstand the... [See More]

  • Cure / Setting Technology: Film Drying; Multicomponent
  • Chemistry: Epoxy; Resin
  • Type: Coating
  • Substrate: Concrete
Hexavalent Chromates -- Ameridrab JG
from Pavco, Inc.

Ameridrab JG - is a two component single dip process. This system is formulated specifically for use over zinc deposits to give a heavy non-iridescent gray-green Olive Drab conversion coating. The finish also provides an excellent base for paint or similar coatings. [See More]

  • Cure / Setting Technology: Film Drying; Multicomponent
  • Chemistry: Conversion
  • Type: Coating; Clear Coat
  • Substrate: Other; Zinc Deposits
100% Solids Self-leveling Epoxy -- ArmorSeal®1000 HS Epoxy
from Sherwin-Williams Protective & Marine Coatings

ArmorSeal ®1000 HS is a high solids, heavy duty, two-component, catalyzed, polyamide epoxy coating formulated for demanding marine and industrial requirements. This dries rapidly to a tough, high gloss finish with excellent resistance to alkalies, abrasion, corrosion, and chemical attack. [See More]

  • Cure / Setting Technology: Multicomponent
  • Chemistry: Epoxy; Resin; Polyamide
  • Type: Coating
  • Substrate: Concrete; Steel; Wood
Champion's Choice CS+ Lubricant -- 4385158
from Chase Products Co.

CS+ Lubricant is a 4-way lube that stops annoying squeaks, guards against rust and corrosion, releases rusted or frozen metal parts with instant penetration, and removes moisture. It will displace water and moisture-proof all types of electrical equipment, relay switches, wet engines, distributors,... [See More]

  • Cure / Setting Technology: Multicomponent
  • Substrate: Aluminum; Metallic; Steel
  • Type: Coating
  • Form: Aerosol
Deco-Coat -- DC-2501
from Epoxies Etc...

Deco-Coat 2501 Resin is a two component high gloss epoxy resin that forms a hard enamel like finish. This versatile coating is a liquid resin that is safe and easy to use. It does no contain any solvents or offensive odors. DC-2501R is also available in low viscosity (DC-2501R LV). [See More]

  • Cure / Setting Technology: Multicomponent; Thermoset
  • Chemistry: Epoxy; Resin
  • Type: Coating; Clear Coat
  • Substrate: Concrete; Glass; Metallic; Plastic; Wood
Thurmalox® -- 210C
from Dampney Company, Inc.

Zinc silicone primer heat resistant to 500F [See More]

  • Cure / Setting Technology: Film Drying; Multicomponent
  • Chemistry: Resin; Zinc; Silicone
  • Type: Coating; Primer
  • Substrate: Metallic; Steel
Anti-Slip Epoxy -- AS6000 System
from Rust-Oleum Corporation

Two component, anti-slip, low VOC, bare-foot grade water based epoxy [See More]

  • Cure / Setting Technology: Multicomponent
  • Chemistry: Epoxy; Resin
  • Type: Coating; Paint
  • Substrate: Concrete
Hexavalent Chromates -- Pavchrome SuperBlack
from Pavco, Inc.

Pavchrome SuperBlack - is a two-component, single-dip black chromate. Pavchrome Superblack produces a heavy, high gloss, non-iridescent, black conversion coating over alkaline and chloride zinc. When used with PAVCO ® 's Pavseal, Pavchrome Superblack provides corrosion resistance in excess of... [See More]

  • Cure / Setting Technology: Film Drying; Multicomponent
  • Chemistry: Conversion
  • Type: Coating; Clear Coat
  • Substrate: Other; Alkaline and Chloride Zinc
100% Solids Self-leveling Epoxy -- ArmorSeal®33 Epoxy Primer/Sealer
from Sherwin-Williams Protective & Marine Coatings

ArmorSeal ®33 EPOXY PRIMER/SEALER is a low viscosity, 100% solids, high build, fast cure, epoxy primer designed for use under ArmorSeal ®650 or where a high build primer is needed. This primer/sealer enhances adhesion by penetrating into the concrete substrate and helps reduce bubbling and... [See More]

  • Cure / Setting Technology: Multicomponent
  • Chemistry: Epoxy; Resin
  • Type: Coating; Primer; Sealer
  • Substrate: Concrete; Wood
Champion's Choice Penetrating Oil and Demoisturant -- 4385159
from Chase Products Co.

Penetrating Oil and Demoisturant will displace water and moisture-proof all types of electrical equipment, even if the equipment is completely submerged. It saves production, maintenance and repair time, protects and preserves valuable equipment, waterproofs ignition systems, and protects metal... [See More]

  • Cure / Setting Technology: Multicomponent
  • Substrate: Metallic
  • Type: Coating
  • Form: Aerosol
Deco-Coat -- DC-2510
from Epoxies Etc...

DECO-COAT 2510 is a two-component high gloss resin used to form a "water white", ultra-clear enamel like finish. It is impervious to water, solvents, and cosmetics. This Deco-Coat formulation contains UV stabilizers to help prevent yellowing or degradation due to the sunlight's ultra violet rays. [See More]

  • Cure / Setting Technology: Multicomponent; Thermoset
  • Chemistry: Epoxy; Resin
  • Type: Coating; Clear Coat
  • Cure Temperature: 77 to 100
Thurmalox® -- 225HD
from Dampney Company, Inc.

VOC compliant, high build coating from 300F to 1000F (148C to 538C) [See More]

  • Cure / Setting Technology: Film Drying; Multicomponent; Thermoset (optional feature)
  • Chemistry: Resin; Silicone
  • Type: Coating
  • Substrate: Metallic; Steel; Other; Stainless Steel
Anti-Slip Epoxy -- AS6500 System
from Rust-Oleum Corporation

Anti-slip floor coating, extra heavy vehicle grade, 100% solids, low odor [See More]

  • Cure / Setting Technology: Multicomponent
  • Chemistry: Epoxy; Resin
  • Type: Coating; Paint
  • Substrate: Concrete; Metallic
Passivate -- HyProTri Yellow
from Pavco, Inc.

HyProTri Yellow - A two component, single dip trivalent yellow chromate. [See More]

  • Cure / Setting Technology: Film Drying; Multicomponent
  • Substrate: Other; Single Dip Trivalent Chromate
  • Type: Coating; Clear Coat
  • Form: Liquid
100% Solids Self-leveling Epoxy -- ArmorSeal®Floor-Plex 7100 Primer
from Sherwin-Williams Protective & Marine Coatings

ArmorSeal ®FLOOR-PLEX 7100 PRIMER is a heavy duty, VOC compliant, low odor, two component, catalyzed, water borne, polyamide epoxy floor primer. Provides overall performance comparable to that of most solvent borne epoxy floor systems. Designed for use under ArmorSeal ®finish coats. [See More]

  • Cure / Setting Technology: Multicomponent
  • Chemistry: Epoxy; Resin; Polyamide
  • Type: Coating; Primer
  • Substrate: Concrete
Champion's Choice Silicone Lubricant -- 4385351
from Chase Products Co.

Silicone Lubricant frees sticking mechanisms, eliminates fan belt squeaks, metal-to-metal noises and rubber-to-metal squeaks. It repels water and ice and retards rust and corrosion, lubricates hinges and prevents freezing of exposed locks. Excellent for waterproofing ignition systems and other... [See More]

  • Cure / Setting Technology: Multicomponent
  • Substrate: Metallic
  • Type: Coating; Primer
  • Form: Aerosol
Deco-Coat -- DC-2550
from Epoxies Etc...

Deco-Coat 2550 Resin System is a two component, low viscosity, flexible epoxy decorative coating. This versatile coating is a liquid resin that is safe and easy to use. It does not contain any solvents or offensive odors. [See More]

  • Cure / Setting Technology: Multicomponent; Thermoset
  • Chemistry: Epoxy; Resin
  • Type: Coating; Clear Coat
  • Substrate: Concrete; Glass; Metallic; Plastic; Wood
Anti-Slip Epoxy -- AS9100 System
from Rust-Oleum Corporation

Anti-slip floor coating, heavy vehicle grade, low VOC epoxy coating [See More]

  • Cure / Setting Technology: Multicomponent
  • Chemistry: Epoxy; Resin
  • Type: Coating; Paint
  • Substrate: Concrete; Metallic
100% Solids Self-leveling Epoxy -- ArmorSeal®Floor-Plex 7100 WB Epoxy
from Sherwin-Williams Protective & Marine Coatings

ArmorSeal ®FLOOR-PLEX 7100 is a heavy duty, interior, VOC compliant, low odor, two component, catalyzed, water borne, polyamide epoxy floor coating. This dries rapidly to an extra tough, gloss finish which will withstand heavy industrial traffic, abrasion, and general chemical attack. Provides... [See More]

  • Cure / Setting Technology: Multicomponent
  • Chemistry: Epoxy; Resin; Polyamide
  • Type: Coating; Clear Coat
  • Substrate: Concrete
Champion's Choice Silicone Mold Release -- 4385162
from Chase Products Co.

Silicone Mold Release Spray is a colorless, dry spray that reduces friction and buildup on molds without leaving an oily or greasy surface. Dries fast. Extends the life of equipment. Cuts cleanup time. This non-staining formula has a low surface tension and performs in temperatures from -47 °F... [See More]

  • Cure / Setting Technology: Multicomponent
  • Substrate: Glass; Metallic; Wood; Other; Rubber
  • Type: Coating
  • Operating Temperature: -47 to 399
BriteCast™ HD System -- BriteCast™
from Rust-Oleum Corporation

Three component, epoxy resin polymer, brightly colored quartz aggregate [See More]

  • Cure / Setting Technology: Multicomponent
  • Chemistry: Epoxy; Resin
  • Type: Coating; Clear Coat
  • Substrate: Concrete
100% Solids Self-leveling Epoxy -- ArmorSeal®HS Polyurethane
from Sherwin-Williams Protective & Marine Coatings

ArmorSeal ®HS POLYURETHANE FLOOR ENAMEL is a heavy duty, two component, exterior/interior, low VOC, high solids, polyester-aliphatic urethane industrial floor coating. Provides a high gloss, excellent chemical resistance, color retention, and chalk resistance. Outstanding resistance a wide... [See More]

  • Cure / Setting Technology: Multicomponent
  • Chemistry: Polyurethane; Resin
  • Type: Coating; Enamel
  • Substrate: Concrete; Steel; Other; Iron
BriteCast™ System -- BriteCast™ SC
from Rust-Oleum Corporation

Heavy duty static control floor topping, 3 component epoxy resin polymer [See More]

  • Cure / Setting Technology: Multicomponent
  • Chemistry: Epoxy; Resin
  • Type: Coating; Clear Coat; Sealer
  • Substrate: Concrete
2K Waterbased Urethane, Anti-Graffiti Coating
from Sherwin-Williams Protective & Marine Coatings

2K WATERBASED URETHANE ANTI-GRAFFITI COATING is a two component, low VOC, super-hydrophobic polyurethane. It provides excellent graffiti resistance, color and gloss retention. Low odor, Low VOC. Excellent anti-graffi ti resistance. Apply over multiple coating types. Brush, roll or spray. Waterbased... [See More]

  • Cure / Setting Technology: Film Drying; Multicomponent
  • Chemistry: Polyurethane; Resin
  • Type: Coating
  • Thickness: 0.0040 to 0.0080
EC/ESD Series -- UltraPlex™ E-100 ESD
from Rust-Oleum Corporation

Electrostatic dissipative floor coating, 100% solids epoxy, two component [See More]

  • Cure / Setting Technology: Multicomponent
  • Chemistry: Epoxy; Resin
  • Type: Coating; Primer (optional feature); Clear Coat
  • Substrate: Concrete
Aircraft Hangar/Industrial Plant Coating
from Sherwin-Williams Protective & Marine Coatings

General Polymers AIRCRAFT HANGAR / INDUSTRIAL PLANT COATING is designed to provide a thin-mil, light reflective, and chemical resistant finish. Advantages. Excellent gloss retention. UV color stability. Chemical and stain resistant. Resists common acids, fuels grease, salt and Skydrol. Uses. [See More]

  • Cure / Setting Technology: Film Drying; Multicomponent
  • Substrate: Concrete; Wood; Other; Quarry Tile
  • Type: Coating
  • Thickness: 0.0100 to 0.0120
Floor Coating -- 6000 System
from Rust-Oleum Corporation

Two component, water based epoxy coating, low risk of flammability [See More]

  • Cure / Setting Technology: Multicomponent
  • Chemistry: Epoxy; Resin
  • Type: Coating
  • Substrate: Concrete
AquArmor™ “C” Coating System
from Sherwin-Williams Protective & Marine Coatings

General Polymers AquArmor “C ” Coating Systems is a 2-3 coat flooring system using a revolutionary new water-based resin technology, AquArmor WBE. It is installed quickly, environmentally friendly and is resistant to problems associated with moisture from the concrete. Advantages. No... [See More]

  • Cure / Setting Technology: Film Drying; Multicomponent
  • Substrate: Concrete; Wood; Other; Quarry Tile
  • Type: Coating
  • Operating Temperature: 50 to 90
Floor Coating -- 6500 System
from Rust-Oleum Corporation

Two component, low odor, low VOC, 100% solids epoxy floor coating [See More]

  • Cure / Setting Technology: Multicomponent
  • Chemistry: Epoxy; Resin
  • Type: Coating; Base Coat
  • Substrate: Concrete
AquArmor™ CERAMIC CARPET™ Decorative Flooring System
from Sherwin-Williams Protective & Marine Coatings

General Polymers AquArmor Ceramic Carpet Decorative Flooring Systems combines the historical advantages of epoxy quartz flooring with integral protection against loss of bond due to moisture vapor issues for slabs on grade. Advantages. Withstands vapor emissons. Aesthetically pleasing appearance. [See More]

  • Cure / Setting Technology: Film Drying; Multicomponent
  • Chemistry: Epoxy; Resin
  • Type: Coating
  • Substrate: Concrete; Wood; Other; Quarry Tile
Green Concrete Prime & Seal
from Rust-Oleum Corporation

Clear, unpigmented, two component, zero VOC waterborne epoxy primer. [See More]

  • Cure / Setting Technology: Multicomponent
  • Chemistry: Epoxy; Resin
  • Type: Coating; Primer; Sealer
  • Substrate: Concrete
AquArmor™ MCS High Build Hangar System
from Sherwin-Williams Protective & Marine Coatings

General Polymers AquArmor MCS High Build Hangar Flooring System is designed to provide an 1/8" thick. high gloss, easy to maintain floor finish in a hangar or industrial environment. The unique AquArmor technology offers a fast, environmentally friendly installation that is not susceptible to... [See More]

  • Cure / Setting Technology: Film Drying; Multicomponent
  • Substrate: Concrete; Wood; Other; Quarry Tile
  • Type: Coating
  • Dispensing Method: Brush / Roll-on
Industrial Coal Tar Epoxy -- C9578
from Rust-Oleum Corporation

Two component, high solid polyamide converted epoxy, refined coal tar pitch [See More]

  • Cure / Setting Technology: Multicomponent
  • Chemistry: Epoxy; Resin
  • Type: Coating; Clear Coat
  • Substrate: Concrete; Metallic; Steel
AquArmor™ MCS Moisture Control System
from Sherwin-Williams Protective & Marine Coatings

General Polymers AquArmor MOISTURE CONTROL SYSTEM is a low odor, self-leveling system to be applied to concrete to control moisture vapor emissions. AquArmor MOISTURE CONTROL SYSTEM can be applied with a v-notched trowel/squeegee. It is designed to provide a refinished surface on concrete prior to... [See More]

  • Cure / Setting Technology: Film Drying; Multicomponent
  • Substrate: Concrete; Wood; Other; Quarry Tile
  • Type: Coating
  • Dispensing Method: Brush / Roll-on; Sprayable
Industrial DTM Epoxy Mastic -- 9100 System
from Rust-Oleum Corporation

Two component, high solid epoxy coating, moderate to severe environment use [See More]

  • Cure / Setting Technology: Multicomponent
  • Chemistry: Epoxy; Resin
  • Type: Coating; Mastic
  • Substrate: Concrete; Metallic; Steel
AquArmor™ S Slurry System
from Sherwin-Williams Protective & Marine Coatings

General Polymers AquArmor S Slurry System represents a family of flooring systems all built using a single revolutionary new water-based resin technology, AquArmor WBE. System designs include a coating and a 1/16 ” to 1/8 ” slurry. All systems are installed quickly, environmentally... [See More]

  • Cure / Setting Technology: Film Drying; Multicomponent
  • Substrate: Concrete; Wood; Other; Quarry Tile
  • Type: Coating
  • Dispensing Method: Brush / Roll-on; Sprayable
Industrial DTM Urethane Mastic -- 9800 System
from Rust-Oleum Corporation

Two component, high solids, direct to metal, aliphatic acrylic polyurethane [See More]

  • Cure / Setting Technology: Multicomponent
  • Chemistry: Polyurethane; Resin
  • Type: Coating; Mastic
  • Substrate: Aluminum; Concrete; Metallic; Steel
Ceramic Carpet™ #400 Decorative Broadcast
from Sherwin-Williams Protective & Marine Coatings

General Polymers CERAMIC CARPET #400 is an 1/8 ” system which incorporates decorative colored quartz aggregates with high solids epoxy resins and chemical resistant grout and topycoats to form a protective surfacing system which is aesthetically pleasing, slip resistant, durable and resistant... [See More]

  • Cure / Setting Technology: Film Drying; Multicomponent
  • Chemistry: Ceramic; Epoxy; Resin
  • Type: Coating
  • Substrate: Concrete; Wood; Other; Quarry Tile
Industrial High Gloss Urethane -- 9400 System
from Rust-Oleum Corporation

Two component, polyester polyurethane, high gloss, two available activators [See More]

  • Cure / Setting Technology: Multicomponent
  • Chemistry: Polyurethane; Resin
  • Type: Coating; Clear Coat; Paint
  • Substrate: Metallic; Steel
Ceramic Carpet™ #554 Decorative Broadcast
from Sherwin-Williams Protective & Marine Coatings

General Polymers CERAMIC CARPET #554 combines EPO-FLEX ® crack isolation system with colored quartz aggregate to provide the toughness and flexibility of EPO-FLEX with the beauty and durability of quartz broadcast flooring. Flexibility is achieved without the use of plasticizers or other... [See More]

  • Cure / Setting Technology: Film Drying; Multicomponent
  • Chemistry: Ceramic
  • Type: Coating
  • Substrate: Concrete; Wood; Other; Quarry Tile
Industrial Low VOC Urethane -- 9700 System
from Rust-Oleum Corporation

Two component, aliphatic acrylic polyurethane finish, high gloss enamel [See More]

  • Cure / Setting Technology: Multicomponent
  • Chemistry: Acrylic; Polyurethane; Resin
  • Type: Enamel; Clear Coat; Paint
  • Substrate: Aluminum; Metallic; Steel
Corothane® II Satin Polyurethane
from Sherwin-Williams Protective & Marine Coatings

Corothane ® II is a 2-component, VOC compliant, aliphatic acrylic modified polyurethane designed for use in industrial environments. A chemical and abrasion resistant urethane enamel. A heavy duty maintenance coating for use in "high visibility areas. RECOMMENDED USAGE. Use over prepared... [See More]

  • Cure / Setting Technology: Multicomponent; Thermoset
  • Chemistry: Acrylic; Polyurethane; Resin; Aliphatic
  • Type: Coating; Enamel
  • Substrate: Aluminum; Concrete; Steel; Other; Iron, Galvanizing
Industrial Potable Water Coating -- W9200 System
from Rust-Oleum Corporation

Two component, polyamine converted epoxy, for potable water tanks [See More]

  • Cure / Setting Technology: Multicomponent
  • Chemistry: Epoxy; Resin
  • Type: Coating; Base Coat; Paint
  • Substrate: Concrete; Metallic; Steel
Decorative Mosaic WB Coating System
from Sherwin-Williams Protective & Marine Coatings

General Polymers DECORATIVE MOSAIC WB COATING SYSTEM is a mosaic pattern floor covering. These vinyl chips are incorporated in a water-based epoxy and sealed with a clear coat of an abrasion resistant, water-based polyurethane that is available in a high gloss or satin finish. Its innovation base... [See More]

  • Cure / Setting Technology: Film Drying; Multicomponent
  • Substrate: Concrete; Wood; Other; Quarry Tile
  • Type: Coating
  • Operating Temperature: 50 to 90
Industrial Water-Based Epoxy -- 5300 System
from Rust-Oleum Corporation

Low odor, two component, polyamine cured water based epoxy coating [See More]

  • Cure / Setting Technology: Multicomponent
  • Chemistry: Epoxy; Resin
  • Type: Coating; Paint
  • Substrate: Aluminum; Concrete; Metallic; Steel
Decorative Troweled System -- TPM® #115-U1
from Sherwin-Williams Protective & Marine Coatings

General Polymers TPM #115-U1 DECORATIVE TROWELED SYSTEM is a 3/16 ” protective resurfacing systems utilizing an epoxy and silica aggregates mortar, high build grout and seal coats and selected decorative aggregates where a heavy duty decorative flooring system is required. Advantages. Low VOC... [See More]

  • Cure / Setting Technology: Film Drying; Multicomponent
  • Chemistry: Epoxy; Resin; Silica Aggregates Mortar, High Build Grout
  • Type: Coating
  • Substrate: Concrete; Wood; Other; Quarry Tile
Rust-O-Poxy® -- HS9300/9300 System
from Rust-Oleum Corporation

Rust-inhibitive two component, polyamide converted epoxy primers [See More]

  • Cure / Setting Technology: Multicomponent
  • Chemistry: Epoxy; Resin
  • Type: Coating; Primer; Paint
  • Substrate: Aluminum; Concrete; Metallic; Steel
Diamond-Clad® Urethane Clear Coat
from Sherwin-Williams Protective & Marine Coatings

Diamond-Clad ® CLEAR COAT URETHANE is a three component, graffiti resistant, low-VOC, acrylic polyurethane clear coat that enhances the finish and weathering properties of newly applied aliphatic urethane coatings. It exhibits excellent graffiti resistance and ease of application by brush or... [See More]

  • Cure / Setting Technology: Multicomponent; Thermoset
  • Chemistry: Acrylic; Polyurethane; Resin
  • Type: Coating; Clear Coat
  • Substrate: Steel; Other; Previously Painted Surfaces
Sierra Performance -- S40 Concrete Epoxy Enamel
from Rust-Oleum Corporation

Industrial performance, zero VOC, zero HAP, odorless, two component [See More]

  • Cure / Setting Technology: Multicomponent
  • Chemistry: Epoxy; Resin
  • Type: Coating; Enamel; Base Coat; Paint
  • Substrate: Concrete
Diamond-Clad® WB Clear Coat
from Sherwin-Williams Protective & Marine Coatings

Diamond-Clad ® WB CLEAR COAT WATERBASED URETHANE is a three component, graffiti resistant, low-VOC, waterbased acrylic polyurethane clear coat that enhances the finish and weathering properties of newly applied aliphatic urethane coatings. It exhibits high gloss, excellent graffiti resistance,... [See More]

  • Cure / Setting Technology: Multicomponent; Thermoset
  • Chemistry: Acrylic; Polyurethane; Resin
  • Type: Coating; Clear Coat
  • Substrate: Steel; Other; Previously Painted Surfaces
Sierra Performance -- S42 Medium Build Concrete Epoxy Enamel
from Rust-Oleum Corporation

Industrial performance, zero VOC, zero HAP, odorless, two component [See More]

  • Cure / Setting Technology: Multicomponent
  • Chemistry: Epoxy; Resin
  • Type: Coating; Enamel; Base Coat; Paint
  • Substrate: Concrete
DTM Acrylic Primer/Finish
from Sherwin-Williams Protective & Marine Coatings

DTM ACRYLIC PRIMER/FINISH is a 100% acrylic emulsion, waterborne, corrosion resistant coating for both new construction and industrial maintenance applications. It can be used as a primer under most water based topcoats or alone as a primer/topcoat system. It can be used directly over multipe... [See More]

  • Cure / Setting Technology: Multicomponent
  • Chemistry: Acrylic; Resin
  • Type: Coating; Primer; Clear Coat
  • Substrate: Aluminum; Concrete; Steel; Other; Zinc Rich Primers, Galvanizing
Sierra Performance -- S70 Water-Based Epoxy Primer
from Rust-Oleum Corporation

Industrial performance, zero VOC, zero HAP, odorless, two component [See More]

  • Cure / Setting Technology: Multicomponent
  • Chemistry: Epoxy; Resin
  • Type: Coating; Primer; Paint
  • Substrate: Aluminum; Metallic; Steel
Dura-Plate® UHS Epoxy
from Sherwin-Williams Protective & Marine Coatings

Dura-Plate ® UHS is an ultra high solids epoxy amine engineered specifically for immersion service in ballast tanks, oil tanks, and refined fuel storage tanks. The high build, edge-retentive properties of Dura-Plate ® UHS provide superior protection compared to conventional epoxies. [See More]

  • Cure / Setting Technology: Film Drying; Multicomponent
  • Chemistry: Epoxy; Resin; High Solids, Amine
  • Type: Coating
  • Substrate: Concrete; Steel; Other; Iron