Chemical / Oil Resistant Industrial Coatings
from Master Bond, Inc.
Key Features. Outstanding physical properties. Superb chemical resistance. Bonds well to many types of plastics. Withstands thermal cycling. Product Description. Master Bond UV18S is a specialty UV curable system for bonding, featuring good strength, toughness, and chemical resistance. It cures... [See More]
- Features: Chemical Resistant; Protective
- Substrate: Ceramic; Glass; Metallic; Plastic
- Type: Coating; Sealer; Bonding, Sealing
- Cure / Setting Technology: Ultraviolet Light Curing
from Victrex PLC
VICOTE 701-707 grades are specially developed powder coatings. They are available in various average particle sizes from 10 - 50 microns. The powders are off-white in color and are available in various melt viscosities depending on the film thickness and level of melt flow required. Typical film... [See More]
- Features: Chemical Resistant; Flame Retardant / UL 94V-0 Rated; Heat Resistant; Protective; Abrasion, Erosion or Wear Resistant
- Chemistry: Resin; PEEK
- Type: Coating; Powder Coating
- Substrate: Aluminum; Metallic; Steel
from FORREST Technical Coatings
An electrostatic developed specifically to minimize the electrostatic discharge (ESD) created when two surfaces with different voltages meet one another. When properly applied these coatings can prevent significant damage caused by electrostatic discharge. [See More]
- Features: Touch-Up; Anti-Static; Chemical Resistant; Corrosion Resistant; Conductive; Protective
- Substrate: Metallic; Plastic; Steel
- Type: Coating; Powder Coating; Paint
- Cure / Setting Technology: Thermoset
from AGC Chemicals Americas, Inc.
AGC ’s new FibraLAST ™ non-fluorinated sizing additives protect paper products from both water and food oils. This new barrier technology is ideal for molded, formed fiber, and cardboard products such as fast-casual bowls, plates, containers and pizza boxes. FibraLAST grades are unique... [See More]
- Features: Chemical Resistant; Heat Resistant; Waterproof
- Substrate: Other; Paper Products
- Type: Coating
- Operating Temperature: 32 to 176
from ELANTAS North America LLC
Elan-tron® Tough, Abrasion-Resistant Conformal Coating with High Temperature Performance [See More]
- Features: Chemical Resistant; Dielectric; Heat Resistant; Abrasion, Erosion or Wear Resistant; Weather Resistant
- Chemistry: Resin; Silicone
- Type: Coating
- Industry: Electronics
from Everlube Products
Ever-Slik 1201 is a thermally cured, specially blended epoxy based coating which provides outstanding corrosion resistance in almost any environment. Along with its excellent corrosion resistance, Ever-Slik 1201 is ideal for applications where an abrasion resistant coating is needed. Ever-Slik 1201... [See More]
- Features: Chemical Resistant; Corrosion Resistant; Waterproof
- Chemistry: Epoxy; Resin
- Type: Coating
- Substrate: Metallic; Steel
from Master Bond, Inc.
Key Features. Stays in place when applied. Superb adhesive, sealant. Excellent physical strength properties. Enhanced toughness and durability. Product Description. Master Bond UV15-7TK1ANV-3 is a one component UV curable polymer system with a paste consistency for high performance bonding, sealing... [See More]
- Features: Chemical Resistant; Dielectric; Protective
- Chemistry: Resin
- Type: Coating; Sealer; Bonding, Sealing, Encapsulation, Coating
- Substrate: Ceramic; Glass; Metallic; Plastic
from FORREST Technical Coatings
Polyester Epoxy hybrid powder coatings are designed for good electrostatic properties and surface flow over a wide range of film thickness. [See More]
- Features: Touch-Up; Chemical Resistant; Corrosion Resistant; Protective; Abrasion, Erosion or Wear Resistant
- Chemistry: Epoxy; Resin
- Type: Coating; Powder Coating; Paint
- Substrate: Aluminum; Metallic; Plastic; Steel; Wood
from AGC Chemicals Americas, Inc.
FibraLAST® non-fluorinated oil/water repellents are ideal for technical textiles. When applied as a thin polymeric coating on textiles, they form a microscopically rough texture that acts as a chemical barrier. This treatment enables textiles to repel oil-based stains and fluids, causing them to... [See More]
- Features: Chemical Resistant; Waterproof
- Substrate: Other; Paper Products
- Type: Coating
- Form: Liquid
from Master Bond, Inc.
Key Features. Low viscosity. Strong adhesive. Excellent physical properties, enhanced durability and toughness. Low shrinkage upon cure. Product Description. Master Bond UV15-7NV-2 is a one component, UV curable polymer system for high performance bonding, sealing, coating and encapsulation. It has... [See More]
- Features: Chemical Resistant; Dielectric; Protective; Abrasion, Erosion or Wear Resistant
- Chemistry: Resin
- Type: Coating; Sealer; Bonding, Sealing, Encapsulation, Coating
- Substrate: Ceramic; Glass; Metallic; Plastic
from FORREST Technical Coatings
Polyester Epoxy hybrid powder coatings are designed for good electrostatic properties and surface flow over a wide range of film thickness. [See More]
- Features: Touch-Up; Chemical Resistant; Corrosion Resistant; Protective; Abrasion, Erosion or Wear Resistant
- Chemistry: Epoxy; Resin; Polyester Epoxy Blend
- Type: Coating; Powder Coating; Paint
- Substrate: Aluminum; Metallic; Plastic; Steel; Wood
from AGC Chemicals Americas, Inc.
LUMIFLON ® is the first solvent-soluble fluoropolymer resin for coatings that can be cured at room temperature or at elevated temperatures. LUMIFLON resins, used in topcoats, are ultra-weatherable, and maintain their excellent appearance on buildings, bridges, and other structures, as well as on... [See More]
- Features: Chemical Resistant; Weather Resistant
- Chemistry: Fluoropolymers; Resin
- Type: Coating; Powder Coating
- Substrate: Aluminum
from Whitford Corporation
Excellent glass run coating with outstanding performance to Toyota, Suzuki and GM specifications. [See More]
- Features: Chemical Resistant; Abrasion, Erosion or Wear Resistant
- Cure / Setting Technology: Film Drying
- Type: Coating
- Cure Temperature: 302 to 374
from Sherwin-Williams Protective & Marine Coatings
ArmorSeal ®1000 HS is a high solids, heavy duty, two-component, catalyzed, polyamide epoxy coating formulated for demanding marine and industrial requirements. This dries rapidly to a tough, high gloss finish with excellent resistance to alkalies, abrasion, corrosion, and chemical attack. [See More]
- Features: Chemical Resistant; Corrosion Resistant
- Chemistry: Epoxy; Resin; Polyamide
- Type: Coating
- Substrate: Concrete; Steel; Wood
from Heresite Protective Coatings, LLC
UC-5500 is formulated as a high gloss coating and as a top coat for other Heresite Coatings. It exhibits outstanding UV resistance with excellent weathering qualities, along with good flexibility and good abrasion resistance. This two component coating is typically sprayed on the exterior surfaces... [See More]
- Features: Chemical Resistant; Corrosion Resistant; Heat Resistant; Protective; Waterproof; Abrasion, Erosion or Wear Resistant; Weather Resistant
- Chemistry: Polyurethane; Resin
- Type: Coating; Clear Coat
- Substrate: Aluminum; Metallic; Steel
from Matexcel
Application: Home textile (sofa cloth,table cloth etc.) clothing ,shoes material. Product overview: Characteristic: It not only could give ultra durablewater-and oil_x0002_repellency and antifouling performances to all kinds of cotton, linen, silk, wool and all kinds of synthetic fabrics.but also... [See More]
- Features: Chemical Resistant
- Type: Coating
from Sekisui Voltek, LLC
Our Volextra process is an extremely flexible extrusion coating capability. Using state of the art technology, solid plastic is permanently melt bonded to our Volara ® foams. Polyolefin based coatings can be engineered to match your design needs, in a range of thicknesses from 0.0015" to 0.055". [See More]
- Features: Chemical Resistant; Corrosion Resistant; Flame Retardant / UL 94V-0 Rated; Abrasion, Erosion or Wear Resistant
- Chemistry: Resin; Vinyl; Ethylene Vinyl Acetate Copolymer
- Type: Coating
- Cure / Setting Technology: Thermoplastic
from Sauereisen, Inc.
Arctikure No. 230 is a three-component epoxy monolithic floor system that is used to protect concrete and other substrates. from chemical and physical abuse. No. 230 is designed for cold room applications and will cure at temperatures as low as 35oF. Arctikure has the durability to withstand the... [See More]
- Features: Chemical Resistant; Heat Resistant; Protective; Cold Room Applications, Skid Resistant
- Chemistry: Epoxy; Resin
- Type: Coating
- Substrate: Concrete
from Rust-Oleum Corporation
Acrylic aliphatic urethane, high gloss, two component, gloss retention [See More]
- Features: Chemical Resistant; Corrosion Resistant
- Chemistry: Acrylic; Polyurethane; Resin
- Type: Coating; Enamel; Base Coat
- Substrate: Aluminum; Concrete; Metallic; Steel
from Epoxies Etc...
30-3021 is a low viscosity room temperature cure epoxide coating that exhibits excellent adhesion, electrical insulation, and chemical resistance. This is a two component thermosetting polymer system which forms a superior coating over other conventional one part materials. [See More]
- Features: Chemical Resistant; Dielectric; Protective
- Chemistry: Epoxy; Resin
- Type: Coating
- Substrate: Ceramic; Metallic; Plastic; Wood
from Columbia Chemical Corporation
COLSID ® AP is a process for acid chloride zinc plating specially designed for mixed NH4Cl/KCl baths. COLSID AP contains a special ductilizer compound which insures extremely ductile, bright deposits. It produces little or no foam and can operate at high temperatures - over 125 °F/52 °C. [See More]
- Features: Chemical Resistant; Corrosion Resistant; Protective; Weather Resistant
- Chemistry: Zinc; Acid Chloride Zinc Plating
- Type: Coating; Zinc Plating
- Substrate: Steel
from Dampney Company, Inc.
Formulated to beautify, extend the life, and preserve the appearance [See More]
- Features: Chemical Resistant; Protective; Waterproof; Weather Resistant
- Chemistry: Acrylic; Resin; Acrylic Polymer and Copolymer
- Type: Stain
- Substrate: Concrete
from JARO Corp.
At Jaro Corp, we manufacture and apply our own dielectric coating: JARO 650 Series Polyimide. This coating is a proprietary polyimide thermo set material, offering outstanding characteristics which include: Remarkable resistance to high temperatures. It also performs well at cryogenic levels. High... [See More]
- Features: Chemical Resistant; Dielectric; Heat Resistant; Weather Resistant; Oxidative Degrading/Radiation Resistant
- Chemistry: Polyimide
- Type: Coating; Nonconductive, Insulating Coating
- Substrate: Other; Electronic Component Substrates
from Whitford Corporation
High temperature resistant; low coefficient of friction; abrasion/wear resistant; easy clean; dry film lubricant; thermoset; wide use temperature; anti-galling. [See More]
- Features: Chemical Resistant; Heat Resistant; Abrasion, Erosion or Wear Resistant; Weather Resistant
- Substrate: Ceramic; Metallic; Plastic; Wood
- Type: Coating
- Cure / Setting Technology: Film Drying
from Sherwin-Williams Protective & Marine Coatings
ArmorSeal ®1K Waterbased Urethane Floor Enamel is a gloss, high performance, one component polyester waterbased urethane, formulated specifically for industrial floor applications. Provides outstanding abrasion resistance, good chemical resistance, with excellent color and gloss retention. Fast... [See More]
- Features: Chemical Resistant; Heat Resistant; Resistant to "Hot Tire" Pick-Up
- Chemistry: Polyurethane; Resin
- Type: Coating; Enamel
- Substrate: Concrete
from Heresite Protective Coatings, LLC
Our 50 years of coating history speaks for itself. In 1964, Heresite was the first company to apply coatings to aluminum-finned, copper-tubed heat exchangers. The Heresite coating became then, and still remains a standard in the industrial coatings industry. We provide the highest quality protective... [See More]
- Features: Chemical Resistant; Corrosion Resistant; Heat Resistant; Protective; Waterproof; Abrasion, Erosion or Wear Resistant; Weather Resistant
- Chemistry: Resin; Formaldehyde Resins (Phenolic, Furan, Melamine)
- Type: Coating
- Substrate: Aluminum; Metallic; Steel
from Rust-Oleum Corporation
Multi-purpose oil modified alkyd enamel, light abrasion resistance [See More]
- Features: Chemical Resistant; Abrasion, Erosion or Wear Resistant
- Chemistry: Alkyd; Resin
- Type: Enamel; Base Coat; Paint
- Substrate: Steel
from Epoxies Etc...
Low viscosity ultraviolet curable coating. This is an electronic grade material which will provide chemical, moisture and vibration protection. [See More]
- Features: Chemical Resistant; Protective
- Chemistry: Resin
- Type: Coating; Clear Coat
- Cure / Setting Technology: Ultraviolet Light Curing
from Columbia Chemical Corporation
EXTREME ® 110 is an economical process for plating brilliant, level, ductile zinc deposits in acid chloride zinc plating electrolytes using potassium chloride and boric acid (ammonia-free). EXTREME 110 additives promote superior bath solubility and higher temperature tolerance compared to... [See More]
- Features: Chemical Resistant; Corrosion Resistant; Protective; Weather Resistant
- Chemistry: Zinc; Acid Chloride Zinc Plating
- Type: Coating; Zinc Plating
- Substrate: Steel
from Dampney Company, Inc.
Elastoid 1300 is a single-package, high-build, elastomeric coating and vapor barrier. It is formulated from multiphase synthetic rubber copolymers which interact to provide an unusual range of desirable chemical and physical properties. It is tough, flexible, and corrosion-resistant and provides... [See More]
- Features: Chemical Resistant; Corrosion Resistant; Protective; Waterproof
- Chemistry: Rubber
- Type: Coating
- Substrate: Aluminum; Concrete; Metallic; Steel
from Sherwin-Williams Protective & Marine Coatings
ArmorSeal ®33 EPOXY PRIMER/SEALER is a low viscosity, 100% solids, high build, fast cure, epoxy primer designed for use under ArmorSeal ®650 or where a high build primer is needed. This primer/sealer enhances adhesion by penetrating into the concrete substrate and helps reduce bubbling and... [See More]
- Features: Chemical Resistant; Heat Resistant; Fast Dry, Low Odor
- Chemistry: Epoxy; Resin
- Type: Coating; Primer; Sealer
- Substrate: Concrete; Wood
from Rust-Oleum Corporation
Anti-slip floor coating, extra heavy vehicle grade, 100% solids, low odor [See More]
- Features: Chemical Resistant
- Chemistry: Epoxy; Resin
- Type: Coating; Paint
- Substrate: Concrete; Metallic
from Columbia Chemical Corporation
COLZINC ® ACF-II is a process for alkaline cyanide-free zinc plating that produces brilliantly bright, and extremely ductile deposits. Its excellent low current density covering and throwing power make it especially suitable for steel parts with deep recesses such as fittings, tubes, or computer... [See More]
- Features: Chemical Resistant; Corrosion Resistant; Protective; Weather Resistant
- Chemistry: Zinc; Alkaline Zinc Plating
- Type: Coating; Zinc Plating
- Substrate: Steel
from Dampney Company, Inc.
Endcor 772 protects steel surfaces subjected to immersion in fresh or salt water, exposure in tidal or splash zones, or burial in soil. It is effective on the interiors of tanks and lines containing brine, crude oil, petroleum products, sewage or strong alkalies. It is resistant to a wide range of... [See More]
- Features: Chemical Resistant; Corrosion Resistant; Protective
- Chemistry: Epoxy; Resin
- Type: Coating; Clear Coat
- Substrate: Metallic; Steel
from Sherwin-Williams Protective & Marine Coatings
ArmorSeal ®FLOOR-PLEX 7100 is a heavy duty, interior, VOC compliant, low odor, two component, catalyzed, water borne, polyamide epoxy floor coating. This dries rapidly to an extra tough, gloss finish which will withstand heavy industrial traffic, abrasion, and general chemical attack. Provides... [See More]
- Features: Chemical Resistant; Heat Resistant; Resists Yellowing, Low Odor
- Chemistry: Epoxy; Resin; Polyamide
- Type: Coating; Clear Coat
- Substrate: Concrete
from Rust-Oleum Corporation
Three component, epoxy resin polymer, brightly colored quartz aggregate [See More]
- Features: Chemical Resistant; Flame Retardant / UL 94V-0 Rated
- Chemistry: Epoxy; Resin
- Type: Coating; Clear Coat
- Substrate: Concrete
from Columbia Chemical Corporation
EXCEL ® 800 is cutting edge technology for producing acid chloride-like zinc deposit brightness from an alkaline cyanide-free zinc plating solution. Deposits are extremely ductile even at thickness over 25 microns (1 mil). EXCEL 800 is deal for both rack and barrel plating lines, and performs... [See More]
- Features: Chemical Resistant; Corrosion Resistant; Protective; Weather Resistant
- Chemistry: Zinc; Alkaline Zinc Plating
- Type: Coating; Zinc Plating
- Substrate: Steel
from Dampney Company, Inc.
High build coating, ambient to 600F (316C), for air pollution control equipment [See More]
- Features: Chemical Resistant; Corrosion Resistant; Heat Resistant; Protective
- Chemistry: Resin; Silicone
- Type: Coating
- Substrate: Metallic; Steel
from Sherwin-Williams Protective & Marine Coatings
ArmorSeal ®HS POLYURETHANE FLOOR ENAMEL is a heavy duty, two component, exterior/interior, low VOC, high solids, polyester-aliphatic urethane industrial floor coating. Provides a high gloss, excellent chemical resistance, color retention, and chalk resistance. Outstanding resistance a wide... [See More]
- Features: Chemical Resistant; Heat Resistant; Humidity & Solvent Resistance
- Chemistry: Polyurethane; Resin
- Type: Coating; Enamel
- Substrate: Concrete; Steel; Other; Iron
from Rust-Oleum Corporation
Heavy duty static control floor topping, 3 component epoxy resin polymer [See More]
- Features: Anti-Static; Chemical Resistant; Flame Retardant / UL 94V-0 Rated
- Chemistry: Epoxy; Resin
- Type: Coating; Clear Coat; Sealer
- Substrate: Concrete
from Columbia Chemical Corporation
COLCAD ® 100 is a brightener for cyanide cadmium plating for producing brilliant, ductile metal deposits over a wide current density range, and is suitable for both rack and barrel plating. COLCAD 100 is now the only Boeing approved cadmium brightener available for these applications. Under the... [See More]
- Features: Chemical Resistant; Corrosion Resistant; Protective; Weather Resistant
- Chemistry: Zinc; Cyanide Cadmium Zinc Plating
- Type: Coating; Cadmium Plating
- Substrate: Steel
from Sherwin-Williams Protective & Marine Coatings
ArmorSeal ®REXTHANE I FLOOR COATING is a high solids, single component, aliphatic, moisture cure urethane, VOC complying, moisture resistant industrial floor coating. This urethane coating cures to a high gloss and chemical resistant film equivalent to two-part urethane coatings. Impact and... [See More]
- Features: Chemical Resistant; Moisture & Yellowing Resistance
- Chemistry: Polyurethane; Resin; Aliphatic
- Type: Coating; Clear Coat
- Substrate: Concrete; Steel; Wood; Other; Metalizing, Steel with Zinc
from Rust-Oleum Corporation
Two component, water based epoxy coating, low risk of flammability [See More]
- Features: Chemical Resistant; Abrasion, Erosion or Wear Resistant
- Chemistry: Epoxy; Resin
- Type: Coating
- Substrate: Concrete
from Columbia Chemical Corporation
MARQUEE ® ENVY MP is an ELV compliant, mid phosphorous, electroless nickel plating process. It contains no lead nor cadmium, and meets ASTM-B-733 and AMS2404 C specifications. Being a two component process, it is easy to use and has a 1:1 replenishment rate. It provides a deep, brilliant... [See More]
- Features: Chemical Resistant; Corrosion Resistant; Heat Resistant; Protective; Abrasion, Erosion or Wear Resistant; Weather Resistant
- Chemistry: Electroless Nickel Plating Solution
- Type: Coating; Electroless Nickel Deposit
- Substrate: Aluminum; Steel; Other; Brass
from Sherwin-Williams Protective & Marine Coatings
ArmorSeal ®TREAD-PLEX PRIMER is a general purpose, interior/exterior, VOC compliant, 100% acrylic, low odor, waterborne primer. One component. Water clean up. Fast dry. RECOMMENDED USAGE. For use over prepared concrete and wood floors, steps, stairwells, aisleways, or previously painted floor... [See More]
- Features: Chemical Resistant; Heat Resistant; HAPS Free, Fast Dry, Low Odor
- Chemistry: Acrylic; Resin
- Type: Coating; Primer
- Substrate: Concrete; Wood
from Rust-Oleum Corporation
Two component, low odor, low VOC, 100% solids epoxy floor coating [See More]
- Features: Chemical Resistant; Abrasion, Erosion or Wear Resistant
- Chemistry: Epoxy; Resin
- Type: Coating; Base Coat
- Substrate: Concrete
from Columbia Chemical Corporation
COLGLEAM ® Sn is a process for bright acid tin plating. Baths are maintained with only one brightener additive, eliminating the need to juggle and balance brighteners. The COLGLEAM Sn process is extremely simple to control, requiring only a fraction of the lab and analysis time needed by... [See More]
- Features: Chemical Resistant; Corrosion Resistant; Protective; Weather Resistant
- Chemistry: Acid Sulfate Tin Plating
- Type: Coating; Tin Plating
- Substrate: Aluminum; Steel
from Sherwin-Williams Protective & Marine Coatings
ArmorSeal ®TREAD-PLEX is a general purpose, interior/ exterior, VOC compliant, 100% acrylic, low odor, waterborne floor coating. This dries rapidly to a tough, alkali resistant finish which will withstand hard wear, abrasion, grease, oils, and cleaning equipment. One component. Water clean up. [See More]
- Features: Chemical Resistant; Heat Resistant; Abrasion, Erosion or Wear Resistant; Humidity & Scrub Resistance
- Chemistry: Acrylic; Resin
- Type: Coating; Clear Coat
- Substrate: Concrete; Wood
from Rust-Oleum Corporation
Two component, high solid polyamide converted epoxy, refined coal tar pitch [See More]
- Features: Chemical Resistant; Corrosion Resistant; Waterproof
- Chemistry: Epoxy; Resin
- Type: Coating; Clear Coat
- Substrate: Concrete; Metallic; Steel
from Columbia Chemical Corporation
COLLOY ® NI-Z-POSIT is a process for plating a zinc/nickel alloy from an alkaline cyanide-free zinc plating solution. The resulting alloy deposit which contains 10% to 15% nickel, is evenly distributed at low, mid and high current densities, and provides greatly enhanced corrosion resistance... [See More]
- Features: Chemical Resistant; Corrosion Resistant; Protective; Weather Resistant
- Chemistry: Zinc; Alkaline Zinc Nickel
- Type: Coating; Zinc Nickel Plating
- Substrate: Steel
from Sherwin-Williams Protective & Marine Coatings
General Polymers AIRCRAFT HANGAR / INDUSTRIAL PLANT COATING is designed to provide a thin-mil, light reflective, and chemical resistant finish. Advantages. Excellent gloss retention. UV color stability. Chemical and stain resistant. Resists common acids, fuels grease, salt and Skydrol. Uses. [See More]
- Features: Chemical Resistant
- Substrate: Concrete; Wood; Other; Quarry Tile
- Type: Coating
- Cure / Setting Technology: Film Drying; Multicomponent
from Rust-Oleum Corporation
Low VOC, water based acrylic finish, indoor/outdoor use, gloss retention [See More]
- Features: Chemical Resistant; Corrosion Resistant; Weather Resistant
- Chemistry: Acrylic; Resin
- Type: Enamel; Paint
- Substrate: Aluminum; Concrete; Metallic; Steel
from Sherwin-Williams Protective & Marine Coatings
General Polymers AquArmor “C ” Coating Systems is a 2-3 coat flooring system using a revolutionary new water-based resin technology, AquArmor WBE. It is installed quickly, environmentally friendly and is resistant to problems associated with moisture from the concrete. Advantages. No... [See More]
- Features: Chemical Resistant
- Substrate: Concrete; Wood; Other; Quarry Tile
- Type: Coating
- Cure / Setting Technology: Film Drying; Multicomponent
from Rust-Oleum Corporation
General purpose modified alkyd primer designed for interior or exterior use [See More]
- Features: Chemical Resistant; Abrasion, Erosion or Wear Resistant; Weather Resistant
- Chemistry: Alkyd; Resin
- Type: Enamel; Base Coat; Paint
- Substrate: Aluminum; Metallic; Steel
from Sherwin-Williams Protective & Marine Coatings
General Polymers AquArmor Ceramic Carpet Decorative Flooring Systems combines the historical advantages of epoxy quartz flooring with integral protection against loss of bond due to moisture vapor issues for slabs on grade. Advantages. Withstands vapor emissons. Aesthetically pleasing appearance. [See More]
- Features: Chemical Resistant; Abrasion, Erosion or Wear Resistant
- Chemistry: Epoxy; Resin
- Type: Coating
- Substrate: Concrete; Wood; Other; Quarry Tile
from Rust-Oleum Corporation
Two component, polyester polyurethane, high gloss, two available activators [See More]
- Features: Chemical Resistant; Corrosion Resistant
- Chemistry: Polyurethane; Resin
- Type: Coating; Clear Coat; Paint
- Substrate: Metallic; Steel
from Sherwin-Williams Protective & Marine Coatings
General Polymers AquArmor MCS High Build Hangar Flooring System is designed to provide an 1/8" thick. high gloss, easy to maintain floor finish in a hangar or industrial environment. The unique AquArmor technology offers a fast, environmentally friendly installation that is not susceptible to... [See More]
- Features: Chemical Resistant
- Substrate: Concrete; Wood; Other; Quarry Tile
- Type: Coating
- Cure / Setting Technology: Film Drying; Multicomponent
from Rust-Oleum Corporation
Two component, aliphatic acrylic polyurethane finish, high gloss enamel [See More]
- Features: Chemical Resistant
- Chemistry: Acrylic; Polyurethane; Resin
- Type: Enamel; Clear Coat; Paint
- Substrate: Aluminum; Metallic; Steel
from Sherwin-Williams Protective & Marine Coatings
General Polymers AquArmor S Slurry System represents a family of flooring systems all built using a single revolutionary new water-based resin technology, AquArmor WBE. System designs include a coating and a 1/16 ” to 1/8 ” slurry. All systems are installed quickly, environmentally... [See More]
- Features: Chemical Resistant
- Substrate: Concrete; Wood; Other; Quarry Tile
- Type: Coating
- Cure / Setting Technology: Film Drying; Multicomponent
from Rust-Oleum Corporation
Low odor, two component, polyamine cured water based epoxy coating [See More]
- Features: Chemical Resistant; Corrosion Resistant
- Chemistry: Epoxy; Resin
- Type: Coating; Paint
- Substrate: Aluminum; Concrete; Metallic; Steel
from Sherwin-Williams Protective & Marine Coatings
General Polymers 4090TC FasTop Urethane Coating is a 3 part, low odor, matte finish, pigmented coating to be applied over the FasTop Urethane Systems. Coating may be applied using a hand trowel, flat squeegee or grout float to the desired thickness then back rolled with roller cover. Recommended... [See More]
- Features: Chemical Resistant; Abrasion, Erosion or Wear Resistant
- Chemistry: Urethane
- Type: Coating
- Substrate: Concrete
from Rust-Oleum Corporation
Fast drying, low VOC, water-based acrylic copolymer, indoor/outdoor use [See More]
- Features: Chemical Resistant; Corrosion Resistant; Weather Resistant
- Chemistry: Acrylic; Resin
- Type: Enamel; Paint
- Substrate: Aluminum; Concrete; Metallic; Steel
from Sherwin-Williams Protective & Marine Coatings
General Polymers CERAMIC CARPET #400 is an 1/8 ” system which incorporates decorative colored quartz aggregates with high solids epoxy resins and chemical resistant grout and topycoats to form a protective surfacing system which is aesthetically pleasing, slip resistant, durable and resistant... [See More]
- Features: Chemical Resistant; Protective; Abrasion, Erosion or Wear Resistant
- Chemistry: Ceramic; Epoxy; Resin
- Type: Coating
- Substrate: Concrete; Wood; Other; Quarry Tile
from Rust-Oleum Corporation
Industrial performance, zero VOC, zero HAP, odorless, two component [See More]
- Features: Chemical Resistant; Corrosion Resistant
- Chemistry: Epoxy; Resin
- Type: Coating; Enamel; Base Coat; Paint
- Substrate: Concrete
from Sherwin-Williams Protective & Marine Coatings
Corothane ® II is a 2-component, VOC compliant, aliphatic acrylic modified polyurethane designed for use in industrial environments. A chemical and abrasion resistant urethane enamel. A heavy duty maintenance coating for use in "high visibility areas. RECOMMENDED USAGE. Use over prepared... [See More]
- Features: Chemical Resistant; Corrosion Resistant; Heat Resistant
- Chemistry: Acrylic; Polyurethane; Resin; Aliphatic
- Type: Coating; Enamel
- Substrate: Aluminum; Concrete; Steel; Other; Iron, Galvanizing
from Rust-Oleum Corporation
Industrial performance, zero VOC, zero HAP, odorless, two component [See More]
- Features: Chemical Resistant; Corrosion Resistant
- Chemistry: Epoxy; Resin
- Type: Coating; Enamel; Base Coat; Paint
- Substrate: Concrete
from Sherwin-Williams Protective & Marine Coatings
General Polymers DECORATIVE MOSAIC WB COATING SYSTEM is a mosaic pattern floor covering. These vinyl chips are incorporated in a water-based epoxy and sealed with a clear coat of an abrasion resistant, water-based polyurethane that is available in a high gloss or satin finish. Its innovation base... [See More]
- Features: Chemical Resistant; Protective
- Substrate: Concrete; Wood; Other; Quarry Tile
- Type: Coating
- Cure / Setting Technology: Film Drying; Multicomponent