Floor Industrial Coatings
from Sauereisen, Inc.
Arctikure No. 230 is a three-component epoxy monolithic floor system that is used to protect concrete and other substrates. from chemical and physical abuse. No. 230 is designed for cold room applications and will cure at temperatures as low as 35oF. Arctikure has the durability to withstand the... [See More]
- Location / Orientation: Interior; Floor
- Chemistry: Epoxy; Resin
- Type: Coating
- Substrate: Concrete
from Rust-Oleum Corporation
Acrylic aliphatic urethane, high gloss, two component, gloss retention [See More]
- Location / Orientation: Exterior; Interior; Floor
- Chemistry: Acrylic; Polyurethane; Resin
- Type: Coating; Enamel; Base Coat
- Substrate: Aluminum; Concrete; Metallic; Steel
from Sherwin-Williams Protective & Marine Coatings
ArmorSeal ®1000 HS is a high solids, heavy duty, two-component, catalyzed, polyamide epoxy coating formulated for demanding marine and industrial requirements. This dries rapidly to a tough, high gloss finish with excellent resistance to alkalies, abrasion, corrosion, and chemical attack. [See More]
- Location / Orientation: Interior; Floor
- Chemistry: Epoxy; Resin; Polyamide
- Type: Coating
- Substrate: Concrete; Steel; Wood
from Fosroc Limited
Dekguard CP is a single component weather resistant impregnation and glaze, based on acrylic copolymer and siloxane. Dekguard CP combines an unique ability to protect against attacks by water, carbon dioxide (CO2) and other chemicals, with an ability to allow water vapour to escape from the... [See More]
- Location / Orientation: Floor
- Type: Coating; Sealer
from RDM Industrial Products, Inc.
Specially formulated to protect conductive/dissipative flooring, this finish will lengthen its life. It offers long lasting, high gloss, static dissipative properties. With low a VOC level this product is as safe as it is easy to use. Resistance: 107-109 Ohms/sq. Durable. Facilitates dirt removal. [See More]
- Location / Orientation: Interior; Floor
- Substrate: Ceramic; Plastic
- Type: Coating; Clear Coat
- Cure / Setting Technology: Film Drying
from Epoxies Etc...
Deco-Coat 2501 Resin is a two component high gloss epoxy resin that forms a hard enamel like finish. This versatile coating is a liquid resin that is safe and easy to use. It does no contain any solvents or offensive odors. DC-2501R is also available in low viscosity (DC-2501R LV). [See More]
- Location / Orientation: Interior; Floor
- Chemistry: Epoxy; Resin
- Type: Coating; Clear Coat
- Substrate: Concrete; Glass; Metallic; Plastic; Wood
from Sherwin-Williams
Paint & Coatings. A wide variety of coatings for residential or commercial use offer top quality performance. Primers. Exterior primers assure superior hiding, topcoat appearance and long-lasting results. Commercial High-Performance Coatings. A comprehensive line-up of high-performance coatings... [See More]
- Location / Orientation: Exterior; Floor; Wall; Ceiling
- Chemistry: Acrylic; Alkyd; Resin
- Type: Coating; Enamel; Primer; Base Coat; Clear Coat; Paint; Sealer; Stain
- Substrate: Concrete; Metallic; Plastic; Wood
from Titebond
Titebond ® 531 Moisture Control System solves the challenges of moisture transfer from concrete subfloors to wood flooring by reducing the transmission rate of moisture. The system consists of two pre-measured components that are mixed together to form a coating that is applied to the concrete... [See More]
- Location / Orientation: Floor
- Substrate: Concrete
- Type: Coating
from Wacker Chemical Corp.
ELASTOSIL ® E91 is a self-levelling silicone rubber with very good mechanical properties, which cures at room temperature under the influence of atmospheric moisture. It can also be cured in steam oven within 3 min. Properties. fast curing in steam oven. high elongation properties. acetic... [See More]
- Location / Orientation: Floor
- Chemistry: Resin; Rubber; Silicone
- Type: Coating; Sealer
- Substrate: Other; Textiles
from Rust-Oleum Corporation
Multi-purpose oil modified alkyd enamel, light abrasion resistance [See More]
- Location / Orientation: Exterior; Interior; Floor
- Chemistry: Alkyd; Resin
- Type: Enamel; Base Coat; Paint
- Substrate: Steel
from Sherwin-Williams Protective & Marine Coatings
ArmorSeal ®1K Waterbased Urethane Floor Enamel is a gloss, high performance, one component polyester waterbased urethane, formulated specifically for industrial floor applications. Provides outstanding abrasion resistance, good chemical resistance, with excellent color and gloss retention. Fast... [See More]
- Location / Orientation: Exterior; Interior; Floor
- Chemistry: Polyurethane; Resin
- Type: Coating; Enamel
- Substrate: Concrete
from Fosroc Limited
Nitocote EP403 is a two pack, solvent free, epoxy resin material. It is supplied in pre-measured quantities ready for site mixing and use. The material cures to provide a smooth, tough and resistant finish. It is available in light grey. [See More]
- Location / Orientation: Floor
- Type: Coating; Sealer
from RDM Industrial Products, Inc.
This industry popular finish offers low VOC, high gloss, and static dissipative properties. High abrasion resistance. High gloss. Non flaking. Non slippery. Low cost. Low tribogeneration generation. UL listed. No formaldehyde or phthalates. Water based. Surface resistance (RTT): 107-109 Ohms @100... [See More]
- Location / Orientation: Interior; Floor
- Substrate: Ceramic; Plastic
- Type: Coating; Clear Coat
- Cure / Setting Technology: Film Drying
from Epoxies Etc...
Deco-Coat 2570 Epoxy Resin is an ultra clear, high gloss, durable coating. This liquid polymer epoxy resin is formulated without solvents and is therefore safe and easy to use. It is formulated in a convenient 1:1 by volume mix ration. [See More]
- Location / Orientation: Exterior; Floor
- Chemistry: Epoxy; Resin
- Type: Coating; Clear Coat
- Substrate: Wood
from Sherwin-Williams
Paint & Coatings. A wide variety of coatings for residential or commercial use offer top quality performance. Primers. Exterior primers assure superior hiding, topcoat appearance and long-lasting results. Commercial High-Performance Coatings. A comprehensive line-up of high-performance coatings... [See More]
- Location / Orientation: Exterior; Floor; Wall; Ceiling
- Chemistry: Acrylic; Alkyd; Resin
- Type: Coating; Enamel; Primer; Base Coat; Clear Coat; Paint; Sealer; Stain
- Substrate: Concrete; Metallic; Plastic; Wood
from Titebond
Titebond ® 531 PLUS Concrete Moisture Control System solves the challenges of moisture transfer from concrete subfloors to wood and resilient flooring by reducing the transmission rate of moisture. The system consists of two pre-measured components that are mixed together to form a coating that... [See More]
- Location / Orientation: Floor
- Substrate: Concrete
- Type: Coating
from Rust-Oleum Corporation
Anti-slip one-step pedestrian grade, single component anti-slip coating [See More]
- Location / Orientation: Exterior; Interior; Floor
- Chemistry: Epoxy; Resin
- Type: Coating; Paint
- Substrate: Concrete
from Sherwin-Williams Protective & Marine Coatings
ArmorSeal ®33 EPOXY PRIMER/SEALER is a low viscosity, 100% solids, high build, fast cure, epoxy primer designed for use under ArmorSeal ®650 or where a high build primer is needed. This primer/sealer enhances adhesion by penetrating into the concrete substrate and helps reduce bubbling and... [See More]
- Location / Orientation: Interior; Floor
- Chemistry: Epoxy; Resin
- Type: Coating; Primer; Sealer
- Substrate: Concrete; Wood
from Fosroc Limited
Galvafroid zinc rich coating is formulated as an easily applied, cold galvanising protection against corrosion on all ferrous metals. Galvafroid has a mid-grey, matt finish. [See More]
- Location / Orientation: Floor
- Type: Coating
from RDM Industrial Products, Inc.
This long lasting urethane enhanced static dissipative floor finish is the prime defense in ESD environments. With consistent resistance reading of 107-109 Ohms @100 volts, this water based finish is used worldwide to protect electronic devices from damage and to protect workers from explosion or... [See More]
- Location / Orientation: Interior; Floor
- Substrate: Ceramic; Plastic
- Type: Coating; Clear Coat
- Cure / Setting Technology: Film Drying
from Sherwin-Williams
Paint & Coatings. A wide variety of coatings for residential or commercial use offer top quality performance. Primers. Interior primers assure superior hiding, topcoat appearance and long-lasting results. Wood Stains, Sealers & Clear Topcoats. A wide variety of stains and sealers for... [See More]
- Location / Orientation: Interior; Floor; Wall; Ceiling
- Chemistry: Acrylic; Alkyd; Resin
- Type: Coating; Enamel; Primer; Base Coat; Clear Coat; Paint; Sealer; Stain
- Substrate: Concrete; Metallic; Plastic; Wood
from Rust-Oleum Corporation
Two component, anti-slip, low VOC, bare-foot grade water based epoxy [See More]
- Location / Orientation: Exterior; Interior; Floor
- Chemistry: Epoxy; Resin
- Type: Coating; Paint
- Substrate: Concrete
from Sherwin-Williams Protective & Marine Coatings
ArmorSeal ®FLOOR-PLEX 7100 PRIMER is a heavy duty, VOC compliant, low odor, two component, catalyzed, water borne, polyamide epoxy floor primer. Provides overall performance comparable to that of most solvent borne epoxy floor systems. Designed for use under ArmorSeal ®finish coats. [See More]
- Location / Orientation: Floor
- Chemistry: Epoxy; Resin; Polyamide
- Type: Coating; Primer
- Substrate: Concrete
from Sherwin-Williams
Paint & Coatings. A wide variety of coatings for residential or commercial use offer top quality performance. Primers. Interior primers assure superior hiding, topcoat appearance and long-lasting results. Wood Stains, Sealers & Clear Topcoats. A wide variety of stains and sealers for... [See More]
- Location / Orientation: Exterior; Floor; Wall; Ceiling
- Chemistry: Acrylic; Alkyd; Resin
- Type: Coating; Enamel; Primer; Base Coat; Clear Coat; Paint; Sealer; Stain
- Substrate: Concrete; Metallic; Plastic; Wood
from Rust-Oleum Corporation
Anti-slip floor coating, extra heavy vehicle grade, 100% solids, low odor [See More]
- Location / Orientation: Exterior; Interior; Floor
- Chemistry: Epoxy; Resin
- Type: Coating; Paint
- Substrate: Concrete; Metallic
from Sherwin-Williams Protective & Marine Coatings
ArmorSeal ®FLOOR-PLEX 7100 is a heavy duty, interior, VOC compliant, low odor, two component, catalyzed, water borne, polyamide epoxy floor coating. This dries rapidly to an extra tough, gloss finish which will withstand heavy industrial traffic, abrasion, and general chemical attack. Provides... [See More]
- Location / Orientation: Interior; Floor
- Chemistry: Epoxy; Resin; Polyamide
- Type: Coating; Clear Coat
- Substrate: Concrete
from Sherwin-Williams
Paint & Coatings. A wide variety of coatings for residential or commercial use offer top quality performance. Primers. Exterior primers assure superior hiding, topcoat appearance and long-lasting results. Commercial High-Performance Coatings. A comprehensive line-up of high-performance coatings... [See More]
- Location / Orientation: Exterior; Floor; Wall; Ceiling
- Chemistry: Acrylic; Alkyd; Resin
- Type: Coating; Enamel; Primer; Base Coat; Clear Coat; Paint; Sealer; Stain
- Substrate: Concrete; Metallic; Plastic; Wood
from Rust-Oleum Corporation
Anti-slip floor coating, heavy vehicle grade, low VOC epoxy coating [See More]
- Location / Orientation: Exterior; Interior; Floor
- Chemistry: Epoxy; Resin
- Type: Coating; Paint
- Substrate: Concrete; Metallic
from Sherwin-Williams Protective & Marine Coatings
ArmorSeal ®HS POLYURETHANE FLOOR ENAMEL is a heavy duty, two component, exterior/interior, low VOC, high solids, polyester-aliphatic urethane industrial floor coating. Provides a high gloss, excellent chemical resistance, color retention, and chalk resistance. Outstanding resistance a wide... [See More]
- Location / Orientation: Exterior; Interior; Floor
- Chemistry: Polyurethane; Resin
- Type: Coating; Enamel
- Substrate: Concrete; Steel; Other; Iron
from Sherwin-Williams
Paint & Coatings. A wide variety of coatings for residential or commercial use offer top quality performance. Primers. Interior primers assure superior hiding, topcoat appearance and long-lasting results. Wood Stains, Sealers & Clear Topcoats. A wide variety of stains and sealers for... [See More]
- Location / Orientation: Interior; Floor; Wall; Ceiling
- Chemistry: Acrylic; Alkyd; Resin
- Type: Coating; Enamel; Primer; Base Coat; Clear Coat; Paint; Sealer; Stain
- Substrate: Concrete; Metallic; Plastic; Wood
from Rust-Oleum Corporation
Three component, epoxy resin polymer, brightly colored quartz aggregate [See More]
- Location / Orientation: Interior; Floor
- Chemistry: Epoxy; Resin
- Type: Coating; Clear Coat
- Substrate: Concrete
from Sherwin-Williams Protective & Marine Coatings
ArmorSeal ®REXTHANE I FLOOR COATING is a high solids, single component, aliphatic, moisture cure urethane, VOC complying, moisture resistant industrial floor coating. This urethane coating cures to a high gloss and chemical resistant film equivalent to two-part urethane coatings. Impact and... [See More]
- Location / Orientation: Exterior; Interior; Floor
- Chemistry: Polyurethane; Resin; Aliphatic
- Type: Coating; Clear Coat
- Substrate: Concrete; Steel; Wood; Other; Metalizing, Steel with Zinc
from Sherwin-Williams
Sherwin-Williams is a global provider of protective and marine coatings, offering a complete line of high performance coatings technologies to combat corrosion. We deliver unmatched service and coatings specification support to meet our customers ’ coatings needs. [See More]
- Location / Orientation: Floor
- Chemistry: Epoxy; Fluoropolymers; Resin; Formaldehyde Resins (Phenolic, Furan, Melamine)
- Type: Coating
- Substrate: Metallic; Plastic; Wood
from Rust-Oleum Corporation
Heavy duty static control floor topping, 3 component epoxy resin polymer [See More]
- Location / Orientation: Interior; Floor
- Chemistry: Epoxy; Resin
- Type: Coating; Clear Coat; Sealer
- Substrate: Concrete
from Sherwin-Williams Protective & Marine Coatings
ArmorSeal ®TREAD-PLEX PRIMER is a general purpose, interior/exterior, VOC compliant, 100% acrylic, low odor, waterborne primer. One component. Water clean up. Fast dry. RECOMMENDED USAGE. For use over prepared concrete and wood floors, steps, stairwells, aisleways, or previously painted floor... [See More]
- Location / Orientation: Exterior; Interior; Floor
- Chemistry: Acrylic; Resin
- Type: Coating; Primer
- Substrate: Concrete; Wood
from Rust-Oleum Corporation
Two component, water based epoxy coating, low risk of flammability [See More]
- Location / Orientation: Interior; Floor
- Chemistry: Epoxy; Resin
- Type: Coating
- Substrate: Concrete
from Sherwin-Williams Protective & Marine Coatings
ArmorSeal ®TREAD-PLEX is a general purpose, interior/ exterior, VOC compliant, 100% acrylic, low odor, waterborne floor coating. This dries rapidly to a tough, alkali resistant finish which will withstand hard wear, abrasion, grease, oils, and cleaning equipment. One component. Water clean up. [See More]
- Location / Orientation: Exterior; Interior; Floor; Steps, Stairwells, Aisleways
- Chemistry: Acrylic; Resin
- Type: Coating; Clear Coat
- Substrate: Concrete; Wood
from Rust-Oleum Corporation
Two component, low odor, low VOC, 100% solids epoxy floor coating [See More]
- Location / Orientation: Interior; Floor
- Chemistry: Epoxy; Resin
- Type: Coating; Base Coat
- Substrate: Concrete
from Sherwin-Williams Protective & Marine Coatings
General Polymers AIRCRAFT HANGAR / INDUSTRIAL PLANT COATING is designed to provide a thin-mil, light reflective, and chemical resistant finish. Advantages. Excellent gloss retention. UV color stability. Chemical and stain resistant. Resists common acids, fuels grease, salt and Skydrol. Uses. [See More]
- Location / Orientation: Floor
- Substrate: Concrete; Wood; Other; Quarry Tile
- Type: Coating
- Cure / Setting Technology: Film Drying; Multicomponent
from Rust-Oleum Corporation
Clear, fast drying, oil modified, single component waterborne polyurethane [See More]
- Location / Orientation: Exterior; Interior; Floor
- Chemistry: Polyurethane; Resin
- Type: Coating; Clear Coat
- Substrate: Concrete; Wood
from Sherwin-Williams Protective & Marine Coatings
General Polymers AquArmor “C ” Coating Systems is a 2-3 coat flooring system using a revolutionary new water-based resin technology, AquArmor WBE. It is installed quickly, environmentally friendly and is resistant to problems associated with moisture from the concrete. Advantages. No... [See More]
- Location / Orientation: Floor
- Substrate: Concrete; Wood; Other; Quarry Tile
- Type: Coating
- Cure / Setting Technology: Film Drying; Multicomponent
from Rust-Oleum Corporation
Clear, unpigmented, two component, zero VOC waterborne epoxy primer. [See More]
- Location / Orientation: Interior; Floor
- Chemistry: Epoxy; Resin
- Type: Coating; Primer; Sealer
- Substrate: Concrete
from Sherwin-Williams Protective & Marine Coatings
General Polymers AquArmor Ceramic Carpet Decorative Flooring Systems combines the historical advantages of epoxy quartz flooring with integral protection against loss of bond due to moisture vapor issues for slabs on grade. Advantages. Withstands vapor emissons. Aesthetically pleasing appearance. [See More]
- Location / Orientation: Floor
- Chemistry: Epoxy; Resin
- Type: Coating
- Substrate: Concrete; Wood; Other; Quarry Tile
from Rust-Oleum Corporation
General purpose modified alkyd primer designed for interior or exterior use [See More]
- Location / Orientation: Exterior; Interior; Floor
- Chemistry: Alkyd; Resin
- Type: Enamel; Base Coat; Paint
- Substrate: Aluminum; Metallic; Steel
from Sherwin-Williams Protective & Marine Coatings
General Polymers AquArmor MCS High Build Hangar Flooring System is designed to provide an 1/8" thick. high gloss, easy to maintain floor finish in a hangar or industrial environment. The unique AquArmor technology offers a fast, environmentally friendly installation that is not susceptible to... [See More]
- Location / Orientation: Floor
- Substrate: Concrete; Wood; Other; Quarry Tile
- Type: Coating
- Cure / Setting Technology: Film Drying; Multicomponent
from Rust-Oleum Corporation
Industrial food and beverage coating, prevents mold & mildew growth [See More]
- Location / Orientation: Interior; Floor; Pavement / Walkway; Wall
- Chemistry: Alkyd; Resin
- Type: Coating; Paint
- Substrate: Metallic; Steel
from Sherwin-Williams Protective & Marine Coatings
General Polymers AquArmor MOISTURE CONTROL SYSTEM is a low odor, self-leveling system to be applied to concrete to control moisture vapor emissions. AquArmor MOISTURE CONTROL SYSTEM can be applied with a v-notched trowel/squeegee. It is designed to provide a refinished surface on concrete prior to... [See More]
- Location / Orientation: Floor
- Substrate: Concrete; Wood; Other; Quarry Tile
- Type: Coating
- Cure / Setting Technology: Film Drying; Multicomponent
from Rust-Oleum Corporation
Industrial performance, zero VOC, zero HAP, odorless, two component [See More]
- Location / Orientation: Interior; Floor
- Chemistry: Epoxy; Resin
- Type: Coating; Enamel; Base Coat; Paint
- Substrate: Concrete
from Sherwin-Williams Protective & Marine Coatings
General Polymers AquArmor S Slurry System represents a family of flooring systems all built using a single revolutionary new water-based resin technology, AquArmor WBE. System designs include a coating and a 1/16 ” to 1/8 ” slurry. All systems are installed quickly, environmentally... [See More]
- Location / Orientation: Floor
- Substrate: Concrete; Wood; Other; Quarry Tile
- Type: Coating
- Cure / Setting Technology: Film Drying; Multicomponent
from Rust-Oleum Corporation
Industrial performance, zero VOC, zero HAP, odorless, two component [See More]
- Location / Orientation: Interior; Floor
- Chemistry: Epoxy; Resin
- Type: Coating; Enamel; Base Coat; Paint
- Substrate: Concrete
from Sherwin-Williams Protective & Marine Coatings
General Polymers 4090TC FasTop Urethane Coating is a 3 part, low odor, matte finish, pigmented coating to be applied over the FasTop Urethane Systems. Coating may be applied using a hand trowel, flat squeegee or grout float to the desired thickness then back rolled with roller cover. Recommended... [See More]
- Location / Orientation: Floor
- Chemistry: Urethane
- Type: Coating
- Substrate: Concrete
from Sherwin-Williams Protective & Marine Coatings
Bond-Plex WB Acrylic is a single component, waterborne acrylic, adhesion promoting coating formulated for direct application to pre-finished metal siding. Suitable for interior or exterior use. Outstanding early moisture resistance. Outstanding exterior durability and gloss retention. Eliminates the... [See More]
- Location / Orientation: Exterior; Interior; Floor; Pre-Finished Metal Siding
- Chemistry: Acrylic; Aluminum; Resin; Metal Filled (optional feature)
- Type: Coating
- Substrate: Metallic; Other; Fluorocarbons, Silicone Polyesters
from Sherwin-Williams Protective & Marine Coatings
General Polymers CERAMIC CARPET #400 is an 1/8 ” system which incorporates decorative colored quartz aggregates with high solids epoxy resins and chemical resistant grout and topycoats to form a protective surfacing system which is aesthetically pleasing, slip resistant, durable and resistant... [See More]
- Location / Orientation: Floor
- Chemistry: Ceramic; Epoxy; Resin
- Type: Coating
- Substrate: Concrete; Wood; Other; Quarry Tile
from Sherwin-Williams Protective & Marine Coatings
General Polymers CERAMIC CARPET #554 combines EPO-FLEX ® crack isolation system with colored quartz aggregate to provide the toughness and flexibility of EPO-FLEX with the beauty and durability of quartz broadcast flooring. Flexibility is achieved without the use of plasticizers or other... [See More]
- Location / Orientation: Floor
- Chemistry: Ceramic
- Type: Coating
- Substrate: Concrete; Wood; Other; Quarry Tile