Wood Industrial Coatings

62 Results
Abrasion Resistant UV Curable Coating -- UV11-3
from Master Bond, Inc.

Master Bond UV11-3 is an extra-hard, super-abrasion resist-radiation curable coating system for plastic substrates. It is a low viscosity, clear, 100% reactive liquid that can be cured readily by exposure to UV lamps or EB radiation. The cure can be effected in air or under an inert atmosphere such... [See More]

  • Substrate: Ceramic; Glass; Metallic; Plastic; Wood; Other
  • Chemistry: Resin
  • Type: Coating
  • Cure / Setting Technology: Ultraviolet Light Curing
Exterior Polyester Exterior Powder 106 Series -- 106 Series
from FORREST Technical Coatings

Standard polyester TGIC powders are excellent coatings that protect the end product while also providing many decorative colors and special effects looks at the same time.  These products can be used for interior or exterior applications. Variety of gloss levels and textures available. [See More]

  • Substrate: Aluminum; Metallic; Plastic; Steel; Wood
  • Cure / Setting Technology: Thermoset
  • Type: Coating; Powder Coating; Paint
  • Cure Temperature: 400
Fast Dry Primer Primer -- Perma-Slik®RP Primer
from Everlube Products

Perma-Slik RP Primer is an air-cured primer which utilitizes an organo-metallic binder system. This coating has exceptional adhesion to a wide variety of substrates, such as glass, plastic, rubber, steel, aluminum, and wood. Generally, this coating will dry to the touch in less than 5 minutes. [See More]

  • Substrate: Aluminum; Glass; Metallic; Plastic; Steel; Wood; Other; Rubber
  • Chemistry: Organo-Metallic
  • Type: Coating; Primer
  • Cure / Setting Technology: Film Drying
Acid Resistant, Two Component Epoxy Coating -- EP21AR
from Master Bond, Inc.

Master Bond Polymer System EP21AR is a two component epoxy resin compound for durable, high performance, coating liner and adhesive/sealants with outstanding acid as well as excellent overall chemical resistance. The EP21AR compound which is formulated to cure at room temperature or more rapidly at... [See More]

  • Substrate: Ceramic; Concrete; Glass; Metallic; Plastic; Wood
  • Chemistry: Epoxy; Resin
  • Type: Coating
  • Cure / Setting Technology: Multicomponent
Exterior Polyurethane Powder Coating 044 Series -- 044 Series
from FORREST Technical Coatings

Polyurethane coatings are formulated to have excellent flow characteristics while providing good mechanical and chemical resistance. These products also offer exterior durability. [See More]

  • Substrate: Aluminum; Metallic; Plastic; Steel; Wood
  • Chemistry: Polyurethane; Resin; Polyester
  • Type: Coating; Powder Coating; Paint
  • Cure / Setting Technology: Thermoset
High Strength UV Curable Coating -- UV15
from Master Bond, Inc.

Master Bond UV15 is a new one component, high strength, low viscosity, UV curable epoxy resin based polymer system for bonding, sealing, & coating with exceptionally high performance properties. It is a 100% reactive and does not contain any solvents or other volatiles. When exposed to a source... [See More]

  • Substrate: Ceramic; Glass; Metallic; Plastic; Wood; Other
  • Chemistry: Epoxy; Resin
  • Type: Coating
  • Cure / Setting Technology: Ultraviolet Light Curing
FIRMmarker® Road Marker Adhesive
from FORREST Technical Coatings

FIRMmarker ® Road Marker Adhesive is a 2-part epoxy adhesive designed to affix traffic markers (RPMs), delineators, surface mount traffic indicators, and safety posts to concrete, but can also be used to bond concrete to a variety of other materials such as concrete, wood, or asphalt. FIRMmarker... [See More]

  • Substrate: Asphalt; Concrete; Wood
  • Chemistry: Epoxy Adhesive
  • Type: Coating
  • Form: Cartridge
High Strength, UV Curable Epoxy Coating -- UV16
from Master Bond, Inc.

Master Bond UV16 is a new one component, high strength, low viscosity, UV curable epoxy resin based polymer system for bonding, sealing, & coating with exceptionally high performance properties. It is a 100% reactive and does not contain any solvents or other volatiles. When exposed to a source... [See More]

  • Substrate: Ceramic; Glass; Metallic; Plastic; Wood; Other
  • Chemistry: Epoxy; Resin
  • Type: Coating
  • Cure / Setting Technology: Ultraviolet Light Curing
Forrest Exterior Powder Coatings
from FORREST Technical Coatings

Powder coating is a versatile technology for use on multiple substrates and in multiple applications with the added benefit of low emissions. Available in both TGIC-free and low cure options, our product catalog includes metallic, veins, textures and crinkle effects. [See More]

  • Substrate: Aluminum; Metallic; Plastic; Steel; Wood
  • Chemistry: Polyurethane; Resin
  • Type: Coating; Powder Coating; Paint
  • Cure / Setting Technology: Thermoset
Low Viscosity, Fast Curing, Two Component Epoxy Coating -- EP38
from Master Bond, Inc.

Master Bond Polymer System EP38 is a fast curing, low viscosity, optically clear two component epoxy system for high performance coating, bonding and sealing. It is 100% reactive and does not contain any volatiles. The mix ratio is a convenient 3 to 1 by weight. EP38 is very fast curing. Coatings as... [See More]

  • Substrate: Concrete; Metallic; Plastic; Wood
  • Chemistry: Epoxy; Resin
  • Type: Coating
  • Cure / Setting Technology: Multicomponent
Forrest Interior Powder Coatings
from FORREST Technical Coatings

We carry standard stock and RAL colors, but specialize in working with customers to create decorative and unique appearances for their specific needs. Our product catalog includes metallic, veins, textures and crinkle effects. We do expedient color matches and provide various other effects with... [See More]

  • Substrate: Aluminum; Metallic; Plastic; Steel; Wood
  • Chemistry: Epoxy; Resin
  • Type: Coating; Powder Coating; Paint
  • Cure / Setting Technology: Thermoset
Low Viscosity, Two Component Epoxy Coating -- EP30-1NV
from Master Bond, Inc.

Master Bond Polymer System EP30-1 is a low viscosity, two component epoxy compound for high performance fiber optics bonding, coating, potting and encapsulation formulated to cure at room temperature or more rapidly at elevated temperatures, with a four (4) to one (1) mix ratio by weight. This... [See More]

  • Substrate: Ceramic; Concrete; Glass; Metallic; Plastic; Wood
  • Chemistry: Epoxy; Resin
  • Type: Coating
  • Cure / Setting Technology: Thermoset
High Gloss Brush and Roll Enamel 915E -- 915E Series
from FORREST Technical Coatings

A high-gloss alkyd enamel designed for brush and roll application on metal surfaces. Excellent for marking safety equipment, safety hazards and piping to comply with OSHA color standards. Multiple stocked bases allow for tinting on demand. [See More]

  • Substrate: Metallic; Steel; Wood
  • Chemistry: Alkyd; Resin; Glass Enamel
  • Type: Coating; Enamel; Paint
  • Cure / Setting Technology: Film Drying
One Component UV Curable Coating -- UV15-7SP4
from Master Bond, Inc.

Master Bond Polymer System UV15-7SP4 is a new one component, optically clear, toughened UV and/or curable polymer system with extended service capability of -80 °F to +250 °F. It is 100% reactive, does not contain any solvents or other volatiles and does not embrittle even upon exposure to... [See More]

  • Substrate: Ceramic; Glass; Metallic; Plastic; Wood; Other
  • Chemistry: Resin; Rubber
  • Type: Coating
  • Cure / Setting Technology: Ultraviolet Light Curing
Interior Epoxy Powder Coatings 019 Series -- 019 Series
from FORREST Technical Coatings

Polyester Epoxy hybrid powder coatings are designed for good electrostatic properties and surface flow over a wide range of film thickness. [See More]

  • Substrate: Aluminum; Metallic; Plastic; Steel; Wood
  • Chemistry: Epoxy; Resin
  • Type: Coating; Powder Coating; Paint
  • Cure / Setting Technology: Thermoset
One Component, Low Viscosity UV Curable Coating -- UV15LV
from Master Bond, Inc.

Master Bond UV15LV is a new one component, high strength UV curable epoxy resin based polymer system for bonding, sealing, & coating with exceptionally high performance properties. It is a 100% reactive, medium viscosity liquid at ambient temperatures which does not contain any solvents or other... [See More]

  • Substrate: Ceramic; Glass; Metallic; Plastic; Wood; Other
  • Chemistry: Epoxy; Resin
  • Type: Coating
  • Cure / Setting Technology: Ultraviolet Light Curing
Interior Polyester Epoxy Hybrid Powder Coatings 029 Series -- 029 Series
from FORREST Technical Coatings

Polyester Epoxy hybrid powder coatings are designed for good electrostatic properties and surface flow over a wide range of film thickness. [See More]

  • Substrate: Aluminum; Metallic; Plastic; Steel; Wood
  • Chemistry: Epoxy; Resin; Polyester Epoxy Blend
  • Type: Coating; Powder Coating; Paint
  • Cure / Setting Technology: Thermoset
One Component, Non-Yellowing UV Curable Coating -- UV15X-2
from Master Bond, Inc.

Master Bond UV15X-2 is a new one component, non-yellowing UV curable polymer system for high performance coatings, adhesives and sealants with exceptionally fast response to UV radiation. It is 100% reactive moderate viscosity liquid at ambient temperatures which does not contain any solvents or... [See More]

  • Substrate: Ceramic; Glass; Metallic; Plastic; Wood; Other
  • Chemistry: Epoxy; Resin
  • Type: Coating
  • Cure / Setting Technology: Ultraviolet Light Curing
TGIC-Free Polyester Powders
from FORREST Technical Coatings

TGIC-free polyesters are used in applications where TGIC is not desired and offer the same advantages as the Polyester TGIC powders. [See More]

  • Substrate: Aluminum; Metallic; Plastic; Steel; Wood
  • Cure / Setting Technology: Thermoset
  • Type: Coating; Powder Coating; Paint
  • Cure Temperature: 400
One Component, Optically Clear UV Curable Coating -- UV15-7LRI
from Master Bond, Inc.

Master Bond Polymer System UV 15-7LRI is a new one component, optically clear, non-yellowing UV curable polymer system for high performance adhesives, sealants and coatings. It is 100% reactive and does not contain any solvents or other volatiles. When exposed to a source of UV light of adequate... [See More]

  • Substrate: Ceramic; Glass; Metallic; Plastic; Wood; Other
  • Chemistry: Resin
  • Type: Coating
  • Cure / Setting Technology: Ultraviolet Light Curing
TruRAL Industrial Powder Coatings -- TruRAL Powder
from FORREST Technical Coatings

Forrest is the distributor for TCI's TruRAL powder coatings in Oregon, Washington, Idaho and Montana. These Super Durable powders offer exceptional UV performance and robust application characteristics. Forrest provides these RAL standard colors in order minimums of 25 pounds, allowing us to focus... [See More]

  • Substrate: Aluminum; Metallic; Plastic; Steel; Wood
  • Chemistry: Polyester
  • Type: Coating; Powder Coating; Paint
  • Cure / Setting Technology: Thermoset
One Part UV Curable Coating System High Temperatures -- UV15TK
from Master Bond, Inc.

Master Bond UV15TK is a new one component, high strength, medium viscosity, UV curable epoxy resin based polymer system for bonding, sealing, & coating with exceptionally high performance properties. It is a 100% reactive and does not contain any solvents or other volatiles. When exposed to a... [See More]

  • Substrate: Ceramic; Glass; Metallic; Plastic; Wood; Other
  • Chemistry: Epoxy; Resin
  • Type: Coating
  • Cure / Setting Technology: Ultraviolet Light Curing
Wood Coatings
from AkzoNobel N.V.

We have a long history with wood, and we know a lot about it. Many of our employees have grown up in the industry and come from families of craftsman, chemists and designers in various wood products industries. Generations of families have worked in our plants, and we take pride in developing the... [See More]

  • Substrate: Wood
  • Features: Protective
  • Type: Coating
  • Industry: OEM / Industrial
Industrial Fluoropolymer Coating -- Xylan® 1000 Series 1010, 1070
from Whitford Corporation

High temperature resistant; low coefficient of friction; abrasion/wear resistant; easy clean; dry film lubricant; thermoset; wide use temperature; anti-galling. [See More]

  • Substrate: Ceramic; Metallic; Plastic; Wood
  • Cure / Setting Technology: Film Drying
  • Type: Coating
  • Cure Temperature: 428 to 653
100% Solids Self-leveling Epoxy -- ArmorSeal®1000 HS Epoxy
from Sherwin-Williams Protective & Marine Coatings

ArmorSeal ®1000 HS is a high solids, heavy duty, two-component, catalyzed, polyamide epoxy coating formulated for demanding marine and industrial requirements. This dries rapidly to a tough, high gloss finish with excellent resistance to alkalies, abrasion, corrosion, and chemical attack. [See More]

  • Substrate: Concrete; Steel; Wood
  • Chemistry: Epoxy; Resin; Polyamide
  • Type: Coating
  • Cure / Setting Technology: Multicomponent
Interior/Exterior Acrylic PMR Coating -- Demandit
from Dryvit UK

Interior/exterior acrylic PMR coating in standard and custom colours. Dryvit ’s exterior coatings have been formulated to outperform traditional exterior paints. Based on high performance acrylic and silicone technologies these finishes are the ideal solution for refurbishment or new build. [See More]

  • Substrate: Concrete; Metallic; Wood; Other; Stucco and Acrylic-Based Textured Finishes
  • Chemistry: Acrylic; Resin
  • Type: Coating; Paint
  • Cure / Setting Technology: Film Drying
3M™ Scotch-Weld™ Elastomeric Coating -- EC-5816
from 3M Advanced Materials Division

Elastomer-based formula creates a tough, flexible, abrasion resistant coating. Resists heat, flame, and weathering for lasting, reliable performance. Resists gasoline, aircraft fuel, hydraulic oil and water. Can be applied by spraying, brushing or flow coating. 3M ™ Scotch-Weld ™... [See More]

  • Substrate: Glass; Wood
  • Form: Aerosol; Liquid
  • Type: Coating
  • Features: Abrasion, Erosion or Wear Resistant
Architects Exterior Paint & Coatings
from Sherwin-Williams

Paint & Coatings. A wide variety of coatings for residential or commercial use offer top quality performance. Primers. Exterior primers assure superior hiding, topcoat appearance and long-lasting results. Commercial High-Performance Coatings. A comprehensive line-up of high-performance coatings... [See More]

  • Substrate: Concrete; Metallic; Plastic; Wood
  • Chemistry: Acrylic; Alkyd; Resin
  • Type: Coating; Enamel; Primer; Base Coat; Clear Coat; Paint; Sealer; Stain
  • Cure / Setting Technology: Film Drying
Liquid Adhesive/Primer -- Polyken® 1027
from Berry Plastics Corporation - Engineered Materials Division

Polyken 1027. LIQUID ADHESIVE/PRIMER. Polyken 1027 liquid adhesive system is ideal for slower machine application to rough, reconditioned, or grit-blasted pipe surfaces. It provides a uniformly smooth, instant tack surface for Polyken coating systems. Applications. Solvent based primer designed for... [See More]

  • Substrate: Concrete; Metallic; Steel; Wood
  • Chemistry: Resin; Rubber
  • Type: Coating; Primer
  • Cure / Setting Technology: Film Drying
Fire and Thermal Protection Coatings -- FIREX Series
from MINTEQ® International Inc, Pyrogenics Group

The FIREX ™ family of products are specialized fire and thermal protection coatings, that absorb and reject thermal energy in a controlled and predictable manner and are primarily intended for use in high risk environments. [See More]

  • Substrate: Glass; Metallic; Wood; Other; Paper
  • Chemistry: Epoxy; Polyurethane; Resin
  • Type: Coating
  • Thickness: 0.0600
Champion's Choice Silicone Mold Release -- 4385162
from Chase Products Co.

Silicone Mold Release Spray is a colorless, dry spray that reduces friction and buildup on molds without leaving an oily or greasy surface. Dries fast. Extends the life of equipment. Cuts cleanup time. This non-staining formula has a low surface tension and performs in temperatures from -47 °F... [See More]

  • Substrate: Glass; Metallic; Wood; Other; Rubber
  • Cure / Setting Technology: Multicomponent
  • Type: Coating
  • Operating Temperature: -47 to 399
Cabot Stains
from Valspar Corporation (The)

Solid StainView stain colors. Total coverage gives maximum protection. VIEW PRODUCT DETAILS. Solid Color Acrylic Siding Stain. Solid Color Decking Stain. Semi-Solid StainView stain colors. Extra pigment adds longevity. VIEW PRODUCT DETAILS. Semi-Solid Siding and Fence. Semi-Solid Deck & Siding... [See More]

  • Substrate: Wood
  • Chemistry: Acrylic; Alkyd; Resin
  • Type: Coating; Stain
  • Cure / Setting Technology: Film Drying
Asphalt Roof Primer -- 1690
from Aervoe Industries Incorporated

Quick-drying, asphalt-based material, forms a smooth, even, protective film [See More]

  • Substrate: Concrete; Metallic; Plastic; Wood; Other; Vinyl
  • Chemistry: Resin
  • Type: Coating; Primer
  • Cure / Setting Technology: Film Drying
Floor Coating -- 6711 System
from Rust-Oleum Corporation

Clear, fast drying, oil modified, single component waterborne polyurethane [See More]

  • Substrate: Concrete; Wood
  • Chemistry: Polyurethane; Resin
  • Type: Coating; Clear Coat
  • Cure / Setting Technology: Film Drying
Deco-Coat -- DC-2501
from Epoxies Etc...

Deco-Coat 2501 Resin is a two component high gloss epoxy resin that forms a hard enamel like finish. This versatile coating is a liquid resin that is safe and easy to use. It does no contain any solvents or offensive odors. DC-2501R is also available in low viscosity (DC-2501R LV). [See More]

  • Substrate: Concrete; Glass; Metallic; Plastic; Wood
  • Chemistry: Epoxy; Resin
  • Type: Coating; Clear Coat
  • Cure / Setting Technology: Multicomponent; Thermoset
VBD-10 Damping Compound -- VBD-10
from Acoustical Solutions, Inc.

Sound Damping Compound is a water based damping compound for the treatment of vibrating metal, wood, glass, ceramic and most plastic surfaces. This material imparts vibration damping and a shift in the dominant frequency. The resulting structure borne noise reduction provides a means of improving... [See More]

  • Substrate: Aluminum; Anodized; Ceramic; Glass; Metallic; Plastic; Steel; Wood
  • Chemistry: Resin; Rubber
  • Type: Coating; Sound Damping
  • Cure / Setting Technology: Thermoset
100% Solids Self-leveling Epoxy -- ArmorSeal®33 Epoxy Primer/Sealer
from Sherwin-Williams Protective & Marine Coatings

ArmorSeal ®33 EPOXY PRIMER/SEALER is a low viscosity, 100% solids, high build, fast cure, epoxy primer designed for use under ArmorSeal ®650 or where a high build primer is needed. This primer/sealer enhances adhesion by penetrating into the concrete substrate and helps reduce bubbling and... [See More]

  • Substrate: Concrete; Wood
  • Chemistry: Epoxy; Resin
  • Type: Coating; Primer; Sealer
  • Cure / Setting Technology: Multicomponent
Contractors Exterior Paint & Coatings
from Sherwin-Williams

Paint & Coatings. A wide variety of coatings for residential or commercial use offer top quality performance. Primers. Exterior primers assure superior hiding, topcoat appearance and long-lasting results. Commercial High-Performance Coatings. A comprehensive line-up of high-performance coatings... [See More]

  • Substrate: Concrete; Metallic; Plastic; Wood
  • Chemistry: Acrylic; Alkyd; Resin
  • Type: Coating; Enamel; Primer; Base Coat; Clear Coat; Paint; Sealer; Stain
  • Cure / Setting Technology: Film Drying
Furniture Care Coating -- Guardsman
from Valspar Corporation (The)

Since 1915, Guardsman has been a leader in caring for wood furniture. We started out making wood finishes for fine furniture, and created our wood care products to show off those finishes to their best advantage. Today, we offer a complete line of products designed to clean, protect and enhance the... [See More]

  • Substrate: Wood; Other; Fabric
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Sealer
  • Form: Aerosol; Liquid
Clear Acrylic Coating -- 117
from Aervoe Industries Incorporated

Flexible, long-lasting coating, can be used to coat electrical components [See More]

  • Substrate: Metallic; Steel; Wood
  • Chemistry: Acrylic; Resin
  • Type: Coating; Clear Coat
  • Cure / Setting Technology: Film Drying
Industrial Choice™ 1600 System -- 1680830
from Rust-Oleum Corporation

12 oz, Aerosol Can; Gray Primer; Used with 1600 System Enamel Aerosol; Provides a solid base for adhesion of topcoat; Wet or dry Sandable; Use on wood, metal, masonry, etc.; Fast Dry; Temperatures up to 200°F; Enamel Primer [See More]

  • Substrate: Aluminum; Concrete; Metallic; Steel; Wood
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Enamel; Paint
  • Operating Temperature: ? to 200
Deco-Coat -- DC-2550
from Epoxies Etc...

Deco-Coat 2550 Resin System is a two component, low viscosity, flexible epoxy decorative coating. This versatile coating is a liquid resin that is safe and easy to use. It does not contain any solvents or offensive odors. [See More]

  • Substrate: Concrete; Glass; Metallic; Plastic; Wood
  • Chemistry: Epoxy; Resin
  • Type: Coating; Clear Coat
  • Cure / Setting Technology: Multicomponent; Thermoset
100% Solids Self-leveling Epoxy -- ArmorSeal®Rexthane I MCU
from Sherwin-Williams Protective & Marine Coatings

ArmorSeal ®REXTHANE I FLOOR COATING is a high solids, single component, aliphatic, moisture cure urethane, VOC complying, moisture resistant industrial floor coating. This urethane coating cures to a high gloss and chemical resistant film equivalent to two-part urethane coatings. Impact and... [See More]

  • Substrate: Concrete; Steel; Wood; Other; Metalizing, Steel with Zinc
  • Chemistry: Polyurethane; Resin; Aliphatic
  • Type: Coating; Clear Coat
  • Cure / Setting Technology: Film Drying; Reactive or Moisture Cured
Contractors Interior Paint & Coatings
from Sherwin-Williams

Paint & Coatings. A wide variety of coatings for residential or commercial use offer top quality performance. Primers. Interior primers assure superior hiding, topcoat appearance and long-lasting results. Wood Stains, Sealers & Clear Topcoats. A wide variety of stains and sealers for... [See More]

  • Substrate: Concrete; Metallic; Plastic; Wood
  • Chemistry: Acrylic; Alkyd; Resin
  • Type: Coating; Enamel; Primer; Base Coat; Clear Coat; Paint; Sealer; Stain
  • Cure / Setting Technology: Film Drying
Sierra Performance -- GRIPTEC
from Rust-Oleum Corporation

Multi-surface sandable primer, zero VOC, zero HAP, single component [See More]

  • Substrate: Aluminum; Concrete; Metallic; Steel; Wood
  • Chemistry: Acrylic; Resin
  • Type: Coating; Primer; Paint
  • Cure / Setting Technology: Film Drying
Deco-Coat -- DC-2570
from Epoxies Etc...

Deco-Coat 2570 Epoxy Resin is an ultra clear, high gloss, durable coating. This liquid polymer epoxy resin is formulated without solvents and is therefore safe and easy to use. It is formulated in a convenient 1:1 by volume mix ration. [See More]

  • Substrate: Wood
  • Chemistry: Epoxy; Resin
  • Type: Coating; Clear Coat
  • Cure / Setting Technology: Multicomponent; Thermoset
100% Solids Self-leveling Epoxy -- ArmorSeal®Tread-Plex Primer
from Sherwin-Williams Protective & Marine Coatings

ArmorSeal ®TREAD-PLEX PRIMER is a general purpose, interior/exterior, VOC compliant, 100% acrylic, low odor, waterborne primer. One component. Water clean up. Fast dry. RECOMMENDED USAGE. For use over prepared concrete and wood floors, steps, stairwells, aisleways, or previously painted floor... [See More]

  • Substrate: Concrete; Wood
  • Chemistry: Acrylic; Resin
  • Type: Coating; Primer
  • Thickness: 0.0035 to 0.0047
Home Builders Exterior Paint & Coatings
from Sherwin-Williams

Paint & Coatings. A wide variety of coatings for residential or commercial use offer top quality performance. Primers. Interior primers assure superior hiding, topcoat appearance and long-lasting results. Wood Stains, Sealers & Clear Topcoats. A wide variety of stains and sealers for... [See More]

  • Substrate: Concrete; Metallic; Plastic; Wood
  • Chemistry: Acrylic; Alkyd; Resin
  • Type: Coating; Enamel; Primer; Base Coat; Clear Coat; Paint; Sealer; Stain
  • Cure / Setting Technology: Film Drying
Epoxy Coating -- 30-3021
from Epoxies Etc...

30-3021 is a low viscosity room temperature cure epoxide coating that exhibits excellent adhesion, electrical insulation, and chemical resistance. This is a two component thermosetting polymer system which forms a superior coating over other conventional one part materials. [See More]

  • Substrate: Ceramic; Metallic; Plastic; Wood
  • Chemistry: Epoxy; Resin
  • Type: Coating
  • Cure / Setting Technology: Multicomponent; Thermoset
100% Solids Self-leveling Epoxy -- ArmorSeal®Tread-Plex Water Based Coating
from Sherwin-Williams Protective & Marine Coatings

ArmorSeal ®TREAD-PLEX is a general purpose, interior/ exterior, VOC compliant, 100% acrylic, low odor, waterborne floor coating. This dries rapidly to a tough, alkali resistant finish which will withstand hard wear, abrasion, grease, oils, and cleaning equipment. One component. Water clean up. [See More]

  • Substrate: Concrete; Wood
  • Chemistry: Acrylic; Resin
  • Type: Coating; Clear Coat
  • Thickness: 0.0035 to 0.0045
Homeowners Exterior Paint & Coatings
from Sherwin-Williams

Paint. Highly durable, high quality coatings designed for superior performance on all exterior substrates. Our low-temp formulas let you expand your season. Primers. Get beautiful, long-lasting results for your exterior surfaces. Primers "anchor" finish coats, level uneven areas, seal porous... [See More]

  • Substrate: Concrete; Metallic; Plastic; Wood
  • Chemistry: Acrylic; Alkyd; Resin
  • Type: Coating; Enamel; Primer; Base Coat; Clear Coat; Paint; Sealer; Stain
  • Cure / Setting Technology: Film Drying
Aircraft Hangar/Industrial Plant Coating
from Sherwin-Williams Protective & Marine Coatings

General Polymers AIRCRAFT HANGAR / INDUSTRIAL PLANT COATING is designed to provide a thin-mil, light reflective, and chemical resistant finish. Advantages. Excellent gloss retention. UV color stability. Chemical and stain resistant. Resists common acids, fuels grease, salt and Skydrol. Uses. [See More]

  • Substrate: Concrete; Wood; Other; Quarry Tile
  • Cure / Setting Technology: Film Drying; Multicomponent
  • Type: Coating
  • Thickness: 0.0100 to 0.0120
Homeowners Interior Paint & Coatings
from Sherwin-Williams

Paint. A critical step for any painting project is choosing the right paint. Thanks to today's improved coatings and applicators, even first-time painters can achieve professional-quality results. Primers. Get the beautiful, long-lasting results you expect. Primers "anchor" finish coats, level... [See More]

  • Substrate: Concrete; Metallic; Plastic; Wood
  • Chemistry: Acrylic; Alkyd; Resin
  • Type: Coating; Enamel; Primer; Base Coat; Clear Coat; Paint; Sealer; Stain
  • Cure / Setting Technology: Film Drying
AquArmor™ “C” Coating System
from Sherwin-Williams Protective & Marine Coatings

General Polymers AquArmor “C ” Coating Systems is a 2-3 coat flooring system using a revolutionary new water-based resin technology, AquArmor WBE. It is installed quickly, environmentally friendly and is resistant to problems associated with moisture from the concrete. Advantages. No... [See More]

  • Substrate: Concrete; Wood; Other; Quarry Tile
  • Cure / Setting Technology: Film Drying; Multicomponent
  • Type: Coating
  • Operating Temperature: 50 to 90
Product Coatings
from Sherwin-Williams

It takes more than a coating to create an exceptional finish, which is why Sherwin-Williams provides OEMs with complete finishing solutions. Across both markets and continents, we help our customers be more efficient, innovative, and highly valued with customized technology and service solutions... [See More]

  • Substrate: Metallic; Plastic; Wood
  • Chemistry: Resin
  • Type: Coating; Powder Coating
  • Cure / Setting Technology: Film Drying
AquArmor™ CERAMIC CARPET™ Decorative Flooring System
from Sherwin-Williams Protective & Marine Coatings

General Polymers AquArmor Ceramic Carpet Decorative Flooring Systems combines the historical advantages of epoxy quartz flooring with integral protection against loss of bond due to moisture vapor issues for slabs on grade. Advantages. Withstands vapor emissons. Aesthetically pleasing appearance. [See More]

  • Substrate: Concrete; Wood; Other; Quarry Tile
  • Chemistry: Epoxy; Resin
  • Type: Coating
  • Cure / Setting Technology: Film Drying; Multicomponent
Property & Facility Managers Exterior Paint & Coatings
from Sherwin-Williams

Paint & Coatings. A wide variety of coatings for residential or commercial use offer top quality performance. Primers. Exterior primers assure superior hiding, topcoat appearance and long-lasting results. Commercial High-Performance Coatings. A comprehensive line-up of high-performance coatings... [See More]

  • Substrate: Concrete; Metallic; Plastic; Wood
  • Chemistry: Acrylic; Alkyd; Resin
  • Type: Coating; Enamel; Primer; Base Coat; Clear Coat; Paint; Sealer; Stain
  • Cure / Setting Technology: Film Drying
AquArmor™ MCS High Build Hangar System
from Sherwin-Williams Protective & Marine Coatings

General Polymers AquArmor MCS High Build Hangar Flooring System is designed to provide an 1/8" thick. high gloss, easy to maintain floor finish in a hangar or industrial environment. The unique AquArmor technology offers a fast, environmentally friendly installation that is not susceptible to... [See More]

  • Substrate: Concrete; Wood; Other; Quarry Tile
  • Cure / Setting Technology: Film Drying; Multicomponent
  • Type: Coating
  • Dispensing Method: Brush / Roll-on
Property & Facility Managers Interior Paint & Coatings
from Sherwin-Williams

Paint & Coatings. A wide variety of coatings for residential or commercial use offer top quality performance. Primers. Interior primers assure superior hiding, topcoat appearance and long-lasting results. Wood Stains, Sealers & Clear Topcoats. A wide variety of stains and sealers for... [See More]

  • Substrate: Concrete; Metallic; Plastic; Wood
  • Chemistry: Acrylic; Alkyd; Resin
  • Type: Coating; Enamel; Primer; Base Coat; Clear Coat; Paint; Sealer; Stain
  • Cure / Setting Technology: Film Drying
AquArmor™ MCS Moisture Control System
from Sherwin-Williams Protective & Marine Coatings

General Polymers AquArmor MOISTURE CONTROL SYSTEM is a low odor, self-leveling system to be applied to concrete to control moisture vapor emissions. AquArmor MOISTURE CONTROL SYSTEM can be applied with a v-notched trowel/squeegee. It is designed to provide a refinished surface on concrete prior to... [See More]

  • Substrate: Concrete; Wood; Other; Quarry Tile
  • Cure / Setting Technology: Film Drying; Multicomponent
  • Type: Coating
  • Dispensing Method: Brush / Roll-on; Sprayable
Protective and Marine Finishes
from Sherwin-Williams

Sherwin-Williams is a global provider of protective and marine coatings, offering a complete line of high performance coatings technologies to combat corrosion. We deliver unmatched service and coatings specification support to meet our customers ’ coatings needs. [See More]

  • Substrate: Metallic; Plastic; Wood
  • Chemistry: Epoxy; Fluoropolymers; Resin; Formaldehyde Resins (Phenolic, Furan, Melamine)
  • Type: Coating
  • Cure / Setting Technology: Film Drying
AquArmor™ S Slurry System
from Sherwin-Williams Protective & Marine Coatings

General Polymers AquArmor S Slurry System represents a family of flooring systems all built using a single revolutionary new water-based resin technology, AquArmor WBE. System designs include a coating and a 1/16 ” to 1/8 ” slurry. All systems are installed quickly, environmentally... [See More]

  • Substrate: Concrete; Wood; Other; Quarry Tile
  • Cure / Setting Technology: Film Drying; Multicomponent
  • Type: Coating
  • Dispensing Method: Brush / Roll-on; Sprayable