Glaze / Glass Enamel Industrial Coatings

12 Results
Wire Enamels
from ELANTAS North America LLC

ELANTAS is offering a high-performing range of enamels for the use as magnet wire coatings. Our chemistries include Polyester, THEIC-modified Polyester (PE), Polyesterimide (PEI), Polyamideimide (PAI), Polyimid (PI), Polyamide (PA), Polyurethanes (PU), Polyvinylformal (PVF) and Nylon.The ELANTAS... [See More]

  • Chemistry: Glass Enamel
  • Industry: Electronics
  • Type: Coating; Varnish
High Gloss Brush and Roll Enamel 915E -- 915E Series
from FORREST Technical Coatings

A high-gloss alkyd enamel designed for brush and roll application on metal surfaces. Excellent for marking safety equipment, safety hazards and piping to comply with OSHA color standards. Multiple stocked bases allow for tinting on demand. [See More]

  • Chemistry: Alkyd; Resin; Glass Enamel
  • Substrate: Metallic; Steel; Wood
  • Type: Coating; Enamel; Paint
  • Cure / Setting Technology: Film Drying
Aremco-Seal -- 613
from Aremco Products, Inc.

Aremco offers an expansive range of ceramic-based materials used for the assembly of high temperature, high power electrical devices, and high temperature fixtures, molds and tooling. These materials, based on aluminum oxide, aluminum nitride, magnesium oxide, silicon dioxide, silicon carbide,... [See More]

  • Chemistry: Glass Enamel; Silicone
  • Substrate: Glass
  • Type: Coating (optional feature); Sealer
  • Operating Temperature: 1150
3M 05095 White Glaze - Paste 14.5 oz Tube -- 051131-05095 [60455049217 from 3M]
from R. S. Hughes Company, Inc.

3M 05095 glaze comes in white and is packaged 1 tube per pack, 12 tubes per case. Cure time should always be considered on any application or project. Once applied, this product requires a 25 min cure time before it is fully set and provides maximum strength. [See More]

  • Chemistry: Glass Enamel
  • Type: Coating
3561 Epoxy Resin Glaze
from Sherwin-Williams Protective & Marine Coatings

General Polymers 3561 EPOXY RESIN GLAZE is a high solids, two component epoxy resin systems used for general purpose decorative aggregate and heavy duty industrial flooring systems. 3561 EPOXY RESIN GLAZE possess good chemical resistance, with excellent compressive strength and abrasion resistance. [See More]

  • Chemistry: Inorganic (Silicate, Cement, Glaze); Epoxy; Resin; Glass Enamel
  • Substrate: Concrete
  • Type: Coating
  • Cure / Setting Technology: Multicomponent
Quartz-Coat™ -- 850
from Aremco Products, Inc.

Glass-ceramic white waterborne coating for glass and quartz up to 1500 ° F. [See More]

  • Chemistry: Inorganic (Silicate, Cement, Glaze); Ceramic; Glass Enamel
  • Substrate: Other; Quartz Lamp
  • Type: Coating; Reflective Coating
  • Cure / Setting Technology: Film Drying
3M 05096 Green Glaze - Paste 14.5 oz Tube -- 051131-05096 [60455047096 from 3M]
from R. S. Hughes Company, Inc.

3M 05096 glaze comes in green and is packaged 1 tube per pack, 12 tubes per case. Cure time should always be considered on any application or project. Once applied, this product requires a 15 min cure time before it is fully set and provides maximum strength. [See More]

  • Chemistry: Glass Enamel
  • Type: Coating
Sher-Glass Glass Flake Reinforced Epoxy
from Sherwin-Williams Protective & Marine Coatings

SHER-GLASS FF is a glass flake reinforced amine epoxy coating formulated for immersion service or where steel or concrete protection is desired, in a wide range of harsh industrial environments. The use of pre-wetted glass flake allows for consistent mixing and application. Re-inforced film enhances... [See More]

  • Chemistry: Inorganic (Silicate, Cement, Glaze); Epoxy; Resin; Glass Enamel
  • Substrate: Concrete; Steel; Other; Iron
  • Type: Coating
  • Cure / Setting Technology: Film Drying
3M 05098 Red Glaze - Paste 14.5 oz Tube -- 051131-05098 [60455049852 from 3M]
from R. S. Hughes Company, Inc.

3M 05098 glaze comes in red and is packaged 1 tube per pack, 12 tubes per case. Cure time should always be considered on any application or project. Once applied, this product requires a 20 min cure time before it is fully set and provides maximum strength. [See More]

  • Chemistry: Glass Enamel
  • Type: Coating
3M 05821 Off-White Glaze - Paste 24 oz Tube -- 051131-05821 [60980034932 from 3M]
from R. S. Hughes Company, Inc.

3M 05821 glaze comes in off-white and is packaged 1 tube per pack, 6 tubes per case. Can be used with aluminum, fiberglass, plastic, polyester, steel. Cure time should always be considered on any application or project. Once applied, this product requires a 15 min cure time before it is fully set... [See More]

  • Chemistry: Glass Enamel
  • Type: Coating
3M 05857 Blue Glaze - Liquid 276 ml Cartridge -- 051131-05857 [60455065635 from 3M]
from R. S. Hughes Company, Inc.

3M 05857 glaze comes in blue and is packaged 1 cartridge per pack, 6 cartridges per case. Can be used with metal. Cure time should always be considered on any application or project. Once applied, this product requires a 12 min cure time before it is fully set and provides maximum strength. [See More]

  • Chemistry: Glass Enamel
  • Type: Coating
3M 08509 Black Glaze - Paste 1/10 gal Cartridge -- 051135-08509 [62556252096 from 3M]
from R. S. Hughes Company, Inc.

3M 08509 glaze comes in black and is packaged 1 cartridge per pack, 12 cartridges per case. Can be used with metal, rubber. [See More]

  • Chemistry: Glass Enamel
  • Type: Coating