Vinyl Industrial Coatings
from Valspar Corporation (The)
Shield Your Project From The Hard Knocks. Valshield ® knows the value of a hard day ’s work. This coating is ideal for structures and elements that work for a living. Heavy on the tough, big on the durable and easy on the budget. Chemistry. Valshield is made of vinyl plastisol... [See More]
- Chemistry: Resin; Vinyl
- Substrate: Aluminum; Steel
- Type: Coating
- Features: Weather Resistant
from Dampney Company, Inc.
Wash Primer Metal Conditioner for galvanized or aluminum surfaces for high temperature surfaces and can be topcoated with the 200 or 230 series. Used for galvanized or aluminum surfaces and meets MIL-C-15328VB coating pre-treatment (formula 117 for metals). [See More]
- Chemistry: Resin; Vinyl; Metal Filled
- Substrate: Aluminum; Metallic; Steel
- Type: Coating; Primer
- Cure / Setting Technology: Film Drying; Thermoset (optional feature)
from Glass Shield Industrials Paints Ltd.
PRODUCT FEATURES. Excellent surface pretreatment for galvanized steel and aluminum. Improves adhesion of primers and topcoats on galvanized steel and non-ferrous metal such as aluminum. Very fast drying times for efficient recoatability. Easy to apply with any conventional painting equipment [See More]
- Chemistry: Resin; Vinyl
- Type: Coating; Primer
from Sherwin-Williams Protective & Marine Coatings
General Polymers CHIP RESISTANT HIGH BUILD HANGAR INDUSTRIAL FLOOR is designed for interior concrete floors that requires an impact resistant, high gloss, easy to maintain finish. This 35 mil system is resistant to staining and chemical attack from certain common acids, alkalies, fuels, grease, salt... [See More]
- Chemistry: Epoxy; Polyurethane; Resin; Vinyl
- Substrate: Concrete; Wood; Other; Quarry Tile
- Type: Coating
- Cure / Setting Technology: Film Drying; Multicomponent
from Sauereisen, Inc.
The Sauereisen Fast-Trak Glaze Series is a coating system specifically designed to protect concrete, steel or masonry surfaces in the pulp & paper industry. Fast-Trak has the chemical resistance to withstand bleaches, liquors and other corrosive. substances that attack unprotected trenches,... [See More]
- Chemistry: Epoxy; Resin; Vinyl; Vinyl Ester
- Substrate: Concrete; Metallic; Steel
- Type: Coating; Clear Coat
- Cure / Setting Technology: Film Drying; Multicomponent
from U.S. Plastic Corporation
The most aggressive primer commercially available. Excellent product for cold weather applications. If used properly, will soften the surfaces of PVC and CPVC pipe and fittings which is necessary for the proper solvent welding of the materials. Meets ASTM F-656 & SCAQMD 1168 Industry Listings:... [See More]
- Chemistry: Resin; Vinyl
- Type: Coating; Primer
from Sekisui Voltek, LLC
Our Volextra process is an extremely flexible extrusion coating capability. Using state of the art technology, solid plastic is permanently melt bonded to our Volara ® foams. Polyolefin based coatings can be engineered to match your design needs, in a range of thicknesses from 0.0015" to 0.055". [See More]
- Chemistry: Resin; Vinyl; Ethylene Vinyl Acetate Copolymer
- Cure / Setting Technology: Thermoplastic
- Type: Coating
- Thickness: 0.0015 to 0.0550
from LexJet Corporation
LexJet Elite Luster UV Vinyl Laminate 3.2 Mil with PreLume ® technology can extend the life of graphics in which image fidelity, color pop, and brightness are paramount. This flexible, calendered PVC film with a permanent, pressure-sensitive, acrylic adhesive is ideal for corporate customers... [See More]
- Chemistry: Resin; Vinyl
- Type: Coating
from PPG TrueFinish
No lead or chrome, fast drying [See More]
- Chemistry: Acrylic; Resin; Vinyl
- Substrate: Aluminum; Metallic; Steel
- Type: Coating; Primer; Paint
- Cure / Setting Technology: Film Drying
from Valspar Corporation (The)
GENERAL PURPOSE. Indoors or out, whatever the surface, choose the finest multi-purpose enamel paint available for a durable, flawless finish that is scratch- and water-resistant. PRIMER. Get your project off to the best start possible with job-specific formulations that cover a wide range of... [See More]
- Chemistry: Resin; Vinyl
- Substrate: Metallic
- Type: Coating; Enamel; Lacquer Paint; Primer; Base Coat; Clear Coat; Paint
- Cure / Setting Technology: Film Drying
from Sherwin-Williams Protective & Marine Coatings
Magnalux ™ #304 FF VINYL ESTER COATING is a chemical resistant immersion coating formulated with an extended pot life for application with conventional or airless spray equipment. Magnalux ™ utilizes a highly cross-linked vinyl ester resin with mica flakes for maximum chemical and... [See More]
- Chemistry: Resin; Vinyl; Ester, Mica Flake-Filled
- Substrate: Concrete; Steel; Other; Iron
- Type: Coating
- Cure / Setting Technology: Multicomponent; Thermoset
from LexJet Corporation
LexJet Floor Gloss Laminate 3 Mil is a high-gloss vinyl designed to protect short-term indoor floor graphics for up to 180 days. This laminate is specially formulated to work in conjunction with LexJet's Simple Indoor FloorAd and is UL classified to slip resistance. Floor advertising is a great way... [See More]
- Chemistry: Resin; Vinyl
- Operating Temperature: -30 to 160
- Type: Coating
from LexJet Corporation
LexJet Performance Matte Vinyl Laminate 3 Mil, combines quality, value, economy, and performance for all types of interior graphics. The 3 mil matte-finish laminate is designed to add significant profit for applications like event graphics, legal and corporate presentations, point-of-purchase, and... [See More]
- Chemistry: Resin; Vinyl
- Type: Coating