Aluminum Industrial Coatings

70 Results
PEEK Polymer Coatings -- VICOTE® 701/ 702/ 703/ 704/ 705/ 706/ 707
from Victrex PLC

VICOTE 701-707 grades are specially developed powder coatings. They are available in various average particle sizes from 10 - 50 microns. The powders are off-white in color and are available in various melt viscosities depending on the film thickness and level of melt flow required. Typical film... [See More]

  • Substrate: Aluminum; Metallic; Steel
  • Chemistry: Resin; PEEK
  • Type: Coating; Powder Coating
  • Cure / Setting Technology: Thermoplastic
Exterior Polyester Exterior Powder 106 Series -- 106 Series
from FORREST Technical Coatings

Standard polyester TGIC powders are excellent coatings that protect the end product while also providing many decorative colors and special effects looks at the same time.  These products can be used for interior or exterior applications. Variety of gloss levels and textures available. [See More]

  • Substrate: Aluminum; Metallic; Plastic; Steel; Wood
  • Cure / Setting Technology: Thermoset
  • Type: Coating; Powder Coating; Paint
  • Cure Temperature: 400
LUMIFLON™ FEVE Fluoropolymer Resins -- FD-1000
from AGC Chemicals Americas, Inc.

LUMIFLON ® is the first solvent-soluble fluoropolymer resin for coatings that can be cured at room temperature or at elevated temperatures. LUMIFLON resins, used in topcoats, are ultra-weatherable, and maintain their excellent appearance on buildings, bridges, and other structures, as well as on... [See More]

  • Substrate: Aluminum
  • Chemistry: Fluoropolymers; Resin
  • Type: Coating; Powder Coating
  • Cure / Setting Technology: Can Be Cured At Room or High Temperatures
Fast Dry Primer Primer -- Perma-Slik®RP Primer
from Everlube Products

Perma-Slik RP Primer is an air-cured primer which utilitizes an organo-metallic binder system. This coating has exceptional adhesion to a wide variety of substrates, such as glass, plastic, rubber, steel, aluminum, and wood. Generally, this coating will dry to the touch in less than 5 minutes. [See More]

  • Substrate: Aluminum; Glass; Metallic; Plastic; Steel; Wood; Other; Rubber
  • Chemistry: Organo-Metallic
  • Type: Coating; Primer
  • Cure / Setting Technology: Film Drying
Exterior Polyurethane Powder Coating 044 Series -- 044 Series
from FORREST Technical Coatings

Polyurethane coatings are formulated to have excellent flow characteristics while providing good mechanical and chemical resistance. These products also offer exterior durability. [See More]

  • Substrate: Aluminum; Metallic; Plastic; Steel; Wood
  • Chemistry: Polyurethane; Resin; Polyester
  • Type: Coating; Powder Coating; Paint
  • Cure / Setting Technology: Thermoset
Forrest Exterior Powder Coatings
from FORREST Technical Coatings

Powder coating is a versatile technology for use on multiple substrates and in multiple applications with the added benefit of low emissions. Available in both TGIC-free and low cure options, our product catalog includes metallic, veins, textures and crinkle effects. [See More]

  • Substrate: Aluminum; Metallic; Plastic; Steel; Wood
  • Chemistry: Polyurethane; Resin
  • Type: Coating; Powder Coating; Paint
  • Cure / Setting Technology: Thermoset
Forrest Interior Powder Coatings
from FORREST Technical Coatings

We carry standard stock and RAL colors, but specialize in working with customers to create decorative and unique appearances for their specific needs. Our product catalog includes metallic, veins, textures and crinkle effects. We do expedient color matches and provide various other effects with... [See More]

  • Substrate: Aluminum; Metallic; Plastic; Steel; Wood
  • Chemistry: Epoxy; Resin
  • Type: Coating; Powder Coating; Paint
  • Cure / Setting Technology: Thermoset
Interior Epoxy Powder Coatings 019 Series -- 019 Series
from FORREST Technical Coatings

Polyester Epoxy hybrid powder coatings are designed for good electrostatic properties and surface flow over a wide range of film thickness. [See More]

  • Substrate: Aluminum; Metallic; Plastic; Steel; Wood
  • Chemistry: Epoxy; Resin
  • Type: Coating; Powder Coating; Paint
  • Cure / Setting Technology: Thermoset
Interior Polyester Epoxy Hybrid Powder Coatings 029 Series -- 029 Series
from FORREST Technical Coatings

Polyester Epoxy hybrid powder coatings are designed for good electrostatic properties and surface flow over a wide range of film thickness. [See More]

  • Substrate: Aluminum; Metallic; Plastic; Steel; Wood
  • Chemistry: Epoxy; Resin; Polyester Epoxy Blend
  • Type: Coating; Powder Coating; Paint
  • Cure / Setting Technology: Thermoset
Stove Bright 1990 Satin Black Aerosol Paint -- 1A62H290
from FORREST Technical Coatings

Stove Bright ® 1A62H290 Satin Black is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200 °F (650 °C). This coating is designed for rapid... [See More]

  • Substrate: Aluminum; Concrete; Metallic; Steel; Other
  • Chemistry: Resin; Silicone
  • Type: Coating; Paint
  • Cure / Setting Technology: Film Drying; Thermoplastic
Stove Bright 1990 Satin Black Brush-on Paint -- 62M290
from FORREST Technical Coatings

Stove Bright ® 62M290 Satin Black is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200 °F (650 °C). This coating is designed for... [See More]

  • Substrate: Aluminum; Concrete; Metallic; Steel; Other
  • Chemistry: Resin; Silicone
  • Type: Coating; Paint
  • Cure / Setting Technology: Film Drying; Thermoplastic
Stove Bright 6159 Metallic Brown Aerosol Paint -- 1A62H059
from FORREST Technical Coatings

Stove Bright ® 1A62H059 Metallic Brown is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200 °F (650 °C). This coating is designed for... [See More]

  • Substrate: Aluminum; Concrete; Metallic; Steel; Other
  • Chemistry: Resin; Silicone
  • Type: Coating; Paint
  • Cure / Setting Technology: Film Drying; Thermoplastic
Stove Bright High Temp Paint -- Stove Bright Series Bulk
from FORREST Technical Coatings

Stove Bright High Temperature Paint is a liquid coating sprayed on properly prepared metal substrate for a long-lasting finish that can withstand peak temperatures to 1200 °F (650 °C). Backed by decades of proven performance, these coatings are the industry standard for heat resistance in... [See More]

  • Substrate: Aluminum; Concrete; Metallic; Steel; Other
  • Chemistry: Resin; Silicone
  • Type: Coating; Paint
  • Cure / Setting Technology: Film Drying; Thermoplastic
Aluminum Paint Pretreatment -- Houghto-Coat™ A-830
from Houghton International, Inc.

Houghto-Coat ™ A-830 is a concentrated liquid chrome-phosphate used for aluminum pre-paint treatment. The product is used with the Houghto-Coat A-840 accelerator to prepare a chrome-phosphate bath that will produce an iridescent to olive green coating, which is an excellent base for paint. [See More]

  • Substrate: Aluminum
  • Chemistry: Inorganic (Silicate, Cement, Glaze); Conversion
  • Type: Coating; Base Coat
  • Cure / Setting Technology: Film Drying
ECLIPSE® Coating
from Whitford Corporation

Eclipse for Cookware. Eclipse is a three-coat, high cure, internally reinforced, nonstick system engineered to outlast other internally reinforced coatings. It is different from all other nonstick coatings in that the basecoat contains a carefully chosen and blended combination of resins and... [See More]

  • Substrate: Aluminum; Steel
  • Industry: Food / Beverage
  • Type: Coating
Acrolon™ 218 HS Acrylic Polyurethane
from Sherwin-Williams Protective & Marine Coatings

Acrolon ™ 218 HS acrylic polyurethane is a low VOC, polyester modified, aliphatic, acrylic polyurethane formulated specifically for in-shop applications. Also suitable for industrial applications. A fast drying, urethane that provides color and gloss retention for exterior exposure. [See More]

  • Substrate: Aluminum; Concrete; Metallic; Steel; Other; Iron, Galvanizing
  • Chemistry: Acrylic; Polyurethane; Resin; Aliphatic
  • Type: Coating
  • Cure / Setting Technology: Multicomponent
VBD-10 Damping Compound -- VBD-10
from Acoustical Solutions, Inc.

Sound Damping Compound is a water based damping compound for the treatment of vibrating metal, wood, glass, ceramic and most plastic surfaces. This material imparts vibration damping and a shift in the dominant frequency. The resulting structure borne noise reduction provides a means of improving... [See More]

  • Substrate: Aluminum; Anodized; Ceramic; Glass; Metallic; Plastic; Steel; Wood
  • Chemistry: Resin; Rubber
  • Type: Coating; Sound Damping
  • Cure / Setting Technology: Thermoset
Reflective Coatings
from Zygo Corporation

ZYGO ’s world class coating design engineers and technicians work closely with our metrology and optical manufacturing teams, creating a “one stop shopping ” advantage for our customers. This simplifies your supply chain, reduces program risks and overall timeline. Select a single,... [See More]

  • Substrate: Aluminum; Metallic
  • Industry: Mil-Spec
  • Type: Coating; Optical Coaring
SafeGard® 3400 Seal#2
from Sanchem, Inc.

is a RoHS compliant chromate free seal aluminum, zinc and magnesium. This final seal will help you achieve maximum corrosion resistance and paint adhesion on corrosion susceptible alloys such as 2024 aluminum and 380-cast aluminum. For shop/field repairs, you will get the same performance with our... [See More]

  • Substrate: Aluminum
  • Chemistry: Chromate-Free
  • Type: Coating; Primer; Conversion Coating
  • Cure / Setting Technology: Film Drying
Air Dry Phenolic Coating -- VR-514
from Heresite Protective Coatings, LLC

This family of thin film, air dry phenolics is excellent for resistance to corrosive fume atmospheres and is particularly good in marine and salt air environments. VR-514 coatings exhibit superior durability, excellent adhesion and good flexibility. Typical applications include Swimming Pools, Waste... [See More]

  • Substrate: Aluminum; Metallic; Steel
  • Chemistry: Resin; Formaldehyde Resins (Phenolic, Furan, Melamine)
  • Type: Coating
  • Cure / Setting Technology: Film Drying
3M™ Scotch-Weld™ Structural Adhesive Primer -- EC-1290
from 3M Aerospace and Aircraft Maintenance Division

3M ™ Scotch-Weld ™ Structural Adhesive Primer EC-1290 is a sprayable primer suggested for use with 3M ™ Scotch-Weld ™ Structural Adhesive Films AF-6, AF-10 and AF-13. Simplify production scheduling by protecting the cleaned surfaces until the bonding operations can be... [See More]

  • Substrate: Aluminum; Metallic
  • Chemistry: Resin; Formaldehyde Resins (Phenolic, Furan, Melamine)
  • Type: Coating; Primer; Adhesive Primer
  • Form: Liquid
Wearlon Super F-4 Prop Coating
from Redwood Plastics

Wearlon Super F-4 is the hardest in the line of Wearlon coatings, improving abrasion resistance and prolonging the life of your propeller. It is a water based, environmentally friendly coating that can be painted or sprayed on. Wearlon Super F-4 is a non-stick foul release coating that minimizes... [See More]

  • Substrate: Aluminum
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Non-Stick Foul Release
  • Form: Liquid; Water
Aerosol and Specialty Cans
from Valspar Corporation (The)

Valspar provides coating solutions for aerosol cans for a wide range of products from food products (whipped cream, cooking spray, etc.) and home care (air fresheners, furniture polish, etc.) to personal care (shaving cream, hairspray, deodorants, hair mousse etc.) and pesticide products (roach and... [See More]

  • Substrate: Aluminum; Steel
  • Form: Water
  • Type: Coating; Varnish
  • Industry: Food / Beverage
Elastoid -- 1300
from Dampney Company, Inc.

Elastoid 1300 is a single-package, high-build, elastomeric coating and vapor barrier. It is formulated from multiphase synthetic rubber copolymers which interact to provide an unusual range of desirable chemical and physical properties. It is tough, flexible, and corrosion-resistant and provides... [See More]

  • Substrate: Aluminum; Concrete; Metallic; Steel
  • Chemistry: Rubber
  • Type: Coating
  • Cure / Setting Technology: Film Drying
Pitt-Tech Plus -- Pitt-tech Plus Enamels Low Voc Dtm Industrial Enamels
from PPG Protective & Marine Coatings

Pitt-Tech Plus Enamels are 100% acrylic waterborne coatings developed for direct-to-metal application. Pitt-Tech Plus provides excellent corrosion protection, chemical and impact resistance in light to moderate industrial applications with a low VOC. Its waterborne technology and South Coast-passing... [See More]

  • Substrate: Aluminum; Concrete; Metallic; Steel
  • Chemistry: Acrylic; Resin
  • Type: Coating; Enamel
  • Thickness: 0.0020 to 0.0030
Electroless Nickel Plating -- MARQUEE® ENVY MP
from Columbia Chemical Corporation

MARQUEE ® ENVY MP is an ELV compliant, mid phosphorous, electroless nickel plating process. It contains no lead nor cadmium, and meets ASTM-B-733 and AMS2404 C specifications. Being a two component process, it is easy to use and has a 1:1 replenishment rate. It provides a deep, brilliant... [See More]

  • Substrate: Aluminum; Steel; Other; Brass
  • Chemistry: Electroless Nickel Plating Solution
  • Type: Coating; Electroless Nickel Deposit
  • Form: Liquid
Champion's Choice Cold Galvanizing 95 -- 419T3408
from Chase Products Co.

Cold Galvanizing 95 is a complete zinc metal spray which rustproofs any metal surface with thorough protection that lasts for years. It is equivalent to a hot galvanizing treatment as it fuses and adheres to all metal surfaces, stopping corrosion immediately. Zinc used in this product is 95% pure. [See More]

  • Substrate: Aluminum; Metallic; Steel
  • Chemistry: Zinc; Metal Filled
  • Type: Coating
  • Operating Temperature: 400
CHEMEON TCP-HF (Hex Free)
from CHEMEON Surface Technology, LLC

CHEMEON TCP-HF and the soon to be released CHEMEON TCP-HF EPA (extended protection additive) are trivalent chromate and RoHS compliant chemical conversion coating products. Both CHEMEON TCP-HF and CHEMEON TCP-HF EPA meet mil-c-5541 spec and the hexavalent chromium EU ELV directive. CHEMEON TCP-HF... [See More]

  • Substrate: Aluminum; Anodized; Metallic; Steel; Other; Zinc Alloys, IVD, Cadmium, Magnesium
  • Chemistry: Inorganic (Silicate, Cement, Glaze); Conversion; -2146826273
  • Type: Coating; Conversion Coating
  • Cure / Setting Technology: Film Drying
Acrylic Aliphatic Urethane -- 3300 System
from Rust-Oleum Corporation

Acrylic aliphatic urethane, high gloss, two component, gloss retention [See More]

  • Substrate: Aluminum; Concrete; Metallic; Steel
  • Chemistry: Acrylic; Polyurethane; Resin
  • Type: Coating; Enamel; Base Coat
  • Cure / Setting Technology: Multicomponent
Adhesion Promoting Primer -- Bluesil V-06 Clear
from Bluestar Silicones USA Corp.

Properties. Viscosity 1. Description. BLUESIL ™ V-06 primer is a dilute solution of a reactive silicone resin in naphtha used as an adhesion promoter with Bluestar Silicones aerospace and industrial grade materials. [See More]

  • Substrate: Aluminum
  • Chemistry: Resin; Silicone
  • Type: Coating; Primer
  • Cure / Setting Technology: Film Drying
ETERNA®
from Whitford Corporation

Eterna for Cookware. A unique nonstick that breaks the rules: now 1 + 1=3! Eterna is unique technology in fluoropolymer composites that creates significant improvements in release properties greater than any individual fluoropolymer. In simple terms, 1 + 1=3!. 11 Key Facts About New Eterna. In the... [See More]

  • Substrate: Aluminum; Steel
  • Thickness: 1.00E-3 to 0.0015
  • Type: Coating
  • Dispensing Method: Sprayable
Alkyd Primer -- TT-P-645C, Formula 84
from Sherwin-Williams Protective & Marine Coatings

An alkyd primer formulated for use as a general primer for applications to steel and aluminum. This product complies with Military Specification TT-P-645C, Formula 84. Recommended Usage. For use on prepared steel and aluminum in marine and industrial environments: Marine Vessels - interior and... [See More]

  • Substrate: Aluminum; Steel
  • Chemistry: Alkyd; Resin
  • Type: Coating; Primer
  • Cure / Setting Technology: Film Drying
SafeGard® CC-3000 Chromate-free Chemical Conversion Coating
from Sanchem, Inc.

The Naval Air Development Center tested the 6 best chromate-free metal surface treatment to the Mil-C-5541 specification. Their conclusion was that SafeGard CC is the best non chromate conversion coating terms of paint adhesion and corrosion resistance [See More]

  • Substrate: Aluminum; Steel; Other; Magnesium, Zinc
  • Chemistry: Inorganic (Silicate, Cement, Glaze); Conversion; Chromate-Free
  • Type: Coating; Primer; Conversion Coating
  • Cure / Setting Technology: Film Drying
High Performance Modified Phenolic Coating for Heat Exchangers -- P-413
from Heresite Protective Coatings, LLC

Our 50 years of coating history speaks for itself. In 1964, Heresite was the first company to apply coatings to aluminum-finned, copper-tubed heat exchangers. The Heresite coating became then, and still remains a standard in the industrial coatings industry. We provide the highest quality protective... [See More]

  • Substrate: Aluminum; Metallic; Steel
  • Chemistry: Resin; Formaldehyde Resins (Phenolic, Furan, Melamine)
  • Type: Coating
  • Cure / Setting Technology: Thermoset
3M™ Scotch-Weld™ Structural Adhesive Primer -- EC-1945 B/A
from 3M Aerospace and Aircraft Maintenance Division

3M ™ Scotch-Weld ™ Structural Adhesive Primer EC-1945 B/A is a two-part chemically curing, corrosion resistant primer. Scotch-Weld EC-1945 B/A primer improves adhesion of sealers, epoxies, and urethanes to most metals as well as offering increased corrosion protection. [See More]

  • Substrate: Aluminum; Metallic
  • Chemistry: Epoxy; Resin
  • Type: Coating; Primer; Adhesive Primer
  • Cure / Setting Technology: Film Drying
Architectural Coating -- ACRODIZE
from Valspar Corporation (The)

Priced to flow. Our Acrodize ® coating is a formula for success. A tough, hard, high-traffic warrior with a price that ’s easy on the budget. Developed for storefronts, fast food operations, schools, shopping malls and all manner of heavy-use public spaces. Looks great, wears incredibly... [See More]

  • Substrate: Aluminum
  • Chemistry: Fluoropolymers; Resin; 70% PVDF
  • Type: Coating
  • Features: Weather Resistant
Endcor -- 400
from Dampney Company, Inc.

Wash Primer Metal Conditioner for galvanized or aluminum surfaces for high temperature surfaces and can be topcoated with the 200 or 230 series. Used for galvanized or aluminum surfaces and meets MIL-C-15328VB coating pre-treatment (formula 117 for metals). [See More]

  • Substrate: Aluminum; Metallic; Steel
  • Chemistry: Resin; Vinyl; Metal Filled
  • Type: Coating; Primer
  • Cure / Setting Technology: Film Drying; Thermoset (optional feature)
Tin Plating -- COLGLEAM® Sn
from Columbia Chemical Corporation

COLGLEAM ® Sn is a process for bright acid tin plating. Baths are maintained with only one brightener additive, eliminating the need to juggle and balance brighteners. The COLGLEAM Sn process is extremely simple to control, requiring only a fraction of the lab and analysis time needed by... [See More]

  • Substrate: Aluminum; Steel
  • Chemistry: Acid Sulfate Tin Plating
  • Type: Coating; Tin Plating
  • Form: Liquid
Champion's Choice CS+ Lubricant -- 4385158
from Chase Products Co.

CS+ Lubricant is a 4-way lube that stops annoying squeaks, guards against rust and corrosion, releases rusted or frozen metal parts with instant penetration, and removes moisture. It will displace water and moisture-proof all types of electrical equipment, relay switches, wet engines, distributors,... [See More]

  • Substrate: Aluminum; Metallic; Steel
  • Cure / Setting Technology: Multicomponent
  • Type: Coating
  • Form: Aerosol
CHEMEON TCP-NP (Hex Free)
from CHEMEON Surface Technology, LLC

It can be used in conversion coating and anodizing seal applications and provides superior corrosion and paint adhesion characteristics. One of the unique characteristics, which separate it from other competing brands, is the fact that typical pre-treatment chemistries (deoxidizers and etchants) are... [See More]

  • Substrate: Aluminum; Anodized; Metallic
  • Chemistry: Inorganic (Silicate, Cement, Glaze)
  • Type: Coating; Conversion Coating
  • Cure / Setting Technology: Film Drying
High Performance V2100 System -- V2124838
from Rust-Oleum Corporation

15 oz Aerosol; Safety Blue; 30 min Fast Dry; 200 °F Dry Heat Resistance; for Indoor/Outdoor Use; for General Industrial Applications; Premium brand enamel aerosol from Rustoleum [See More]

  • Substrate: Aluminum; Metallic; Steel
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Enamel; Paint
  • Operating Temperature: ? to 200
QUANTANIUM®
from Whitford Corporation

QuanTanium for Cookware. QuanTanium is an internally reinforced, waterborne, multicoat. It incorporates a unique mix of titanium particles blended into the coating that stands up to almost anything. The excellent scratch resistance produced by the incorporation of titanium particles causes the... [See More]

  • Substrate: Aluminum; Steel
  • Dispensing Method: Sprayable
  • Type: Coating
  • Industry: Food / Beverage
Corothane® II Satin Polyurethane
from Sherwin-Williams Protective & Marine Coatings

Corothane ® II is a 2-component, VOC compliant, aliphatic acrylic modified polyurethane designed for use in industrial environments. A chemical and abrasion resistant urethane enamel. A heavy duty maintenance coating for use in "high visibility areas. RECOMMENDED USAGE. Use over prepared... [See More]

  • Substrate: Aluminum; Concrete; Steel; Other; Iron, Galvanizing
  • Chemistry: Acrylic; Polyurethane; Resin; Aliphatic
  • Type: Coating; Enamel
  • Cure / Setting Technology: Multicomponent; Thermoset
3M™ Scotch-Weld™ Structural Adhesive Primer -- EC-3960
from 3M Aerospace and Aircraft Maintenance Division

3M ™ Scotch-Weld ™ Structural Adhesive Primer EC-3960 is a sprayable corrosion inhibiting adhesive primer. It provides a high degree of protection against corrosive environments both inside and outside the adhesive bondline. It is suggested for use with 3M ™ Scotch-Weld ™... [See More]

  • Substrate: Aluminum; Metallic
  • Chemistry: Epoxy; Resin
  • Type: Coating; Primer; Adhesive Primer
  • Form: Liquid
Beverage Container Coatings
from Valspar Corporation (The)

Valspar has solutions for your 2-Piece beverage can, aluminum bottle, 3-Piece beverage can, beverage end coating and exterior tab coating needs. From water-based inside spray for 2-Piece beer, carbonated soda, energy drinks, hot fill and retort beverages applications to retortable water-based and... [See More]

  • Substrate: Aluminum; Steel
  • Cure / Setting Technology: Ultraviolet Light Curing
  • Type: Coating
  • Form: Solvent; Water
Endcor -- 450
from Dampney Company, Inc.

Used on Galvanized Surfaces (galvanile) and Aluminum for high temperature service. [See More]

  • Substrate: Aluminum; Metallic; Steel
  • Chemistry: Phosphoric Acid-Based
  • Type: Coating; Metal Conditioner
  • Cure / Setting Technology: Film Drying
Enhanced Trivalent Chromium Pretreatment Coatings for Light Metals -- CHEMEON® eTCP®
from CHEMEON Surface Technology, LLC

The new CHEMEON eTCP ™is the first trivalent conversion coating and anodic seal with distinct visual color that indicates aluminum and other light metal parts are coated and protected. One Look and You know your parts are protected. The patent pending CHEMEON eTCP chemistry provides one-step... [See More]

  • Substrate: Aluminum; Metallic
  • Chemistry: Conversion; Enhanced Trivalent Chromium
  • Type: Coating; Base Coat
  • Form: Marker / Pen; Immersion, Spray, Brush
High Performance V2100 System -- V2143838
from Rust-Oleum Corporation

15 oz Aerosol; Safety Yellow; 30 min Fast Dry; 200 °F Dry Heat Resistance; for Indoor/Outdoor Use; for General Industrial Applications; Premium brand enamel aerosol from Rustoleum [See More]

  • Substrate: Aluminum; Metallic; Steel
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Enamel; Paint
  • Operating Temperature: ? to 200
DTM Acrylic Coating
from Sherwin-Williams Protective & Marine Coatings

DTM ACRYLIC COATING is a 100% acrylic, water reducible, corrosion resistant coating for light to moderate industrial use. Designed for new construction or maintenance use and can be used directly over prepared substrates. Chemical resistant. Corrosion resistant. Fast dry. Low odor. Flash rust/early... [See More]

  • Substrate: Aluminum; Concrete; Steel; Wood; Other; Galvanizing, Drywall, Zinc Rich Primers
  • Chemistry: Acrylic; Resin
  • Type: Coating
  • Cure / Setting Technology: Film Drying
3M™ Scotch-Weld™ Structural Adhesive Primer -- EC-3984
from 3M Aerospace and Aircraft Maintenance Division

3M ™ Scotch-Weld ™ Structural Adhesive Solution EC-3984 is a liquid, sprayable modified version of 3M ™ Scotch-Weld ™ Structural Adhesive Film AF 3109-2 . It has improved high temperature performance compared to conventional 250 °F (121 °C) curing adhesives. [See More]

  • Substrate: Aluminum; Metallic; Other; Honeycomb Core
  • Chemistry: Epoxy; Resin
  • Type: Coating; Primer; Adhesive Primer
  • Cure / Setting Technology: Thermoset
Cap and Closure Coatings
from Valspar Corporation (The)

Valspar provides coatings solutions for virtually every closure requirement. valLID closure systems are custom-formulated for a complete range of food and beverage products, from infant formulas and baby foods, to mild (jams/jellies), medium (tomato sauce) and aggressive food packs (pickles,... [See More]

  • Substrate: Aluminum; Steel
  • Chemistry: Epoxy; Resin
  • Type: Coating
  • Form: Solvent
Thurmalox® 250 -- Solar Coating
from Dampney Company, Inc.

Selective Black, silicone-based paint which collects heat more efficiently than ordinary black paint and resists out gassing to 400F. It is designed to selectively absorb wavelengths with the greatest heat content when used on the metal surfaces of collector panels having glazed covers. It collects... [See More]

  • Substrate: Aluminum; Metallic; Steel; Other; Stainless Steel
  • Chemistry: Resin; Silicone
  • Type: Coating; Paint
  • Cure / Setting Technology: Film Drying; Thermoset (optional feature)
High Performance V2100 System -- V2169838
from Rust-Oleum Corporation

15 oz, Aerosol Can; Red; Used with V2100 System Enamel Aerosol; for Corrosion Protection; Used on rusted, bare, or previously painted metal; Fast Dry; Temperatures up to 200°F; Enamel Primer [See More]

  • Substrate: Aluminum; Metallic; Steel
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Enamel; Paint
  • Operating Temperature: ? to 200
DTM Acrylic Primer/Finish
from Sherwin-Williams Protective & Marine Coatings

DTM ACRYLIC PRIMER/FINISH is a 100% acrylic emulsion, waterborne, corrosion resistant coating for both new construction and industrial maintenance applications. It can be used as a primer under most water based topcoats or alone as a primer/topcoat system. It can be used directly over multipe... [See More]

  • Substrate: Aluminum; Concrete; Steel; Other; Zinc Rich Primers, Galvanizing
  • Chemistry: Acrylic; Resin
  • Type: Coating; Primer; Clear Coat
  • Cure / Setting Technology: Multicomponent
3M™ Scotch-Weld™ Structural Adhesive Primer -- EW-5000
from 3M Aerospace and Aircraft Maintenance Division

3M ™ Scotch-Weld ™ Structural Adhesive Primer EW-5000 AS is a sprayable, low VOC, heat curing, structural adhesive primer that contains a non-chromated, corrosion inhibiting package to provide protection against corrosive environments. Complies witrh OSHA 29 CFR 1910.1026. Less than 5... [See More]

  • Substrate: Aluminum; Metallic
  • Form: Liquid; Water
  • Type: Coating; Primer; Adhesive Primer
  • Dispensing Method: Sprayable
Drum and Pail Coatings
from Valspar Corporation (The)

Valspar ’s paint can coating system quality and performance have made Valspar the market leader in North America. Valspar ’s paint can coating systems are designed with the ability to ensure interior commodity protection and exterior durability. Valspar has coordinated with paint can... [See More]

  • Substrate: Aluminum; Steel
  • Form: Solvent; Water
  • Type: Coating; Powder Coating
  • Industry: Food / Beverage
High Performance V2100 System -- V2178838
from Rust-Oleum Corporation

15 oz Aerosol; Flat Black; 30 min Fast Dry; 200 °F Dry Heat Resistance; for Indoor/Outdoor Use; for General Industrial Applications; Premium brand enamel aerosol from Rustoleum [See More]

  • Substrate: Aluminum; Metallic; Steel
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Enamel; Paint
  • Operating Temperature: ? to 200
DTM Wash Primer
from Sherwin-Williams Protective & Marine Coatings

DTM WASH PRIMER is a low VOC, water based wash primer free of heavy metals and mineral acids. Designed to be applied over aluminum and galvanizing, or used as a tie-coat over zinc rich primers. Accepts high performance "hot" solvent topcoats directly, such as epoxies and urethanes. Fast dry. Low... [See More]

  • Substrate: Aluminum; Metallic; Steel; Other; Galvanizing, Zinc Rich Primers
  • Chemistry: Acrylic; Resin
  • Type: Coating; Primer
  • Cure / Setting Technology: Film Drying
3M™ Scotch-Weld™ Structural Adhesive Primer -- EW-5000 AS
from 3M Aerospace and Aircraft Maintenance Division

3M ™ Scotch-Weld ™ Structural Adhesive Primer EW-5000 is a sprayable, waterbased, low VOC, heat curing, chromated, corrosion inhibiting primer that can provide protection against corrosive environments. Scotch-Weld EW-5000 primer is designed to provide ambient temperature drying with... [See More]

  • Substrate: Aluminum; Metallic
  • Form: Liquid; Water
  • Type: Coating; Primer; Adhesive Primer
  • Dispensing Method: Sprayable
Food Can Coatings
from Valspar Corporation (The)

Whether you pack mild (peas, corn, pet food), moderate (green beans, luncheon meats, tomatoes, tuna) or aggressive foods (salsas, sauerkraut, sauces), Valspar food can coatings have been designed to provide maximum protection for both the packed products and the metal can throughout the processes of... [See More]

  • Substrate: Aluminum; Steel
  • Form: Solvent; Water
  • Type: Coating
  • Industry: Food / Beverage
High Performance V2100 System -- V2179838
from Rust-Oleum Corporation

15 oz Aerosol; Gloss Black; 30 min Fast Dry; 200 °F Dry Heat Resistance; for Indoor/Outdoor Use; for General Industrial Applications; Premium brand enamel aerosol from Rustoleum [See More]

  • Substrate: Aluminum; Metallic; Steel
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Enamel; Paint
  • Operating Temperature: ? to 200
Epoxy -- Macropoxy® 646 Fast Cure Epoxy
from Sherwin-Williams Protective & Marine Coatings

Macropoxy ® 646-100 FAST CURE EPOXY is a high solids, less than 100 g/L VOC, high build, fast drying, polyamide epoxy designed to protect steel and concrete in industrial exposures. Ideal for maintenance painting and fabrication shop applications. The high solids content ensures adequate... [See More]

  • Substrate: Aluminum; Concrete; Steel; Other; Iron, Galvanizing
  • Chemistry: Epoxy; Resin; Polyamide
  • Type: Coating
  • Cure / Setting Technology: Thermoset
Tube and Monobloc Coatings
from Valspar Corporation (The)

The markets for monobloc aerosol cans, aluminum bottle cans, collapsible tubes and plastic/laminate tubes demand the highest standards of decoration. To meet these needs, Valspar offers state-of-the-art solvent-based, water-based, and UV coatings specifically developed to meet these exacting... [See More]

  • Substrate: Aluminum; Steel
  • Form: Solvent; Water
  • Type: Coating; Powder Coating; Lacquer; Varnish
  • Industry: Food / Beverage
High Performance V2100 System -- V2182838
from Rust-Oleum Corporation

15 oz Aerosol Can; Gray; Used with V2100 System Enamel Aerosol; for Corrosion Protection; Used on rusted, bare, or previously painted metal; Fast Dry; Temperatures up to 200°F; Enamel Primer [See More]

  • Substrate: Aluminum; Metallic; Steel
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Enamel; Paint
  • Operating Temperature: ? to 200
Epoxy -- Macropoxy® 646-101
from Sherwin-Williams Protective & Marine Coatings

Macropoxy ® 646-100 FAST CURE EPOXY is a high solids, less than 100 g/L VOC, high build, fast drying, polyamide epoxy designed to protect steel and concrete in industrial exposures. Ideal for maintenance painting and fabrication shop applications. The high solids content ensures adequate... [See More]

  • Substrate: Aluminum; Concrete; Steel; Other; Iron, Galvanizing
  • Chemistry: Epoxy; Resin; Polyamide
  • Type: Coating
  • Thickness: 0.0070 to 0.0135
High Performance V2100 System -- V2187838
from Rust-Oleum Corporation

15 oz Aerosol; Dark Machine Gray; 30 min Fast Dry; 200 °F Dry Heat Resistance; for Indoor/Outdoor Use; for General Industrial Applications; Premium brand enamel aerosol from Rustoleum [See More]

  • Substrate: Aluminum; Metallic; Steel
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Enamel; Paint
  • Operating Temperature: ? to 200
Epoxy -- Macropoxy® HS Epoxy
from Sherwin-Williams Protective & Marine Coatings

Macropoxy ® HS HIGH SOLIDS EPOXY is a VOC compliant epoxy polyamide mastic designed for application to properly prepared steel surfaces. May be used as a one or two coat, direct-to-metal protective coating. Can be applied to marginally prepared surfaces. Long-term durability. Corrosion... [See More]

  • Substrate: Aluminum; Concrete; Metallic; Steel; Other; Iron, Galvanizing
  • Chemistry: Epoxy; Resin; Polyamide Mastic
  • Type: Coating
  • Cure / Setting Technology: Thermoset
High Performance V2100 System -- V2192838
from Rust-Oleum Corporation

15 oz Aerosol; Gloss White; 30 min Fast Dry; 200 °F Dry Heat Resistance; for Indoor/Outdoor Use; for General Industrial Applications; Premium brand enamel aerosol from Rustoleum [See More]

  • Substrate: Aluminum; Metallic; Steel
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Enamel; Paint
  • Operating Temperature: ? to 200
Epoxy Mastic Aluminum II
from Sherwin-Williams Protective & Marine Coatings

EPOXY MASTIC ALUMINUM II is a high solids, aluminum filled, polyamine bisphenol A epoxy coating formulated to provide a high performance system over marginally prepared steel surfaces. Outstanding adhesion over marginally prepared surfaces. Chemical and moisture barrier. As a barrier or universal... [See More]

  • Substrate: Aluminum; Steel; Other; Iron, Galvanizing
  • Chemistry: Aluminum; Epoxy; Resin; Polyamine Bisphenol-A; Metal Filled
  • Type: Coating; Primer; Clear Coat
  • Cure / Setting Technology: Thermoset
Industrial Choice™ 1600 System -- 1624830
from Rust-Oleum Corporation

12 oz Aerosol Can; Safety Blue; 12 min to Tack-free Dry; 200 °F Dry Heat Resistance; for Indoor/Outdoor Use; Premium brand from Rustoleum; Multipurpose Paint [See More]

  • Substrate: Aluminum; Metallic; Steel
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Enamel; Paint
  • Operating Temperature: ? to 200