Clear Coat / Top Coat Industrial Coatings

71 Results
Forrest Industrial Enamels
from FORREST Technical Coatings

FORREST Industrial Enamels are easy to apply industrial coatings in low-VOC, HAPS compliant, water-based, quick-dry, and solvent-based formulations. All are available as single-component finishes for interior or exterior use. Available in aerosols for touch-up and industrial maintenance. [See More]

  • Type: Coating; Clear Coat; Paint
  • Substrate: Metallic; Steel
  • Chemistry: Alkyd; Resin
  • Cure / Setting Technology: Film Drying
Low VOC Low Haps Primer 716P -- 716P Series
from FORREST Technical Coatings

A low-VOC, low-HAPS phenolic modified alkyd primer with fast-drying, rust-inhibitive, non-lifting properties. Acceptable top coats include alkyd, acrylic, vinyl, epoxy, or urethane products. All products in this line are less than 3.5 VOC and low HAPS. [See More]

  • Type: Coating; Primer; Base Coat; Clear Coat; Paint
  • Cure / Setting Technology: Film Drying
  • Substrate: Metallic; Steel
  • Coverage: 175 to 529
Premium Acrylic Modified Alkyd Enamel 64E -- 64E Series
from FORREST Technical Coatings

Premium Acrylic Modified Alkyd Enamel with excellent color and gloss retention. May be catalyzed with 46K001 for enhanced performance. Available in aerosols for touch-up and maintenance. [See More]

  • Type: Coating; Enamel; Clear Coat; Paint
  • Substrate: Metallic; Steel
  • Chemistry: Alkyd; Resin
  • Cure / Setting Technology: Film Drying; Multicomponent (optional feature)
Quick Dry Touch Up Enamel 914E -- 914E Series
from FORREST Technical Coatings

Our quickest-dry high-gloss alkyd enamel designed for use on metal surfaces. Excellent for marking safety equipment, safety hazards and piping to comply with OSHA color standards. Multiple stocked bases allow for tinting on demand. May be used direct-to-metal or with a primer depending on... [See More]

  • Type: Coating; Enamel; Clear Coat; Paint
  • Substrate: Metallic; Steel
  • Chemistry: Alkyd; Resin
  • Cure / Setting Technology: Film Drying
Quixnamel Alkyd Enamel 14E -- 14E Series
from FORREST Technical Coatings

Quixnamel Alkyd Enamel is a proven versatile gloss enamel for use on substrates with interior or exterior exposure. Provides a durable and attractive finish for all types of industrial and agricultural equipment. Excellent application properties and quick dry to increase production. May be used... [See More]

  • Type: Coating; Enamel; Clear Coat; Paint
  • Substrate: Metallic; Steel
  • Chemistry: Alkyd; Resin
  • Cure / Setting Technology: Film Drying
Quixnamel Plus 714E (Low-HAPS/VOC) -- 714E Series
from FORREST Technical Coatings

A versatile and quick-dry low-HAPS, low-VOC high-gloss finish designed for interior or exterior exposure.  Products in this line are less than 3.5 lbs/gallon VOC. Should be used over an industrial primer. [See More]

  • Type: Coating; Enamel; Clear Coat; Paint
  • Substrate: Metallic; Steel
  • Chemistry: Alkyd; Resin
  • Cure / Setting Technology: Film Drying
Industrial Coatings -- Xylar®
from Whitford Corporation

Xylar coatings have in common an inorganic, ceramic-metallic bonding agent rather than the organic polymer resins used in Xylan coatings. The ceramic-metallic cornerstone creates coatings which are much harder than their organic counterparts and have the potential for much higher operating... [See More]

  • Type: Coating; Primer; Clear Coat; Sealer
  • Cure / Setting Technology: Film Drying
  • Chemistry: Inorganic (Silicate, Cement, Glaze)
  • Dispensing Method: Printing / Screen (optional feature)
Endcor -- 772
from Dampney Company, Inc.

Endcor 772 protects steel surfaces subjected to immersion in fresh or salt water, exposure in tidal or splash zones, or burial in soil. It is effective on the interiors of tanks and lines containing brine, crude oil, petroleum products, sewage or strong alkalies. It is resistant to a wide range of... [See More]

  • Type: Coating; Clear Coat
  • Substrate: Metallic; Steel
  • Chemistry: Epoxy; Resin
  • Cure / Setting Technology: Film Drying
High Gloss Polyurethane Coating -- UC-5500
from Heresite Protective Coatings, LLC

UC-5500 is formulated as a high gloss coating and as a top coat for other Heresite Coatings. It exhibits outstanding UV resistance with excellent weathering qualities, along with good flexibility and good abrasion resistance. This two component coating is typically sprayed on the exterior surfaces... [See More]

  • Type: Coating; Clear Coat
  • Substrate: Aluminum; Metallic; Steel
  • Chemistry: Polyurethane; Resin
  • Form: Aerosol (optional feature); Liquid
Deco-Coat -- DC-2501
from Epoxies Etc...

Deco-Coat 2501 Resin is a two component high gloss epoxy resin that forms a hard enamel like finish. This versatile coating is a liquid resin that is safe and easy to use. It does no contain any solvents or offensive odors. DC-2501R is also available in low viscosity (DC-2501R LV). [See More]

  • Type: Coating; Clear Coat
  • Substrate: Concrete; Glass; Metallic; Plastic; Wood
  • Chemistry: Epoxy; Resin
  • Cure / Setting Technology: Multicomponent; Thermoset
Hexavalent Chromates -- Black Zn-Ni
from Pavco, Inc.

Black Zn-Ni - is a single dip chromate process consisting of two components, Pavchrome Black Zn-Ni A and Pavchrome Zn-Ni B. Black Zn-Ni is specially formulated to eliminate the break-in time required with traditional black chromate processes. Formulated for use over zinc plating, Black Zn-Ni is... [See More]

  • Type: Coating; Clear Coat
  • Substrate: Other; Zinc Plating Surfaces
  • Chemistry: Conversion
  • Cure / Setting Technology: Film Drying
BriteCast™ HD System -- BriteCast™
from Rust-Oleum Corporation

Three component, epoxy resin polymer, brightly colored quartz aggregate [See More]

  • Type: Coating; Clear Coat
  • Substrate: Concrete
  • Chemistry: Epoxy; Resin
  • Cure / Setting Technology: Multicomponent
NORFILM Printable Coatings
from Saint-Gobain Surface Solutions- Composite

Saint-Gobain ’s Worcester Massachusetts production facility has provided specialty topcoats to the printing industry for over 50 years. These coatings have been applied to a variety of substrates to meet critical application needs. Substrates include clear polyester, white polyester. [See More]

  • Type: Coating; Clear Coat; Paint
  • Dispensing Method: Printing / Screen
  • Substrate: Plastic
100% Solids Self-leveling Epoxy -- ArmorSeal®650 SL/RC
from Sherwin-Williams Protective & Marine Coatings

ArmorSeal ®650 SL/RC self-leveling, recoatable epoxy is a two-component, heavy duty floor system that provides a high gloss, seamless, hygienic surface that is extremely hard wearing and durable. The coating can also be applied to provide a nonslip texture. This product may be topcoated if... [See More]

  • Type: Coating; Clear Coat
  • Substrate: Concrete; Steel; Other; Iron
  • Chemistry: Epoxy; Resin; Self-Leveling
  • Cure / Setting Technology: Multicomponent; Thermoset
Amercoat 220 -- Semi-gloss Waterborne Acrylic
from PPG Protective & Marine Coatings

High-performance tin-free antifouling with high level of cuprous oxide for long-life fouling protection [See More]

  • Type: Coating; Clear Coat
  • Industry: Marine; OEM / Industrial
  • Features: Protective
ConductCoat Seamless Epoxy Topcoat -- No. 2383
from Sauereisen, Inc.

ConductCoat No. 2383 is a seamless, epoxy monolithic that provides a conductive or dissipative flooring system. ConductCoat exhibits a durable, high gloss finish that maintains its electrical. properties. [See More]

  • Type: Coating; Clear Coat
  • Substrate: Concrete; Other; Vinyl Flooring
  • Chemistry: Epoxy; Resin
  • Cure / Setting Technology: Film Drying; Multicomponent
Anti-Graffiti Clear Surface Treatment -- AD00
from ADSIL Inc.

Effective barrier facilitates easy removal of most common forms of graffiti [See More]

  • Type: Coating; Clear Coat; Sealer
  • Substrate: Aluminum; Ceramic; Concrete; Metallic
  • Chemistry: Inorganic (Silicate, Cement, Glaze); Inorganic Siloxane
  • Cure / Setting Technology: Film Drying
Automotive Coatings
from Valspar Corporation (The)

Performance and Value that nobody can match. In the Valspar Automotive Group, our mission is to provide the highest performing products at great values, while constantly striving to meet the changing needs of our customers. Through our De Beer, Valspar Refinish, and Plasti-Kote brands, we continue... [See More]

  • Type: Coating; Primer; Base Coat; Clear Coat; Paint
  • Cure / Setting Technology: Film Drying
  • Substrate: Metallic
  • Form: Liquid
Conduct Coat™ Floor Finish -- AF-6800
from RDM Industrial Products, Inc.

Specially formulated to protect conductive/dissipative flooring, this finish will lengthen its life. It offers long lasting, high gloss, static dissipative properties. With low a VOC level this product is as safe as it is easy to use. Resistance: 107-109 Ohms/sq. Durable. Facilitates dirt removal. [See More]

  • Type: Coating; Clear Coat
  • Cure / Setting Technology: Film Drying
  • Substrate: Ceramic; Plastic
  • Form: Liquid; Water
Aerospace Coatings
from Sherwin-Williams

Exterior Products. Whether it ’s new construction or a recoat, a single plane or a commercial fleet, we have the quality products you need to make every application last. Interior Primers. Aerospace Coatings offered by Sherwin-Williams are available in a variety of Primer products specifically... [See More]

  • Type: Coating; Primer; Base Coat; Clear Coat; Paint
  • Substrate: Metallic
  • Chemistry: Resin
  • Cure / Setting Technology: Film Drying
Sealers & Topcoats for Zinc Plating -- Lac-Chro-SEAL®
from Columbia Chemical Corporation

Lac-Chro-SEAL ® is a non-hazardous lacquer coating for enhanced corrosion resistance on electroplated deposits and base metals. It air dries quickly to a very thin, clear & glossy finish which prevents fingerprints and provides significant protection to high humidity conditions. [See More]

  • Type: Coating; Clear Coat; Lacquer; Sealer
  • Substrate: Metallic; Other; Zinc & Zinc Alloy Deposits Over Steel
  • Chemistry: Acrylic; Zinc
  • Cure / Setting Technology: Film Drying
Moisture Cured Top Coat -- Monoglass MC 4250
from Glass Shield Industrials Paints Ltd.

PRODUCT FEATURES. Aliphatic, single component, moisture cure polyurethane topcoat. Outstanding gloss retention when exposed to damaging U.V. rays. Super tough, hard and impact resistant topcoat. Excellent adhesion. Anti-graffiti properties. Tile like glaze coating. Outstanding gloss retention when... [See More]

  • Type: Coating; Clear Coat
  • Chemistry: Polyurethane; Resin
Industrial Antique Coloring -- Mi-Tique® 1791
from Hubbard-Hall Inc.

Mi-Tique ® 1791 is a room temperature and liquid metal coloring formulation for antiquing copper, brass and munz, which produces light to dark brown and black color range. FEATURES AND BENEFITS. Wide range of colors from brown to black. Liquid concentrate 1 part diluted with 6 parts water. Low... [See More]

  • Type: Coating; Clear Coat; Antiquing Solution
  • Cure / Setting Technology: Film Drying
  • Substrate: Metallic; Other; Copper
  • Operating Temperature: 70
Industrial Fluoropolymer Coating -- Xylan XLR® 17-353
from Whitford Corporation

Superior topcoat for reprographic fuser roller. [See More]

  • Type: Coating; Clear Coat
  • Cure / Setting Technology: Film Drying
  • Substrate: Steel
  • Cure Temperature: 752
Thurmalox® -- 200
from Dampney Company, Inc.

Heat resistant coatings, color stable ambient to 500F (260C) [See More]

  • Type: Coating; Clear Coat
  • Substrate: Metallic; Steel; Other; Stainless Steel
  • Chemistry: Resin; Silicone
  • Cure / Setting Technology: Film Drying
Deco-Coat -- DC-2510
from Epoxies Etc...

DECO-COAT 2510 is a two-component high gloss resin used to form a "water white", ultra-clear enamel like finish. It is impervious to water, solvents, and cosmetics. This Deco-Coat formulation contains UV stabilizers to help prevent yellowing or degradation due to the sunlight's ultra violet rays. [See More]

  • Type: Coating; Clear Coat
  • Cure / Setting Technology: Multicomponent; Thermoset
  • Chemistry: Epoxy; Resin
  • Cure Temperature: 77 to 100
Hexavalent Chromates -- Pavchrome Black Onyx
from Pavco, Inc.

Pavchrome Black Onyx - is a single dip chromate process consisting of two components, Pavchrome Black ONYX A and Pavchrome Black ONYX B. Black ONYX is specially formulated to eliminated the break -in time required with traditional black chromate processes. Formulated for use over zinc plating, ONYX... [See More]

  • Type: Coating; Clear Coat
  • Substrate: Other; Zinc Plating Surfaces
  • Chemistry: Conversion
  • Cure / Setting Technology: Film Drying
BriteCast™ System -- BriteCast™ SC
from Rust-Oleum Corporation

Heavy duty static control floor topping, 3 component epoxy resin polymer [See More]

  • Type: Coating; Clear Coat; Sealer
  • Substrate: Concrete
  • Chemistry: Epoxy; Resin
  • Cure / Setting Technology: Multicomponent
100% Solids Self-leveling Epoxy -- ArmorSeal®Floor-Plex 7100 WB Epoxy
from Sherwin-Williams Protective & Marine Coatings

ArmorSeal ®FLOOR-PLEX 7100 is a heavy duty, interior, VOC compliant, low odor, two component, catalyzed, water borne, polyamide epoxy floor coating. This dries rapidly to an extra tough, gloss finish which will withstand heavy industrial traffic, abrasion, and general chemical attack. Provides... [See More]

  • Type: Coating; Clear Coat
  • Substrate: Concrete
  • Chemistry: Epoxy; Resin; Polyamide
  • Cure / Setting Technology: Multicomponent
Amerlock 400 GF -- High Solids Epoxy Coating
from PPG Protective & Marine Coatings

High Solids Epoxy Coating [See More]

  • Type: Coating; Clear Coat
  • Substrate: Concrete; Metallic; Steel
  • Chemistry: Epoxy; Resin
  • Thickness: 0.0040 to 0.0080
Plasti-Kote
from Valspar Corporation (The)

GENERAL PURPOSE. Indoors or out, whatever the surface, choose the finest multi-purpose enamel paint available for a durable, flawless finish that is scratch- and water-resistant. PRIMER. Get your project off to the best start possible with job-specific formulations that cover a wide range of... [See More]

  • Type: Coating; Enamel; Lacquer Paint; Primer; Base Coat; Clear Coat; Paint
  • Substrate: Metallic
  • Chemistry: Resin; Vinyl
  • Cure / Setting Technology: Film Drying
ESD Floor Finish -- AF-5500
from RDM Industrial Products, Inc.

This industry popular finish offers low VOC, high gloss, and static dissipative properties. High abrasion resistance. High gloss. Non flaking. Non slippery. Low cost. Low tribogeneration generation. UL listed. No formaldehyde or phthalates. Water based. Surface resistance (RTT): 107-109 Ohms @100... [See More]

  • Type: Coating; Clear Coat
  • Cure / Setting Technology: Film Drying
  • Substrate: Ceramic; Plastic
  • Form: Liquid; Water
Architects Exterior Paint & Coatings
from Sherwin-Williams

Paint & Coatings. A wide variety of coatings for residential or commercial use offer top quality performance. Primers. Exterior primers assure superior hiding, topcoat appearance and long-lasting results. Commercial High-Performance Coatings. A comprehensive line-up of high-performance coatings... [See More]

  • Type: Coating; Enamel; Primer; Base Coat; Clear Coat; Paint; Sealer; Stain
  • Substrate: Concrete; Metallic; Plastic; Wood
  • Chemistry: Acrylic; Alkyd; Resin
  • Cure / Setting Technology: Film Drying
Polyurethane Top Coat -- Glass-Guard 2800
from Glass Shield Industrials Paints Ltd.

PRODUCT FEATURES. Low V.O.C. (2,8 lb/gal). Outstanding gloss, color retention and resistance to U.V. Remarkable resistance to chemical compounds, impact and abrasion. In field color matching service available. Increased corrosion control when applied over Glass Shield moisture cured urethane primers... [See More]

  • Type: Coating; Clear Coat
  • Industry: Railway
  • Chemistry: Polyurethane; Resin
Industrial Fluoropolymer Coating -- Xylan® 1700
from Whitford Corporation

PFA topcoat for fuser roller. [See More]

  • Type: Coating; Clear Coat
  • Cure / Setting Technology: Film Drying
  • Substrate: Ceramic; Metallic; Plastic; Wood
  • Cure Temperature: 788
Thurmalox® -- 200C
from Dampney Company, Inc.

Heat resistant coatings color stable to 500F [See More]

  • Type: Coating; Clear Coat
  • Substrate: Metallic; Steel; Other; Stainless Steel
  • Chemistry: Resin; Silicone
  • Cure / Setting Technology: Film Drying
Deco-Coat -- DC-2550
from Epoxies Etc...

Deco-Coat 2550 Resin System is a two component, low viscosity, flexible epoxy decorative coating. This versatile coating is a liquid resin that is safe and easy to use. It does not contain any solvents or offensive odors. [See More]

  • Type: Coating; Clear Coat
  • Substrate: Concrete; Glass; Metallic; Plastic; Wood
  • Chemistry: Epoxy; Resin
  • Cure / Setting Technology: Multicomponent; Thermoset
Hexavalent Chromates -- Pavchrome Yellow CLZ
from Pavco, Inc.

Pavchrome Yellow CLZ- is an economical yellow chromate process for all zinc or cadmium plated deposits. Pavchrome Yellow CLZ is specifically engineered to solve chromate adhesion problems on chloride zinc deposits. Pavchrome Yellow CLZ will provide over 96 hours to white corrosion in 5% neutral salt... [See More]

  • Type: Coating; Clear Coat
  • Substrate: Other; Zinc and Cadmium Plating Surfaces
  • Chemistry: Conversion
  • Cure / Setting Technology: Film Drying
Floor Coating -- 6711 System
from Rust-Oleum Corporation

Clear, fast drying, oil modified, single component waterborne polyurethane [See More]

  • Type: Coating; Clear Coat
  • Substrate: Concrete; Wood
  • Chemistry: Polyurethane; Resin
  • Cure / Setting Technology: Film Drying
100% Solids Self-leveling Epoxy -- ArmorSeal®Rexthane I MCU
from Sherwin-Williams Protective & Marine Coatings

ArmorSeal ®REXTHANE I FLOOR COATING is a high solids, single component, aliphatic, moisture cure urethane, VOC complying, moisture resistant industrial floor coating. This urethane coating cures to a high gloss and chemical resistant film equivalent to two-part urethane coatings. Impact and... [See More]

  • Type: Coating; Clear Coat
  • Substrate: Concrete; Steel; Wood; Other; Metalizing, Steel with Zinc
  • Chemistry: Polyurethane; Resin; Aliphatic
  • Cure / Setting Technology: Film Drying; Reactive or Moisture Cured
Valspar Anti-Rust Armor Spray Paint
from Valspar Corporation (The)

Protect and beautify toys, swing sets, railings, mailboxes, patio furniture and much more! Use Anti-Rust Armor Primer to seal surface before painting with Anti-Rust Armor Enamel for best results. Maximum Anti-Rust Protection. Heavy Duty. Superior durability. Moisture & Chemical Resistant. For... [See More]

  • Type: Coating; Clear Coat; Paint
  • Form: Aerosol
  • Cure / Setting Technology: Film Drying
  • Dispensing Method: Sprayable
Platinum Pro™ Floor Finish -- AF-6500
from RDM Industrial Products, Inc.

This long lasting urethane enhanced static dissipative floor finish is the prime defense in ESD environments. With consistent resistance reading of 107-109 Ohms @100 volts, this water based finish is used worldwide to protect electronic devices from damage and to protect workers from explosion or... [See More]

  • Type: Coating; Clear Coat
  • Cure / Setting Technology: Film Drying
  • Substrate: Ceramic; Plastic
  • Form: Liquid; Water
Contractors Exterior Paint & Coatings
from Sherwin-Williams

Paint & Coatings. A wide variety of coatings for residential or commercial use offer top quality performance. Primers. Exterior primers assure superior hiding, topcoat appearance and long-lasting results. Commercial High-Performance Coatings. A comprehensive line-up of high-performance coatings... [See More]

  • Type: Coating; Enamel; Primer; Base Coat; Clear Coat; Paint; Sealer; Stain
  • Substrate: Concrete; Metallic; Plastic; Wood
  • Chemistry: Acrylic; Alkyd; Resin
  • Cure / Setting Technology: Film Drying
Polyurethane Top Coat -- Glass-Guard 2850
from Glass Shield Industrials Paints Ltd.

PRODUCT FEATURES. Remarkable chemical impact and abrasion resistant topcoat. Excellent gloss and color retention when exposed to damaging U.V. rays. Tough finish coat that can be easily cleaned. Fast dry times for reduced downtimes and increased productivity. Good application characteristics with... [See More]

  • Type: Coating; Clear Coat
  • Chemistry: Polyurethane; Resin
Thurmalox® -- 219
from Dampney Company, Inc.

For under insulation, boiling water immersion grade, apply directly to hot steel up to 350F(176C) with service temperatures up to 450F (232C) [See More]

  • Type: Coating; Clear Coat
  • Substrate: Metallic; Steel; Other; Stainless Steel
  • Chemistry: Resin; Silicone
  • Cure / Setting Technology: Film Drying; Thermoset (optional feature)
Polyurethane Conformal Coating -- 30-2352
from Epoxies Etc...

Two component high performance polyurethane coating. This room temperature curing system is formulated for applications requiring low embedment stress over a wide range of temperatures, excellent hydrolytic stability, and low moisture permeability. 30-2352 remains flexible down to -60 °C and... [See More]

  • Type: Coating; Clear Coat
  • Cure / Setting Technology: Multicomponent; Thermoset
  • Chemistry: Polyurethane; Resin
  • Cure Temperature: 77 to 149
Hexavalent Chromates -- Volta CC
from Pavco, Inc.

Volta CC - is a single-dip chromate conversion process formulated to produce either a heavy yellow or a clear conversion coating over 70% tin and 30% zinc. [See More]

  • Type: Coating; Clear Coat
  • Substrate: Other; Tin & Zinc
  • Chemistry: Conversion
  • Cure / Setting Technology: Film Drying
Industrial Coal Tar Epoxy -- C9578
from Rust-Oleum Corporation

Two component, high solid polyamide converted epoxy, refined coal tar pitch [See More]

  • Type: Coating; Clear Coat
  • Substrate: Concrete; Metallic; Steel
  • Chemistry: Epoxy; Resin
  • Cure / Setting Technology: Multicomponent
100% Solids Self-leveling Epoxy -- ArmorSeal®Tread-Plex Water Based Coating
from Sherwin-Williams Protective & Marine Coatings

ArmorSeal ®TREAD-PLEX is a general purpose, interior/ exterior, VOC compliant, 100% acrylic, low odor, waterborne floor coating. This dries rapidly to a tough, alkali resistant finish which will withstand hard wear, abrasion, grease, oils, and cleaning equipment. One component. Water clean up. [See More]

  • Type: Coating; Clear Coat
  • Substrate: Concrete; Wood
  • Chemistry: Acrylic; Resin
  • Thickness: 0.0035 to 0.0045
Valspar Premium Spray Paints
from Valspar Corporation (The)

Valspar Premium Spray Paint is simply the finest multi-purpose spray paint available. Sold through Lowe's Home Improvement, and independent hardware and paint stores, Valspar Premium is available in a range of finishes to suit your chosen application. Multi-purpose spray paint for use on virtually... [See More]

  • Type: Coating; Clear Coat; Paint
  • Form: Aerosol
  • Cure / Setting Technology: Film Drying
  • Dispensing Method: Sprayable
Contractors Interior Paint & Coatings
from Sherwin-Williams

Paint & Coatings. A wide variety of coatings for residential or commercial use offer top quality performance. Primers. Interior primers assure superior hiding, topcoat appearance and long-lasting results. Wood Stains, Sealers & Clear Topcoats. A wide variety of stains and sealers for... [See More]

  • Type: Coating; Enamel; Primer; Base Coat; Clear Coat; Paint; Sealer; Stain
  • Substrate: Concrete; Metallic; Plastic; Wood
  • Chemistry: Acrylic; Alkyd; Resin
  • Cure / Setting Technology: Film Drying
Thurmalox® -- 230
from Dampney Company, Inc.

Heat resistant coatings stable to 1000F [See More]

  • Type: Coating; Clear Coat
  • Substrate: Metallic; Steel; Other; Stainless Steel
  • Chemistry: Resin; Silicone
  • Cure / Setting Technology: Film Drying; Thermoset (optional feature)
Passivate -- HyProBlue
from Pavco, Inc.

HyProBlue - A high performance, trivalent passivate that can provide over 100 hours of corrosion resistance to white salts per ASTM B 117 to electroplated zinc. A Teflon immersion heater is recommended. [See More]

  • Type: Coating; Clear Coat
  • Cure / Setting Technology: Film Drying
  • Substrate: Other; Trivalent Passivate
  • Form: Liquid
Industrial High Gloss Urethane -- 9400 System
from Rust-Oleum Corporation

Two component, polyester polyurethane, high gloss, two available activators [See More]

  • Type: Coating; Clear Coat; Paint
  • Substrate: Metallic; Steel
  • Chemistry: Polyurethane; Resin
  • Cure / Setting Technology: Multicomponent
Alkyd Topcoat -- Kem Kromik 150
from Sherwin-Williams Protective & Marine Coatings

Kem Kromik 150 is a high solids, high gloss, alkyd topcoat intended for interior and exterior applications in marine and industrial environments. Recommended Usage. Ships. Barges. Workboats. Fishing Boats. Offshore Vessels. Handrails/Appurtenances. Machinery & Equipment. Logo Equipment [See More]

  • Type: Coating; Clear Coat
  • Substrate: Aluminum; Steel
  • Chemistry: Alkyd; Resin
  • Cure / Setting Technology: Film Drying
Home Builders Exterior Paint & Coatings
from Sherwin-Williams

Paint & Coatings. A wide variety of coatings for residential or commercial use offer top quality performance. Primers. Interior primers assure superior hiding, topcoat appearance and long-lasting results. Wood Stains, Sealers & Clear Topcoats. A wide variety of stains and sealers for... [See More]

  • Type: Coating; Enamel; Primer; Base Coat; Clear Coat; Paint; Sealer; Stain
  • Substrate: Concrete; Metallic; Plastic; Wood
  • Chemistry: Acrylic; Alkyd; Resin
  • Cure / Setting Technology: Film Drying
Thurmalox® -- 230C
from Dampney Company, Inc.

Heat resistant coatings, color stable ambient to 1000F (538C). [See More]

  • Type: Coating; Clear Coat
  • Substrate: Metallic; Steel; Other; Stainless Steel
  • Chemistry: Resin; Silicone
  • Cure / Setting Technology: Film Drying; Thermoset (optional feature)
Passivate -- HyProTec 1010 Automotive
from Pavco, Inc.

HyProTec 1010 Automotive - A high performance trivalent passivate for zinc electrodeposits. In addition to automotive cyclical requirements, HyProTec 1010 will provide over 120 hours of corrosion resistance to electrodeposited zinc per ASTM B 117. A Teflon immersion heater is recommended. [See More]

  • Type: Coating; Clear Coat
  • Cure / Setting Technology: Film Drying
  • Substrate: Other; Trivalent Passivate
  • Form: Liquid
Industrial Low VOC Urethane -- 9700 System
from Rust-Oleum Corporation

Two component, aliphatic acrylic polyurethane finish, high gloss enamel [See More]

  • Type: Enamel; Clear Coat; Paint
  • Substrate: Aluminum; Metallic; Steel
  • Chemistry: Acrylic; Polyurethane; Resin
  • Cure / Setting Technology: Multicomponent
Diamond-Clad® Urethane Clear Coat
from Sherwin-Williams Protective & Marine Coatings

Diamond-Clad ® CLEAR COAT URETHANE is a three component, graffiti resistant, low-VOC, acrylic polyurethane clear coat that enhances the finish and weathering properties of newly applied aliphatic urethane coatings. It exhibits excellent graffiti resistance and ease of application by brush or... [See More]

  • Type: Coating; Clear Coat
  • Substrate: Steel; Other; Previously Painted Surfaces
  • Chemistry: Acrylic; Polyurethane; Resin
  • Cure / Setting Technology: Multicomponent; Thermoset
Homeowners Exterior Paint & Coatings
from Sherwin-Williams

Paint. Highly durable, high quality coatings designed for superior performance on all exterior substrates. Our low-temp formulas let you expand your season. Primers. Get beautiful, long-lasting results for your exterior surfaces. Primers "anchor" finish coats, level uneven areas, seal porous... [See More]

  • Type: Coating; Enamel; Primer; Base Coat; Clear Coat; Paint; Sealer; Stain
  • Substrate: Concrete; Metallic; Plastic; Wood
  • Chemistry: Acrylic; Alkyd; Resin
  • Cure / Setting Technology: Film Drying
Thurmalox® -- 280
from Dampney Company, Inc.

High temperature aluminum coating, ambient to 1200F (649C) [See More]

  • Type: Coating; Clear Coat
  • Substrate: Metallic; Steel
  • Chemistry: Aluminum; Resin; Metal Filled; Silicone
  • Cure / Setting Technology: Film Drying; Thermoset (optional feature)
Top Coats and Seals -- HyProCoat 320
from Pavco, Inc.

HyProCoat 320 - A non-chrome top coat for chromated electrodeposited zinc that meets the corrosion protection requirements of automotive specifications. [See More]

  • Type: Coating; Clear Coat; Sealer
  • Cure / Setting Technology: Film Drying
  • Substrate: Other; Chromated Zinc
  • Form: Liquid
Speedy Dry Enamel -- 1500 System
from Rust-Oleum Corporation

Fast drying, modified short-oil alkyd, used for vehicle refinishing & OEM's [See More]

  • Type: Enamel; Clear Coat; Paint
  • Substrate: Metallic; Steel
  • Chemistry: Alkyd; Resin
  • Cure / Setting Technology: Film Drying
Diamond-Clad® WB Clear Coat
from Sherwin-Williams Protective & Marine Coatings

Diamond-Clad ® WB CLEAR COAT WATERBASED URETHANE is a three component, graffiti resistant, low-VOC, waterbased acrylic polyurethane clear coat that enhances the finish and weathering properties of newly applied aliphatic urethane coatings. It exhibits high gloss, excellent graffiti resistance,... [See More]

  • Type: Coating; Clear Coat
  • Substrate: Steel; Other; Previously Painted Surfaces
  • Chemistry: Acrylic; Polyurethane; Resin
  • Cure / Setting Technology: Multicomponent; Thermoset
Homeowners Interior Paint & Coatings
from Sherwin-Williams

Paint. A critical step for any painting project is choosing the right paint. Thanks to today's improved coatings and applicators, even first-time painters can achieve professional-quality results. Primers. Get the beautiful, long-lasting results you expect. Primers "anchor" finish coats, level... [See More]

  • Type: Coating; Enamel; Primer; Base Coat; Clear Coat; Paint; Sealer; Stain
  • Substrate: Concrete; Metallic; Plastic; Wood
  • Chemistry: Acrylic; Alkyd; Resin
  • Cure / Setting Technology: Film Drying
Thurmalox® -- 280C
from Dampney Company, Inc.

High Temperature aluminum coating resistant to 1200F [See More]

  • Type: Coating; Clear Coat
  • Substrate: Metallic; Steel
  • Chemistry: Aluminum; Resin; Metal Filled; Silicone
  • Cure / Setting Technology: Film Drying; Thermoset (optional feature)
DTM Acrylic Primer/Finish
from Sherwin-Williams Protective & Marine Coatings

DTM ACRYLIC PRIMER/FINISH is a 100% acrylic emulsion, waterborne, corrosion resistant coating for both new construction and industrial maintenance applications. It can be used as a primer under most water based topcoats or alone as a primer/topcoat system. It can be used directly over multipe... [See More]

  • Type: Coating; Primer; Clear Coat
  • Substrate: Aluminum; Concrete; Steel; Other; Zinc Rich Primers, Galvanizing
  • Chemistry: Acrylic; Resin
  • Cure / Setting Technology: Multicomponent
Property & Facility Managers Exterior Paint & Coatings
from Sherwin-Williams

Paint & Coatings. A wide variety of coatings for residential or commercial use offer top quality performance. Primers. Exterior primers assure superior hiding, topcoat appearance and long-lasting results. Commercial High-Performance Coatings. A comprehensive line-up of high-performance coatings... [See More]

  • Type: Coating; Enamel; Primer; Base Coat; Clear Coat; Paint; Sealer; Stain
  • Substrate: Concrete; Metallic; Plastic; Wood
  • Chemistry: Acrylic; Alkyd; Resin
  • Cure / Setting Technology: Film Drying
Epoxy Mastic Aluminum II
from Sherwin-Williams Protective & Marine Coatings

EPOXY MASTIC ALUMINUM II is a high solids, aluminum filled, polyamine bisphenol A epoxy coating formulated to provide a high performance system over marginally prepared steel surfaces. Outstanding adhesion over marginally prepared surfaces. Chemical and moisture barrier. As a barrier or universal... [See More]

  • Type: Coating; Primer; Clear Coat
  • Substrate: Aluminum; Steel; Other; Iron, Galvanizing
  • Chemistry: Aluminum; Epoxy; Resin; Polyamine Bisphenol-A; Metal Filled
  • Cure / Setting Technology: Thermoset
Property & Facility Managers Interior Paint & Coatings
from Sherwin-Williams

Paint & Coatings. A wide variety of coatings for residential or commercial use offer top quality performance. Primers. Interior primers assure superior hiding, topcoat appearance and long-lasting results. Wood Stains, Sealers & Clear Topcoats. A wide variety of stains and sealers for... [See More]

  • Type: Coating; Enamel; Primer; Base Coat; Clear Coat; Paint; Sealer; Stain
  • Substrate: Concrete; Metallic; Plastic; Wood
  • Chemistry: Acrylic; Alkyd; Resin
  • Cure / Setting Technology: Film Drying