API Control Valves
from DynaQuip Controls
The EHC Carbon Steel Flanged Series offers an excellent option when a flanged connection is needed. The valve is constructed of durable carbon steel for industrial, hydraulic, or petroleum applications. The EHC series is also full port and features 150 lb. ANSI flanges. The EHC series uses our DE... [See More]
- Agency: API; ISO; ISO 5211 Direct Mounting, API 607
- Actuation: Electric
- Valve Type: Ball
- Valve Size: 1.50 to 4.00
from Schutte & Koerting
Throttle Trip Valves provide effective flow control and emergency shut-off operation in a single, highly reliable valve assembly. As throttle valves, they are used to regulate flow of steam and gas in large, high-pressure pipe lines, such as the main steam line serving a large, high-pressure turbine... [See More]
- Agency: API; ASME
- Media Temperature: 150 to 900
- Maximum Pressure: 150.00 to 1500.00
- Primary Material: Steel
from CIRCOR Energy
CIRCOR Energy offers a complete line of two and three-piece ball valves in either floating or trunnion supported design, ideally suited for precise control and positive shutoff. The efficient opening and closing system employed by quarter turn ball valves makes them an excellent choice for shutoff... [See More]
- Agency: API
- Valve Size: 0.50 to 60.00
- Valve Type: Ball
- Maximum Pressure: ? to 15000.00