Ball Valves Control Valves
from Plast-O-Matic Valves, Inc.
Standard: Based on the Plast-O-Matic “Engineered ” True Blue Ball Valve with dual floating seats and Trunnion design. 15 º, 30 °, 45 º, 60 °, 90 ° V-Balls standard. Sizes from 3/8" to 4" in PVC, CPVC, Natural Polypro and PVDF. Manual or Actuated. Electronic control... [See More]
- Valve Type: Ball
- Valve Size: 0.38 to 4.00
- Actuation: Electric (optional feature)
- Primary Material: PVC (optional feature); CPVC (optional feature); PP (optional feature); PVDF (optional feature)
from DynaQuip Controls
A WaterCop automatic water shut-off valve system will provide your home with round-the-clock indoor flood protection and works with wired and wireless flood sensors, wall switches, and most home security and home automation systems. WaterCop offers homeowners many benefits: Added property... [See More]
- Valve Type: Ball
- Valve Size: 0.50 to 1.25
- Actuation: Electric
- Maximum Pressure: 125.00
from DeZURIK, Inc.
DeZURIK V-Port Ball Valves deliver superior performance and reliability required to optimize process performance. This versatile valve is designed for control of fibrous suspension applications, in addition to clean, dirty, viscous and corrosive liquids and gases. Superior control performance is... [See More]
- Valve Type: Ball
from DynaQuip Controls
DynaMatic EYHG Series of electrically actuated three-way brass valves offers an excellent option for automated diverter-type applications. Designed specifically for actuation, the ball valves have O-ring seals for lower torque and longer cycle life. All models are pre-sized for clean water, air, or... [See More]
- Valve Type: Ball
- Valve Size: 0.25 to 3.00
- Actuation: Electric
- Number of Ports: 3
from DynaQuip Controls
DynaMatic EHG2 series of electrically actuated lead-free brass valves offers an excellent option for automated potable water applications. All EHG2 series actuated units not only comply with the Safe Drinking Water Act (SDWA) requiring plumbing fittings or fixtures dispensing water for human... [See More]
- Valve Type: Ball; Sanitary
- Valve Size: 0.50 to 1.50
- Actuation: Electric
- Number of Ports: 2
from DynaQuip Controls
The DynaMatic EHH2 series of electrically actuated brass valves offers an excellent option for automated applications requiring durable yet economical brass. These automated valves fit a wide range of applications, and all models are pre-sized for clean water, air, or light oil applications. Please... [See More]
- Valve Type: Ball; Sanitary
- Valve Size: 0.50 to 4.00
- Actuation: Electric
- Number of Ports: 2
from DynaQuip Controls
The DynaMatic EVA6 series of electrically actuated three-piece cast bronze valves offers an excellent option for automated applications where economical yet corrosion-resistant bronze is required. Three-piece design offers full port performance in a small package. Valve center section swings out for... [See More]
- Valve Type: Ball
- Valve Size: 0.25 to 2.00
- Actuation: Electric
- Number of Ports: 2
from DynaQuip Controls
The EHC Carbon Steel Flanged Series offers an excellent option when a flanged connection is needed. The valve is constructed of durable carbon steel for industrial, hydraulic, or petroleum applications. The EHC series is also full port and features 150 lb. ANSI flanges. The EHC series uses our DE... [See More]
- Valve Type: Ball
- Valve Size: 1.50 to 4.00
- Actuation: Electric
- Number of Ports: 2
from DynaQuip Controls
The EHS2 Flanged Series from DynaQuip offers excellent options when a flanged connection is needed. The ball valve is constructed of 316 stainless steel, and can be used for general chemical and corrosive fluid applications. The EHS2 series is also full port and features 150 lb. ANSI flanges. The... [See More]
- Valve Type: Ball
- Valve Size: 0.50 to 4.00
- Actuation: Electric
- Number of Ports: 2
from DynaQuip Controls
The EHS2 DynaMatic Series of electrically actuated stainless steel valves offers an excellent option for automated applications requiring corrosion resistant stainless steel. Two-piece design offers flexibility and rugged economy. These automated valves are available with 115VAC, 220 VAC, 24VAC,... [See More]
- Valve Type: Ball
- Valve Size: 0.25 to 3.00
- Actuation: Electric
- Number of Ports: 2
from DynaQuip Controls
The DynaMatic EVS2 Series of actuated three-piece stainless steel ball valves offers an excellent option for automated applications where corrosion resistant stainless steel is required. The three-piece swing out style valve makes routine maintenance a snap. The EVS2 series uses our DE and MA Series... [See More]
- Valve Type: Ball
- Valve Size: 0.25 to 3.00
- Actuation: Electric
- Number of Ports: 2
from DynaQuip Controls
The EYSA Series of DynaMatic electrically actuated stainless steel three-way valves offers and excellent option for automated diverter-type applications where corrosion-resistant stainless steel is required. The EYSA Series uses our DE and MA Series electric actuators. The EYSA Series valves are... [See More]
- Valve Type: Ball
- Valve Size: 0.50 to 2.00
- Actuation: Electric
- Number of Ports: 3
from DynaQuip Controls
Lead-Free Valve Solutions. DynaQuip has taken the initiative to offer lead free industrial valve solutions to meet the requirements of California Assembly Bill AB1953, Vermont Senate Bill S.152, and Congress Legislation Bill S.3874. Our lead free valves are rated NSF/ANSI 61-G and certified by CSA... [See More]
- Valve Type: Ball
- Valve Size: 0.50 to 1.50
- Actuation: Electric
- Number of Ports: 2
from DynaQuip Controls
DynaMatic Series - Pneumatic Automated Ball Valve. For your needs in pneumatic actuation, DynaQuip offers a wide variety of air actuated valve/actuator assemblies. All air actuated DynaMatic assemblies use our AP series pneumatic actuators available in both double acting (air/air) and spring return... [See More]
- Valve Type: Ball
- Valve Size: 0.25 to 3.00
- Actuation: Pneumatic
- Number of Ports: 3
from DynaQuip Controls
DynaMatic Series - Pneumatic Automated Ball Valve. For your needs in pneumatic actuation, DynaQuip offers a wide variety of air actuated valve/actuator assemblies. All air actuated DynaMatic assemblies use our AP series pneumatic actuators available in both double acting (air/air) and spring return... [See More]
- Valve Type: Ball
- Valve Size: 0.50 to 2.00
- Actuation: Pneumatic
- Number of Ports: 3
from DynaQuip Controls
Lead-Free Valve Solutions. DynaQuip has taken the initiative to offer lead free industrial valve solutions to meet the requirements of California Assembly Bill AB1953, Vermont Senate Bill S.152, and Congress Legislation Bill S.3874. Our lead free valves are rated NSF/ANSI 61-G and certified by CSA... [See More]
- Valve Type: Ball
- Valve Size: 0.50 to 1.50
- Actuation: Pneumatic
- Number of Ports: 2
from DynaQuip Controls
Lead-Free Valve Solutions. DynaQuip has taken the initiative to offer lead free industrial valve solutions to meet the requirements of California Assembly Bill AB1953, Vermont Senate Bill S.152, and Congress Legislation Bill S.3874. Our lead free valves are rated NSF/ANSI 61-G and certified by CSA... [See More]
- Valve Type: Ball
- Valve Size: 0.50 to 1.50
- Actuation: Pneumatic
- Number of Ports: 2
from DynaQuip Controls
DynaMatic Series - Pneumatic Automated Ball Valve. For your needs in pneumatic actuation, DynaQuip offers a wide variety of air actuated valve/actuator assemblies. All air actuated DynaMatic assemblies use our AP series pneumatic actuators available in both double acting (air/air) and spring return... [See More]
- Valve Type: Ball
- Valve Size: 0.50 to 4.00
- Actuation: Pneumatic
- Number of Ports: 2
from DynaQuip Controls
DynaMatic Series - Pneumatic Automated Ball Valve. For your needs in pneumatic actuation, DynaQuip offers a wide variety of air actuated valve/actuator assemblies. All air actuated DynaMatic assemblies use our AP series pneumatic actuators available in both double acting (air/air) and spring return... [See More]
- Valve Type: Ball
- Valve Size: 0.25 to 2.00
- Actuation: Pneumatic
- Number of Ports: 2
from DynaQuip Controls
DynaMatic Series - Pneumatic Automated Ball Valve. For your needs in pneumatic actuation, DynaQuip offers a wide variety of air actuated valve/actuator assemblies. All air actuated DynaMatic assemblies use our AP series pneumatic actuators available in both double acting (air/air) and spring return... [See More]
- Valve Type: Ball
- Valve Size: 1.50 to 4.00
- Actuation: Pneumatic
- Number of Ports: 2
from DynaQuip Controls
DynaMatic Series - Pneumatic Automated Ball Valve. For your needs in pneumatic actuation, DynaQuip offers a wide variety of air actuated valve/actuator assemblies. All air actuated DynaMatic assemblies use our AP series pneumatic actuators available in both double acting (air/air) and spring return... [See More]
- Valve Type: Ball
- Valve Size: 0.25 to 3.00
- Actuation: Pneumatic
- Number of Ports: 2
from Bell & Gossett, a xylem brand
The Bell & Gossett Circuit Setter Plus is a calibrated balance valve designed for pre-set proportional system balance. Since its introduction to the HVAC industry in 1968, the Bell & Gossett Circuit Setter has set the standard for proportionally balancing hydronic HVAC systems. This system... [See More]
- Valve Type: Ball; Balancing; Globe
- Connection Description: Threaded; Clamp Flange; Union; Socket Weld
- Valve Size: 0.50 to 12.00
- Primary Material: Brass / Bronze
from Sharpe Valves
Integral ISO mounting pads, steam rated, recessed seats, vented ball [See More]
- Valve Type: Ball
- Valve Size: 0.25
- Actuation: Electric (optional feature); Pneumatic (optional feature)
- Maximum Pressure: 1000.00
from Bray Commercial
The Auto Touch Independent Max (ATiMX) valve brings pressure independent control technology to valves up to 6" and flow rates up to 468 GPM. It is a stateof-the-art control valve combining a high quality/high rangeability temperature control valve with a dynamically balanced flow regulator in the... [See More]
- Valve Type: Ball
- Valve Size: 2.50 to 6.00
- Actuation: Electric
- Maximum Pressure: 580.00
from MFP Automation Engineering
The correct valve and control components are critical to providing superior force direction and speed control for your hydraulic system. MFP will help you determine the best directional control, pressure control, and flow control valves for your specific system requirements. And of course, since MFP... [See More]
- Valve Type: Ball; Needle; Servo; Solenoid
- Media: Hydraulic; Water
from DK-LOK U.S.A.
Up to 10000psig (689 bar). Up to 230 ℃ (446 ℉). SS316, Carbon Steel. 2-way and 3-way side and bottom entry. DK patented Locking Device optional. Panel Mounting optional. DK-LOK OD 1/4 - OD 1 inch. Pipe thread 1/4 -1 inch [See More]
- Valve Type: Ball; Directional
- Maximum Pressure: 10000.00
- Valve Size: 0.39
- Number of Ports: 2
from Radwell International
DISCONTINUED BY MANUFACTURER, BALL VALVE, ACTUATED CONTROL BALL VALVE, 1/2 INCH, 2-WAY, W/ 2 CV, NSR FLOATING ACTUATOR. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Ball
from KZVALVE
The KZValve Bronze 3-Way Ball Valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 1/2" to 2" bronze 3-way ball valves. • Valve body: C84400 bronze. • Ball: 316 stainless steel. •... [See More]
- Valve Type: Ball
- Valve Size: 1.50
- Actuation: Electric
- Maximum Pressure: 400.00
from TrimTeck
Legendary robustness and reliability with added flexibility. The Optimux OpTB ™ delivers excellent rangeability and accurate control for pressure Classes 150 to 1500 while maintaining critical features such as fire-safe and metal-to-metal tight shutoff. Designed with flexibility in... [See More]
- Valve Type: Ball
- Valve Size: 2.00 to 24.00
- Actuation: ElectroPneumatic
- Number of Ports: 2
from Hayward Flow Control
HCCV Series ready for actuation valves are the CV Series without a handle or a mounting kit. In other words, these valves are ready for actuation. If an actuator is ordered with the valve, a mounting kit is included at no charge. The mounting kit is determined by the choice or type of actuator. [See More]
- Valve Type: Ball
- Connection Description: Socket Weld
- Number of Ports: 2
from CIRCOR Energy
CIRCOR Energy offers a complete line of two and three-piece ball valves in either floating or trunnion supported design, ideally suited for precise control and positive shutoff. The efficient opening and closing system employed by quarter turn ball valves makes them an excellent choice for shutoff... [See More]
- Valve Type: Ball
- Maximum Pressure: ? to 15000.00
- Valve Size: 0.50 to 60.00
- Number of Ports: 2
from Tru-Flo Valves & Automation
Technical Information. General purpose industrial application. 1-piece 316 SS investment cast unibody. Locking handle. 800-1000 PSI WOG rating. Reduced port design. For use up to 450 °F. ANSI B16.31, ASTM A351. Available in ¼"-2" [See More]
- Valve Type: Ball
from Sharpe Valves
In service adjustable stem packing, integral mounting pad, pull port [See More]
- Valve Type: Ball
- Valve Size: 0.25
- Actuation: Pneumatic
- Maximum Pressure: 600.00
from Bray Commercial
The Auto Touch Independent (ATi) valve is a state-ofthe-art control valve combining a high quality/high rangeability temperature control valve with a dynamically balanced flow regulator in the same space-saving housing. The result is a pressure independent control valve that maintains the desired... [See More]
- Valve Type: Ball
- Maximum Pressure: 360.00
- Valve Size: 0.50 to 3.00
- Number of Ports: 2
from DK-LOK U.S.A.
Up to 10000psig (689 bar). Up to 230 ℃ (446 ℉). SS316, Carbon Steel. 2-way and 3-way side and bottom entry. DK patented Locking Device optional. Panel Mounting optional. DK-LOK OD 1/4 - OD 1 inch. Pipe thread 1/4 -1 inch [See More]
- Valve Type: Ball; Directional
- Maximum Pressure: 6000.00
- Valve Size: 0.39
- Number of Ports: 3
from Radwell International
BALL VALVE, CONTROL HANDLE, CF8M BODY, 316 TRIM, 400F MAX TEMP. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Ball
from KZVALVE
The KZValve Bronze 2-Way Ball Valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • ¼" to 2" bronze 2-way ball valves. • Valve body: C84400 bronze. • Ball: 316 stainless steel. [See More]
- Valve Type: Ball
- Valve Size: 1.50
- Actuation: Electric
- Maximum Pressure: 600.00
from TrimTeck
Rugged enough for hard-to-handle and particle-entrained processes. The OpVEE ™ was designed to be used in a wide range of applications, including: chemical, pulp & paper, power, and petroleum services. It has solved many long-standing valve-related challenges, such as tensions in piping... [See More]
- Valve Type: Ball
- Valve Size: 1.00 to 16.00
- Actuation: ElectroPneumatic
- Number of Ports: 2
from Tru-Flo Valves & Automation
Features & Specifications. ANSI 300 rating. ISO 5211 mounting pad. Full bore, anti-static device. Flange end. Blowout proof stem design. Suitable for automation. Standard locking handle. Fire-safe tested per API 607 4th edition. Available in ½ ” –8 ” sizes [See More]
- Valve Type: Ball
from Sharpe Valves
Integral ISO mounting pads, steam rated, recessed seats, vented ball [See More]
- Valve Type: Ball
- Valve Size: 0.25 to 2.00
- Actuation: Electric (optional feature); Pneumatic (optional feature)
- Maximum Pressure: 2000.00
from DK-LOK U.S.A.
Up to 10000psig (689 bar). Up to 230 ℃ (446 ℉). SS316, Carbon Steel. 2-way and 3-way side and bottom entry. DK patented Locking Device optional. Panel Mounting optional. DK-LOK OD 1/4 - OD 1 inch. Pipe thread 1/4 -1 inch [See More]
- Valve Type: Ball; Directional
- Maximum Pressure: 6000.00
- Valve Size: 0.39
- Number of Ports: 3
from Radwell International
DISCONTINUED BY MANUFACTURER, CONTROL BALL VALVE, W/ ELECTRIC ACTUATOR, 1/2" NPT, 2-WAY, SPDT, 24VAC, SS TRIM, FLOATING ON/OFF, 1M CABLE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Ball
from KZVALVE
1 1/2" Bronze, 2-way, standard port, stainless steel ball, FNPT, ball valve, rated for 600 psi at 70 ° F [See More]
- Valve Type: Ball
- Maximum Pressure: 600.00
- Valve Size: 1.50
- Number of Ports: 2
from Tru-Flo Valves & Automation
Features & Specifications. ASTM 316 grade stainless steel. 150 lbs flanged ends. Live loaded, blowout proof stem design. 2-piece full port, anti-static device. Suitable for automation. Standard lockable handle. Fire-safe tested per API 607.1 available option. Available gear operator. ½"-8... [See More]
- Valve Type: Ball
from Sharpe Valves
Optional ball, stem, and seat material and purge port, floating ball design [See More]
- Valve Type: Ball; Sanitary
- Valve Size: 0.25
- Actuation: Electric (optional feature); Pneumatic (optional feature)
- Maximum Pressure: 1500.00
from DK-LOK U.S.A.
Up to 3000psig (206 bar). Up to 65 ℃ (150 ℉). SS316, Brass. 2-way and 3-way actuation. Sealing with out system pressure. Analytical and Sampling application. DK-LOK OD 1/16 - OD 3/4 inch. Pipe thread 1/8 -1/2 inch [See More]
- Valve Type: Ball; Directional
- Maximum Pressure: 1000.00
- Valve Size: 0.05
- Number of Ports: 2
from Radwell International
BALL VALVE CONTROL 1.25INCH 2WAY W/ 41CV BRASS 2POSITION ACTUATOR 24V. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Ball
- Primary Material: Brass / Bronze
from KZVALVE
The KZValve QX Series Ball Valves are engineered for actuation and. designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 3/4" to 2" full port 2-way ball valves. • Valve body: Polypropylene or nylon. • Ball: 316 stainless... [See More]
- Valve Type: Ball
- Valve Size: 1.50
- Actuation: Electric
- Maximum Pressure: 200.00
from Tru-Flo Valves & Automation
Features & Specifications. 2-piece 316 SS investment cast body. Locking handle. Sizes ¼"-1" have 2000 PSI WOG rating. Sizes 1 ¼"-2" have 1500 PSI WOG rating. Blowout proof stem design. Full ported design, NPT. Industrial/chemical applications. ANSI B2.1, B16.34. Download Technical... [See More]
- Valve Type: Ball
from Radwell International
CONTROL BALL VALVE, PROFILE 2, THREADED/SOCKET END CONNECTIONS, 150.0 CV, 2 INCH, FPM O-RINGS, PVC, FOR PROPORTIONAL FLOW. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Ball
- Connection Description: Threaded
from KZVALVE
The KZValve QX Series 3-Way, Side Load, Full Port, Ball Valves (On-On Diverter) are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 3/4", 1" and 11/2" full port valves. • Ball: 316 stainless steel. [See More]
- Valve Type: Ball
- Valve Size: 1.50
- Actuation: Electric
- Maximum Pressure: 200.00
from Tru-Flo Valves & Automation
Features & Specifications. 2-piece 316 SS investment cast body. 1000 PSI WOG rating. Blowout proof stem design. Full ported design, NPT. Industrial/Chemical applications. Reinforced PTFE seat & seals. ANSI B16.34, ASTM A351. Available in ¼"-2" [See More]
- Valve Type: Ball
from Radwell International
3-WAY BALL VALVE, FEMALE RIGHT, UP TO -40 C/F WITHOUT MOVEMENT OF THE HANDLE, -4 F, -20 C, PNEUMATICS, PROCESS CONTROL, SAFETY, FLUID CONTROL, VACUUM TO 20 BAR, VACUUM TO 290.08 PSI, VACUUM TO 2 MPA. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Ball
- Media: Air
- Actuation: Pneumatic
from KZVALVE
1 1/2" Nylon, 2-way, full port, stainless steel ball, FNPT, ball valve, rated for 200 psi at 70 ° F [See More]
- Valve Type: Ball
- Maximum Pressure: 200.00
- Valve Size: 1.50
- Number of Ports: 2
from Tru-Flo Valves & Automation
Features & Specifications. 3-piece 316 SS investment cast body and components. Maintenance free live loaded, self adjusting stem packing. 1000 PSI WOG rating. Optimum sealing for high cycle applications with V-ring chevron packing, belleville washers, and two VITON ® o-rings as a secondary... [See More]
- Valve Type: Ball
from Radwell International
DISCONTINUED BY MANUFACTURER, TWO-WAY BRASS THREADED CONTROL BALL VALVE FOR DCA ACTUATOR, BRASS BODY, 1/2 INCH THREADED PORT. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Ball
- Primary Material: Brass / Bronze
- Connection Description: Threaded
from KZVALVE
1 1/2" Nylon, 3-way, bottom load, full port, stainless steel ball, on-on, FNPT, ball valve, rated for 200 psi at 70 ° F [See More]
- Valve Type: Ball
- Maximum Pressure: 200.00
- Valve Size: 1.50
- Number of Ports: 3
from Tru-Flo Valves & Automation
Features & Specifications. 3-piece 316 SS investment cast body and components. Maintenance free live loaded, self adjusting stem packing. 1000 PSI WOG rating. Optimum sealing for high cycle applications with V-ring chevron packing, belleville washers, and two VITON ® o-rings as a secondary... [See More]
- Valve Type: Ball
from Radwell International
DISCONTINUED BY MANUFACTURER, BALL VALVE, THREADED CONTROL BALL VALVE, 3/4 INCH VALVE, TWO-WAY, FOR DCA ACTUATOR, 7.4 CV. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Ball
- Connection Description: Threaded
from KZVALVE
1 1/2" Polypropylene, 2-way, full port, stainless steel ball, FNPT, ball valve, rated for 125 psi at 70 ° F [See More]
- Valve Type: Ball
- Maximum Pressure: 125.00
- Valve Size: 1.50
- Number of Ports: 2
from Tru-Flo Valves & Automation
Features & Specifications. ASTM 316 grade stainless steel. Optimum sealing for high cycle applications with 3-piece chevron packing. Live loaded, blowout proof stem design. Full port, anti-static device. Suitable for automation. Standard locking handle. Fire-safe tested per API 607 4th edition... [See More]
- Valve Type: Ball
from Radwell International
BALL VALVE, NON-SPRING RETURN, 3/4 INCH PORTS, 2 WAY, BRASS, 7.4 CV, 24 V AC, PROPORTIONAL CONTROL SIGNAL, ELECTRIC ACTUATOR. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Ball
- Primary Material: Brass / Bronze
from KZVALVE
1 1/2" Polypropylene, 3-way, bottom load, full port, stainless steel ball, on-on, FNPT, ball valve, rated for 125 psi at 70 ° F [See More]
- Valve Type: Ball
- Maximum Pressure: 125.00
- Valve Size: 1.50
- Number of Ports: 3
from Tru-Flo Valves & Automation
Features & Specifications. ASTM 316 stainless steel construction. Blowout proof stem design. Standard (reduced) port design. Available in L or T port. Standard locking handle. ISO 5211 mounting pad suitable for automation. Multiport design provides positive seating at all ports. Reduces quantity... [See More]
- Valve Type: Ball; Diverter
from Radwell International
SVF FLOW CONTROLS, BALL VALVE, 1 INCH. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Ball
from KZVALVE
The KZValve Vented 2-Way Stainless Steel Ammonia Valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • ¼" to 2" vented 2-way stainless steel valves. • Valve body: CF8M stainless steel. [See More]
- Valve Type: Ball
- Valve Size: 1.50
- Actuation: Electric
- Maximum Pressure: 1500.00
from Tru-Flo Valves & Automation
Features & Specifications. ASTM 316 grade stainless steel. 150 lbs ANSI flanged ends. Live loaded stem packing. Full port and L or T design, direct mount design also available in + port. ISO 5211 mounting pad. Direct mounting available on sizes ¼"-4". Investment cast and sand cast body... [See More]
- Valve Type: Ball
from Radwell International
A-T CONTROLS INC , BALL VALVE, 1-1/4IN, STANDARD, STAINLESS STEEL, AVAILABLE, SURPLUS, NEVER USED, 2 YEAR RADWELL WARRANTY. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Ball
- Primary Material: Stainless Steel; Steel
from KZVALVE
The KZValve Stainless Steel 2-Way Ball Valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • ¼" to 1 ½" stainless steel 2-way ball valves. • Valve body: CF8M stainless steel. [See More]
- Valve Type: Ball
- Valve Size: 1.50
- Actuation: Electric
- Maximum Pressure: 1500.00
from Tru-Flo Valves & Automation
Features & Specifications. Suitable for water borne paint applications. Full port flow with self-contained center section. 3-pc lug style body design for easy inline inspection and repair. Mounting pad. Investment cast 316 stainless steel construction. Blowout proof, bottom entry stem design. [See More]
- Valve Type: Ball
from Radwell International
SVF FLOW CONTROLS, SB76666ATETO-05, SB76666ATETO05, BALL VALVE, 1/2 INCH. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Ball
from KZVALVE
The KZValve Stainless Steel 3-Piece, 2-Way Ball Valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • ½" to 3" stainless steel 3-piece swing out style, 2-way ball valves. • Valve body:... [See More]
- Valve Type: Ball
- Valve Size: 1.50
- Actuation: Electric
- Maximum Pressure: 1000.00
from Tru-Flo Valves & Automation
Technical Info. ½ ” –2 ” sizes feature an enclosed body bolt design. Live-loaded stem with self-adjusting packing and no internal tapers. Designed for high cycle automated applications. Highly polished internals and end caps 8-12 Ra. All materials comply with FDA, USDA,... [See More]
- Valve Type: Ball; Sanitary
from Radwell International
DISCONTINUED BY MANUFACTURER, 45LV66 , CONTROL VALVE, 300 CFM, 150 PSI, 3/4 INCH NPT , MODULAR LOCK OUT BALL VALVE 3/4 NPT. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Ball
from KZVALVE
These KZValve stainless steel valves are ANSI/NSF 61 certified, meet the Uniform Plumbing Code (UPC), are Low-Lead certified, and approved for drinking water applications in all 50 states. The valves are engineered for actuation and designed to work with KZValve actuators. • 1/2", 3/4", 1",... [See More]
- Valve Type: Ball
- Valve Size: 1.50
- Actuation: Electric
- Maximum Pressure: 1000.00
from Tru-Flo Valves & Automation
Technical Information. Provides positive seal at every point. Direct mounting ISO5211 pad facilitates easy automation and a smaller valve footprint for restrictive applications. Spring loaded washers create live-loaded, self-adjusting stem assembly reducing maintenance costs. Suitable for high cycle... [See More]
- Valve Type: Ball; Diverter; Sanitary
from Radwell International
½ ” SVF FLOW CONTROLS HIGH PURITY, STAINLESS BALL VALVE . FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Ball
- Primary Material: Stainless Steel
from KZVALVE
The KZValve stainless steel, 3-way, ball valves are engineered for. actuation and designed to work with the KZValve actuators. These reliable. valves are proven performers season after season. • 3/8" to 2" stainless steel 3-way ball valves. • Valve body: CF8M stainless steel. • Ball:... [See More]
- Valve Type: Ball
- Valve Size: 1.50
- Actuation: Electric
- Maximum Pressure: 1000.00
from Tru-Flo Valves & Automation
Features & Specifications. ASTM 316 grade stainless steel. 150 lbs ANSI flanged ends. Live loaded stem packing. Full port and L or T design, direct mount design also available in + port. ISO 5211 mounting pad. Direct mounting available on sizes ¼ ” –4 ”. Investment cast... [See More]
- Valve Type: Ball
from Radwell International
2-WAY BALL VALVE, MATERIAL = CARBON STEEL, CONNECTION = THREADED, CONTROL = MANUALLY OPERATED, OFFSET HANDLE, MAX PRESSURE = 5075 PSI, PORT SIZE = SAE # 16, BUNA SEALS. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Ball
- Primary Material: Steel
- Connection Description: Threaded
from KZVALVE
1 1/2" Stainless steel, 2-way, standard port, stainless steel vented ball, FNPT, ammonia ball valve, rated for 1,500 psi at 70 ° F [See More]
- Valve Type: Ball
- Maximum Pressure: 1500.00
- Valve Size: 1.50
- Number of Ports: 2
from Tru-Flo Valves & Automation
Technical Information. ASTM 316 stainless steel construction. Meets FDA & USDA 3A requirements. Live loaded, self-adjusting packing and blowout proof stem design. Direct ISO mounting of actuation eliminates need for brackets and couplers. Highly polished I.D., 8-12 Ra. Full port, no internal... [See More]
- Valve Type: Ball; Diverter; Sanitary
from KZVALVE
1 1/2" Stainless steel, 3-way, standard port, stainless steel ball, FNPT, ball valve, rated for 1,000 psi at 70 ° F [See More]
- Valve Type: Ball
- Maximum Pressure: 1000.00
- Valve Size: 1.50
- Number of Ports: 3
from Tru-Flo Valves & Automation
Technical Information. Designed for high cycle automated applications. Highly polished internals and end caps with 8-12 Ra finish. All materials comply with FDA, USDA, & 3A requirements. Investment cast body and end caps. ASTM 316 stainless steel. Standard with Tri-clamp ® ends; other end... [See More]
- Valve Type: Ball; Sanitary
from KZVALVE
1 1/2" Stainless steel, 2-way, standard port, stainless steel ball, FNPT, ball valve, rated for 1,500 psi at 70 ° F [See More]
- Valve Type: Ball
- Maximum Pressure: 1500.00
- Valve Size: 1.50
- Number of Ports: 2
from Tru-Flo Valves & Automation
Technical Information. ASTM 316/316L stainless steel. 3 –PC body design facilitates inspection and easy inline repair. Full port flow to tube ID/OD without tapering. Highly polished 8 –12 Ra ID. Live loaded, self-adjusting packing and Belleville washers provide better sealing and defense... [See More]
- Valve Type: Ball; Sanitary
from KZVALVE
1 1/2" Stainless steel, 2-way, 3-piece, full port, stainless steel ball, FNPT, ball valve, rated for 1,000 psi at 70 ° F [See More]
- Valve Type: Ball
- Maximum Pressure: 1000.00
- Valve Size: 1.50
- Number of Ports: 2
from KZVALVE
1 1/4" Polypropylene, 2-way, full port, stainless steel ball, FNPT, ball valve, rated for 125 psi at 70 ° F [See More]
- Valve Type: Ball
- Maximum Pressure: 125.00
- Valve Size: 1.25
- Number of Ports: 2