Wastewater Control Valves

82 Results
Flanged Abrasive Service Control Valves -- DFT® Ultra-Trol®
from DFT Inc.

The ULTRA-TROL ® is designed for applications requiring flanged end connections. The internal design features are similar to the HI-100 found on page 6. They include the in-line through ported, venturi flow shape and the contained spherical ball. The ball, cage and stem can easily be replaced... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Steam
  • Valve Size: 0.25 to 10.00
  • Actuation: Electric (optional feature); ElectroHydraulic (optional feature); ElectroPneumatic (optional feature); Pneumatic (optional feature)
  • Maximum Pressure: 6170.00
Electrically Actuated Brass Valve -- EHH Series
from DynaQuip Controls

The DynaMatic EHH2 series of electrically actuated brass valves offers an excellent option for automated applications requiring durable yet economical brass. These automated valves fit a wide range of applications, and all models are pre-sized for clean water, air, or light oil applications. Please... [See More]

  • Media: Hydraulic; Air; Water; Wastewater; Gas
  • Actuation: Electric
  • Valve Type: Ball; Sanitary
  • Valve Size: 0.50 to 4.00
Severe Service Control Valves -- DFT® HI-100™
from DFT Inc.

The HI-100 product line features an in-line, through-ported, venturi flow shape. The seating element, a ball, is contained by a cage that positions it relative to the downstream seat by means of linear stem travel. There are no close clearances between the moving parts (i.e. cage, ball, and seat). [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Steam
  • Valve Size: 0.25 to 10.00
  • Actuation: Electric (optional feature); ElectroHydraulic (optional feature); ElectroPneumatic (optional feature); Pneumatic (optional feature)
  • Maximum Pressure: 10800.00
EVR Series Equilibar Vacuum Regulator
from Equilibar, LLC.

Equilibar introduces a new type of vacuum regulator with more than 5X the flow stability of traditional spring regulators. That means that your vacuum process can remain stable even as gas flow rate changes over wide ranges. Can be used with manual set-point adjustment or computer automation. Is... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Powder Solids (optional feature); Steam
  • Valve Size: 0.25 to 4.00
  • Actuation: Pilot
  • Maximum Pressure: 0.00 to 14.74
2-Way Mini-Solenoid Valve -- SX21NO
from Cylinders & Valves, Inc.

Mini-Solenoid Valve [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Powder Solids; Steam
  • Valve Size: 0.12
  • Valve Type: Solenoid
  • Maximum Pressure: 125.00
52 Series -- 52-1-11
from Ideal Valve Inc.

For extremely precise flow control, allows very precise repeatability [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive
  • Valve Size: 0.03
  • Valve Type: Mixing; Needle
  • Maximum Pressure: 3000.00
Precision Globe Control Valves -- GV Series
from Assured Automation

Description. Assured Automation's GV Series Precision Globe Valves are constructed with rugged bronze or stainless steel bodies. They are available with a variety of plug styles and trim materials to suit nearly any application. These valves provide excellent modulating control for pressure,... [See More]

  • Media: Water; Hot Water; Cold Water  ; Wastewater
  • Actuation: Electric (optional feature); Pneumatic (optional feature); Pneumatic Cylinder (special order)
  • Valve Type: Butterfly (optional feature); Globe; Mixing
  • Valve Size: 0.50 to 2.00
2/2 Way Externally Controlled Coaxial Valves -- CFM 08
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Actuation: ElectroPneumatic; Pilot; Pneumatic
  • Valve Type: Balancing; Drain; Mixing; Solenoid
  • Valve Size: 0.31
Manual Flow Control Angle Globe Valves -- AV Series
from Hayward Flow Control

AV Series angle globe valves are available in PVC only and have FPM o-rings and seals. They have threaded end connections only and are assembled with silicone free lubricant. Features. PVC. Space Saving 90 Degree Body. Panel Mount Lugs on 1/4 in. Size. Fine Pitch Stem Threads for Precision... [See More]

  • Media: Water; Ground Water; Potable Water; Wastewater
  • Valve Size: 0.25 to 2.00
  • Valve Type: Globe
  • Maximum Pressure: 150.00
Control Pinch Valves -- Series 5200 D-port
from Red Valve Company, Inc.

Red Valve's Series 5200 D-Port control valve design results in an economical control valve choice. When fully open, the D-Port has 95% of the flow of a full-ported valve. Flow control begins immediately, providing a linear flow characteristic. The D-Port configuration employs a single actuator which... [See More]

  • Media: Water; Ground Water; Wastewater; Powder Solids; Slurries
  • Actuation: Electric; Pneumatic; Hydraulic
  • Valve Type: Pinch
  • Valve Size: 6.00 to 36.00
Bellows Seal Control Valves
from Velan, Inc.

Severe service control valves for extreme temperature applications. Features and benefits. SERVICE RANGE: • Temperature: -457.6 to 356 °F (-272 to 180 °C). DESIGN FEATURES: • Resilient stainless steel design. • Temperatures down to 1.2 K (super-fluid He). • Very low "Heat... [See More]

  • Media: Water; Wastewater
  • Valve Size: 0.12 to 8.00
  • Valve Type: Butterfly
  • Connection Description: Butt Weld; Butt weld
DIR-ACT® 3 Piece Ball Valve -- Model 1/4"- 13
from Sharpe Valves

Integral ISO mounting pads, steam rated, recessed seats, vented ball [See More]

  • Media: Water; Cold Water  ; Ground Water; Potable Water; Wastewater; Gas; Gasoline / Diesel Fuel
  • Actuation: Electric (optional feature); Pneumatic (optional feature)
  • Valve Type: Ball
  • Valve Size: 0.25
FD Series Fully Drainable Hygienic Back Pressure Regulator
from Equilibar, LLC.

Precision Back Pressure Regulator for Hygienic Service. For gas, liquid and mixed phase processes. Wide Range of working Pressures and Flows. Rugged 316 stainless steel Bar Stock Design with no Welded Fittings. Hygienic: No Crevices, <32Ra Finish. 3 Piece Low Dead Volume Design. Ports are the... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Powder Solids (optional feature); Steam
  • Actuation: Pilot
  • Valve Type: Relief; Sanitary
  • Valve Size: 0.50
3-Way Mini-Solenoid Valve -- SA31NC
from Cylinders & Valves, Inc.

Mini-Solenoid Valve [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Powder Solids; Steam
  • Valve Size: 0.12
  • Valve Type: Solenoid
  • Maximum Pressure: 150.00
2/2 Way Externally Controlled Coaxial Valves -- MCF 08
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Actuation: ElectroPneumatic; Pilot; Pneumatic
  • Valve Type: Balancing; Drain; Mixing; Solenoid
  • Valve Size: 0.31
Manual Flow Control Needle Valves -- NVA Series
from Hayward Flow Control

NVA Series needle valves are available in PVC and GF-PP. They have FPM o-rings and a PTFE seat. End connections are threaded only and all valves areassembled with silicone free lubricant. Features. Lugs for Panel Mounting. Adjustable Without Tools. Fine Pitch Stem Thread. Rated at 150 PSI @ 70F. PVC... [See More]

  • Media: Water; Ground Water; Potable Water; Wastewater
  • Valve Size: 0.25 to 0.50
  • Valve Type: Needle
  • Maximum Pressure: 150.00
Control Pinch Valves -- Series 5200 Diaphragm Actuated
from Red Valve Company, Inc.

The Red Valve Series 5200 Control Valve design offers maximum durability with precise control and virtually eliminates maintenance. The Series 5200 valve is designed in sizes 1 ” to 4 ”. A heavy duty, rugged pinch mechanism positions the sleeve, resulting in accurate flow control. The... [See More]

  • Media: Water; Ground Water; Wastewater; Powder Solids; Slurries
  • Actuation: Pneumatic
  • Valve Type: Pinch
  • Valve Size: 1.00 to 3.00
Full Port DIR-ACT® Ball Valve -- Model 1/4"- 14
from Sharpe Valves

In service adjustable stem packing, integral mounting pad, pull port [See More]

  • Media: Water; Cold Water  ; Ground Water; Potable Water; Wastewater; Gas; Gasoline / Diesel Fuel
  • Actuation: Pneumatic
  • Valve Type: Ball
  • Valve Size: 0.25
GS Series Gas Service Back Pressure Regulator
from Equilibar, LLC.

Precision Back Pressure Regulator. For gas & mixed phase processes. Rugged Bar Stock Design. Available in ¼ inch through 1 inch sizes. SS316 standard with Hastelloy C optional. Diaphragms available in PTFE, Hastelloy, SS316, and polyimide. The GS series is specifically designed for a... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Powder Solids (optional feature); Steam
  • Actuation: Pilot
  • Valve Type: Relief
  • Valve Size: 0.12 to 1.00
3-Way Spool Valve - Air Pilot Operated -- P-3125-14
from Cylinders & Valves, Inc.

Air Pilot Operated [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Powder Solids; Steam
  • Actuation: Pilot
  • Valve Type: Spool
  • Valve Size: 0.12
2/2 Way Externally Controlled Valve -- FCF 100
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
  • Valve Type: Balancing; Drain; Mixing
  • Valve Size: 3.94
Manual Flow Control Pressure Regulator Valves -- PR Series
from Hayward Flow Control

Pressure Regulator valves are available in PVC and Corzan CPVC. Seals are FPM only. End connections are threaded only. Pressure Regulator valves can be set from 5 - 75 PSI. Minimum charges for setting pressures exist. All valves are assembled with silicone free lubricant. Features. PVC or Corzan... [See More]

  • Media: Water; Ground Water; Potable Water; Wastewater
  • Valve Size: 0.25 to 1.50
  • Valve Type: Relief
  • Maximum Pressure: 150.00
Control Pinch Valves -- Series 5200E Electrically Actuated
from Red Valve Company, Inc.

The Series 5200E electrically actuated control valve is a reliable, maintenance-free, cost-effective valve, designed for tough slurry and abrasive applications. There are no seats to grind, no stuffing boxes to repack, and no packing glands to adjust, ever. The rugged, self-cleaning elastomer sleeve... [See More]

  • Media: Water; Ground Water; Wastewater; Powder Solids; Slurries
  • Actuation: Electric
  • Valve Type: Pinch
  • Valve Size: 1.00 to 30.00
High Performance DIR-ACT® Valve -- Model 1/4"- 12
from Sharpe Valves

Integral ISO mounting pads, steam rated, recessed seats, vented ball [See More]

  • Media: Water; Cold Water  ; Ground Water; Potable Water; Wastewater; Gas; Gasoline / Diesel Fuel
  • Actuation: Electric (optional feature); Pneumatic (optional feature)
  • Valve Type: Ball
  • Valve Size: 0.25 to 2.00
H10P Series 10,000psi Precision Back Pressure Regulator
from Equilibar, LLC.

Equilibar's Research Series back pressure regulator offer precision performance for high pressure applications up to 5000 psig. These regulators provide stable inlet pressure across widely varying flow rates, for liquid, gas, and mixed phase fluids. We can provide diaphragms of Stainless Steel 316,... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Powder Solids (optional feature); Steam
  • Valve Size: 0.12
  • Valve Type: Relief
  • Maximum Pressure: 0.00 to 10000.00
3-Way Spool Valve - Air Pilot Operated -- P-3250-15
from Cylinders & Valves, Inc.

Air Pilot Operated [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Powder Solids; Steam
  • Actuation: Pilot
  • Valve Type: Spool
  • Valve Size: 0.12
2/2 Way Externally Controlled Valve -- FCF 125
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
  • Valve Type: Balancing; Drain; Mixing
  • Valve Size: 4.92
Manual Flow Control Valves -- RV Series
from Hayward Flow Control

Pressure Relief valves are offered in PVC and Corzan CPVC. Seals are FPM or EPDM. End connections are threaded only. Pressure Relief valves can be set from 5 - 75 PSI. Minimum charge for setting pressure exists. Low pressure spring option is available. All valves are assembled with silicone free... [See More]

  • Media: Water; Ground Water; Potable Water; Wastewater
  • Maximum Pressure: 150.00
  • Valve Size: 0.50 to 2.00
  • Number of Ports: 2
Control Pinch Valves -- Series 5300 Open Frame
from Red Valve Company, Inc.

Red Valve Company has developed a new open frame control pinch valve, the Series 5300. The Series 5300 valve features many of the same advantages of the Series 5200 line of control pinch valves, in a light-weight, low-cost open frame design. The open frame design is possible because the sleeve is... [See More]

  • Media: Water; Ground Water; Wastewater; Powder Solids; Slurries
  • Actuation: Electric; Pneumatic; Hydraulic
  • Valve Type: Pinch
  • Valve Size: 2.00 to 36.00
High Purity Tube Full Port Ball Valve -- Model 1/4"-88
from Sharpe Valves

Optional ball, stem, and seat material and purge port, floating ball design [See More]

  • Media: Water; Cold Water  ; Ground Water; Potable Water; Wastewater; Gas; Gasoline / Diesel Fuel
  • Actuation: Electric (optional feature); Pneumatic (optional feature)
  • Valve Type: Ball; Sanitary
  • Valve Size: 0.25
HT1 Series High Temperature Back Presure Regulator
from Equilibar, LLC.

New Beta HT Series Extends Temperature to 450C. Equilibar has just made its HT Series back pressure regulators available for beta release to select customers. These regulators utilize a graphite seal for temperatures to 450C and pressures to 5000 psig. The Grafoil GTA seal is nuclear grade purity... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Powder Solids (optional feature); Steam
  • Valve Size: 0.12
  • Valve Type: Relief
  • Maximum Pressure: 0.00 to 5000.00
3-Way Spool Valve - Button Bleeder Operated -- P-3250-17
from Cylinders & Valves, Inc.

2-Way Bleeder Button Valves can be remotely mounted up to 8 ´apart with 1/8" I.D. (maximum) tubing. [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Powder Solids; Steam
  • Actuation: Button Bleeder
  • Valve Type: Spool
  • Valve Size: 0.12
2/2 Way Externally Controlled Valve -- FCF 65
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
  • Valve Type: Balancing; Drain; Mixing
  • Valve Size: 2.56
Control Pinch Valves -- Series 5400 Centerline Closure
from Red Valve Company, Inc.

Red Valve ’s redesigned Series 5400 Control Pinch Valve features centerline valve closure, true feedback positioning, compact size, enclosed mechanical parts, and accurate, repeatable variable venturi flow control. Centerline closure is extremely important for larger size pinch on extremely... [See More]

  • Media: Water; Ground Water; Wastewater; Powder Solids; Slurries
  • Actuation: Electric; Hydraulic
  • Valve Type: Pinch
  • Valve Size: 4.00 to 54.00
Instrument Series Back Pressure Regulator ZF Zero Flow Model
from Equilibar, LLC.

Standard Pressure Range: 0.02 (.5 ” WC) to 1500 psig. Ultra Low to Zero flow performance. Standard Cv from 1E-11 to 0.01. Standard 316L Stainless Steel Body; Hastelloy C and PTFE also available. NPT, VCR/VCO type and Valco (low dead volume) ends available. Wide Variety of Diaphragms Including... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Powder Solids (optional feature); Steam
  • Actuation: Pilot
  • Valve Type: Relief
  • Valve Size: 0.12
3-Way Spool Valve - Button Bleeder Valve -- B-24250
from Cylinders & Valves, Inc.

Button Bleeder Valve [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Powder Solids; Steam
  • Actuation: Button Bleeder
  • Valve Type: Spool
  • Valve Size: 0.12
2/2 Way Externally Controlled Valve -- FCF 80
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
  • Valve Type: Balancing; Drain; Mixing
  • Valve Size: 3.15
Control Pinch Valves -- Series 5700 Centerline Closure
from Red Valve Company, Inc.

Red Valve ’s Series 5700 Control Pinch Valve is a cost effectivechoice when centerline valve closure is required. The Series 5700 offers a 100% full round port opening and Class V shut-off. In throttling service, the 5700 provides true feedback positioning, and accurate, repeatable variable... [See More]

  • Media: Water; Ground Water; Wastewater; Powder Solids; Slurries
  • Actuation: Electric; Hydraulic
  • Valve Type: Pinch
  • Valve Size: 4.00 to 24.00
NLB Series Back Pressure Regulator
from Equilibar, LLC.

Precision Back Pressure Regulator. For liquid, gas & mixed phase processes. SS316 Rugged Bar Stock Design. Unique Chatter Suppression Feature in liquid only applications. High Precision and sensitivity. PTFE, stainless steel, and Hastelloy diaphragms available. The NL series back pressure... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Powder Solids (optional feature); Steam
  • Actuation: Pilot
  • Valve Type: Relief
  • Valve Size: 1.00 to 4.00
3-Way Spool Valve - Cam Stem Operated -- C-3125-12
from Cylinders & Valves, Inc.

Cam Stem Operated [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Powder Solids; Steam
  • Actuation: Cam Stem
  • Valve Type: Spool
  • Maximum Pressure: 0.00 to 200.00
2/2 Way Externally Controlled Valve -- FCF-K 100
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
  • Valve Type: Balancing; Drain; Mixing
  • Valve Size: 3.94
Control Pinch Valves -- Series 5800
from Red Valve Company, Inc.

The Series 5800 Electrically Actuated Control Valve is reliable, maintenance-free, and cost effective. Replacing a plug valve, gate valve, or ball valve is easy with the Series 5800 because it has the same face-to-face dimensions. There are no seats to grind, no stuffing box to repack, and no... [See More]

  • Media: Water; Ground Water; Wastewater; Powder Solids; Slurries
  • Actuation: Electric
  • Valve Type: Pinch
  • Valve Size: 1.00 to 12.00
3-Way Spool Valve - Cam Stem Operated -- C-3125-13
from Cylinders & Valves, Inc.

Cam Stem Operated [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Powder Solids; Steam
  • Actuation: Cam Stem
  • Valve Type: Spool
  • Valve Size: 0.12
2/2 Way Externally Controlled Valve -- FCF-K 125
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
  • Valve Type: Balancing; Drain; Mixing
  • Valve Size: 4.92
Control Pinch Valves -- Series 9000 High Pressure
from Red Valve Company, Inc.

The Series 9000 high-pressure control pinch valve is Red Valve ’s ANSI Class 300# control valve product. The heavy-duty elastomer sleeves are reinforced with high strength nylon, polyester fabrics, or Kevlar ® material. Several heavy-duty sleeve designs are available - standard full port... [See More]

  • Media: Water; Ground Water; Wastewater; Powder Solids; Slurries
  • Actuation: Electric; Hydraulic
  • Valve Type: Pinch
  • Valve Size: 1.00 to 26.00
3-Way Spool Valve - Foot Pedal & Treadle Operated -- F-3125-26
from Cylinders & Valves, Inc.

Foot Pedal & Treadle Operated [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Powder Solids; Steam
  • Valve Size: 0.12
  • Valve Type: Spool
  • Maximum Pressure: 50.00 to 200.00
2/2 Way Externally Controlled Valve -- FCF-K 65
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
  • Valve Type: Balancing; Drain; Mixing
  • Valve Size: 2.56
Control Pinch Valves -- Series RSR Surge Relief Valve
from Red Valve Company, Inc.

The Red Valve Series RSR Pressure Relief Valve is designed specifically for slurry applications. It is a reliable relief valve available for slurry service, venting surge pressures in the system, or to maintain system pressure. The valve operates very simply – making use of a spring loaded... [See More]

  • Media: Water; Ground Water; Wastewater; Powder Solids; Slurries
  • Valve Size: 1.00 to 12.00
  • Valve Type: Pinch; Relief
  • Maximum Pressure: 0.00 to 150.00
3-Way Spool Valve - Foot Pedal & Treadle Operated -- F-3250-25
from Cylinders & Valves, Inc.

Foot Pedal & Treadle Operated [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Powder Solids; Steam
  • Maximum Pressure: 0.00 to 200.00
  • Valve Type: Spool
  • Number of Ports: 3
2/2 Way Externally Controlled Valve -- FCF-K 80
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
  • Valve Type: Balancing; Drain; Mixing
  • Valve Size: 3.15
Control Pinch Valves -- Weirflex Adjustable Weir Valve
from Red Valve Company, Inc.

The Weirflex Level Control package allows users to monitor and control the level of available storage capacity within their pipeline by recording the level of water upstream of the valve. Utilizing an ultrasonic sensor tied to a control module, this package can be setup to indicate level, indicate... [See More]

  • Media: Water; Ground Water; Wastewater; Powder Solids; Slurries
  • Actuation: Electric
  • Valve Type: Pinch
  • Connection Description: BoltFlange
3-Way Spool Valve - Foot Pedal & Treadle Operated -- T-3125-27
from Cylinders & Valves, Inc.

Foot Pedal & Treadle Operated [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Powder Solids; Steam
  • Valve Size: 0.12
  • Valve Type: Spool
  • Maximum Pressure: 0.00 to 200.00
2/2 Way Externally Controlled Valve -- VFK 15
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
  • Valve Type: Balancing; Drain; Mixing
  • Valve Size: 0.59
Storm Water Control Pinch Valves -- Series 5200 Pneumatic
from Red Valve Company, Inc.

The Red Valve Series 5200 Control Valve design offers maximum durability with precise control and virtually eliminates maintenance. The Series 5200 valve is designed in sizes 1 ” to 4 ”. A heavy duty, rugged pinch mechanism positions the sleeve, resulting in accurate flow control. The... [See More]

  • Media: Water; Ground Water; Wastewater; Powder Solids; Slurries
  • Actuation: Pneumatic
  • Valve Type: Pinch
  • Valve Size: 1.00 to 4.00
3-Way Spool Valve - Hand Lever -- H-3125-1
from Cylinders & Valves, Inc.

Hand Lever [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Powder Solids; Steam
  • Maximum Pressure: 0.00 to 200.00
  • Valve Type: Spool
  • Number of Ports: 3
2/2 Way Externally Controlled Valve -- VFK 20
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
  • Valve Type: Balancing; Drain; Mixing
  • Valve Size: 0.79
3-Way Spool Valve - Hand Lever -- H-3125-2
from Cylinders & Valves, Inc.

Hand Lever [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Powder Solids; Steam
  • Maximum Pressure: 0.00 to 200.00
  • Valve Type: Spool
  • Number of Ports: 3
2/2 Way Externally Controlled Valve -- VFK 25
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
  • Valve Type: Balancing; Drain; Mixing
  • Valve Size: 0.98
3-Way Spool Valve - Hand Lever -- H-3125-3
from Cylinders & Valves, Inc.

Hand Lever [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Powder Solids; Steam
  • Maximum Pressure: 0.00 to 200.00
  • Valve Type: Spool
  • Number of Ports: 3
2/2 Way Externally Controlled Valve -- VFK 32
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
  • Valve Type: Balancing; Drain; Mixing
  • Valve Size: 1.26
3-Way Spool Valve - Hand Lever -- H-3125-7
from Cylinders & Valves, Inc.

Hand Lever [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Powder Solids; Steam
  • Valve Size: 0.12
  • Valve Type: Spool
  • Maximum Pressure: 50.00 to 200.00
2/2 Way Externally Controlled Valve -- VFK 40
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
  • Valve Type: Balancing; Drain; Mixing
  • Valve Size: 1.57
3-Way Spool Valve - Palm Button Operated -- B-3125-10
from Cylinders & Valves, Inc.

Palm Button Operated [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Powder Solids; Steam
  • Maximum Pressure: 0.00 to 200.00
  • Valve Type: Spool
  • Number of Ports: 3
2/2 Way Externally Controlled Valve -- VFK 50
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
  • Valve Type: Balancing; Drain; Mixing
  • Valve Size: 1.97
3-Way Spool Valve - Palm Button Operated -- B-3125-11
from Cylinders & Valves, Inc.

Palm Button Operated [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Powder Solids; Steam
  • Valve Size: 0.12
  • Valve Type: Spool
  • Maximum Pressure: 50.00 to 200.00
2/2 Way Externally Controlled Valve -- VMK 10
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
  • Valve Type: Balancing; Drain; Mixing
  • Valve Size: 0.39
3-Way Spool Valve - Roller Cam Operated -- R-3125-8
from Cylinders & Valves, Inc.

Roller Cam Operated [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Powder Solids; Steam
  • Actuation: Roller Cam
  • Valve Type: Spool
  • Maximum Pressure: 0.00 to 200.00
2/2 Way Externally Controlled Valve -- VSV-F 100
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
  • Valve Type: Balancing; Drain; Mixing
  • Valve Size: 3.94
3-Way Spool Valve - Single Solenoid Pilot Operated -- S-3125-20
from Cylinders & Valves, Inc.

Single Solenoid Pilot Operated [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Powder Solids; Steam
  • Actuation: Pilot
  • Valve Type: Solenoid
  • Maximum Pressure: 50.00 to 200.00
2/2 Way Externally Controlled Valve -- VSV-F 125
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
  • Valve Type: Balancing; Drain; Mixing
  • Valve Size: 4.92
4-Way Spool Valve - Button Bleeder Operated -- P-4250-17
from Cylinders & Valves, Inc.

Operating Pressure 20-200 PSI. 2-Way Bleeder Buttons can be remotely mounted up to 8 ’ apart with 1/8 ” I.D. (maximum) tubing. [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Powder Solids; Steam
  • Actuation: Button Bleeder
  • Valve Type: Spool
  • Valve Size: 0.12
3/2 Way Externally Controlled Valve -- VMK 10 DR
from co-ax valves inc.

Function: pressure balanced 3/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
  • Valve Type: Balancing; Diverter; Drain; Mixing
  • Valve Size: 0.39
4-Way Spool Valve - Foot Pedal Operated -- F-4125-25
from Cylinders & Valves, Inc.

4-Way Spool Valves - Foot Pedal Operated, Spring Return [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Powder Solids; Steam
  • Maximum Pressure: 0.00 to 200.00
  • Valve Type: Spool
  • Number of Ports: 4
Cartridge Valve -- PCD-1 10
from co-ax valves inc.

Function: pressure balanced 2/2 or 3/2 way cartridge valves externally controlled or direct acting, normally closed version. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, abrasive. Body Materials: aluminum, brass, stainless steel. Options: valve body, limit switches,... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
  • Valve Type: Cartridge; Drain; Mixing
  • Valve Size: 0.39
4-Way Spool Valve - Foot Treadle Operated -- T-4125-27
from Cylinders & Valves, Inc.

4-Way Spool Valves - Foot Treadle Operated, Friction Position [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Powder Solids; Steam
  • Maximum Pressure: 0.00 to 200.00
  • Valve Type: Spool
  • Number of Ports: 4
Control Valve - Pressure Control -- HPI-1 32
from co-ax valves inc.

Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage, coil M 12 x 1,... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Actuation: ElectroPneumatic; Pilot; Pneumatic
  • Valve Type: Relief
  • Valve Size: 1.26
4-Way Spool Valve - Hand Lever -- H-4125-1
from Cylinders & Valves, Inc.

4-Way Spool Valves - Hand Lever [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Powder Solids; Steam
  • Maximum Pressure: 0.00 to 200.00
  • Valve Type: Spool
  • Number of Ports: 4
Control Valve - Pressure Control -- SPB 08
from co-ax valves inc.

Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage, coil M 12 x 1,... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; High Purity (optional feature); Specialty Corrosive (optional feature); Steam (optional feature)
  • Actuation: ElectroPneumatic; Pilot; Pneumatic
  • Valve Type: Relief
  • Valve Size: 0.31
4-Way Spool Valve - Roller Cam Operated -- R-4125-8
from Cylinders & Valves, Inc.

4-Way Spool Valves - Roller Cam Operated, Spring Return [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Powder Solids; Steam
  • Actuation: Roller Cam
  • Valve Type: Spool
  • Maximum Pressure: 0.00 to 200.00
Control Valve - Pressure Control -- SPP-2 15 DR
from co-ax valves inc.

Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage, coil M 12 x 1,... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Actuation: ElectroPneumatic; Pilot; Pneumatic
  • Valve Type: Diverter
  • Valve Size: 0.59
4-Way Spool Valve - Solenoid Pilot Operated -- S-4125-20
from Cylinders & Valves, Inc.

4-Way Spool Valves - Single Solenoid Pilot Operated, Spring Return [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Powder Solids; Steam
  • Actuation: Pilot
  • Valve Type: Solenoid
  • Valve Size: 0.25
Special Valve -- PCB-1 10
from co-ax valves inc.

Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or pneumatically controlled, normally closed versions. Media: gaseous, liquid, highly viscous, gelatinous, pasty, contaminated. Body Materials: brass, nickel plated brass, stainless steel. Options: special flanges, limit... [See More]

  • Media: Hydraulic; Air; Compressed Air; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; High Purity (optional feature); Specialty Corrosive (optional feature); Steam (optional feature)
  • Actuation: ElectroPneumatic; Pilot; Pneumatic
  • Valve Type: Bellows; Drain; Mixing
  • Valve Size: 0.39