Gasoline / Diesel Fuel Control Valves

84 Results
Inline Temperature Control Valve -- HAT
from ThermOmegaTech®

Operation. A thermostatic element inside the valve senses temperature and if this falls below the setpoint, the valve modulates open to allow flow. When the temperature increases to near the setpoint, the HAT (Heat Actuated Trap) valve modulates closed. HAT valves are available with built-in leakage... [See More]

  • Media: Hydraulic; Air; Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; Steam; Glycol, Ketones, Oil
  • Actuation: Thermally
  • Valve Type: Drain
  • Valve Size: 0.50 to 0.75
Flanged Abrasive Service Control Valves -- DFT® Ultra-Trol®
from DFT Inc.

The ULTRA-TROL ® is designed for applications requiring flanged end connections. The internal design features are similar to the HI-100 found on page 6. They include the in-line through ported, venturi flow shape and the contained spherical ball. The ball, cage and stem can easily be replaced... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Steam
  • Valve Size: 0.25 to 10.00
  • Actuation: Electric (optional feature); ElectroHydraulic (optional feature); ElectroPneumatic (optional feature); Pneumatic (optional feature)
  • Maximum Pressure: 6170.00
Inline Temperature Control Valve -- TV/HAT
from ThermOmegaTech®

Product Description. TV/HAT valves are ideal for use in conjunction with tracer tubing and tracing systems using pre-traced tubing bundles. These valves are optimal for replacing conventional steam traps on winterization tracing, instrument tracing, condensate return system freeze protection,... [See More]

  • Media: Hydraulic; Air; Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; Steam; Ketones, Oil
  • Actuation: Thermally
  • Valve Type: Drain
  • Valve Size: 0.25 to 0.50
Severe Service Control Valves -- DFT® HI-100™
from DFT Inc.

The HI-100 product line features an in-line, through-ported, venturi flow shape. The seating element, a ball, is contained by a cage that positions it relative to the downstream seat by means of linear stem travel. There are no close clearances between the moving parts (i.e. cage, ball, and seat). [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Steam
  • Valve Size: 0.25 to 10.00
  • Actuation: Electric (optional feature); ElectroHydraulic (optional feature); ElectroPneumatic (optional feature); Pneumatic (optional feature)
  • Maximum Pressure: 10800.00
Thermostatic Mixing/Diverting Valve -- ½” M/D
from ThermOmegaTech®

Operation. The ThermOmegaTech ® 3-way M/D thermostatic temperature control valves use a thermal actuator to automatically and accurately proportion flow in response to fluid temperature. For mixing applications, the M/D valves will modulate between the hot and cold “inlet feeds ” to... [See More]

  • Media: Hydraulic; Air; Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; Steam; Ketones, Oil
  • Actuation: Thermally
  • Valve Type: Diverter; Mixing
  • Valve Size: 0.50
Thermostatic Mixing/Diverting Valve -- 1" M/D
from ThermOmegaTech®

Operation. The ThermOmegaTech ® 3-way M/D thermostatic temperature control valves use a thermal actuator to automatically and accurately proportion flow in response to fluid temperature. For mixing applications, the M/D valves will modulate between the hot and cold “inlet feeds ” to... [See More]

  • Media: Hydraulic; Air; Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; Steam; Ketones, Oil
  • Actuation: Thermally
  • Valve Type: Diverter; Mixing
  • Valve Size: 1.00
Thermostatic Mixing/Diverting Valve -- 2 M/D
from ThermOmegaTech®

Operation. The ThermOmegaTech ® 3-way M/D thermostatic temperature control valves use a thermal actuator to automatically and accurately proportion flow in response to fluid temperature. For mixing applications, the M/D valves will modulate between the hot and cold “inlet feeds ” to... [See More]

  • Media: Hydraulic; Air; Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; Steam; Ketones, Oil
  • Actuation: Thermally
  • Valve Type: Diverter; Mixing
  • Valve Size: 2.00
2-Way Mini-Solenoid Valve -- SX21NO
from Cylinders & Valves, Inc.

Mini-Solenoid Valve [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Powder Solids; Steam
  • Valve Size: 0.12
  • Valve Type: Solenoid
  • Maximum Pressure: 125.00
2/2 Way Direct Acting Coaxial Valve -- FK 15
from co-ax valves inc.

Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Actuation: Electric
  • Valve Type: Balancing; Drain; Mixing; Solenoid
  • Valve Size: 0.59
Pneumatic Axial Valve -- VIP Series
from Assured Automation

Description. The VIP Series combines a pneumatic actuator and fast on-off control valve into one body, eliminating packing glands, actuators and mounting kits. There are no exposed moving parts, eliminating pinch points and increasing operator safety. Since the actuator is part of the valve, costs... [See More]

  • Media: Air; Water; Gas; Gasoline / Diesel Fuel; Steam; Oil
  • Valve Size: 0.38
  • Actuation: Pneumatic
  • Maximum Pressure: 145.04
EVR Series Equilibar Vacuum Regulator
from Equilibar, LLC.

Equilibar introduces a new type of vacuum regulator with more than 5X the flow stability of traditional spring regulators. That means that your vacuum process can remain stable even as gas flow rate changes over wide ranges. Can be used with manual set-point adjustment or computer automation. Is... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Powder Solids (optional feature); Steam
  • Valve Size: 0.25 to 4.00
  • Actuation: Pilot
  • Maximum Pressure: 0.00 to 14.74
DIR-ACT® 3 Piece Ball Valve -- Model 1/4"- 13
from Sharpe Valves

Integral ISO mounting pads, steam rated, recessed seats, vented ball [See More]

  • Media: Water; Cold Water  ; Ground Water; Potable Water; Wastewater; Gas; Gasoline / Diesel Fuel
  • Actuation: Electric (optional feature); Pneumatic (optional feature)
  • Valve Type: Ball
  • Valve Size: 0.25
Zero Fugitive Emission Control Valves -- Model ZEV
from Curtiss-Wright, Valve Group

Hermetically sealed valves with all moving parts contained inside a static pressure boundary. Target Rock applies its advanced solenoid valve technology to protect our environment by solving the problem of fugitive valve emissions. Our solenoid operated isolation and control valves are hermetically... [See More]

  • Media: Gas; Gasoline / Diesel Fuel
  • Actuation: Pneumatic (optional feature)
  • Valve Type: Solenoid
  • Valve Size: 1.00 to 8.00
Solenoid Valves, 2-Way Direct Acting -- V14500 Series
from Valcor Engineering Corporation

Description. Valcor is known for our “Floating Seal ” valve design that utilizes an optically flat seal disc against an equally flat seal. The gate-type action literally wipes the seal clean with each valve operation. This wiping action virtually keeps the valve from being affected by... [See More]

  • Media: Gas; Gasoline / Diesel Fuel; Non-Corrosive Fluids & Gases
  • Actuation: Electric
  • Valve Type: Solenoid
  • Valve Size: 0.50
Aircraft Refueling Control Valves -- Series 600
from Daniel Measurement and Control Inc.

Daniel offers a complete line of valves specifically designed for safe and economical control when fueling all jet aircraft, including supersonic transports. These 600 Series valves are hydraulically operated and suitable for fueling trucks, hydrants and service carts. They control at maximum peak... [See More]

  • Media: Gas; Gasoline / Diesel Fuel; Natural Gas
  • Valve Size: 2.00 to 6.00
  • Actuation: ElectroHydraulic (optional feature); ElectroPneumatic (optional feature); Pilot (optional feature); Pneumatic (optional feature)
  • Maximum Pressure: 15.00 to 200.00
3-Way Mini-Solenoid Valve -- SA31NC
from Cylinders & Valves, Inc.

Mini-Solenoid Valve [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Powder Solids; Steam
  • Valve Size: 0.12
  • Valve Type: Solenoid
  • Maximum Pressure: 150.00
2/2 Way Direct Acting Coaxial Valve -- FK 20
from co-ax valves inc.

Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Actuation: Electric
  • Valve Type: Balancing; Drain; Mixing; Solenoid
  • Valve Size: 0.79
FD Series Fully Drainable Hygienic Back Pressure Regulator
from Equilibar, LLC.

Precision Back Pressure Regulator for Hygienic Service. For gas, liquid and mixed phase processes. Wide Range of working Pressures and Flows. Rugged 316 stainless steel Bar Stock Design with no Welded Fittings. Hygienic: No Crevices, <32Ra Finish. 3 Piece Low Dead Volume Design. Ports are the... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Powder Solids (optional feature); Steam
  • Actuation: Pilot
  • Valve Type: Relief; Sanitary
  • Valve Size: 0.50
Full Port DIR-ACT® Ball Valve -- Model 1/4"- 14
from Sharpe Valves

In service adjustable stem packing, integral mounting pad, pull port [See More]

  • Media: Water; Cold Water  ; Ground Water; Potable Water; Wastewater; Gas; Gasoline / Diesel Fuel
  • Actuation: Pneumatic
  • Valve Type: Ball
  • Valve Size: 0.25
Solenoid Valves, 2-Way Direct Acting -- V20000 Series
from Valcor Engineering Corporation

Description. Valcor is known for our “Floating Seal ” valve design that utilizes an optically flat seal disc against an equally flat seal. The gate-type action literally wipes the seal clean with each valve operation. This wiping action virtually keeps the valve from being affected by... [See More]

  • Media: Gas; Gasoline / Diesel Fuel; Non-Corrosive Fluids & Gases
  • Actuation: Electric
  • Valve Type: Solenoid
  • Valve Size: 1.00
External Pilot Controlled Valves -- Series 700
from Daniel Measurement and Control Inc.

These valves are externally pilot-operated, making one basic valve perform many different functions. Multiple pilot arrangements, easily modified, allow you to choose or change valve capability as required. Unique design features and unit-built construction assures positive sealing, linear valve... [See More]

  • Media: Gas; Gasoline / Diesel Fuel; Natural Gas
  • Valve Size: 2.00 to 16.00
  • Actuation: ElectroHydraulic (optional feature); ElectroPneumatic (optional feature); Pneumatic (optional feature)
  • Maximum Pressure: 15.00 to 1480.00
3-Way Spool Valve - Air Pilot Operated -- P-3125-14
from Cylinders & Valves, Inc.

Air Pilot Operated [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Powder Solids; Steam
  • Actuation: Pilot
  • Valve Type: Spool
  • Valve Size: 0.12
2/2 Way Direct Acting Coaxial Valve -- FK 25
from co-ax valves inc.

Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Actuation: Electric
  • Valve Type: Balancing; Drain; Mixing; Solenoid
  • Valve Size: 0.98
GS Series Gas Service Back Pressure Regulator
from Equilibar, LLC.

Precision Back Pressure Regulator. For gas & mixed phase processes. Rugged Bar Stock Design. Available in ¼ inch through 1 inch sizes. SS316 standard with Hastelloy C optional. Diaphragms available in PTFE, Hastelloy, SS316, and polyimide. The GS series is specifically designed for a... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Powder Solids (optional feature); Steam
  • Actuation: Pilot
  • Valve Type: Relief
  • Valve Size: 0.12 to 1.00
High Performance DIR-ACT® Valve -- Model 1/4"- 12
from Sharpe Valves

Integral ISO mounting pads, steam rated, recessed seats, vented ball [See More]

  • Media: Water; Cold Water  ; Ground Water; Potable Water; Wastewater; Gas; Gasoline / Diesel Fuel
  • Actuation: Electric (optional feature); Pneumatic (optional feature)
  • Valve Type: Ball
  • Valve Size: 0.25 to 2.00
Solenoid Valves, 2-Way Direct Acting -- V27200 Series
from Valcor Engineering Corporation

Description. Valcor is known for our “Floating Seal ” valve design that utilizes an optically flat seal disc against an equally flat seal. The gate-type action literally wipes the seal clean with each valve operation. This wiping action virtually keeps the valve from being affected by... [See More]

  • Media: Gas; Gasoline / Diesel Fuel; Non-Corrosive Fluids & Gases
  • Actuation: Electric
  • Valve Type: Solenoid
  • Valve Size: 0.12 to 0.25
Power Cylinder Operated Control Valves -- Series 500
from Daniel Measurement and Control Inc.

These valves are ideal when minimum pressure drop is required or for applications where the flowing stream can't be used as the power medium to operate a valve. The externally controlled main piston and the 45 degree body design assures extreme, low pressure drop. Standard power cylinders are... [See More]

  • Media: Gas; Gasoline / Diesel Fuel; Natural Gas
  • Valve Size: 2.00 to 12.00
  • Actuation: ElectroHydraulic (optional feature); ElectroPneumatic (optional feature); Pilot (optional feature); Pneumatic (optional feature)
  • Number of Ports: 2
3-Way Spool Valve - Air Pilot Operated -- P-3250-15
from Cylinders & Valves, Inc.

Air Pilot Operated [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Powder Solids; Steam
  • Actuation: Pilot
  • Valve Type: Spool
  • Valve Size: 0.12
2/2 Way Direct Acting Coaxial Valve -- FK 32
from co-ax valves inc.

Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Actuation: Electric
  • Valve Type: Balancing; Drain; Mixing; Solenoid
  • Valve Size: 1.26
H10P Series 10,000psi Precision Back Pressure Regulator
from Equilibar, LLC.

Equilibar's Research Series back pressure regulator offer precision performance for high pressure applications up to 5000 psig. These regulators provide stable inlet pressure across widely varying flow rates, for liquid, gas, and mixed phase fluids. We can provide diaphragms of Stainless Steel 316,... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Powder Solids (optional feature); Steam
  • Valve Size: 0.12
  • Valve Type: Relief
  • Maximum Pressure: 0.00 to 10000.00
High Purity Tube Full Port Ball Valve -- Model 1/4"-88
from Sharpe Valves

Optional ball, stem, and seat material and purge port, floating ball design [See More]

  • Media: Water; Cold Water  ; Ground Water; Potable Water; Wastewater; Gas; Gasoline / Diesel Fuel
  • Actuation: Electric (optional feature); Pneumatic (optional feature)
  • Valve Type: Ball; Sanitary
  • Valve Size: 0.25
Solenoid Valves, 2-Way Direct Acting -- V27200C Series
from Valcor Engineering Corporation

Description. Valcor is known for our “Floating Seal ” valve design that utilizes an optically flat seal disc against an equally flat seal. The gate-type action literally wipes the seal clean with each valve operation. This wiping action virtually keeps the valve from being affected by... [See More]

  • Media: Gas; Gasoline / Diesel Fuel; Specialty Corrosive; Corrosive Liquids & Gases
  • Actuation: Electric
  • Valve Type: Solenoid
  • Valve Size: 0.25 to 0.38
3-Way Spool Valve - Button Bleeder Operated -- P-3250-17
from Cylinders & Valves, Inc.

2-Way Bleeder Button Valves can be remotely mounted up to 8 ´apart with 1/8" I.D. (maximum) tubing. [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Powder Solids; Steam
  • Actuation: Button Bleeder
  • Valve Type: Spool
  • Valve Size: 0.12
2/2 Way Direct Acting Coaxial Valve -- FK 40
from co-ax valves inc.

Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Actuation: Electric
  • Valve Type: Balancing; Drain; Mixing; Solenoid
  • Valve Size: 1.57
HT1 Series High Temperature Back Presure Regulator
from Equilibar, LLC.

New Beta HT Series Extends Temperature to 450C. Equilibar has just made its HT Series back pressure regulators available for beta release to select customers. These regulators utilize a graphite seal for temperatures to 450C and pressures to 5000 psig. The Grafoil GTA seal is nuclear grade purity... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Powder Solids (optional feature); Steam
  • Valve Size: 0.12
  • Valve Type: Relief
  • Maximum Pressure: 0.00 to 5000.00
Solenoid Valves, 2-Way Direct Acting -- V27200M Series
from Valcor Engineering Corporation

Description. Valcor is known for our “Floating Seal ” valve design that utilizes an optically flat seal disc against an equally flat seal. The gate-type action literally wipes the seal clean with each valve operation. This wiping action virtually keeps the valve from being affected by... [See More]

  • Media: Gas; Gasoline / Diesel Fuel; Non-Corrosive Fluids & Gases
  • Actuation: Electric
  • Valve Type: Solenoid
  • Valve Size: 0.25
3-Way Spool Valve - Button Bleeder Valve -- B-24250
from Cylinders & Valves, Inc.

Button Bleeder Valve [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Powder Solids; Steam
  • Actuation: Button Bleeder
  • Valve Type: Spool
  • Valve Size: 0.12
2/2 Way Direct Acting Coaxial Valve -- FK 50
from co-ax valves inc.

Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Actuation: Electric
  • Valve Type: Balancing; Drain; Mixing; Solenoid
  • Valve Size: 1.97
Instrument Series Back Pressure Regulator ZF Zero Flow Model
from Equilibar, LLC.

Standard Pressure Range: 0.02 (.5 ” WC) to 1500 psig. Ultra Low to Zero flow performance. Standard Cv from 1E-11 to 0.01. Standard 316L Stainless Steel Body; Hastelloy C and PTFE also available. NPT, VCR/VCO type and Valco (low dead volume) ends available. Wide Variety of Diaphragms Including... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Powder Solids (optional feature); Steam
  • Actuation: Pilot
  • Valve Type: Relief
  • Valve Size: 0.12
Solenoid Valves, 2-Way Direct Acting -- V3400 Series
from Valcor Engineering Corporation

Description. Valcor is known for our “Floating Seal ” valve design that utilizes an optically flat seal disc against an equally flat seal. The gate-type action literally wipes the seal clean with each valve operation. This wiping action virtually keeps the valve from being affected by... [See More]

  • Media: Gas; Gasoline / Diesel Fuel; Aircraft Fuel
  • Actuation: Electric
  • Valve Type: Solenoid
  • Maximum Pressure: 1200.00
3-Way Spool Valve - Cam Stem Operated -- C-3125-12
from Cylinders & Valves, Inc.

Cam Stem Operated [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Powder Solids; Steam
  • Actuation: Cam Stem
  • Valve Type: Spool
  • Maximum Pressure: 0.00 to 200.00
2/2 Way Direct Acting Coaxial Valve -- FK 65
from co-ax valves inc.

Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Actuation: Electric
  • Valve Type: Balancing; Drain; Mixing; Solenoid
  • Valve Size: 2.56
NLB Series Back Pressure Regulator
from Equilibar, LLC.

Precision Back Pressure Regulator. For liquid, gas & mixed phase processes. SS316 Rugged Bar Stock Design. Unique Chatter Suppression Feature in liquid only applications. High Precision and sensitivity. PTFE, stainless steel, and Hastelloy diaphragms available. The NL series back pressure... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Powder Solids (optional feature); Steam
  • Actuation: Pilot
  • Valve Type: Relief
  • Valve Size: 1.00 to 4.00
Solenoid Valves, 2-Way Direct Acting -- V44700 Series
from Valcor Engineering Corporation

Description. Valcor is known for our “Floating Seal ” valve design that utilizes an optically flat seal disc against an equally flat seal. The gate-type action literally wipes the seal clean with each valve operation. This wiping action virtually keeps the valve from being affected by... [See More]

  • Media: Gas; Gasoline / Diesel Fuel; Hot Gases & Corrosive Fluids
  • Actuation: Electric
  • Valve Type: Solenoid
  • Valve Size: 0.25 to 0.50
3-Way Spool Valve - Cam Stem Operated -- C-3125-13
from Cylinders & Valves, Inc.

Cam Stem Operated [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Powder Solids; Steam
  • Actuation: Cam Stem
  • Valve Type: Spool
  • Valve Size: 0.12
2/2 Way Direct Acting Coaxial Valve -- FK 80
from co-ax valves inc.

Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Actuation: Electric
  • Valve Type: Balancing; Drain; Mixing; Solenoid
  • Valve Size: 3.15
Solenoid Valves, 2-Way Direct Acting -- V4700 Series
from Valcor Engineering Corporation

Description. Valcor is known for our “Floating Seal ” valve design that utilizes an optically flat seal disc against an equally flat seal. The gate-type action literally wipes the seal clean with each valve operation. This wiping action virtually keeps the valve from being affected by... [See More]

  • Media: Gas; Gasoline / Diesel Fuel; Non-Corrosive Fluids & Gases
  • Actuation: Electric
  • Valve Type: Solenoid
  • Maximum Pressure: 1200.00
3-Way Spool Valve - Foot Pedal & Treadle Operated -- F-3125-26
from Cylinders & Valves, Inc.

Foot Pedal & Treadle Operated [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Powder Solids; Steam
  • Valve Size: 0.12
  • Valve Type: Spool
  • Maximum Pressure: 50.00 to 200.00
2/2 Way Direct Acting Coaxial Valve -- MK 10
from co-ax valves inc.

Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Actuation: Electric
  • Valve Type: Balancing; Drain; Mixing; Solenoid
  • Valve Size: 0.39
Solenoid Valves, 2-Way Direct Acting -- V5000 Series
from Valcor Engineering Corporation

Description. Valcor is known for our “Floating Seal ” valve design that utilizes an optically flat seal disc against an equally flat seal. The gate-type action literally wipes the seal clean with each valve operation. This wiping action virtually keeps the valve from being affected by... [See More]

  • Media: Hydraulic; Gas; Gasoline / Diesel Fuel; Aviation Fuels, Non-Corrosive Gases
  • Actuation: Electric
  • Valve Type: Solenoid
  • Maximum Pressure: 1200.00
3-Way Spool Valve - Foot Pedal & Treadle Operated -- F-3250-25
from Cylinders & Valves, Inc.

Foot Pedal & Treadle Operated [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Powder Solids; Steam
  • Maximum Pressure: 0.00 to 200.00
  • Valve Type: Spool
  • Number of Ports: 3
2/2 Way Externally Controlled Coaxial Valves -- CFM 08
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Actuation: ElectroPneumatic; Pilot; Pneumatic
  • Valve Type: Balancing; Drain; Mixing; Solenoid
  • Valve Size: 0.31
Solenoid Valves, 2-Way Direct Acting -- V57200 Series
from Valcor Engineering Corporation

Description. Valcor is known for our “Floating Seal ” valve design that utilizes an optically flat seal disc against an equally flat seal. The gate-type action literally wipes the seal clean with each valve operation. This wiping action virtually keeps the valve from being affected by... [See More]

  • Media: Air; Compressed Air; Gas; Gasoline / Diesel Fuel; Non-Corrosive Air & Gases
  • Actuation: Electric
  • Valve Type: Solenoid
  • Maximum Pressure: 3500.00
3-Way Spool Valve - Foot Pedal & Treadle Operated -- T-3125-27
from Cylinders & Valves, Inc.

Foot Pedal & Treadle Operated [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Powder Solids; Steam
  • Valve Size: 0.12
  • Valve Type: Spool
  • Maximum Pressure: 0.00 to 200.00
2/2 Way Externally Controlled Coaxial Valves -- MCF 08
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Actuation: ElectroPneumatic; Pilot; Pneumatic
  • Valve Type: Balancing; Drain; Mixing; Solenoid
  • Valve Size: 0.31
Solenoid Valves, 3-Way, Direct Acting -- V14100 Series
from Valcor Engineering Corporation

Description. Valcor is known for our “Floating Seal ” valve design that utilizes an optically flat seal disc against an equally flat seal. The gate-type action literally wipes the seal clean with each valve operation. This wiping action virtually keeps the valve from being affected by... [See More]

  • Media: Hydraulic; Air; Compressed Air; Gas; Gasoline / Diesel Fuel
  • Actuation: Electric
  • Valve Type: Solenoid
  • Valve Size: 0.25
3-Way Spool Valve - Hand Lever -- H-3125-1
from Cylinders & Valves, Inc.

Hand Lever [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Powder Solids; Steam
  • Maximum Pressure: 0.00 to 200.00
  • Valve Type: Spool
  • Number of Ports: 3
2/2 Way Externally Controlled Valve -- FCF 100
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
  • Valve Type: Balancing; Drain; Mixing
  • Valve Size: 3.94
3-Way Spool Valve - Hand Lever -- H-3125-2
from Cylinders & Valves, Inc.

Hand Lever [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Powder Solids; Steam
  • Maximum Pressure: 0.00 to 200.00
  • Valve Type: Spool
  • Number of Ports: 3
2/2 Way Externally Controlled Valve -- FCF 125
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
  • Valve Type: Balancing; Drain; Mixing
  • Valve Size: 4.92
3-Way Spool Valve - Hand Lever -- H-3125-3
from Cylinders & Valves, Inc.

Hand Lever [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Powder Solids; Steam
  • Maximum Pressure: 0.00 to 200.00
  • Valve Type: Spool
  • Number of Ports: 3
2/2 Way Externally Controlled Valve -- FCF 65
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
  • Valve Type: Balancing; Drain; Mixing
  • Valve Size: 2.56
3-Way Spool Valve - Hand Lever -- H-3125-7
from Cylinders & Valves, Inc.

Hand Lever [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Powder Solids; Steam
  • Valve Size: 0.12
  • Valve Type: Spool
  • Maximum Pressure: 50.00 to 200.00
2/2 Way Externally Controlled Valve -- VMK 10
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
  • Valve Type: Balancing; Drain; Mixing
  • Valve Size: 0.39
3-Way Spool Valve - Palm Button Operated -- B-3125-10
from Cylinders & Valves, Inc.

Palm Button Operated [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Powder Solids; Steam
  • Maximum Pressure: 0.00 to 200.00
  • Valve Type: Spool
  • Number of Ports: 3
3/2 Way Direct Acting Coaxial Valve -- MK 10 DR
from co-ax valves inc.

Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Actuation: Electric
  • Valve Type: Balancing; Diverter; Drain; Mixing; Solenoid
  • Valve Size: 0.39
3-Way Spool Valve - Palm Button Operated -- B-3125-11
from Cylinders & Valves, Inc.

Palm Button Operated [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Powder Solids; Steam
  • Valve Size: 0.12
  • Valve Type: Spool
  • Maximum Pressure: 50.00 to 200.00
3/2 Way Externally Controlled Valve -- VMK 10 DR
from co-ax valves inc.

Function: pressure balanced 3/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
  • Valve Type: Balancing; Diverter; Drain; Mixing
  • Valve Size: 0.39
3-Way Spool Valve - Roller Cam Operated -- R-3125-8
from Cylinders & Valves, Inc.

Roller Cam Operated [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Powder Solids; Steam
  • Actuation: Roller Cam
  • Valve Type: Spool
  • Maximum Pressure: 0.00 to 200.00
Cartridge Valve -- PCD-1 10
from co-ax valves inc.

Function: pressure balanced 2/2 or 3/2 way cartridge valves externally controlled or direct acting, normally closed version. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, abrasive. Body Materials: aluminum, brass, stainless steel. Options: valve body, limit switches,... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
  • Valve Type: Cartridge; Drain; Mixing
  • Valve Size: 0.39
3-Way Spool Valve - Single Solenoid Pilot Operated -- S-3125-20
from Cylinders & Valves, Inc.

Single Solenoid Pilot Operated [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Powder Solids; Steam
  • Actuation: Pilot
  • Valve Type: Solenoid
  • Maximum Pressure: 50.00 to 200.00
Control Valve - Pressure Control -- HPI-1 32
from co-ax valves inc.

Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage, coil M 12 x 1,... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Actuation: ElectroPneumatic; Pilot; Pneumatic
  • Valve Type: Relief
  • Valve Size: 1.26
4-Way Spool Valve - Button Bleeder Operated -- P-4250-17
from Cylinders & Valves, Inc.

Operating Pressure 20-200 PSI. 2-Way Bleeder Buttons can be remotely mounted up to 8 ’ apart with 1/8 ” I.D. (maximum) tubing. [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Powder Solids; Steam
  • Actuation: Button Bleeder
  • Valve Type: Spool
  • Valve Size: 0.12
Control Valve - Pressure Control -- SPP-2 15 DR
from co-ax valves inc.

Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage, coil M 12 x 1,... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Actuation: ElectroPneumatic; Pilot; Pneumatic
  • Valve Type: Diverter
  • Valve Size: 0.59
4-Way Spool Valve - Foot Pedal Operated -- F-4125-25
from Cylinders & Valves, Inc.

4-Way Spool Valves - Foot Pedal Operated, Spring Return [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Powder Solids; Steam
  • Maximum Pressure: 0.00 to 200.00
  • Valve Type: Spool
  • Number of Ports: 4
Flow Control Valve -- RMQ 32
from co-ax valves inc.

Function: electro motorically controlled direct acting valves with integrated 3-point-regulation. Media: gaseous, liquid, highly viscous. Body Materials: aluminum, stainless steel, brass. [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Valve Size: 1.26
  • Actuation: Electric; Stepping Motor
  • Maximum Pressure: 0.00 to 960.00
4-Way Spool Valve - Foot Treadle Operated -- T-4125-27
from Cylinders & Valves, Inc.

4-Way Spool Valves - Foot Treadle Operated, Friction Position [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Powder Solids; Steam
  • Maximum Pressure: 0.00 to 200.00
  • Valve Type: Spool
  • Number of Ports: 4
High Pressure Valve - Coaxial -- A 45
from co-ax valves inc.

Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive. Body Materials: brass, galvanized steel, nickel plated steel, without... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Actuation: Electric
  • Valve Type: Drain; Mixing; Solenoid
  • Valve Size: 0.38
4-Way Spool Valve - Hand Lever -- H-4125-1
from Cylinders & Valves, Inc.

4-Way Spool Valves - Hand Lever [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Powder Solids; Steam
  • Maximum Pressure: 0.00 to 200.00
  • Valve Type: Spool
  • Number of Ports: 4
High Pressure Valve - Lateral -- KBS 15
from co-ax valves inc.

Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid. Body Material: brass, nickel plated brass, stainless steel. Options: special threads, mounting, special voltage, plug M 12 x 1,... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Actuation: ElectroHydraulic
  • Valve Type: Drain; Mixing; Solenoid
  • Valve Size: 0.06 to 0.12
4-Way Spool Valve - Roller Cam Operated -- R-4125-8
from Cylinders & Valves, Inc.

4-Way Spool Valves - Roller Cam Operated, Spring Return [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Powder Solids; Steam
  • Actuation: Roller Cam
  • Valve Type: Spool
  • Maximum Pressure: 0.00 to 200.00
Lateral Valve -- DRV 12
from co-ax valves inc.

Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid. Body Material: brass, nickel plated brass, stainless steel. Options: special threads, mounting, special voltage, plug M 12 x 1,... [See More]

  • Media: Hydraulic; Air; Compressed Air; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Actuation: Electric
  • Valve Type: Diverter; Drain; Mixing; Solenoid
  • Valve Size: 0.47
4-Way Spool Valve - Solenoid Pilot Operated -- S-4125-20
from Cylinders & Valves, Inc.

4-Way Spool Valves - Single Solenoid Pilot Operated, Spring Return [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Powder Solids; Steam
  • Actuation: Pilot
  • Valve Type: Solenoid
  • Valve Size: 0.25
PTB / ATEX Certificated Valve -- MK 10 Ex
from co-ax valves inc.

Function: pressure balanced 2/2 or 3/2 way coaxial valves direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, liquid fuels. Body Material: If you have any further queries, please do not hesitate to contact us... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Actuation: Electric
  • Valve Type: Balancing; Drain; Mixing; Solenoid
  • Valve Size: 0.39