Nylon - Polyamide Control Valves

29 Results
Pneumatic Manual Control Valves -- 2022603
from RS Components, Ltd.

Festo VHER-P-H-B43E-B-G18 [See More]

  • Primary Material: Nylon; Polyamide
  • Maximum Pressure: 0.00
  • Valve Size: 0.12
  • Connection Description: Threaded; G 1/8
Pneumatic Manual Control Valves -- 2022635
from RS Components, Ltd.

Festo VHER-P-H-B43C-B-G14 [See More]

  • Primary Material: Nylon; Polyamide
  • Maximum Pressure: 145.04
  • Valve Size: 0.25
  • Connection Description: Threaded; G 1/4
Pneumatic Manual Control Valves -- 2022655
from RS Components, Ltd.

Festo VHER-P-H-B43E-B-M5 [See More]

  • Primary Material: Nylon; Polyamide
  • Connection Description: Threaded
  • Maximum Pressure: 116.03
  • Media: Air
Pneumatic Manual Control Valves -- 2035922
from RS Components, Ltd.

Festo VHER-P-H-B43C-M5 [See More]

  • Primary Material: Nylon; Polyamide
  • Maximum Pressure: 116.03
  • Valve Size: 0.20
  • Connection Description: Threaded
Pneumatic Manual Control Valves -- 2035944
from RS Components, Ltd.

Festo VHER-P-H-B43E-G14 [See More]

  • Primary Material: Nylon; Polyamide
  • Maximum Pressure: 116.03
  • Valve Size: 0.25
  • Connection Description: Threaded; G 1/4
Pneumatic Manual Control Valves -- 2035975
from RS Components, Ltd.

Festo VHER-P-H-B43E-B-G14 [See More]

  • Primary Material: Nylon; Polyamide
  • Maximum Pressure: 145.04
  • Valve Size: 0.25
  • Connection Description: Threaded; G 1/4
Pneumatic Manual Control Valves -- 2036011
from RS Components, Ltd.

Festo VHER-P-H-B43C-G18 [See More]

  • Primary Material: Nylon; Polyamide
  • Maximum Pressure: 116.03
  • Valve Size: 0.12
  • Connection Description: Threaded
Carbonated Water Dispensing Valve -- DSVP18N
from Deltrol Controls/Division of Deltrol Corp.

2-Way solenoid valve designed to dispense still or carbonated water 0 to 6 psi and withstand a carbonation pressure up to 150 psi prior to vent and dispense. Applications. Control the flow of carbonated water. Features. Inlet I.D. and orifice are the same diameter. Uniform internal transitions... [See More]

  • Primary Material: Nylon
  • Actuation: Electric
  • Valve Type: Sanitary; Solenoid
  • Maximum Pressure: 0.00 to 150.00
Proportional Servo-Pneumatic Control Valve -- M1D
from Enfield Technologies

The M1D is a proportional pneumatic valve. It is primarily used for directional control of inert gases in servo systems to control position, pressure, force or flow. It is also used in systems requiring very high speed pneumatic switching. The valve includes integrated on board driver electronics. [See More]

  • Primary Material: Aluminum; Stainless Steel (optional feature); Steel (optional feature); Nylon; Glass Filled Nylon
  • Actuation: Pneumatic
  • Valve Type: Cartridge; Directional; Servo
  • Valve Size: 0.38
1 1/2" Nylon 2-Way Actuated Valve -- KZ12HUR
from KZVALVE

The KZValve QX Series Ball Valves are engineered for actuation and. designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 3/4" to 2" full port 2-way ball valves. • Valve body: Polypropylene or nylon. • Ball: 316 stainless... [See More]

  • Primary Material: Nylon
  • Actuation: Electric
  • Valve Type: Ball
  • Valve Size: 1.50
Variable Flow Control Valve -- BioValve®
from Watson-Marlow Fluid Technology Group

BioValve is a precision restriction flow controller and shut-off valve for use in bioprocessing and pharmaceutical manufacturing applications. Lot numbers moulded in for full traceability. Profiled to minimise flow path turbulence. Thread pitch is calibrated to 2mm per turn, permitting controlled... [See More]

  • Primary Material: Nylon
  • Maximum Pressure: 150.00
  • Valve Type: Pinch
  • Number of Ports: 2
Selection Valve Bulkhead 6 Position-7 Port, .040 -- V-241
from IDEX Health & Science

Our Bulkhead Version Selection Valve Assembly is ideal if you ’re a if your application involves low frequency of use and demands operator control or involves injection of smaller sample volumes. It has 6 positions and 7 ports, 1/4-28 port configuration and is for 1/6" OD tubing. it includes... [See More]

  • Primary Material: Nylon
  • Maximum Pressure: 1000.00
Servo-Direct Stepper Motor Controlled Valve, DN 10 -- 10.010.126 - sds
from A. u. K. Müller GmbH & Co. KG

The 2/2 way servo-direct motorized valve has a 10mm orifice, but a continuously variable stroke to accurately control the flow through the valve. It can function with low inlet pressures and flow rates, similar in nature to a direct acting valve without a complete shut of function. The stepper motor... [See More]

  • Primary Material: Nylon; PE (optional feature); PP (optional feature)
  • Actuation: ElectroPneumatic
  • Valve Type: Servo
  • Valve Size: 0.39
Bermad Air Valve -- Series 100 | Victaulic Series 910
from Victaulic Co. of America

Hydraulic control valves are devices capable of controlling variables such as pressure, flow, or level. Optional configurations include: On/Off, Pressure Reducing, Pressure Relief, Pressure Sustaining, and Flow Control (Customized solutions can include combinations of the above functions). Sizes... [See More]

  • Primary Material: Nylon
  • Maximum Pressure: 145.00
  • Valve Size: 1.50 to 6.00
  • Connection Description: Grooved Ends
Dual Outlet, Pilot-Operated Solenoid Valve -- DSVP42-S Series
from Deltrol Controls/Division of Deltrol Corp.

The DSVP42-S from Deltrol Controls is a pilot-operated, single inlet / dual outlet, 180 º valve designed to control the flow of water from a water main. Electrical Specifications. Coil Voltages: 24, 120, 240 VAC | 12, 24 VDC. Coil Power: 8 Watts. Coil Terminals: 0.25" QC spade terminals. Duty... [See More]

  • Primary Material: Nylon
  • Actuation: Pilot
  • Valve Type: Diaphragm; Sanitary; Solenoid
  • Valve Size: 0.47 to 0.75
Proportional Servo-Pneumatic Control Valve -- M2D
from Enfield Technologies

The M2D is a proportional pneumatic valve. It is primarily used for directional control of inert gases in servo systems to control position, pressure, force or flow. It is also used in systems requiring very high speed pneumatic switching. The valve includes integrated on board driver electronics. [See More]

  • Primary Material: Aluminum; Stainless Steel (optional feature); Steel (optional feature); Nylon; Glass Filled Nylon
  • Actuation: Pneumatic
  • Valve Type: Cartridge; Directional; Servo
  • Valve Size: 0.38
1 1/2" Nylon 3-Way Actuated Valve -- KZ24HY
from KZVALVE

The KZValve QX Series 3-Way, Side Load, Full Port, Ball Valves (On-On Diverter) are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 3/4", 1" and 11/2" full port valves. • Ball: 316 stainless steel. [See More]

  • Primary Material: Nylon
  • Actuation: Electric
  • Valve Type: Ball
  • Valve Size: 1.50
Selection Valve, 6 Position-7 Port .063 Red -- V-340
from IDEX Health & Science

Our Selection Valve Assembly is ideal if you ’re a if your application involves low frequency of use and demands operator control or involves injection of smaller sample volumes. It has 6 positions and 7 ports, 1/4-28 port configuration and is for 1/8" OD tubing. it includes (6) XP-335... [See More]

  • Primary Material: Nylon
  • Maximum Pressure: 1000.00
Pilot-Operated Solenoid Valve -- DSVP40-R Series
from Deltrol Controls/Division of Deltrol Corp.

The DSVP40-R from Deltrol Controls is a pilot-operated 90 º valve designed to control the flow of water from a water main. Electrical Specifications. Coil Voltages: 24, 120, 240 VAC | 12, 24 VDC. Coil Power: 8 Watts. Coil Terminals: 0.25" QC spade terminals. Duty Cycle: -10 min on / 5 min off... [See More]

  • Primary Material: Nylon
  • Actuation: Pilot
  • Valve Type: Diaphragm; Sanitary; Solenoid
  • Valve Size: 0.47 to 0.75
Proportional Servo-Pneumatic Control Valve -- M2S
from Enfield Technologies

The M2S is the inaugural release of the M2 family of valves from Enfield Technologies. In addition to the proportional response and ultra - fast response time (2.8 ms ) that have come to be associated with Enfield Technologies ’ valves, the M2 valves boast an IP65 environmental protection... [See More]

  • Primary Material: Aluminum; Stainless Steel (optional feature); Steel (optional feature); Nylon; Glass Filled Nylon
  • Actuation: Pneumatic
  • Valve Type: Cartridge; Directional; Servo
  • Valve Size: 0.38
1 1/2" Nylon Valve -- NF2H22
from KZVALVE

1 1/2" Nylon, 2-way, full port, stainless steel ball, FNPT, ball valve, rated for 200 psi at 70 ° F [See More]

  • Primary Material: Nylon
  • Valve Size: 1.50
  • Valve Type: Ball
  • Maximum Pressure: 200.00
Selection Valve, 6 Position-7 Port, .040 Black -- V-240
from IDEX Health & Science

Our Selection Valve Assembly is ideal if you ’re a if your application involves low frequency of use and demands operator control or involves injection of smaller sample volumes. It has 6 positions and 7 ports, 1/4-28 port configuration and is for 1/6" OD tubing. it includes (6) XP-235... [See More]

  • Primary Material: Nylon
  • Maximum Pressure: 1000.00
Pilot-Operated Solenoid Valve -- DSVP40-S Series
from Deltrol Controls/Division of Deltrol Corp.

The DSVP40-S from Deltrol Controls is a pilot-operated 180 º valve designed to control the flow of water from a water main. Electrical Specifications. Coil Voltages: 24, 120, 240 VAC | 12, 24 VDC. Coil Power: 8 Watts. Coil Terminals: 0.25" QC spade terminals. Duty Cycle: -10 min on / 5 min off... [See More]

  • Primary Material: Nylon
  • Actuation: Pilot
  • Valve Type: Diaphragm; Sanitary; Solenoid
  • Valve Size: 0.47 to 0.75
1 1/2" Nylon Valve -- NF7H22
from KZVALVE

1 1/2" Nylon, 3-way, bottom load, full port, stainless steel ball, on-on, FNPT, ball valve, rated for 200 psi at 70 ° F [See More]

  • Primary Material: Nylon
  • Valve Size: 1.50
  • Valve Type: Ball
  • Maximum Pressure: 200.00
Pilot-Operated Solenoid Valve -- DSVP41 Series
from Deltrol Controls/Division of Deltrol Corp.

The DSVP41-R from Deltrol Controls is a pilot-operated 90 º valve designed to control the flow of water from a water main. Electrical Specifications. Coil Voltages: 24, 120, 240 VAC | 12, 24 VDC. Coil Power: 8 Watts. Coil Terminals: 0.25" QC spade terminals. Duty Cycle: -10 min on / 5 min off... [See More]

  • Primary Material: Nylon
  • Actuation: Pilot
  • Valve Type: Diaphragm; Sanitary; Solenoid
  • Valve Size: 0.38 to 0.47
1" Nylon Valve -- NF2F33
from KZVALVE

1" Nylon, 2-way, full port, stainless steel ball, FNPT, ball valve, rated for 300 psi at 70 ° F [See More]

  • Primary Material: Nylon
  • Valve Size: 1.00
  • Valve Type: Ball
  • Maximum Pressure: 300.00
Pilot-Operated Solenoid Valve -- DSVP42-R Series
from Deltrol Controls/Division of Deltrol Corp.

The DSVP42-R from Deltrol Controls is a pilot-operated, single inlet / dual outlet, 90 º valve designed to control the flow of water from a water main. Applications. • Coffee machines. • Vending equipment. • Ice maker equipment. • Water purification equipment. • Potable... [See More]

  • Primary Material: Nylon
  • Actuation: Pilot
  • Valve Type: Sanitary; Solenoid
  • Valve Size: 0.47 to 0.75
2" Nylon Valve -- NF2Fi22
from KZVALVE

2" Nylon, 2-way, full port, stainless steel ball, FNPT, ball valve, rated for 150 psi at 70 ° F [See More]

  • Primary Material: Nylon
  • Valve Size: 2.00
  • Valve Type: Ball
  • Maximum Pressure: 150.00
2" Nylon Valve -- NF7i22
from KZVALVE

2" Nylon, 3-way, bottom load, full port, stainless steel ball, on-on, FNPT, ball valve, rated for 150 psi at 70 ° F [See More]

  • Primary Material: Nylon
  • Valve Size: 2.00
  • Valve Type: Ball
  • Maximum Pressure: 150.00