DIN Control Valves
from Clippard
All of the benefits of Clippard quality and reliability are now available in these 10mm and 15mm valves. Offered in both Normally-Open or Normally-Closed models, these 2-way and 3-way valves are perfect for small and compact areas where pneumatic controls are needed. This series has a high strength,... [See More]
- Agency: DIN; RoHS Compliant
- Valve Size: 0.59
- Actuation: Electric
- Maximum Pressure: 150.00
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Agency: DIN; ISO
- Actuation: Electric
- Valve Type: Balancing; Drain; Mixing; Solenoid
- Valve Size: 0.59
from Equilibar, LLC.
Electronic Pressure Regulator (EPR) Series. Control Pressure from vacuum through 1000psi. Precision QPV/MPV models use high resolution proportional solenoid valves. Use stand alone or as a pilot regulator for Equilibar dome loaded back pressure regulators. Many custom options and calibrated ranges... [See More]
- Agency: DIN; CE Approved
- Actuation: Electric; ElectroPneumatic
- Valve Type: Servo
- Valve Size: 0.12
from Atos North America
LICZO, LIMZO, LIRZO are 2-way proportional cartridges without integral pressure transducer which provide respectively pressure compensation, relief and reducing controls according to the electronic reference signals. They operate in association with electronic drivers, which supply the proportional... [See More]
- Agency: DIN; ISO
- Valve Size: 0.63 to 3.15
- Actuation: Pilot
- Maximum Pressure: 5076.32
from AVK International A/S
Wide variety of pressure reducing valves and float valves for water supply applications. The AVK ball float valves are designed to be fitted in the top of a tank or reservoir to automatically control the rate of filling and shut off completely when a predetermined level is reached. The balanced... [See More]
- Agency: AWWA (optional feature); DIN
- Valve Size: 1.50 to 12.00
- Actuation: Pilot; Float Operated
- Media Temperature: 158
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Agency: DIN; ISO
- Actuation: Electric
- Valve Type: Balancing; Drain; Mixing; Solenoid
- Valve Size: 0.79
from AVK International A/S
For direct insertion into the outlet of a standard tapping saddle. When inserted into the saddle outlet rather than the service pipe one size flow limiter can be used for all services of 32mm and below through the use of a reducing electro-fusion coupler. The flow line limitor is an emergency shut... [See More]
- Agency: DIN
- Media: Gas; LP Gas; Natural Gas
- Valve Size: 1.00 to 1.25
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Agency: DIN; ISO
- Actuation: Electric
- Valve Type: Balancing; Drain; Mixing; Solenoid
- Valve Size: 0.98
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Agency: DIN; ISO
- Actuation: Electric
- Valve Type: Balancing; Drain; Mixing; Solenoid
- Valve Size: 1.26
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Agency: DIN; ISO
- Actuation: Electric
- Valve Type: Balancing; Drain; Mixing; Solenoid
- Valve Size: 1.57
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Agency: DIN; ISO
- Actuation: Electric
- Valve Type: Balancing; Drain; Mixing; Solenoid
- Valve Size: 1.97
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Agency: DIN; ISO
- Actuation: Electric
- Valve Type: Balancing; Drain; Mixing; Solenoid
- Valve Size: 2.56
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Agency: DIN; ISO
- Actuation: Electric
- Valve Type: Balancing; Drain; Mixing; Solenoid
- Valve Size: 3.15
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Agency: DIN; ISO
- Actuation: Electric
- Valve Type: Balancing; Drain; Mixing; Solenoid
- Valve Size: 0.39
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Agency: DIN; ISO
- Actuation: ElectroPneumatic; Pilot; Pneumatic
- Valve Type: Balancing; Drain; Mixing; Solenoid
- Valve Size: 0.31
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Agency: DIN; ISO
- Actuation: ElectroPneumatic; Pilot; Pneumatic
- Valve Type: Balancing; Drain; Mixing; Solenoid
- Valve Size: 0.31
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Agency: DIN; ISO
- Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
- Valve Type: Balancing; Drain; Mixing
- Valve Size: 3.94
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Agency: DIN; ISO
- Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
- Valve Type: Balancing; Drain; Mixing
- Valve Size: 0.39
from co-ax valves inc.
Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Agency: DIN; ISO
- Actuation: Electric
- Valve Type: Balancing; Diverter; Drain; Mixing; Solenoid
- Valve Size: 0.39
from co-ax valves inc.
Function: pressure balanced 3/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Agency: DIN; ISO
- Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
- Valve Type: Balancing; Diverter; Drain; Mixing
- Valve Size: 0.39
from co-ax valves inc.
Function: pressure balanced 2/2 or 3/2 way cartridge valves externally controlled or direct acting, normally closed version. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, abrasive. Body Materials: aluminum, brass, stainless steel. Options: valve body, limit switches,... [See More]
- Agency: DIN; ISO
- Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
- Valve Type: Cartridge; Drain; Mixing
- Valve Size: 0.39
from co-ax valves inc.
Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage, coil M 12 x 1,... [See More]
- Agency: DIN; ISO
- Actuation: ElectroPneumatic; Pilot; Pneumatic
- Valve Type: Relief
- Valve Size: 1.26
from co-ax valves inc.
Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage, coil M 12 x 1,... [See More]
- Agency: DIN; ISO
- Actuation: ElectroPneumatic; Pilot; Pneumatic
- Valve Type: Relief
- Valve Size: 0.31
from co-ax valves inc.
Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage, coil M 12 x 1,... [See More]
- Agency: DIN; ISO
- Actuation: ElectroPneumatic; Pilot; Pneumatic
- Valve Type: Diverter
- Valve Size: 0.59
from co-ax valves inc.
Function: electro motorically controlled direct acting valves with integrated 3-point-regulation. Media: gaseous, liquid, highly viscous. Body Materials: aluminum, stainless steel, brass. [See More]
- Agency: DIN; ISO
- Valve Size: 1.26
- Actuation: Electric; Stepping Motor
- Maximum Pressure: 0.00 to 960.00
from co-ax valves inc.
Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive. Body Materials: brass, galvanized steel, nickel plated steel, without... [See More]
- Agency: DIN; ISO
- Actuation: Electric
- Valve Type: Drain; Mixing; Solenoid
- Valve Size: 0.38
from co-ax valves inc.
Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid. Body Material: brass, nickel plated brass, stainless steel. Options: special threads, mounting, special voltage, plug M 12 x 1,... [See More]
- Agency: DIN; ISO
- Actuation: ElectroHydraulic
- Valve Type: Drain; Mixing; Solenoid
- Valve Size: 0.06 to 0.12
from co-ax valves inc.
Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid. Body Material: brass, nickel plated brass, stainless steel. Options: special threads, mounting, special voltage, plug M 12 x 1,... [See More]
- Agency: DIN; ISO
- Actuation: Electric
- Valve Type: Diverter; Drain; Mixing; Solenoid
- Valve Size: 0.47
from co-ax valves inc.
Function: pressure balanced 2/2 or 3/2 way coaxial valves direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, liquid fuels. Body Material: If you have any further queries, please do not hesitate to contact us... [See More]
- Agency: DIN; ISO
- Actuation: Electric
- Valve Type: Balancing; Drain; Mixing; Solenoid
- Valve Size: 0.39
from co-ax valves inc.
Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or pneumatically controlled, normally closed versions. Media: gaseous, liquid, highly viscous, gelatinous, pasty, contaminated. Body Materials: brass, nickel plated brass, stainless steel. Options: special flanges, limit... [See More]
- Agency: DIN; ISO
- Actuation: ElectroPneumatic; Pilot; Pneumatic
- Valve Type: Bellows; Drain; Mixing
- Valve Size: 0.39