Sour Gas Control Valves
from DFT Inc.
The ULTRA-TROL ® is designed for applications requiring flanged end connections. The internal design features are similar to the HI-100 found on page 6. They include the in-line through ported, venturi flow shape and the contained spherical ball. The ball, cage and stem can easily be replaced... [See More]
- Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Steam
- Valve Size: 0.25 to 10.00
- Actuation: Electric (optional feature); ElectroHydraulic (optional feature); ElectroPneumatic (optional feature); Pneumatic (optional feature)
- Maximum Pressure: 6170.00
from DFT Inc.
The HI-100 product line features an in-line, through-ported, venturi flow shape. The seating element, a ball, is contained by a cage that positions it relative to the downstream seat by means of linear stem travel. There are no close clearances between the moving parts (i.e. cage, ball, and seat). [See More]
- Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Steam
- Valve Size: 0.25 to 10.00
- Actuation: Electric (optional feature); ElectroHydraulic (optional feature); ElectroPneumatic (optional feature); Pneumatic (optional feature)
- Maximum Pressure: 10800.00
from Equilibar, LLC.
Equilibar introduces a new type of vacuum regulator with more than 5X the flow stability of traditional spring regulators. That means that your vacuum process can remain stable even as gas flow rate changes over wide ranges. Can be used with manual set-point adjustment or computer automation. Is... [See More]
- Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Powder Solids (optional feature); Steam
- Valve Size: 0.25 to 4.00
- Actuation: Pilot
- Maximum Pressure: 0.00 to 14.74
from Cylinders & Valves, Inc.
Mini-Solenoid Valve [See More]
- Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Powder Solids; Steam
- Valve Size: 0.12
- Valve Type: Solenoid
- Maximum Pressure: 125.00
from Ideal Valve Inc.
For extremely precise flow control, allows very precise repeatability [See More]
- Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive
- Valve Size: 0.03
- Valve Type: Mixing; Needle
- Maximum Pressure: 3000.00
from DK-LOK U.S.A.
Up to 10000psig (689 bar). Up to 230 ℃ (446 ℉). SS316, Carbon Steel. 2-way and 3-way side and bottom entry. DK patented Locking Device optional. Panel Mounting optional. DK-LOK OD 1/4 - OD 1 inch. Pipe thread 1/4 -1 inch [See More]
- Media: Gas (optional feature); Sour Gas; Fluids
- Valve Size: 0.39
- Valve Type: Ball; Directional
- Maximum Pressure: 10000.00
from Equilibar, LLC.
Precision Back Pressure Regulator for Hygienic Service. For gas, liquid and mixed phase processes. Wide Range of working Pressures and Flows. Rugged 316 stainless steel Bar Stock Design with no Welded Fittings. Hygienic: No Crevices, <32Ra Finish. 3 Piece Low Dead Volume Design. Ports are the... [See More]
- Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Powder Solids (optional feature); Steam
- Actuation: Pilot
- Valve Type: Relief; Sanitary
- Valve Size: 0.50
from Cylinders & Valves, Inc.
Mini-Solenoid Valve [See More]
- Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Powder Solids; Steam
- Valve Size: 0.12
- Valve Type: Solenoid
- Maximum Pressure: 150.00
from DK-LOK U.S.A.
Up to 10000psig (689 bar). Up to 230 ℃ (446 ℉). SS316, Carbon Steel. 2-way and 3-way side and bottom entry. DK patented Locking Device optional. Panel Mounting optional. DK-LOK OD 1/4 - OD 1 inch. Pipe thread 1/4 -1 inch [See More]
- Media: Gas (optional feature); Sour Gas; Fluids
- Valve Size: 0.39
- Valve Type: Ball; Directional
- Maximum Pressure: 6000.00
from Equilibar, LLC.
Precision Back Pressure Regulator. For gas & mixed phase processes. Rugged Bar Stock Design. Available in ¼ inch through 1 inch sizes. SS316 standard with Hastelloy C optional. Diaphragms available in PTFE, Hastelloy, SS316, and polyimide. The GS series is specifically designed for a... [See More]
- Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Powder Solids (optional feature); Steam
- Actuation: Pilot
- Valve Type: Relief
- Valve Size: 0.12 to 1.00
from Cylinders & Valves, Inc.
Air Pilot Operated [See More]
- Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Powder Solids; Steam
- Actuation: Pilot
- Valve Type: Spool
- Valve Size: 0.12
from DK-LOK U.S.A.
Up to 10000psig (689 bar). Up to 230 ℃ (446 ℉). SS316, Carbon Steel. 2-way and 3-way side and bottom entry. DK patented Locking Device optional. Panel Mounting optional. DK-LOK OD 1/4 - OD 1 inch. Pipe thread 1/4 -1 inch [See More]
- Media: Gas (optional feature); Sour Gas; Fluids
- Valve Size: 0.39
- Valve Type: Ball; Directional
- Maximum Pressure: 6000.00
from Equilibar, LLC.
Equilibar's Research Series back pressure regulator offer precision performance for high pressure applications up to 5000 psig. These regulators provide stable inlet pressure across widely varying flow rates, for liquid, gas, and mixed phase fluids. We can provide diaphragms of Stainless Steel 316,... [See More]
- Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Powder Solids (optional feature); Steam
- Valve Size: 0.12
- Valve Type: Relief
- Maximum Pressure: 0.00 to 10000.00
from Cylinders & Valves, Inc.
Air Pilot Operated [See More]
- Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Powder Solids; Steam
- Actuation: Pilot
- Valve Type: Spool
- Valve Size: 0.12
from Equilibar, LLC.
New Beta HT Series Extends Temperature to 450C. Equilibar has just made its HT Series back pressure regulators available for beta release to select customers. These regulators utilize a graphite seal for temperatures to 450C and pressures to 5000 psig. The Grafoil GTA seal is nuclear grade purity... [See More]
- Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Powder Solids (optional feature); Steam
- Valve Size: 0.12
- Valve Type: Relief
- Maximum Pressure: 0.00 to 5000.00
from Cylinders & Valves, Inc.
2-Way Bleeder Button Valves can be remotely mounted up to 8 ´apart with 1/8" I.D. (maximum) tubing. [See More]
- Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Powder Solids; Steam
- Actuation: Button Bleeder
- Valve Type: Spool
- Valve Size: 0.12
from Equilibar, LLC.
Standard Pressure Range: 0.02 (.5 ” WC) to 1500 psig. Ultra Low to Zero flow performance. Standard Cv from 1E-11 to 0.01. Standard 316L Stainless Steel Body; Hastelloy C and PTFE also available. NPT, VCR/VCO type and Valco (low dead volume) ends available. Wide Variety of Diaphragms Including... [See More]
- Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Powder Solids (optional feature); Steam
- Actuation: Pilot
- Valve Type: Relief
- Valve Size: 0.12
from Cylinders & Valves, Inc.
Button Bleeder Valve [See More]
- Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Powder Solids; Steam
- Actuation: Button Bleeder
- Valve Type: Spool
- Valve Size: 0.12
from Equilibar, LLC.
Precision Back Pressure Regulator. For liquid, gas & mixed phase processes. SS316 Rugged Bar Stock Design. Unique Chatter Suppression Feature in liquid only applications. High Precision and sensitivity. PTFE, stainless steel, and Hastelloy diaphragms available. The NL series back pressure... [See More]
- Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Powder Solids (optional feature); Steam
- Actuation: Pilot
- Valve Type: Relief
- Valve Size: 1.00 to 4.00
from Cylinders & Valves, Inc.
Cam Stem Operated [See More]
- Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Powder Solids; Steam
- Actuation: Cam Stem
- Valve Type: Spool
- Maximum Pressure: 0.00 to 200.00
from Cylinders & Valves, Inc.
Cam Stem Operated [See More]
- Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Powder Solids; Steam
- Actuation: Cam Stem
- Valve Type: Spool
- Valve Size: 0.12
from Cylinders & Valves, Inc.
Foot Pedal & Treadle Operated [See More]
- Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Powder Solids; Steam
- Valve Size: 0.12
- Valve Type: Spool
- Maximum Pressure: 50.00 to 200.00
from Cylinders & Valves, Inc.
Foot Pedal & Treadle Operated [See More]
- Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Powder Solids; Steam
- Maximum Pressure: 0.00 to 200.00
- Valve Type: Spool
- Number of Ports: 3
from Cylinders & Valves, Inc.
Foot Pedal & Treadle Operated [See More]
- Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Powder Solids; Steam
- Valve Size: 0.12
- Valve Type: Spool
- Maximum Pressure: 0.00 to 200.00
from Cylinders & Valves, Inc.
Hand Lever [See More]
- Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Powder Solids; Steam
- Maximum Pressure: 0.00 to 200.00
- Valve Type: Spool
- Number of Ports: 3
from Cylinders & Valves, Inc.
Hand Lever [See More]
- Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Powder Solids; Steam
- Maximum Pressure: 0.00 to 200.00
- Valve Type: Spool
- Number of Ports: 3
from Cylinders & Valves, Inc.
Hand Lever [See More]
- Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Powder Solids; Steam
- Maximum Pressure: 0.00 to 200.00
- Valve Type: Spool
- Number of Ports: 3
from Cylinders & Valves, Inc.
Hand Lever [See More]
- Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Powder Solids; Steam
- Valve Size: 0.12
- Valve Type: Spool
- Maximum Pressure: 50.00 to 200.00
from Cylinders & Valves, Inc.
Palm Button Operated [See More]
- Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Powder Solids; Steam
- Maximum Pressure: 0.00 to 200.00
- Valve Type: Spool
- Number of Ports: 3
from Cylinders & Valves, Inc.
Palm Button Operated [See More]
- Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Powder Solids; Steam
- Valve Size: 0.12
- Valve Type: Spool
- Maximum Pressure: 50.00 to 200.00
from Cylinders & Valves, Inc.
Roller Cam Operated [See More]
- Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Powder Solids; Steam
- Actuation: Roller Cam
- Valve Type: Spool
- Maximum Pressure: 0.00 to 200.00
from Cylinders & Valves, Inc.
Single Solenoid Pilot Operated [See More]
- Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Powder Solids; Steam
- Actuation: Pilot
- Valve Type: Solenoid
- Maximum Pressure: 50.00 to 200.00
from Cylinders & Valves, Inc.
Operating Pressure 20-200 PSI. 2-Way Bleeder Buttons can be remotely mounted up to 8 ’ apart with 1/8 ” I.D. (maximum) tubing. [See More]
- Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Powder Solids; Steam
- Actuation: Button Bleeder
- Valve Type: Spool
- Valve Size: 0.12
from Cylinders & Valves, Inc.
4-Way Spool Valves - Foot Pedal Operated, Spring Return [See More]
- Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Powder Solids; Steam
- Maximum Pressure: 0.00 to 200.00
- Valve Type: Spool
- Number of Ports: 4
from Cylinders & Valves, Inc.
4-Way Spool Valves - Foot Treadle Operated, Friction Position [See More]
- Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Powder Solids; Steam
- Maximum Pressure: 0.00 to 200.00
- Valve Type: Spool
- Number of Ports: 4
from Cylinders & Valves, Inc.
4-Way Spool Valves - Hand Lever [See More]
- Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Powder Solids; Steam
- Maximum Pressure: 0.00 to 200.00
- Valve Type: Spool
- Number of Ports: 4
from Cylinders & Valves, Inc.
4-Way Spool Valves - Roller Cam Operated, Spring Return [See More]
- Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Powder Solids; Steam
- Actuation: Roller Cam
- Valve Type: Spool
- Maximum Pressure: 0.00 to 200.00
from Cylinders & Valves, Inc.
4-Way Spool Valves - Single Solenoid Pilot Operated, Spring Return [See More]
- Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Powder Solids; Steam
- Actuation: Pilot
- Valve Type: Solenoid
- Valve Size: 0.25