Cryogenic Valves Control Valves
from Shanghai Thinktank Process Management Co., Ltd
Description. SPECIFICATIONS. Body Type. Three-way cast globe valve. Nominal size. 3/4 ’ ’, 1 ’ ’, 1-1/4 ’ ’, 1-1/2 ’ ’, 2 ’ ’, 2-1/2 ’ ’, 3 ’ ’, 4 ’ ’, 5 ’ ’, 6 ’ ’, 8 ’... [See More]
- Valve Type: Directional; Diverter; Globe; Mixing
- Features: Cryogenic
- Media: Air; Steam
from Shanghai Thinktank Process Management Co., Ltd
Description. The mixing control valve is mainly used for mixing two fluids into a third fluid. The diverting control valve is mainly used for diverting one fluid into two fluids. Performance Characteristics. 1. HDT/HMT series is a cage guided 3-way valve, blockage of plug and cage can be reduced due... [See More]
- Valve Type: Directional; Diverter; Globe; Mixing
- Features: Cryogenic
- Media: Air; Steam
from Valcor Engineering Corporation
The SV91 series is a 2-way, direct acting, floating-seal design solenoid valve for control of cryogenic fluids down to -454 °F. It is available in normally closed and normally open configurations. The direct acting design is less prone to hang-up during the operation and the floating seal has... [See More]
- Valve Type: Solenoid
- Valve Size: 0.38 to 0.75
- Actuation: Electric
- Maximum Pressure: 1200.00
from Velan, Inc.
Severe service control valves for extreme temperature applications. Features and benefits. SERVICE RANGE: • Temperature: -457.6 to 356 °F (-272 to 180 °C). DESIGN FEATURES: • Resilient stainless steel design. • Temperatures down to 1.2 K (super-fluid He). • Very low "Heat... [See More]
- Valve Type: Butterfly
- Connection Description: Butt Weld; Butt weld
- Valve Size: 0.12 to 8.00
- Media: Water; Wastewater
from co-ax valves inc.
Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive. Body Materials: brass, galvanized steel, nickel plated steel, without... [See More]
- Valve Type: Drain; Mixing; Solenoid
- Valve Size: 0.38
- Actuation: Electric
- Maximum Pressure: 0.00 to 6000.00
from Ideal Valve Inc.
For extremely precise control of larger flows, very precise repeatability [See More]
- Valve Type: Mixing; Needle
- Maximum Pressure: 3000.00
- Valve Size: 0.12
- Number of Ports: 2
from Valcor Engineering Corporation
The SV95 series is a direct acting 2-way normally closed solenoid valve designed to handle cryogenic fluids and gases down to -345 °F. This series employs PTFE plunger guides which help the valve to operate in the extremely high friction environment that is typical with cryogenic applications. [See More]
- Valve Type: Solenoid
- Valve Size: 0.12 to 0.25
- Actuation: Electric
- Maximum Pressure: 1000.00
from co-ax valves inc.
Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive. Body Materials: brass, galvanized steel, nickel plated steel, without... [See More]
- Valve Type: Drain; Mixing; Solenoid
- Valve Size: 0.31 to 0.55
- Actuation: Electric
- Maximum Pressure: 0.00 to 750.00
from Valcor Engineering Corporation
The SV97 series is a direct acting 2-way normally closed solenoid valve designed to handle cryogenic fluids and gases down to -320 °F. This series employs PTFE plunger guides, which help the valve to operate in the extremely high friction environment that is typical with cryogenic applications. [See More]
- Valve Type: Solenoid
- Valve Size: 0.25
- Actuation: Electric
- Maximum Pressure: 1000.00
from co-ax valves inc.
Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid. Body Material: brass, nickel plated brass, stainless steel. Options: special threads, mounting, special voltage, plug M 12 x 1,... [See More]
- Valve Type: Drain; Mixing; Solenoid
- Valve Size: 0.06 to 0.12
- Actuation: ElectroHydraulic
- Maximum Pressure: 0.00 to 7500.00
from co-ax valves inc.
Function: pressure balanced 2/2 or 3/2 way coaxial valves direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, liquid fuels. Body Material: If you have any further queries, please do not hesitate to contact us... [See More]
- Valve Type: Balancing; Drain; Mixing; Solenoid
- Valve Size: 0.38
- Actuation: Electric
- Maximum Pressure: 0.00 to 1500.00
from co-ax valves inc.
Function: pressure balanced 2/2 or 3/2 way coaxial valves direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, liquid fuels. Body Material: If you have any further queries, please do not hesitate to contact us... [See More]
- Valve Type: Balancing; Drain; Mixing; Solenoid
- Valve Size: 0.06 to 0.12
- Actuation: Electric
- Maximum Pressure: 0.00 to 7500.00