Fire Service Control Valves

32 Results
High Pressure Thermal Relief Valve -- HAT/RA-HP
from ThermOmegaTech®

Product Description. The HAT/RA-HP valve is commonly used as a thermal relief valve on fire pumps and high pressure water pumps. It may be used to regulate the flow of glycol, water or other media in critical cooling applications and to economically remove heat from equipment or a process. [See More]

  • Actuation: Thermally
  • Maximum Pressure: 1000.00
  • Valve Size: 0.50
  • Number of Ports: 2
1 1/2" Bronze 3-Way, Full Port Ball Valve Ball Valve -- KZ78HY
from KZVALVE

The KZValve Bronze 3-Way Ball Valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 1/2" to 2" bronze 3-way ball valves. • Valve body: C84400 bronze. • Ball: 316 stainless steel. •... [See More]

  • Valve Type: Ball
  • Valve Size: 1.50
  • Actuation: Electric
  • Maximum Pressure: 400.00
Diaphragm Control Valves (Ductle Iron) -- Series 605GD / 605AD
from Ames Fire & Waterworks

Models 605GD (Globe) and 605AD (Angle) are Ductile Iron, reduced port, single chamber basic valves that incorporate a one-piece disc and diaphragm assembly. This assembly is the only moving part within the valve allowing it to open, close, or modulate as commanded by the pilot control system. The... [See More]

  • Valve Type: Diaphragm
  • Valve Size: 3.00 to 24.00
  • Actuation: Pneumatic
  • Maximum Pressure: 400.00
51 Series -- 51-4-21c
from Ideal Valve Inc.

For extremely precise control of larger flows, very precise repeatability [See More]

  • Valve Type: Mixing; Needle
  • Maximum Pressure: 3000.00
  • Valve Size: 0.12
  • Number of Ports: 2
1 1/2" Bronze Actuated Valve -- KZ84HUR
from KZVALVE

The KZValve Bronze 2-Way Ball Valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • ¼" to 2" bronze 2-way ball valves. • Valve body: C84400 bronze. • Ball: 316 stainless steel. [See More]

  • Valve Type: Ball
  • Valve Size: 1.50
  • Actuation: Electric
  • Maximum Pressure: 600.00
Diaphragm Control Valves -- Series 600GD / 600AD
from Ames Fire & Waterworks

Models 600GD (Globe) and 600AD (Angle) are Ductile Iron, reduced port, dual chamber basic valves that incorporate a one-piece disc and diaphragm assembly. When pressure is applied to the upper diaphragm chamber and released from the lower diaphragm chamber, the valve travels to a closed position. [See More]

  • Valve Type: Diaphragm
  • Valve Size: 3.00 to 24.00
  • Actuation: Pneumatic
  • Maximum Pressure: 400.00
1 1/2" Bronze Valve -- 84H22
from KZVALVE

1 1/2" Bronze, 2-way, standard port, stainless steel ball, FNPT, ball valve, rated for 600 psi at 70 ° F [See More]

  • Valve Type: Ball
  • Maximum Pressure: 600.00
  • Valve Size: 1.50
  • Number of Ports: 2
Diaphragm Control Valves -- Series 900GD / 900AD
from Ames Fire & Waterworks

Models 900GD (Globe) and 900AD (Angle) are Ductile Iron, full port, dual chamber basic valves that incorporate a one-piece disc and diaphragm assembly. When pressure is applied to the upper diaphragm chamber and released from the lower diaphragm chamber, the valve travels to a closed position. When... [See More]

  • Valve Type: Diaphragm
  • Valve Size: 2.00 to 16.00
  • Actuation: Pneumatic
  • Maximum Pressure: 400.00
1 1/2" Nylon 2-Way Actuated Valve -- KZ12HUR
from KZVALVE

The KZValve QX Series Ball Valves are engineered for actuation and. designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 3/4" to 2" full port 2-way ball valves. • Valve body: Polypropylene or nylon. • Ball: 316 stainless... [See More]

  • Valve Type: Ball
  • Valve Size: 1.50
  • Actuation: Electric
  • Maximum Pressure: 200.00
Diaphragm Control Valves with Mechanical Check Feature -- Series 600GD-16 / 600AD-16
from Ames Fire & Waterworks

Models 600GD-16 (Globe) and 600AD-16 (Angle) are Ductile Iron, reduced port, dual chamber basic valves that incorporate a two-piece telescoping disc and diaphragm assembly. When pressure is applied to the upper diaphragm chamber and released from the lower diaphragm chamber, the valve travels to a... [See More]

  • Valve Type: Diaphragm
  • Valve Size: 3.00 to 12.00
  • Actuation: Pneumatic
  • Maximum Pressure: 400.00
1 1/2" Nylon 3-Way Actuated Valve -- KZ24HY
from KZVALVE

The KZValve QX Series 3-Way, Side Load, Full Port, Ball Valves (On-On Diverter) are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 3/4", 1" and 11/2" full port valves. • Ball: 316 stainless steel. [See More]

  • Valve Type: Ball
  • Valve Size: 1.50
  • Actuation: Electric
  • Maximum Pressure: 200.00
Diaphragm Control Valves with Mechanical Check Feature -- Series 605GD-16 / 605AD-16
from Ames Fire & Waterworks

Models 605GD-16 (Globe) and 605AD-16 (Angle) are Ductile Iron, reduced port, single chamber basic valves that incorporate a two-piece telescoping disc and diaphragm assembly. This assembly is the only moving part within the valve allowing it to open, close, or modulate as commanded by the pilot... [See More]

  • Valve Type: Diaphragm
  • Valve Size: 6.00 to 12.00
  • Actuation: Pneumatic
  • Maximum Pressure: 400.00
1 1/2" Nylon Valve -- NF2H22
from KZVALVE

1 1/2" Nylon, 2-way, full port, stainless steel ball, FNPT, ball valve, rated for 200 psi at 70 ° F [See More]

  • Valve Type: Ball
  • Maximum Pressure: 200.00
  • Valve Size: 1.50
  • Number of Ports: 2
1 1/2" Nylon Valve -- NF7H22
from KZVALVE

1 1/2" Nylon, 3-way, bottom load, full port, stainless steel ball, on-on, FNPT, ball valve, rated for 200 psi at 70 ° F [See More]

  • Valve Type: Ball
  • Maximum Pressure: 200.00
  • Valve Size: 1.50
  • Number of Ports: 3
1 1/2" Polypropylene Valve -- F2H22
from KZVALVE

1 1/2" Polypropylene, 2-way, full port, stainless steel ball, FNPT, ball valve, rated for 125 psi at 70 ° F [See More]

  • Valve Type: Ball
  • Maximum Pressure: 125.00
  • Valve Size: 1.50
  • Number of Ports: 2
1 1/2" Polypropylene Valve -- F7H22
from KZVALVE

1 1/2" Polypropylene, 3-way, bottom load, full port, stainless steel ball, on-on, FNPT, ball valve, rated for 125 psi at 70 ° F [See More]

  • Valve Type: Ball
  • Maximum Pressure: 125.00
  • Valve Size: 1.50
  • Number of Ports: 3
1 1/2" Stainless Steel 2-Way Actuated Valve -- KZ67HWR
from KZVALVE

The KZValve Vented 2-Way Stainless Steel Ammonia Valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • ¼" to 2" vented 2-way stainless steel valves. • Valve body: CF8M stainless steel. [See More]

  • Valve Type: Ball
  • Valve Size: 1.50
  • Actuation: Electric
  • Maximum Pressure: 1500.00
1 1/2" Stainless Steel 2-Way Actuated Valve -- KZ88HY
from KZVALVE

The KZValve Stainless Steel 2-Way Ball Valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • ¼" to 1 ½" stainless steel 2-way ball valves. • Valve body: CF8M stainless steel. [See More]

  • Valve Type: Ball
  • Valve Size: 1.50
  • Actuation: Electric
  • Maximum Pressure: 1500.00
1 1/2" Stainless Steel 2-Way Actuated Valve -- KZ89HY
from KZVALVE

The KZValve Stainless Steel 3-Piece, 2-Way Ball Valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • ½" to 3" stainless steel 3-piece swing out style, 2-way ball valves. • Valve body:... [See More]

  • Valve Type: Ball
  • Valve Size: 1.50
  • Actuation: Electric
  • Maximum Pressure: 1000.00
1 1/2" Stainless Steel 3-Piece, 2-Way Ball Valve -- 61H22-10DW0-P01
from KZVALVE

These KZValve stainless steel valves are ANSI/NSF 61 certified, meet the Uniform Plumbing Code (UPC), are Low-Lead certified, and approved for drinking water applications in all 50 states. The valves are engineered for actuation and designed to work with KZValve actuators. • 1/2", 3/4", 1",... [See More]

  • Valve Type: Ball
  • Valve Size: 1.50
  • Actuation: Electric
  • Maximum Pressure: 1000.00
1 1/2" Stainless Steel 3-Way Actuated Valve -- KZ73HW
from KZVALVE

The KZValve stainless steel, 3-way, ball valves are engineered for. actuation and designed to work with the KZValve actuators. These reliable. valves are proven performers season after season. • 3/8" to 2" stainless steel 3-way ball valves. • Valve body: CF8M stainless steel. • Ball:... [See More]

  • Valve Type: Ball
  • Valve Size: 1.50
  • Actuation: Electric
  • Maximum Pressure: 1000.00
1 1/2" Stainless Steel Valve -- 67H22
from KZVALVE

1 1/2" Stainless steel, 2-way, standard port, stainless steel vented ball, FNPT, ammonia ball valve, rated for 1,500 psi at 70 ° F [See More]

  • Valve Type: Ball
  • Maximum Pressure: 1500.00
  • Valve Size: 1.50
  • Number of Ports: 2
1 1/2" Stainless Steel Valve -- 73H22
from KZVALVE

1 1/2" Stainless steel, 3-way, standard port, stainless steel ball, FNPT, ball valve, rated for 1,000 psi at 70 ° F [See More]

  • Valve Type: Ball
  • Maximum Pressure: 1000.00
  • Valve Size: 1.50
  • Number of Ports: 3
1 1/2" Stainless Steel Valve -- 88H22
from KZVALVE

1 1/2" Stainless steel, 2-way, standard port, stainless steel ball, FNPT, ball valve, rated for 1,500 psi at 70 ° F [See More]

  • Valve Type: Ball
  • Maximum Pressure: 1500.00
  • Valve Size: 1.50
  • Number of Ports: 2
1 1/2" Stainless Steel Valve -- 89H22
from KZVALVE

1 1/2" Stainless steel, 2-way, 3-piece, full port, stainless steel ball, FNPT, ball valve, rated for 1,000 psi at 70 ° F [See More]

  • Valve Type: Ball
  • Maximum Pressure: 1000.00
  • Valve Size: 1.50
  • Number of Ports: 2
1 1/4" Polypropylene Valve -- F2G22
from KZVALVE

1 1/4" Polypropylene, 2-way, full port, stainless steel ball, FNPT, ball valve, rated for 125 psi at 70 ° F [See More]

  • Valve Type: Ball
  • Maximum Pressure: 125.00
  • Valve Size: 1.25
  • Number of Ports: 2
1 1/4" Stainless Steel Valve -- 89G22
from KZVALVE

1 1/4" Stainless steel, 2-way, 3-piece, full port, stainless steel ball, FNPT, ball valve, rated for 1,000 psi at 70 ° F [See More]

  • Valve Type: Ball
  • Maximum Pressure: 1000.00
  • Valve Size: 1.25
  • Number of Ports: 2
1" Bronze Valve -- 84F22
from KZVALVE

1" Bronze, 2-way, standard port, stainless steel ball, FNPT, ball valve, rated for 600 psi at 70 ° F [See More]

  • Valve Type: Ball
  • Maximum Pressure: 600.00
  • Valve Size: 1.00
  • Number of Ports: 2
1" Nylon Valve -- NF2F33
from KZVALVE

1" Nylon, 2-way, full port, stainless steel ball, FNPT, ball valve, rated for 300 psi at 70 ° F [See More]

  • Valve Type: Ball
  • Maximum Pressure: 300.00
  • Valve Size: 1.00
  • Number of Ports: 2
1" Polypropylene Valve -- F2F33
from KZVALVE

1" Polypropylene, 2-way, full port, stainless steel ball, FNPT, ball valve, rated for 150 psi at 70 ° F [See More]

  • Valve Type: Ball
  • Maximum Pressure: 150.00
  • Valve Size: 1.00
  • Number of Ports: 2
1" Polypropylene Valve -- F5F33
from KZVALVE

1" Polypropylene, 3-way, bottom load, full port, stainless steel ball, ACeR ball, on-off, jet back to tank, FNPT, ball valve, rated for 150 psi at 70 ° F [See More]

  • Valve Type: Ball
  • Maximum Pressure: 150.00
  • Valve Size: 1.00
  • Number of Ports: 3
1" Stainless Steel 2-Way Actuated Valve -- KZ92FM
from KZVALVE

The KZValve Stainless Steel 3-Piece, 2-Way Direct Mount Ball Valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 1" full port stainless steel valve with manual handle. • Mounts directly to... [See More]

  • Valve Type: Ball
  • Valve Size: 1.00
  • Actuation: Electric
  • Maximum Pressure: 600.00