Thermally Actuated Control Valves
from ThermOmegaTech®
Product Description. Number of Outlets: Single Outlet. Type of Fittings for TV/SC-A: Parker or Swagelok. Type of Extension: Stainless Steel. There are literally hundreds of applications for these compact, self-contained, automatic control valves. These ambient sensing valves can be used to turn on... [See More]
- Actuation: Thermally
- Maximum Pressure: 200.00
- Valve Size: 0.38 to 0.50
- Number of Ports: 3
from ThermOmegaTech®
Product Description. There are many uses for these compact, self-contained, automatic valves. Ambient sensing valves can be used to turn on steam, air, gas or liquids compatible with Teflon and stainless steel in response to temperature change. Applications include automation of steam trace lines,... [See More]
- Actuation: Thermally
- Maximum Pressure: 200.00
- Valve Size: 0.50 to 0.75
- Number of Ports: 3
from ThermOmegaTech®
Operation. The DTV can be used in applications where a high temperature discharge flow to a drain or sewer must be tempered with cold water. The DTV is installed into the drain line such that the hot effluent passes over the thermal actuator of the DTV and this thermal actuator controls the... [See More]
- Actuation: Thermally
- Valve Size: 0.50 to 1.00
- Valve Type: Drain; Mixing
- Maximum Pressure: 125.00
from ThermOmegaTech®
Product Description. The TV/SC-I assures accurate temperature control in an instrument or analyzer enclosure. It ’s a reliable, economical alternative to costly, hazardous electric heating. This self-contained compact thermostatic control valve senses enclosure temperature and automatically... [See More]
- Actuation: Thermally
- Maximum Pressure: 200.00
- Valve Size: 0.38 to 0.50
- Number of Ports: 3
from ThermOmegaTech®
Product Description. Number of Outlets: Single Outlet. Type of Fittings for TV/SC-I: Parker or Swagelok. Type of Extension: Stainless Steel. The TV/SC-IR assures accurate temperature control in an instrument or analyzer enclosure. It ’s a reliable, economical alternative to costly, hazardous... [See More]
- Actuation: Thermally
- Maximum Pressure: 200.00
- Valve Size: 0.38 to 0.50
- Number of Ports: 3
from ThermOmegaTech®
Product Description. The HAT/RA-HP valve is commonly used as a thermal relief valve on fire pumps and high pressure water pumps. It may be used to regulate the flow of glycol, water or other media in critical cooling applications and to economically remove heat from equipment or a process. [See More]
- Actuation: Thermally
- Maximum Pressure: 1000.00
- Valve Size: 0.50
- Number of Ports: 2
from ThermOmegaTech®
Operation. A thermostatic element inside the valve senses temperature and if this falls below the setpoint, the valve modulates open to allow flow. When the temperature increases to near the setpoint, the HAT (Heat Actuated Trap) valve modulates closed. HAT valves are available with built-in leakage... [See More]
- Actuation: Thermally
- Valve Size: 0.50 to 0.75
- Valve Type: Drain
- Maximum Pressure: 300.00
from ThermOmegaTech®
Product Description. TV/HAT valves are ideal for use in conjunction with tracer tubing and tracing systems using pre-traced tubing bundles. These valves are optimal for replacing conventional steam traps on winterization tracing, instrument tracing, condensate return system freeze protection,... [See More]
- Actuation: Thermally
- Valve Size: 0.25 to 0.50
- Valve Type: Drain
- Maximum Pressure: 300.00
from ThermOmegaTech®
Product Description. The ITCH Assembly assures accurate temperature control in an instrument or analyzer enclosure. It will maintain enclosure temperature accurately over a wide range of ambient temperatures with steam supply pressures from 15 psig (1 bar) to 200 psig (13.8 bar) without danger of... [See More]
- Actuation: Thermally
- Maximum Pressure: 200.00
- Valve Size: 0.38
- Number of Ports: 3
from ThermOmegaTech®
Product Description. By placing an EcoFlow ® on the seal water outlet of your mechanical seal it will continuously maintain a constant seal water outlet temperature. If the seal water should exceed your specified factory set point it will modulate open discharging the hot water, displacing it... [See More]
- Actuation: Thermally
- Maximum Pressure: 400.00
- Valve Size: 0.25 to 0.38
- Number of Ports: 2 to 3
from ThermOmegaTech®
CircuitSolver ® is a thermostatic self-actuating balancing valve that continuously adjusts the flow through each branch of a domestic hot water recirculation system to maintain the specified temperature at the ends of the branches. The CircuitSolver ® Sanitary Flush (CSUSF) valve allows for... [See More]
- Actuation: Thermally
- Valve Size: 0.50 to 1.00
- Valve Type: Balancing
- Maximum Pressure: 200.00
from ThermOmegaTech®
Product Description. A safety hazard for plant personnel can occur when utilizing safety showers or eyewash stations if overheating of the pipes caused by solar radiation or steam/electric tracing results in extremely high temperatures at the point of use. The HAT/SP valve can be installed at the... [See More]
- Actuation: Thermally
- Valve Size: 0.50 to 0.75
- Valve Type: Drain
- Maximum Pressure: 200.00
from ThermOmegaTech®
Product Description. A safety hazard for plant personnel will occur through solar radiation or overheating caused by steam or electric tracing resulting in extremely high temperatures at the point of use. The IC/SP valve prevents this safety hazard. When installed in safety showers, eyewash... [See More]
- Actuation: Thermally
- Valve Size: 0.75
- Valve Type: Drain
- Maximum Pressure: 100.00
from ThermOmegaTech®
Product Description. These compact self-contained control valves can be used to control cooling media to economically remove heat from equipment or a process. Controlling air flow to a vortex cooling device is a common application. Another common application is use of the TV/US-XR to control cooling... [See More]
- Actuation: Thermally
- Maximum Pressure: 200.00
- Valve Size: 0.38 to 0.50
- Number of Ports: 3
from ThermOmegaTech®
Product Description. Because of the unique mixing characteristics inside the STVM ® Valve, it is capable of mixing steam and water without the usual noise and vibration associated with other types of mixers. As a safety feature, the thermal actuator in the valve outlet is designed to turn off... [See More]
- Actuation: Thermally
- Valve Size: 1.00
- Valve Type: Balancing; Mixing
- Maximum Pressure: 150.00
from ThermOmegaTech®
Product Description. These compact self-contained control valves can maintain very tight temperature control of any number of control loops using steam, liquid phase heat transfer media such as Dowtherm ®, hot water, hot oil, glycol, etc. In general they can be used whenever accurate but low... [See More]
- Actuation: Thermally
- Maximum Pressure: 200.00
- Valve Size: 0.50
- Number of Ports: 3
from ThermOmegaTech®
Product Description. These compact self-contained control valves can be used to control cooling media to economically remove heat from equipment or a process. n general they can be used whenever accurate but low cost control is require. A common application for the US/S-XR is to control cooling... [See More]
- Actuation: Thermally
- Maximum Pressure: 200.00
- Valve Size: 0.75
- Number of Ports: 3
from ThermOmegaTech®
Operation. As the fluid temperature increases to within the operating range of the HAT/RA, the thermal actuator modulates the valve open. If the fluid temperature is above the acceptable range, the valve will continue to modulate open allowing additional fluid discharge. As the outlet temperature... [See More]
- Actuation: Thermally
- Maximum Pressure: 70.00 to 200.00
- Valve Size: 1.30 to 1.50
- Number of Ports: 2
from ThermOmegaTech®
Operation. As the fluid temperature increases to within the operating range of the HAT/RA-LP, the thermal actuator modulates the valve open. If the fluid temperature is above the acceptable range, the valve will continue to modulate open allowing additional fluid discharge. As the outlet temperature... [See More]
- Actuation: Thermally
- Maximum Pressure: 70.00 to 200.00
- Valve Size: 1.30 to 1.50
- Number of Ports: 3
from ThermOmegaTech®
Operation. As the fluid temperature increases to within the operating range of the TV/HAT-RA, the thermal actuator modulates the valve open. If the fluid temperature is above the acceptable range, the valve will continue to modulate open allowing additional fluid discharge. As the outlet temperature... [See More]
- Actuation: Thermally
- Maximum Pressure: 150.00
- Valve Size: 1.00
- Number of Ports: 2
from ThermOmegaTech®
Operation. The TV/HAT-RA-LP is installed on the cooling water outlet of the equipment as an after flow controller. At start-up, the valve is closed except for the “control leakage ”, allowing a small amount of flow to sense the changing equipment temperature. As the outlet water... [See More]
- Actuation: Thermally
- Maximum Pressure: 150.00
- Valve Size: 1.00
- Number of Ports: 3
from ThermOmegaTech®
Product Description. These compact self-contained control valves can maintain very tight temperature control of any number of control loops using steam, liquid phase heat transfer media such as Dowtherm ®, hot water, hot oil, glycol, compressed air, etc. In general they can be used whenever... [See More]
- Actuation: Thermally
- Maximum Pressure: 200.00
- Valve Size: 0.38 to 0.50
- Number of Ports: 3
from ThermOmegaTech®
Product Description. ECONO/HAT-RA is primarily used for thermal relief on booster pumps to keep them cool during idling. It can also be used to controlling cooling water outlet temperature or controlling flow of cooling water, glycol or other cooling media in applications requiring economical... [See More]
- Actuation: Thermally
- Maximum Pressure: 400.00
- Valve Size: 0.25
- Number of Ports: 2
from Crane Fluid Systems
Crane radiator valves are manufactured from high grade materials and use the same functional design as the industrial bronze globe and gate valve patterns [See More]
- Actuation: Thermally
- Media: Water; Hot Water
- Primary Material: Brass / Bronze
from Crane Fluid Systems
Crane radiator valves are manufactured from high grade materials and use the same functional design as the industrial bronze globe and gate valve patterns [See More]
- Actuation: Thermally
- Media: Water; Hot Water
- Primary Material: Brass / Bronze
from Crane Fluid Systems
Crane radiator valves are manufactured from high grade materials and use the same functional design as the industrial bronze globe and gate valve patterns [See More]
- Actuation: Thermally
- Media: Water; Hot Water
- Primary Material: Brass / Bronze
from Crane Fluid Systems
The new range offers interchange-ability of the TRV head and the Wheelhead. For the TRV Head see T90 data page. For Wheelhead option see T80 dats page. The revolutionary body design enables both the TRV head and the Wheelhead to be connected directly to a common valve body without the need for... [See More]
- Actuation: Thermally
- Media: Water; Hot Water
- Primary Material: Brass / Bronze
from Crane Fluid Systems
The new range offers interchange-ability of the TRV head and the Wheelhead. For the TRV Head see T90 data page. For Wheelhead option see T80 dats page. The revolutionary body design enables both the TRV head and the Wheelhead to be connected directly to a common valve body without the need for... [See More]
- Actuation: Thermally
- Media: Water; Hot Water
- Primary Material: Brass / Bronze
from Crane Fluid Systems
The new range offers interchange-ability of the TRV head and the Wheelhead. For the TRV Head see T90 data page. For Wheelhead option see T80 dats page. The revolutionary body design enables both the TRV head and the Wheelhead to be connected directly to a common valve body without the need for... [See More]
- Actuation: Thermally
- Media: Water; Hot Water
- Primary Material: Brass / Bronze
from Crane Fluid Systems
The new range offers interchange-ability of the TRV head and the Wheelhead. The revolutionary body design enables both the TRV head and the Wheelhead to be connected directly to a common valve body without the need for adaptors. This design breakthrough reduces the cost of stock holding and... [See More]
- Actuation: Thermally
- Media: Water; Hot Water
- Primary Material: Brass / Bronze
from Crane Fluid Systems
Straight Body and T80 Wheel Head Valve [See More]
- Actuation: Thermally
- Media: Water; Hot Water
- Primary Material: Brass / Bronze
from Crane Fluid Systems
Straight Body and T90 TRV Head [See More]
- Actuation: Thermally
- Media: Water; Hot Water
- Primary Material: Brass / Bronze
from Crane Fluid Systems
The new range offers interchange-ability of the TRV head and the Wheelhead. The revolutionary body design enables both the TRV head and the Wheelhead to be connected directly to a common valve body without the need for adaptors. This breakthrough design reduces the cost of stock holding and... [See More]
- Actuation: Thermally
- Media: Water; Hot Water
- Primary Material: Brass / Bronze
from Crane Fluid Systems
The new range offers interchange-ability of the TRV head and the Wheelhead. The revolutionary body design enables both the TRV head and the Wheelhead to be connected directly to a common valve body without the need for adaptors. This breakthrough design reduces the cost of stock holding and... [See More]
- Actuation: Thermally
- Media: Water; Hot Water
- Primary Material: Brass / Bronze