Severe Service Rated Control Valves

2 Results
Flanged Abrasive Service Control Valves -- DFT® Ultra-Trol®
from DFT Inc.

The ULTRA-TROL ® is designed for applications requiring flanged end connections. The internal design features are similar to the HI-100 found on page 6. They include the in-line through ported, venturi flow shape and the contained spherical ball. The ball, cage and stem can easily be replaced... [See More]

  • Actuation: Electric (optional feature); ElectroHydraulic (optional feature); ElectroPneumatic (optional feature); Pneumatic (optional feature)
  • Maximum Pressure: 6170.00
  • Valve Size: 0.25 to 10.00
  • Number of Ports: 1
Ball Valves -- Brands: Pibiviesse, KF Valves
from CIRCOR Energy

CIRCOR Energy offers a complete line of two and three-piece ball valves in either floating or trunnion supported design, ideally suited for precise control and positive shutoff. The efficient opening and closing system employed by quarter turn ball valves makes them an excellent choice for shutoff... [See More]

  • Valve Type: Ball
  • Maximum Pressure: ? to 15000.00
  • Valve Size: 0.50 to 60.00
  • Number of Ports: 2