PVC Control Valves
from Plast-O-Matic Valves, Inc.
Series FC Maintain constant flow with inlet pressure changes from 15 to 120 PSI (1 bar to 8 bar). Available in pipe sizes 1/4 ″ through 3 ″, with standard flow ranges from 1/4 GPM to 120 GPM. Valves are pre-set and tamper-proof. [See More]
- Primary Material: PVC; PTFE (optional feature); PP (optional feature); PVDF (optional feature)
- Valve Size: 0.25 to 3.00
- Actuation: Automatic Operation
- Maximum Pressure: 15.00 to 120.00
from Plast-O-Matic Valves, Inc.
Series PCWS supply side or Series PCWR return side assemblies simplify piping and provide superior strength. Fully customizable with choice of valves, flow, and pressure controls; pressure and temperature gauges, flowmeters, and virtually any conceivable combination of connection sizes and types. [See More]
- Primary Material: PVC
- Maximum Pressure: 5.00 to 125.00
- Valve Size: 0.50 to 1.00
- Number of Ports: 2
from Hayward Flow Control
AR Series air release valves are available in PVC only and have FPM seals only. Size is 3/4 in. and comes with socket and threaded end connections. All valves are assembled with silicone free lubricant. Features. PVC Body with PP Ball. Reliable Tank Air Venting. Prevents Tank Overflow. Hollow,... [See More]
- Primary Material: PVC
- Maximum Pressure: 225.00
- Valve Size: 0.75
- Number of Ports: 2
from Hayward Flow Control
AV Series angle globe valves are available in PVC only and have FPM o-rings and seals. They have threaded end connections only and are assembled with silicone free lubricant. Features. PVC. Space Saving 90 Degree Body. Panel Mount Lugs on 1/4 in. Size. Fine Pitch Stem Threads for Precision... [See More]
- Primary Material: PVC
- Valve Size: 0.25 to 2.00
- Valve Type: Globe
- Maximum Pressure: 150.00
from Hayward Flow Control
NVA Series needle valves are available in PVC and GF-PP. They have FPM o-rings and a PTFE seat. End connections are threaded only and all valves areassembled with silicone free lubricant. Features. Lugs for Panel Mounting. Adjustable Without Tools. Fine Pitch Stem Thread. Rated at 150 PSI @ 70F. PVC... [See More]
- Primary Material: PVC; GF-PP
- Valve Size: 0.25 to 0.50
- Valve Type: Needle
- Maximum Pressure: 150.00
from Hayward Flow Control
Pressure Regulator valves are available in PVC and Corzan CPVC. Seals are FPM only. End connections are threaded only. Pressure Regulator valves can be set from 5 - 75 PSI. Minimum charges for setting pressures exist. All valves are assembled with silicone free lubricant. Features. PVC or Corzan... [See More]
- Primary Material: PVC; CPVC; Corzan
- Valve Size: 0.25 to 1.50
- Valve Type: Relief
- Maximum Pressure: 150.00