Intrinsically Safe Control Valves
from Clippard
Intrinsically Safe Electronic Solenoid Valve [See More]
- Valve Type: Cartridge; Directional; Poppet; Solenoid
- Valve Size: 0.19
- Actuation: Electric
- Maximum Pressure: 105.00
from Festo Corporation
NAMUR port pattern for solenoid valves to VDI/VDE 3845. Rotatable seal for 3/2- or 5/2-way valve. Wide choice of EX solenoid systems. Sturdy and powerful. Extended temperature range. Outstanding value for money. All solenoid coils can be used on an armature tube. The VSNC-...FN variant achieves... [See More]
- Valve Type: Gate; Solenoid
- Maximum Pressure: 21.76 to 116.03
- Actuation: Electric
- Media Temperature: -4 to 140
from Festo Corporation
NAMUR port pattern for solenoid valves to VDI/VDE 3845. Rotatable seal for 3/2- or 5/2-way valve. Wide choice of EX solenoid systems. Sturdy and powerful. Extended temperature range. Outstanding value for money. All solenoid coils can be used on an armature tube. The VSNC-...FN variant achieves... [See More]
- Valve Type: Gate; Solenoid
- Maximum Pressure: 36.26 to 116.03
- Actuation: Electric
- Media Temperature: -4 to 140
from Continental Hydraulics
VSD 03M EXA. HAZARDOUS DUTY SOLENOID ACTUATED, DIRECT OPERATED, DIRECTIONAL CONTROL VALVE EXPLOSION-PROOF. Mounting Surface NFPA D03 (ISO 4401-03-02-0-03). Max Pressure 5000 PSI (350 bar). Max Flow Rate 20 gpm (76 l/min). CSA certified Explosion-Proof coils (Class I / Zone I). Description. The... [See More]
- Valve Type: Directional; Solenoid; Spool
- Maximum Pressure: 5000.00
- Actuation: Electric
- Number of Ports: 4
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Valve Type: Balancing; Drain; Mixing; Solenoid
- Valve Size: 0.31
- Actuation: ElectroPneumatic; Pilot; Pneumatic
- Maximum Pressure: 0.00 to 600.00
from Continental Hydraulics
VSD*HL KD2. HAZARDOUS LOCATION, SOLENOID, DIRECT & PILOT OPERATED DIRECTIONAL CONTROL VALVES EXPLOSION-PROOF. Sizes D03 to D10. Pressures up to 5000 PSI. Flows from 40 to 290 GPM. ATEX certification 94/4/EC. Description. The VSD**HL solenoid operated directional control valves are in compliance... [See More]
- Valve Type: Directional; Solenoid; Spool
- Maximum Pressure: 5000.00
- Actuation: Electric
- Media: Hydraulic
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Valve Type: Balancing; Drain; Mixing; Solenoid
- Valve Size: 0.31
- Actuation: ElectroPneumatic; Pilot; Pneumatic
- Maximum Pressure: 0.00 to 1500.00
from Continental Hydraulics
VED*HL KD2. HAZARDOUS LOCATION, PROPORTIONAL, DIRECT & PILOT OPERATED VALVES. EXPLOSION-PROOF. Sizes D03 to D10. Pressures up to 5000 PSI. Flows from 20 to 423 GPM. ATEX certification 94/4/EC [See More]
- Valve Type: Directional; Spool
- Maximum Pressure: 5000.00
- Actuation: Pilot
- Media: Hydraulic
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Valve Type: Balancing; Drain; Mixing
- Valve Size: 3.94
- Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
- Maximum Pressure: 0.00 to 580.15
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Valve Type: Balancing; Drain; Mixing
- Valve Size: 4.92
- Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
- Maximum Pressure: 0.00 to 580.15
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Valve Type: Balancing; Drain; Mixing
- Valve Size: 2.56
- Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
- Maximum Pressure: 0.00 to 600.00
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Valve Type: Balancing; Drain; Mixing
- Valve Size: 3.15
- Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
- Maximum Pressure: 0.00 to 600.00
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Valve Type: Balancing; Drain; Mixing
- Valve Size: 3.94
- Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
- Maximum Pressure: 0.00 to 580.15
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Valve Type: Balancing; Drain; Mixing
- Valve Size: 4.92
- Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
- Maximum Pressure: 0.00 to 580.15
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Valve Type: Balancing; Drain; Mixing
- Valve Size: 2.56
- Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
- Maximum Pressure: 0.00 to 600.00
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Valve Type: Balancing; Drain; Mixing
- Valve Size: 3.15
- Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
- Maximum Pressure: 0.00 to 600.00
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Valve Type: Balancing; Drain; Mixing
- Valve Size: 0.59
- Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
- Maximum Pressure: 0.00 to 1500.00
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Valve Type: Balancing; Drain; Mixing
- Valve Size: 0.79
- Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
- Maximum Pressure: 0.00 to 1500.00
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Valve Type: Balancing; Drain; Mixing
- Valve Size: 0.98
- Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
- Maximum Pressure: 0.00 to 1500.00
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Valve Type: Balancing; Drain; Mixing
- Valve Size: 1.26
- Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
- Maximum Pressure: 0.00 to 1500.00
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Valve Type: Balancing; Drain; Mixing
- Valve Size: 1.57
- Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
- Maximum Pressure: 0.00 to 1500.00
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Valve Type: Balancing; Drain; Mixing
- Valve Size: 1.97
- Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
- Maximum Pressure: 0.00 to 1500.00
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Valve Type: Balancing; Drain; Mixing
- Valve Size: 0.39
- Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
- Maximum Pressure: 0.00 to 1500.00
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Valve Type: Balancing; Drain; Mixing
- Valve Size: 3.94
- Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
- Maximum Pressure: 0.00 to 600.00
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Valve Type: Balancing; Drain; Mixing
- Valve Size: 4.92
- Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
- Maximum Pressure: 0.00 to 600.00
from co-ax valves inc.
Function: pressure balanced 3/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Valve Type: Balancing; Diverter; Drain; Mixing
- Valve Size: 0.39
- Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
- Maximum Pressure: 0.00 to 960.00
from co-ax valves inc.
Function: pressure balanced 2/2 or 3/2 way cartridge valves externally controlled or direct acting, normally closed version. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, abrasive. Body Materials: aluminum, brass, stainless steel. Options: valve body, limit switches,... [See More]
- Valve Type: Cartridge; Drain; Mixing
- Valve Size: 0.39
- Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
- Maximum Pressure: 0.00 to 750.00
from co-ax valves inc.
Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage, coil M 12 x 1,... [See More]
- Valve Type: Relief
- Valve Size: 1.26
- Actuation: ElectroPneumatic; Pilot; Pneumatic
- Maximum Pressure: 0.00 to 600.00
from co-ax valves inc.
Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage, coil M 12 x 1,... [See More]
- Valve Type: Relief
- Valve Size: 0.31
- Actuation: ElectroPneumatic; Pilot; Pneumatic
- Maximum Pressure: 145.04 to 2900.75
from co-ax valves inc.
Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage, coil M 12 x 1,... [See More]
- Valve Type: Diverter
- Valve Size: 0.59
- Actuation: ElectroPneumatic; Pilot; Pneumatic
- Maximum Pressure: 72.52 to 1450.38
from co-ax valves inc.
Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or pneumatically controlled, normally closed versions. Media: gaseous, liquid, highly viscous, gelatinous, pasty, contaminated. Body Materials: brass, nickel plated brass, stainless steel. Options: special flanges, limit... [See More]
- Valve Type: Bellows; Drain; Mixing
- Valve Size: 0.39
- Actuation: ElectroPneumatic; Pilot; Pneumatic
- Maximum Pressure: 0.00 to 375.00