Metal Seated Control Valves
from DFT Inc.
The ULTRA-TROL ® is designed for applications requiring flanged end connections. The internal design features are similar to the HI-100 found on page 6. They include the in-line through ported, venturi flow shape and the contained spherical ball. The ball, cage and stem can easily be replaced... [See More]
- Actuation: Electric (optional feature); ElectroHydraulic (optional feature); ElectroPneumatic (optional feature); Pneumatic (optional feature)
- Maximum Pressure: 6170.00
- Valve Size: 0.25 to 10.00
- Number of Ports: 1
from DynaQuip Controls
The DynaMatic EHH2 series of electrically actuated brass valves offers an excellent option for automated applications requiring durable yet economical brass. These automated valves fit a wide range of applications, and all models are pre-sized for clean water, air, or light oil applications. Please... [See More]
- Valve Type: Ball; Sanitary
- Valve Size: 0.50 to 4.00
- Actuation: Electric
- Number of Ports: 2
from DFT Inc.
The HI-100 product line features an in-line, through-ported, venturi flow shape. The seating element, a ball, is contained by a cage that positions it relative to the downstream seat by means of linear stem travel. There are no close clearances between the moving parts (i.e. cage, ball, and seat). [See More]
- Actuation: Electric (optional feature); ElectroHydraulic (optional feature); ElectroPneumatic (optional feature); Pneumatic (optional feature)
- Maximum Pressure: 10800.00
- Valve Size: 0.25 to 10.00
- Number of Ports: 1
from co-ax valves inc.
Function: pressure balanced 2/2 or 3/2 way cartridge valves externally controlled or direct acting, normally closed version. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, abrasive. Body Materials: aluminum, brass, stainless steel. Options: valve body, limit switches,... [See More]
- Valve Type: Cartridge; Drain; Mixing
- Valve Size: 0.39
- Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
- Maximum Pressure: 0.00 to 750.00
from KSB AG
Design. Service-friendly control valve with linear or equal-percentage control characteristic at KVS values of 2.5 to 340 m3/h and closing pressures of up to 25 bar; all internal parts are easy to replace without special tools, including the reversible seat; reduced noise level by standard two-stage... [See More]
- Actuation: Electric
- Maximum Pressure: 362.59
- Valve Size: 0.79 to 5.91
- Number of Ports: 2
from Armstrong International
The GP-2000R is a high-performance externally piloted throttling back-pressure valve for large capacity applications. Typical applications would include systems using flash steam for low-pressure heating or processes. The GP-2000R valve will function to maintain a constant upstream pressure. This... [See More]
- Valve Type: Relief
- Valve Size: 0.50 to 6.00
- Actuation: Electric (optional feature); Pilot
- Maximum Pressure: 200.00
from DK-LOK U.S.A.
Up to 6000psig (413bar). Up to 232 ℃ (450 ℉). SS316,Carbon Steel. Pipe thread 1/2 - 3/4 inch. Standard gauge valve, longer body gauge root valve, and extended 4" long body for pipe insulation are standard. Grafoil packing for high temperature available. Non-rotating globe stem tip. Stem... [See More]
- Valve Size: 0.20
- Number of Ports: 2
- Maximum Pressure: 6000.00
- Media Temperature: -65 to 100
from Ideal Valve Inc.
For extremely precise control of larger flows, very precise repeatability [See More]
- Valve Type: Mixing; Needle
- Maximum Pressure: 3000.00
- Valve Size: 0.12
- Number of Ports: 2
from G.I.E. Inc.
Automatic Diaphragm Valves — Standard Actuator. The GIE, Inc. broad line of diaphragm valves is widely applied throughout the chemical, food, paper, steel, mining, pharmaceutical, and other process industries wherever positive shut-off, non-contamination, or ease of maintenance is required. [See More]
- Valve Type: Diaphragm
- Valve Size: 0.50 to 8.00
- Actuation: Pneumatic (optional feature)
- Maximum Pressure: 200.00
from co-ax valves inc.
Function: pressure balanced 2/2 or 3/2 way cartridge valves externally controlled or direct acting, normally closed version. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, abrasive. Body Materials: aluminum, brass, stainless steel. Options: valve body, limit switches,... [See More]
- Valve Type: Cartridge; Drain; Mixing
- Valve Size: 0.59
- Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
- Maximum Pressure: 0.00 to 750.00
from KSB AG
Design. Start and stop control valve with pressure seal bonnet, billet forged body, seats made of wear and corrosion resistant stellite, rigid throttling plug / stem connection for high differential pressures. Applications. In industrial plants, power stations, process engineering and shipbuilding. [See More]
- Actuation: Electric (optional feature); Pneumatic (optional feature)
- Maximum Pressure: 8702.26
- Valve Size: 2.56 to 9.84
- Number of Ports: 2
from Armstrong International
The GD-10/10F is a lightweight direct-acting diaphragm valve used primarily for pneumatic tool air supply and non-hazardous gas regulation. Screwed connections make it easy to support in position without external sensing lines or other parts. Zinc or aluminum bodies eliminate rust and scale. Plug,... [See More]
- Valve Type: Diaphragm; Relief
- Maximum Pressure: 0.00 to 250.00
- Valve Size: 0.25 to 1.00
- Number of Ports: 2
from co-ax valves inc.
Function: pressure balanced 2/2 or 3/2 way cartridge valves externally controlled or direct acting, normally closed version. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, abrasive. Body Materials: aluminum, brass, stainless steel. Options: valve body, limit switches,... [See More]
- Valve Type: Bellows; Cartridge; Drain; Mixing
- Valve Size: 0.39
- Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
- Maximum Pressure: 0.00 to 750.00
from Armstrong International
The GD-200/200H valves offer high capacity and highly accurate control, with a large, cupped diaphragm for a long stroke. Compact and rugged, the GD-200 ’s composition valve and bronze metal seat mean high performance over a longer service life. Well suited to non-viscous liquid pressure... [See More]
- Valve Type: Diaphragm; Relief
- Maximum Pressure: 150.00
- Valve Size: 2.00 to 6.00
- Number of Ports: 2
from co-ax valves inc.
Function: pressure balanced 2/2 or 3/2 way cartridge valves externally controlled or direct acting, normally closed version. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, abrasive. Body Materials: aluminum, brass, stainless steel. Options: valve body, limit switches,... [See More]
- Valve Type: Bellows; Cartridge; Drain; Mixing
- Valve Size: 0.59
- Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
- Maximum Pressure: 0.00 to 750.00
from Armstrong International
The GD-2000K is an ideal choice when set-point changes are frequent, access to the valve is difficult and steam quality is poor. The GD-2000K comes with either NPT or flanged connections for quick, easy installation. It also comes with a durable ductile iron body and features double stainless steel... [See More]
- Valve Type: Diaphragm; Relief
- Maximum Pressure: 300.00
- Valve Size: 0.50 to 4.00
- Number of Ports: 2
from co-ax valves inc.
Function: pressure balanced 2/2 or 3/2 way cartridge valves externally controlled or direct acting, normally closed version. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, abrasive. Body Materials: aluminum, brass, stainless steel. Options: valve body, limit switches,... [See More]
- Valve Type: Bellows; Cartridge; Drain; Mixing
- Valve Size: 0.59
- Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
- Maximum Pressure: 0.00 to 3000.00
from Armstrong International
An industrial-grade valve for water systems, the GD-24 is lightweight, compact and economical. The valve comes with screwed connections and will mount in any position. It requires no external sensing lines, and its bronze body and high-temperature diaphragm are suitable for hot or cold water... [See More]
- Valve Type: Diaphragm; Relief
- Maximum Pressure: 230.00
- Valve Size: 0.50 to 2.00
- Number of Ports: 2
from co-ax valves inc.
Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage, coil M 12 x 1,... [See More]
- Valve Type: Relief
- Valve Size: 0.59
- Actuation: ElectroPneumatic; Pilot; Pneumatic
- Maximum Pressure: 72.52 to 1740.45
from Armstrong International
The GD-30 is a compact, high-performance direct-acting valve. Economical to buy and use, it is ideal for those low- to moderate-flow applications where accuracy of +/- 10% is acceptable. The GD-30 is well suited for laundry and dry-cleaning equipment, hospital equipment, tire molds, humidifiers,... [See More]
- Valve Type: Bellows; Relief
- Maximum Pressure: 250.00
- Valve Size: 0.50 to 2.00
- Number of Ports: 2
from co-ax valves inc.
Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage, coil M 12 x 1,... [See More]
- Valve Type: Relief
- Valve Size: 1.26
- Actuation: ElectroPneumatic; Pilot; Pneumatic
- Maximum Pressure: 72.52 to 1740.45
from Armstrong International
The GD-45 is a compact, high-performance direct-acting valve. Inexpensive to buy and use, it is ideal for those moderate-flow applications that do not justify the higher cost of pilot-controlled valves. The GD-45 is well suited for laundry and dry-cleaning equipment, hospital equipment, tire molds,... [See More]
- Valve Type: Bellows; Relief
- Maximum Pressure: 300.00
- Valve Size: 0.50 to 1.00
- Number of Ports: 2
from co-ax valves inc.
Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage, coil M 12 x 1,... [See More]
- Valve Type: Relief
- Valve Size: 1.26
- Actuation: ElectroPneumatic; Pilot; Pneumatic
- Maximum Pressure: 14.50 to 232.06
from Armstrong International
The GD-6N and GD-6 are compact, direct-acting diaphragm valves ideal for low-flow applications, including laundry/dry-cleaning equipment, hospital equipment, tire/plastic molds and food processing. Lightweight and compact, the valves require no external sensing lines or additional parts. An external... [See More]
- Valve Type: Diaphragm; Relief
- Maximum Pressure: 150.00
- Valve Size: 0.38 to 1.00
- Number of Ports: 2
from co-ax valves inc.
Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage, coil M 12 x 1,... [See More]
- Valve Type: Relief
- Valve Size: 0.31
- Actuation: ElectroPneumatic; Pilot; Pneumatic
- Maximum Pressure: 145.04 to 2900.75
from Armstrong International
The GP-1000 Series valves are pilot-controlled for accurate regulation of pressure under widely ranging flow. The internal-pilot design eliminates external components and piping. Internally piloted GP Series valves are capable of larger capacity and greater accuracy than direct-acting valves. [See More]
- Valve Type: Diaphragm; Relief
- Valve Size: 0.50 to 2.00
- Actuation: Pilot
- Maximum Pressure: 15.00 to 250.00
from co-ax valves inc.
Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or pneumatically controlled, normally closed versions. Media: gaseous, liquid, highly viscous, gelatinous, pasty, contaminated. Body Materials: brass, nickel plated brass, stainless steel. Options: special flanges, limit... [See More]
- Valve Type: Bellows; Drain; Mixing
- Valve Size: 0.39
- Actuation: ElectroPneumatic; Pilot; Pneumatic
- Maximum Pressure: 0.00 to 375.00
from Armstrong International
The GP-2000 is a high-performance, externally piloted reducing valve for large-capacity requirements. Typical use is on intermittent service, including applications such as heat exchangers, steam coils, rotating dryers, process equipment and heating systems. With a 20:1 rangeability and high Cv, the... [See More]
- Valve Type: Diaphragm; Relief
- Valve Size: 0.50 to 6.00
- Actuation: Electric (optional feature); Pilot
- Maximum Pressure: 300.00