Solenoid Valves Control Valves
from Lee Co. (The)
This small (7 mm), 2/2, direct-acting valve is used to control the flow of gases and mild liquids. The valve ’s low power, low leakage, and extensive cycle life offer high value at an economical price in a variety of applications, including microfluidic piloting, air-over-gasket fluid... [See More]
- Valve Type: Solenoid
- Maximum Pressure: 10.00
from Festo Corporation
Clean Design sub-base valve. Easy-to-clean design. Individual valve for Clean Design. Can be used in the food zone (based on standard EN 1672-2) [See More]
- Valve Type: Gate; Solenoid
- Maximum Pressure: -13.05 to 145.04
- Actuation: Electric
- Media Temperature: 23 to 122
from Clippard
Electronic Solenoid Valve [See More]
- Valve Type: Directional; Poppet; Solenoid
- Valve Size: 0.19
- Actuation: Electric
- Maximum Pressure: 105.00
from Lee Co. (The)
This small (7 mm), 3/2, direct-acting valve is used to control the flow of gases and mild liquids. The valve ’s low power, low leakage, and long cycle life offer high value at an economical price in many applications, including microfluidic piloting and directional flow control to sensors. [See More]
- Valve Type: Solenoid
- Maximum Pressure: 45.00
from Festo Corporation
Clean Design sub-base valve. Easy-to-clean design. Individual valve for Clean Design. Can be used in the food zone (based on standard EN 1672-2) [See More]
- Valve Type: Gate; Solenoid
- Maximum Pressure: -13.05 to 145.04
- Actuation: Electric
- Media Temperature: 23 to 122
from Clippard
Electronic Solenoid Valve [See More]
- Valve Type: Cartridge; Directional; Poppet; Solenoid
- Valve Size: 0.19
- Actuation: Electric
- Maximum Pressure: 105.00
from Lee Co. (The)
This small (7 mm), low power, latching solenoid valve is ideal for directional control of gases or piloting samples in battery-operated, heat-sensitive pneumatic applications. Thanks to its magnetically latching design, the valve will hold its flow state without power and only requires a momentary... [See More]
- Valve Type: Solenoid
- Maximum Pressure: 10.00
from Festo Corporation
Universally applicable individual valve. High flow rate relative to its size [See More]
- Valve Type: Gate; Solenoid
- Maximum Pressure: 36.26 to 116.03
- Actuation: Electric
- Media Temperature: 23 to 122
from Clippard
Electronic Solenoid Valve [See More]
- Valve Type: Directional; Poppet; Solenoid
- Valve Size: 0.19
- Actuation: Electric
- Maximum Pressure: 105.00
from Festo Corporation
Universally applicable individual valve. High flow rate relative to its size [See More]
- Valve Type: Gate; Solenoid
- Maximum Pressure: 36.26 to 116.03
- Actuation: Electric
- Media Temperature: 23 to 122
from Clippard
Electronic Solenoid Valve [See More]
- Valve Type: Cartridge; Directional; Poppet; Solenoid
- Valve Size: 0.19
- Actuation: Electric
- Maximum Pressure: 50.00
from Festo Corporation
Universally applicable individual valve. High flow rate relative to its size [See More]
- Valve Type: Gate; Solenoid
- Maximum Pressure: 36.26 to 116.03
- Actuation: Electric
- Media Temperature: 23 to 122
from Clippard
Electronic Solenoid Valve [See More]
- Valve Type: Directional; Poppet; Solenoid
- Valve Size: 0.19
- Actuation: Electric
- Maximum Pressure: 105.00
from Festo Corporation
Universally applicable individual valve. High flow rate relative to its size [See More]
- Valve Type: Gate; Solenoid
- Maximum Pressure: -13.05 to 145.04
- Actuation: Electric
- Media Temperature: 23 to 122
from Clippard
Electronic Solenoid Valve [See More]
- Valve Type: Cartridge; Directional; Poppet; Solenoid
- Valve Size: 0.19
- Actuation: Electric
- Maximum Pressure: 105.00
from Festo Corporation
Universally applicable individual valve. High flow rate relative to its size [See More]
- Valve Type: Gate; Solenoid
- Maximum Pressure: 43.51 to 116.03
- Actuation: Electric
- Media Temperature: 23 to 122
from Clippard
Electronic Solenoid Valve [See More]
- Valve Type: Cartridge; Directional; Poppet; Solenoid
- Valve Size: 0.19
- Actuation: Electric
- Maximum Pressure: 100.00
from Festo Corporation
Universally applicable individual valve. High flow rate relative to its size [See More]
- Valve Type: Gate; Solenoid
- Maximum Pressure: 43.51 to 116.03
- Actuation: Electric
- Media Temperature: 23 to 122
from Clippard
2-Way Electronic Poppet Valve [See More]
- Valve Type: Cartridge; Directional; Poppet; Solenoid
- Valve Size: 0.19
- Actuation: Electric
- Maximum Pressure: 100.00
from Festo Corporation
Universally applicable individual valve. High flow rate relative to its size [See More]
- Valve Type: Gate; Solenoid
- Maximum Pressure: 43.51 to 116.03
- Actuation: Electric
- Media Temperature: 23 to 122
from Clippard
The compact ES valve, like Clippard EV and ET valves, converts low voltage, low current signals into high pressure (0-105 psig) pneumatic outputs, utilizing a unique, patented, valving principle. Since there are no sliding parts, and complete poppet travel is only 0.007 ”, low power... [See More]
- Valve Type: Cartridge; Directional; Poppet; Solenoid
- Valve Size: 0.19
- Actuation: Electric
- Maximum Pressure: 100.00
from Festo Corporation
Universally applicable individual valve. High flow rate relative to its size [See More]
- Valve Type: Gate; Solenoid
- Maximum Pressure: -13.05 to 145.04
- Actuation: Electric
- Media Temperature: 23 to 122
from Clippard
Clippard's Next Generation valve is compact, quick, and offers flows to 100 l/min!. Clippard Minimatic ® electronic valves are precision-built control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the well-known and trusted... [See More]
- Valve Type: Cartridge; Poppet; Solenoid
- Valve Size: 0.05
- Actuation: Electric
- Maximum Pressure: 100.00
from Festo Corporation
Universally applicable individual valve. High flow rate relative to its size [See More]
- Valve Type: Gate; Solenoid
- Maximum Pressure: 36.26 to 116.03
- Actuation: Electric
- Media Temperature: 23 to 122
from Clippard
Clippard's Next Generation valve is compact, quick, and offers flows to 100 l/min!. Clippard Minimatic ® electronic valves are precision-built control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the well-known and trusted... [See More]
- Valve Type: Cartridge; Poppet; Solenoid
- Valve Size: 0.05
- Actuation: Electric
- Maximum Pressure: 100.00
from Festo Corporation
Universally applicable individual valve. High flow rate relative to its size [See More]
- Valve Type: Gate; Solenoid
- Maximum Pressure: 36.26 to 116.03
- Actuation: Electric
- Media Temperature: 23 to 122
from Clippard
Clippard's Next Generation valve is compact, quick, and offers flows to 100 l/min!. Clippard Minimatic ® electronic valves are precision-built control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the well-known and trusted... [See More]
- Valve Type: Cartridge; Poppet; Solenoid
- Valve Size: 0.05
- Actuation: Electric
- Maximum Pressure: 100.00
from Festo Corporation
Universally applicable individual valve. High flow rate relative to its size [See More]
- Valve Type: Gate; Solenoid
- Maximum Pressure: 36.26 to 116.03
- Actuation: Electric
- Media Temperature: 23 to 122
from Clippard
Clippard Minimatic ® electronic valves are precision-built 2-way control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the well-known and trusted original EV line of Clippard “Mouse ” valves. With a cycle life... [See More]
- Valve Type: Cartridge; Poppet; Solenoid
- Valve Size: 0.05
- Actuation: Electric
- Maximum Pressure: 100.00
from Festo Corporation
Universally applicable individual valve. High flow rate relative to its size [See More]
- Valve Type: Gate; Solenoid
- Maximum Pressure: -13.05 to 145.04
- Actuation: Electric
- Media Temperature: 23 to 122
from Clippard
Clippard Minimatic ® electronic valves are precision-built 2-way control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the well-known and trusted original EV line of Clippard “Mouse ” valves. With a cycle life... [See More]
- Valve Type: Cartridge; Poppet; Solenoid
- Valve Size: 0.05
- Actuation: Electric
- Maximum Pressure: 100.00
from Festo Corporation
Universally applicable individual valve. High flow rate relative to its size [See More]
- Valve Type: Gate; Solenoid
- Maximum Pressure: 43.51 to 116.03
- Actuation: Electric
- Media Temperature: 23 to 122
from Clippard
Intrinsically Safe Electronic Solenoid Valve [See More]
- Valve Type: Cartridge; Directional; Poppet; Solenoid
- Valve Size: 0.19
- Actuation: Electric
- Maximum Pressure: 105.00
from Festo Corporation
Universally applicable individual valve. High flow rate relative to its size [See More]
- Valve Type: Gate; Solenoid
- Maximum Pressure: 43.51 to 116.03
- Actuation: Electric
- Media Temperature: 23 to 122
from Clippard
4-Way Spring Return, Electronic Valve [See More]
- Valve Type: Cartridge; Directional; Solenoid; Spool
- Maximum Pressure: 150.00
- Actuation: Electric; Pilot
- Number of Ports: 4
from Deltrol Controls/Division of Deltrol Corp.
2-Way solenoid valve designed to dispense still or carbonated water 0 to 6 psi and withstand a carbonation pressure up to 150 psi prior to vent and dispense. Applications. Control the flow of carbonated water. Features. Inlet I.D. and orifice are the same diameter. Uniform internal transitions... [See More]
- Valve Type: Sanitary; Solenoid
- Maximum Pressure: 0.00 to 150.00
- Actuation: Electric
- Number of Ports: 2
from Atos North America
NHE and NHZO are size 06 directional solenoid valves specially designed for modular assembling to obtain compact blocks, up to 8 elements, without any additional subplate or manifold. The P and T passing-trough lines and the A and B user ports with threaded connections are directly integrated in the... [See More]
- Valve Type: Directional; Solenoid
- Valve Size: 0.38
- Actuation: Electric
- Maximum Pressure: 3625.94
from Flomatic Valves
Pressure Reducing with Solenoid Override - Same function as C101 with solenoid override. C105 - Energize to close valve. C106 - Energize to open valve. Configurations: Model C - Full Port Globe Style (Flanged or Threaded). Model CF - Reduced Port Globe Style (Flanged). Model CA - Angle Body Style... [See More]
- Valve Type: Relief; Solenoid
- Valve Size: 1.25 to 36.00
- Actuation: Pilot
- Connection Description: Threaded
from HydraForce, Inc.
A proportional solenoid-operated, 2-way, bi-directional, poppet-type, normally closed, screw-in hydraulic cartridge valve for low-leakage blocking and load-holding. [See More]
- Valve Type: Cartridge; Poppet; Solenoid
- Valve Size: 0.25 to 0.38
- Actuation: Electric
- Maximum Pressure: 3000.00
from Carr Lane Manufacturing Co.
Use individual clamping valves to clamp several workpieces independently with a single power source. 3-way clamping valves are used to control single-acting clamps. These high-quality valves have a zero-leakage poppet design, with a built-in check valve. Extremely compact. Available either with a... [See More]
- Valve Type: Solenoid
- Valve Size: 0.25
- Actuation: Electric
- Maximum Pressure: 7500.00
from Continental Hydraulics
VED03MG. PROPORTIONAL DIRECTIONAL CONTROL VALVES WITH ON BOARD ELECTRONICS. Mounting Surface NFPA D03 (ISO 4401-03-02-0-05). Max Pressure 5000 PSI (350 bar). Flow Rate 7 gpm (26 l/min). Description. Continental Hydraulics VED03MG direct operated 4-way proportional valves with On-Board Digital... [See More]
- Valve Type: Directional; Solenoid; Spool
- Maximum Pressure: 5000.00
- Actuation: Electric
- Number of Ports: 4
from Valcor Engineering Corporation
Description. Valcor Nuclear Air Pilot Solenoid Valves are nuclear qualified valves with standard brass bodies and are available in a wide range of voltages and flow capacities. These valves are IEEE 323, 344 & 382 qualified for use inside containment. Application. These air pilot solenoid valves... [See More]
- Valve Type: Solenoid
- Valve Size: 0.38
- Actuation: Electric
- Maximum Pressure: 200.00
from Pneumadyne, Inc.
Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90 ° Connectors (both with LED) provide quick electrical connection when used in... [See More]
- Valve Type: Directional; Solenoid
- Valve Size: 0.39
- Actuation: Electric; Manual Override
- Maximum Pressure: 105.00
from Williams
The APU (Automatic Pumping Unit) Series can control the amount of chemical injected by a Williams pump by controlling the stroke rate from 0-45 strokes per minute based on an input signal. The APU includes a N/C 3-way solenoid valve which takes the place of the Oscillamatic Controller and is rated... [See More]
- Valve Type: Solenoid
- Media: Air; Gas
from Spirax-Sarco
The HL17 high limit cut-out is a solenoid operated shut-off valve which can be activated by any device capable of interrupting the supply of current to the solenoid coil, such as a thermostat. [See More]
- Valve Type: Solenoid
- Number of Ports: 2
- Maximum Pressure: 145.04
- Media Temperature: 374
from Aalborg Instruments
PROP SOL VLV [QMAX 3.5 SLPM AIR;. 125 ML/MIN H2O] 316/416 SS VITON-A. 1/8" COMPR FTG AALBORG [See More]
- Valve Type: Solenoid
- Valve Size: 0.25 to 0.38
- Actuation: Electric
- Maximum Pressure: 500.00
from MFP Automation Engineering
The correct valve and control components are critical to providing superior force direction and speed control for your hydraulic system. MFP will help you determine the best directional control, pressure control, and flow control valves for your specific system requirements. And of course, since MFP... [See More]
- Valve Type: Ball; Needle; Servo; Solenoid
- Media: Hydraulic; Water
from Watts
Designed to automatically reduce a fluctuating higher upstream pressure to a constant lower downstream pressure regardless of varying flow rates. The valve also acts as a Solenoid (On-Off) Control Valve. [See More]
- Valve Type: Relief; Solenoid
- Primary Material: Ductile Iron
- Valve Size: 1.25 to 16.00
from Vektek, LLC
Efficient control solutions for single acting systems. 2 Position 3 Port manual valve is equipped with colored bonnet to differentiate it from the 3 position 4 port. Shear style valve design features hardened steel poppets and aluminum body. Low restriction design generates a pressure drop of less... [See More]
- Valve Type: Solenoid
- Number of Ports: 3
- Actuation: ElectroHydraulic
- Power Connection Description: Rectified DIN Connector
from Parker Hannifin / Automation Group / Fluid Control Division
Technical Specifications. •300# Class 316 stainless steel body per ANSI B16.34. •17-4 stainless steel plug and stem. •Body sizes 1/2", 1", 1 ½", 2" •-40 °F to 450 °F (-40 °C to 232 °C) temperature range. For extended ranges, consult factory. •Actuator... [See More]
- Valve Type: Solenoid
- Maximum Pressure: 110.00
- Valve Size: 2.00
- Number of Ports: 2
from Enfield Technologies
Enfield Technologies model proportional valves are the newest addition to 5 - Ported, 4 - Way valve product offering. While compact, they remain big on versatility, with a rugged design specifically designed for in - line or custom manifold mounting. The bi - directional linear forc e motor and... [See More]
- Valve Type: Cartridge; Directional; Servo; Solenoid
- Flow (Cv): 0.13
- Actuation: ElectroPneumatic
- Unpowered State: Normally Closed
from Acro Associates, Inc.
Acro's Intelivalve ™ solenoid pinch valve line offers unmatched innovation in performance and reliability. These valves come featured with adaptive power management, valve state sensing, tube detection, noise reduction and built in data monitoring all in a compact format making them the... [See More]
- Valve Type: Pinch; Solenoid
- Valve Size: 0.06 to 0.12
- Actuation: Electric
- Maximum Pressure: 30.00
from IBT Industrial Solutions
IBT Industrial Solutions is the expert in hydraulics products and hydraulic solutions. Our experience in fluid power and our wide array of hydraulics products will lead you to the best hydraulics solution for your business. We provide solutions to companies in various industries that rely on mobile... [See More]
- Valve Type: Needle; Relief; Solenoid
- Media: Hydraulic
- Actuation: ElectroHydraulic
from Cylinders & Valves, Inc.
Mini-Solenoid Valve [See More]
- Valve Type: Solenoid
- Maximum Pressure: 125.00
- Valve Size: 0.12
- Number of Ports: 2
from Tru-Flo Valves & Automation
Features & Specifications. Standard with a lockable manual override. 4-way standard configuration with optional adapter for 3-way field conversion. NAMUR mounting available in single or dual coils and open or closed centers. Available in explosion proof configurations for hazardous locations. [See More]
- Valve Type: Solenoid
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Valve Type: Balancing; Drain; Mixing; Solenoid
- Valve Size: 0.59
- Actuation: Electric
- Maximum Pressure: 0.00 to 1500.00
from Curtiss-Wright, Valve Group
Responds to standard plant control signals, throttling flow to meet exact plant requirements. This technology is particularly well suited for emergency applications where a dependable and/or safety-grade pneumatic supply (required for traditional air-operated control valves) can not be provided or... [See More]
- Valve Type: Solenoid
- Maximum Pressure: 2500.00
- Valve Size: 1.00 to 6.00
- Unpowered State: Normally Open; Normally Closed
from OMEGA Engineering, Inc.
The FSV10 Series electronic proportioning solenoid valves can control the flow of a wide variety of gases and liquids. The variablestroke electromagnetic valve is pulsed by the driver electronics, maintaining the correct magnetic flux level in the solenoid and holding flow at the level of the analog... [See More]
- Valve Type: Solenoid
- Valve Size: 0.02 to 0.12
- Actuation: Electric
- Maximum Pressure: 500.00
from Bosch Rexroth Corporation
Standard directional proportional valves are perfect for many hydraulics applications. There are low cost designs without spool feedback for manual and open loop control applications. These can be direct or pilot operated. General purpose valves have better axis performance and accuracy, and Rexroth... [See More]
- Valve Type: Solenoid
- Maximum Pressure: 4568.69
- Valve Size: 0.24 to 2.05
- Media: Hydraulic
from Radwell International
DISCONTINUED BY MANUFACTURER, BUTTERFLY VALVE, WITH CONTROL UNIT, AIR TO SPRING ACT, NORMALLY CLOSED, 24 VDC PROXIMITY SWITCHES, 24 VDC SOLENOID, STRAIN RELIEF CONNECTOR. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Butterfly; Relief; Solenoid
from ISC Sales, Inc.
The solenoid pilot valve provides on-off position operation. The solenoid either admits inlet pressure into the main valve operating chamber or releases pressure from the operating chamber. Product Information: Whether it ’s through radio, direct wire connections, cellular networks, satellite... [See More]
- Valve Type: Solenoid
- Number of Ports: 2
- Actuation: Electric
- Connection Description: Threaded (optional feature); BoltFlange (optional feature); Socket Weld (optional feature); Threaded: 300# NPT or BSP, Flanged: ANSI 300#; ISO PN25; Au Class 21/35; Au; Table E/F, Flanged: ANSI 300#; ISO PN25; Au Class 21/35; Au; Table E/F
from ASCO
Modular reality, plug together flexibility in design! 4-way solenoid air pilot actuated valves. Available in manifold & base mount. Supported electronic interface/bus protocols include DeviceNet, Allen-Bradley, Remote I/O and Profibus DP. [See More]
- Valve Type: Solenoid
- Maximum Pressure: 150.00
- Actuation: Pilot
- Number of Ports: 4
from Iwaki America and Walchem, IWAKI America Inc
Epoxy Encapsulated Solenoid. Normally Closed Operation. May Be Mounted In Any Position. 1/2 ”, 3/4 ” and 1 ” Sizes [See More]
- Valve Type: Solenoid
- Valve Size: 0.50
- Actuation: Electric
- Maximum Pressure: 150.00
from Deltrol Controls/Division of Deltrol Corp.
The DSV28N-NC-D from Deltrol Controls is a miniature 2-way, normally closed, dry plunger solenoid valve. It is ideal for applications where it is necessary to separate the media from the solenoid plunger. Electrical Specifications. Coil Voltages: 24, 100, 120, 200, 240 VAC | 12, 24, 36 VDC. Coil... [See More]
- Valve Type: Sanitary; Solenoid
- Valve Size: 0.24 to 0.31
- Actuation: Electric
- Maximum Pressure: 0.00 to 60.00
from Atos North America
On/off and proportional valves equipped with explosion-proof solenoids. The solenoid case is designed to contain the possible explosion which could be caused by the presence of the gas mixture inside the housing, thus avoiding dangerous propagation in the external environment. They are also designed... [See More]
- Valve Type: Solenoid
- Valve Size: 0.24 to 1.26
- Actuation: Electric
- Maximum Pressure: 5076.32
from Flomatic Valves
SOLENOID CONTROL VALVE - Remote actuation for valve position. Specify N.C. (normally closed valve C801), N.O. (normally open valve C802). 1 ¼"- 12" Consult factory for configuration. Configurations: Model C - Full Port Globe Style (Flanged or Threaded). Model CF - Reduced Port Globe Style... [See More]
- Valve Type: Solenoid
- Unpowered State: Normally Open; Normally Closed
- Valve Size: 1.50 to 36.00
- Connection Description: Threaded
from HydraForce, Inc.
A proportional solenoid-operated, four-way, three-position, spool-type, closed center, screw-in hydraulic cartridge valve with lower maximum fl ow rate of 7.6 lpm (2 gpm). [See More]
- Valve Type: Cartridge; Solenoid; Spool
- Valve Size: 0.25 to 0.38
- Actuation: Electric
- Maximum Pressure: 3500.00
from Carr Lane Manufacturing Co.
Use individual clamping valves to clamp several workpieces independently with a single power source. 4-Way Clamping Valves can be used to control either double-acting or singleacting clamps. These high-quality valves have a zero-leakage poppet design, with a built-in check valve. Available either... [See More]
- Valve Type: Solenoid
- Valve Size: 0.25
- Actuation: Electric
- Maximum Pressure: 7500.00
from Continental Hydraulics
VED05MG. PROPORTIONAL DIRECTIONAL CONTROL VALVES WITH ON BOARD ELECTRONICS. Mounting Surface NFPA D05 (ISO 4401-05-04-0-05). Max Pressure 4600 PSI (320 bar). Flow Rate 16 gpm (60 l/min). Description. Continental Hydraulics VED05MG direct operated 4-way proportional valves with On-Board Digital... [See More]
- Valve Type: Directional; Solenoid; Spool
- Maximum Pressure: 4600.00
- Actuation: Electric
- Number of Ports: 4
from Valcor Engineering Corporation
Description. Valcor Nuclear Air Pilot Solenoid Valves are nuclear qualified valves with standard brass bodies and are available in a wide range of voltages and flow capacities. These valves are IEEE 323, 344 & 382 qualified for use inside containment. Application. These air pilot solenoid valves... [See More]
- Valve Type: Solenoid
- Valve Size: 0.12 to 0.50
- Actuation: Electric
- Maximum Pressure: 150.00
from Pneumadyne, Inc.
Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90 ° Connectors (both with LED) provide quick electrical connection when used in... [See More]
- Valve Type: Directional; Solenoid
- Valve Size: 0.39
- Actuation: Electric
- Maximum Pressure: 105.00
from Watts
Designed to permit flow when upstream pressure is above the adjustable setpoint of the control pilot, and throttle when upstream pressure falls below the adjustable setpoint. The valve also acts as a Solenoid On-Off Control Valve, opening to allow regulating control action or closing drip-tight as... [See More]
- Valve Type: Solenoid
- Primary Material: Ductile Iron
- Valve Size: 1.25 to 16.00
from Vektek, LLC
Efficient control solutions for Single Acting Systems. Equipped with color bonnet to differentiate from the 3-Position 4-Port model. Shear Style valve design features hardened steel poppets and cast steel design. [See More]
- Valve Type: Solenoid
- Number of Ports: 3
- Actuation: ElectroHydraulic
- Power Connection Description: Rectified DIN Connector
from Parker Hannifin / Automation Group / Fluid Control Division
Lubricated Air, Non-Lubricated Air, Inert Gases, Water, Hydraulic Fluids, Petroleum Products and additional fluids compatible with materials of construction. Use of non-lubricated gaseous media will substantially limit valve life. Parker Fluid Control ’s 2 Way and 3 Way manifold cartridge... [See More]
- Valve Type: Solenoid
from Acro Associates, Inc.
Precision performance and reliability. Up to 30 milli second actuation times between states and high hundreds of thousands to million cycle rates. Flexibility in tubing selection – supports tubing ranges from 0.125" – 0.375" and up to 70 Durometer Shore A flexible tubing. Built in,... [See More]
- Valve Type: Pinch; Solenoid
- Valve Size: 0.12 to 0.25
- Actuation: Electric
- Number of Ports: 2
from Cylinders & Valves, Inc.
Mini-Solenoid Valve [See More]
- Valve Type: Solenoid
- Maximum Pressure: 150.00
- Valve Size: 0.12
- Number of Ports: 3
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Valve Type: Balancing; Drain; Mixing; Solenoid
- Valve Size: 0.79
- Actuation: Electric
- Maximum Pressure: 0.00 to 1500.00
from Curtiss-Wright, Valve Group
Hermetically sealed valves with all moving parts contained inside a static pressure boundary. Target Rock applies its advanced solenoid valve technology to protect our environment by solving the problem of fugitive valve emissions. Our solenoid operated isolation and control valves are hermetically... [See More]
- Valve Type: Solenoid
- Valve Size: 1.00 to 8.00
- Actuation: Pneumatic (optional feature)
- Unpowered State: Normally Open; Normally Closed
from OMEGA Engineering, Inc.
The OMEGA ® PV100 Series comprises economical proportional valves for use with gases. They combine a solenoid valve with an electronics package that digitally modulates the control signal to provide analog proportional control without the expense or complexity of stepper motors, servo valves, or... [See More]
- Valve Type: Solenoid
- Valve Size: 0.03 to 0.08
- Actuation: Electric
- Maximum Pressure: 40.00 to 200.00
from Bosch Rexroth Corporation
Electronically adjusted orifices with pressure compensation, proportional flow control valves have an integrated compressor or hydrostatic that limits the pressure differential across the throttling orifice. This keeps the flow, or actuator speed, constant when the load forces change. It ’s... [See More]
- Valve Type: Solenoid
- Maximum Pressure: 4568.69
- Valve Size: 0.24 to 2.48
- Media: Hydraulic
from Radwell International
DISCONTINUED BY MANUFACTURER, BUTTERFLY VALVE, TS BUTTWELD W/O EXTERNAL FLUSH, NON-SEAT LIFTING, CU4-S CONTROL TOP, 2 HALL EFFECT SENSORS, 1 SOLENOID, 6 PIN EUROFAST CONNECTOR, TRI- RING STEM, EPDM ELASTOMERS. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Butterfly; Solenoid
from ASCO
Modular reality, plug together flexibility in design! 4-way solenoid air pilot actuated valves. Available in manifold mount. Supported electronic interface/bus protocols include DeviceNet, Allen-Bradley, Remote I/O, and Profibus. [See More]
- Valve Type: Solenoid
- Maximum Pressure: 145.00
- Actuation: Electric; Pilot
- Number of Ports: 4
from Deltrol Controls/Division of Deltrol Corp.
The DSV28N-NC-W from Deltrol Controls is a miniature 2-way, normally closed, wet plunger solenoid valve. It is ideal for applications where it is not necessary to separate the media from the solenoid plunger. Electrical Specifications. Coil Voltages: 24, 100, 120, 200, 240 VAC | 12, 24, 36 VDC. Coil... [See More]
- Valve Type: Sanitary; Solenoid
- Valve Size: 0.24 to 0.31
- Actuation: Electric
- Maximum Pressure: 0.00 to 120.00
from Atos North America
Explosion-proof ZA valves are proportional valves equipped with specific solenoids and integral digital electronic drivers. The solenoid and the electronics housing are designed to contain the possible explosion which could be caused by the presence of the gas mixture inside the housing, thus... [See More]
- Valve Type: Solenoid
- Valve Size: 0.24 to 1.26
- Actuation: Electric
- Maximum Pressure: 5076.32
from HydraForce, Inc.
A solenoid-operated, two-stage, three-port, pressure-compensated, spool-type, normally closed when de-energized, proportional flow control valve. It can be used as a priority-type flow regulator with pressure-compensated, regulated and bypass flow. [See More]
- Valve Type: Cartridge; Solenoid; Spool
- Maximum Pressure: 3500.00
- Actuation: Electric
- Number of Ports: 3
from Carr Lane Manufacturing Co.
Use individual clamping valves to clamp several workpieces independently with a single power source. 3-way clamping valves are used to control single-acting clamps. These high-quality valves have a zero-leakage poppet design, with a built-in check valve. Extremely compact. Available either with a... [See More]
- Valve Type: Solenoid
- Valve Size: 0.25
- Actuation: Electric
- Maximum Pressure: 7500.00
from Continental Hydraulics
VSD 03M EXA. HAZARDOUS DUTY SOLENOID ACTUATED, DIRECT OPERATED, DIRECTIONAL CONTROL VALVE EXPLOSION-PROOF. Mounting Surface NFPA D03 (ISO 4401-03-02-0-03). Max Pressure 5000 PSI (350 bar). Max Flow Rate 20 gpm (76 l/min). CSA certified Explosion-Proof coils (Class I / Zone I). Description. The... [See More]
- Valve Type: Directional; Solenoid; Spool
- Maximum Pressure: 5000.00
- Actuation: Electric
- Number of Ports: 4
from Valcor Engineering Corporation
Description. Valcor Nuclear Air Pilot Solenoid Valves are nuclear qualified valves with standard brass bodies and are available in a wide range of voltages and flow capacities. These valves are IEEE 323, 344 & 382 qualified for use inside containment. Application. These air pilot solenoid valves... [See More]
- Valve Type: Solenoid
- Valve Size: 0.50
- Actuation: Electric
- Maximum Pressure: 150.00
from Pneumadyne, Inc.
Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90 ° Connectors (both with LED) provide quick electrical connection when used in... [See More]
- Valve Type: Directional; Solenoid; Spool
- Valve Size: 0.19
- Actuation: Electric; Solenoid Operated, Manual Override
- Maximum Pressure: 125.00
from Watts
Designed to permit flow when upstream pressure is above the adjustable setpoint of the control pilot, and throttle when upstream pressure falls below the adjustable setpoint. The valve also acts as a Solenoid On-Off Control Valve, opening to allow regulating control action or closing drip-tight as... [See More]
- Valve Type: Solenoid
- Primary Material: Ductile Iron
- Valve Size: 1.25 to 16.00
from Vektek, LLC
These valves offer the features required to efficiently control a double acting workholding system. (They may also be used to control single acting systems working in opposition.). Valves incorporate extremely low leakage (4 drops per minute per seal) pressure balanced shear type poppet designs. [See More]
- Valve Type: Solenoid
- Number of Ports: 4
- Actuation: ElectroHydraulic
- Power Connection Description: Rectified DIN Connector
from Parker Hannifin / Automation Group / Fluid Control Division
FLUID CONTROL VALVE SOLENOID [See More]
- Valve Type: Solenoid
- Number of Ports: 3
- Valve Size: 0.50
- Unpowered State: Normally Closed
from Cylinders & Valves, Inc.
Single Solenoid Pilot Operated [See More]
- Valve Type: Solenoid
- Maximum Pressure: 50.00 to 200.00
- Actuation: Pilot
- Number of Ports: 3
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Valve Type: Balancing; Drain; Mixing; Solenoid
- Valve Size: 0.98
- Actuation: Electric
- Maximum Pressure: 0.00 to 1500.00
from Radwell International
VALVE, 1/8" NO COIL, 3-WAY/2-POSITION, SOLENOID AIR CONTROL VALVE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Solenoid
from ASCO
bull; No minimum operating pressure required. • The original 3-way valve design. • High-speed general service. • Simplest valve for basic 3-way piloting operation, only a. spring and two moving parts. • Moderate flow pilots, smaller control valves and actuators. • Can also... [See More]
- Valve Type: Solenoid
- Valve Size: 0.38
- Actuation: Electric
- Maximum Pressure: 250.00
from Deltrol Controls/Division of Deltrol Corp.
The DSV28N-NO-W from Deltrol Controls is a miniature 2-way, normally open, dry plunger solenoid valve. It is ideal for applications where it is necessary to separate the media from the solenoid plunger. Electrical Specifications. Coil Voltages: 12, 24, 36 VDC. Coil Power: 7 Watts. Coil Terminals:... [See More]
- Valve Type: Sanitary; Solenoid
- Valve Size: 0.24 to 0.31
- Actuation: Electric
- Maximum Pressure: 0.00 to 60.00
from Atos North America
DHQ and DKQ are modular units composed by one by-pass solenoid valve adn one 2-way pressure compensated flow control valve type QV-06. The flow control valve is provided with a built-in check vavle to allow the free flow in the opposite direction. The flow adjustment is obtained by turning the... [See More]
- Valve Type: Solenoid
- Valve Size: 0.24 to 0.39
- Actuation: Electric
- Maximum Pressure: 3625.94
from HydraForce, Inc.
DESCRIPTION. A high pressure, proportional, solenoid-operated, 3-way, normally-closed, flow control, screw-in. hydraulic cartridge valve intended for post-compensated applications with load-sense systems. In post-. compensated systems, the load-sense port 1 of the HSPEC10-30A valve is connected to... [See More]
- Valve Type: Cartridge; Solenoid
- Number of Ports: 3
- Maximum Pressure: 5076.32
- Media Temperature: -65 to 225
from Continental Hydraulics
VSD*HL KD2. HAZARDOUS LOCATION, SOLENOID, DIRECT & PILOT OPERATED DIRECTIONAL CONTROL VALVES EXPLOSION-PROOF. Sizes D03 to D10. Pressures up to 5000 PSI. Flows from 40 to 290 GPM. ATEX certification 94/4/EC. Description. The VSD**HL solenoid operated directional control valves are in compliance... [See More]
- Valve Type: Directional; Solenoid; Spool
- Maximum Pressure: 5000.00
- Actuation: Electric
- Media: Hydraulic
from Valcor Engineering Corporation
Description. Valcor Nuclear Air Pilot Solenoid Valves are nuclear qualified valves with standard brass bodies and are available in a wide range of voltages and flow capacities. These valves are IEEE 323, 344 & 382 qualified for use inside containment. Application. These air pilot solenoid valves... [See More]
- Valve Type: Solenoid
- Valve Size: 0.50 to 2.00
- Actuation: Electric
- Maximum Pressure: 150.00
from Watts
Designed to automatically limit flow rate to a constant, adjustable, maximum by sensing differential pressure across a remote mounted orifice plate (field installed). The valve also acts as a Solenoid (On-Off) Control Valve, opening to allow flow control action or closing drip-tight as commanded by... [See More]
- Valve Type: Solenoid
- Primary Material: Ductile Iron
- Valve Size: 1.25 to 16.00
from Parker Hannifin / Automation Group / Fluid Control Division
Lubricated Air, Non-Lubricated Air, Inert Gases, Water, Hydraulic Fluids, Petroleum Products and additional fluids compatible with materials of construction. Use of non-lubricated gaseous media will substantially limit valve life. Parker Fluid Control's pilot operated valves are used in a variety of... [See More]
- Valve Type: Solenoid
from Cylinders & Valves, Inc.
Single Solenoid Pilot Operated [See More]
- Valve Type: Solenoid
- Maximum Pressure: 50.00 to 200.00
- Actuation: Pilot
- Number of Ports: 3
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Valve Type: Balancing; Drain; Mixing; Solenoid
- Valve Size: 1.26
- Actuation: Electric
- Maximum Pressure: 0.00 to 1500.00
from Radwell International
SOLENOID AIR CONTROL VALVE, ALPHA SERIES, 1/4 INCH NO COIL, 4-WAY, 2-POSITION. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Solenoid
from ASCO
bull; No minimum operating pressure required. • The original 3-way valve design. • High-speed general service. • Simplest valve for basic 3-way piloting operation, only a. spring and two moving parts. • Moderate flow pilots, smaller control valves and actuators. • Can also... [See More]
- Valve Type: Solenoid
- Valve Size: 0.38
- Actuation: Electric
- Maximum Pressure: 250.00
from Deltrol Controls/Division of Deltrol Corp.
The DSV28N-NC-S from Deltrol Controls is a miniature 2-way, normally closed, wet plunger solenoid valve. It is designed to control the flow of steam in beverage equipment applications. Electrical Specifications. Coil Voltages: 12, 24, 36 VDC. Coil Power: 7 Watts. Coil Terminals: 0.25" QC spade... [See More]
- Valve Type: Sanitary; Solenoid
- Valve Size: 0.24 to 0.31
- Actuation: Electric
- Maximum Pressure: 0.00 to 44.00
from Atos North America
DHQ and DKQ are modular units composed by one by-pass solenoid valve and one 2-way pressure compensated flow control valve type QV-06. The flow control is provided with a built-in check valve to allow the free flow in the opposite direction. The flow adjustment is obtained by turning th graduated... [See More]
- Valve Type: Solenoid
- Maximum Pressure: 3625.94
- Valve Size: 0.24 to 0.39
- Number of Ports: 2
from HydraForce, Inc.
DESCRIPTION. A high pressure, proportional, solenoid-operated, 3-way, normally-closed, flow control, screw-in. hydraulic cartridge valve intended for post-compensated applications with load-sense systems. In post-. compensated systems, the load-sense port 1 of the HSPEC12-30A valve is connected to... [See More]
- Valve Type: Cartridge; Solenoid
- Number of Ports: 3
- Maximum Pressure: 5076.32
- Media Temperature: -65 to 225
from Continental Hydraulics
VED*MX. PILOT OPERATED, SERVO-PROPORTIONAL DIRECTIONAL CONTROL VALVE. Mounting Surface NFPA D05, D07, D08. Max Pressure 5000 PSI (350 bar). Flow Rate up to 105 GPM (400 lpm). Description. Continental Hydraulics VED*MX, High Response 4-way proportional valve with precision lapped Spool, Dual position... [See More]
- Valve Type: Directional; Solenoid; Spool
- Maximum Pressure: 5000.00
- Actuation: Electric; Pilot
- Number of Ports: 4
from Valcor Engineering Corporation
Description. Valcor Nuclear Air Pilot Solenoid Valves are nuclear qualified valves with standard brass bodies and are available in a wide range of voltages and flow capacities. These valves are IEEE 323, 344 & 382 qualified for use inside containment. Application. These air pilot solenoid valves... [See More]
- Valve Type: Solenoid
- Valve Size: 1.00
- Actuation: Electric
- Maximum Pressure: 150.00
from Watts
Designed to open fully or close drip-tight as commanded by the 3-Way Solenoid Pilot. The solenoid may be activated by a pressure switch, level probe, or any other electrical on-off device. The Solenoid Pilot has provisions for manual operation in the event of power outage. [See More]
- Valve Type: Solenoid
- Primary Material: Ductile Iron
- Valve Size: 1.25 to 4.00
from Parker Hannifin / Automation Group / Fluid Control Division
Parker Fluid Control products have been designed to offer customers the ultimate in performance, versatility and quality. Every valve is engineered for optimal operation, is constructed with modern machinery that uses stringent processes to provide our customer with a quality driven product. Parker... [See More]
- Valve Type: Solenoid
- Number of Ports: 2
- Valve Size: 0.38
- Connection Description: Threaded; NPT
from Cylinders & Valves, Inc.
4-Way Spool Valves - Hand Lever Friction (2) Position [See More]
- Valve Type: Solenoid
- Valve Size: 0.25
- Actuation: Pilot
- Maximum Pressure: 50.00 to 200.00
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Valve Type: Balancing; Drain; Mixing; Solenoid
- Valve Size: 1.57
- Actuation: Electric
- Maximum Pressure: 0.00 to 960.00
from Radwell International
DISCONTINUED BY MANUFACTURER, VALVE CONTROL UNIT, SATTTOP LKT-S/VU21, ONE SOLENOID, NOT ROHS COMPLIANT, FOR USE ON LKM SEAT VALVES TYP SRC/ARC/SMP-SC AND BC, SPARE PART, FOR SYSTEMS PLACED ON THE MARKET BEFORE JULY 22, 2017. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Solenoid
from ASCO
bull; Diaphragm poppet valves suitable for controlling. air, inert gas, and liquids. • Internal piloting controls large orifices to provide. high flows. • Can be used to pilot large actuators to provide quick. closing of large control valves. • Resilient seating for tight shutoff. [See More]
- Valve Type: Solenoid
- Valve Size: 0.50
- Actuation: Electric
- Maximum Pressure: 250.00
from Deltrol Controls/Division of Deltrol Corp.
The DSVP42-S from Deltrol Controls is a pilot-operated, single inlet / dual outlet, 180 º valve designed to control the flow of water from a water main. Electrical Specifications. Coil Voltages: 24, 120, 240 VAC | 12, 24 VDC. Coil Power: 8 Watts. Coil Terminals: 0.25" QC spade terminals. Duty... [See More]
- Valve Type: Diaphragm; Sanitary; Solenoid
- Valve Size: 0.47 to 0.75
- Actuation: Pilot
- Maximum Pressure: 5.00 to 145.00
from HydraForce, Inc.
DESCRIPTION. A high pressure, proportional, solenoid-operated, poppet-type, restrictive type, pressure compensated,. normally closed, flow control, screw-in hydraulic cartridge valve with built-in damping and load-holding. features intended for use in gravity-lowering circuits. OPERATION. With inlet... [See More]
- Valve Type: Cartridge; Solenoid
- Number of Ports: 3
- Maximum Pressure: 5076.32
- Unpowered State: Normally Closed
from Continental Hydraulics
F0*MSV-BV. NORMALLY CLOSED BLOCKING VALVE. Mounting Surface NFPA D03 (ISO 4401-03-02-0-05) & NFPA D05 (ISO 4401-05-04-0-05). Max Pressure 5000 PSI (350 bar). Max Flow Rate 30 gpm (114 l/min). Description. This modular stack valve is designed to help block oil movement both from the control valve... [See More]
- Valve Type: Cartridge; Poppet; Solenoid
- Number of Ports: 2
- Maximum Pressure: 5000.00
- Unpowered State: Normally Closed
from Valcor Engineering Corporation
Description. Valcor Nuclear Air Pilot Solenoid Valves are nuclear qualified valves with standard brass bodies and are available in a wide range of voltages and flow capacities. These valves are IEEE 323, 344 & 382 qualified for use inside containment. Application. These air pilot solenoid valves... [See More]
- Valve Type: Solenoid
- Valve Size: 0.12 to 0.50
- Actuation: Electric
- Maximum Pressure: 150.00
from Watts
Designed to open fully or close drip-tight as commanded by the 3-Way Solenoid Pilot. The solenoid may be activated by a pressure switch, level probe, or any other electrical on-off device. The Solenoid Pilot has provisions for manual operation in the event of power outage. [See More]
- Valve Type: Solenoid
- Primary Material: Ductile Iron
- Valve Size: 6.00 to 16.00
from Parker Hannifin / Automation Group / Fluid Control Division
Parker Fluid Control products have been designed to offer customers the ultimate in performance, versatility and quality. Every valve is engineered for optimal operation, is constructed with modern machinery that uses stringent processes to provide our customer with a quality driven product. Parker... [See More]
- Valve Type: Solenoid
- Number of Ports: 3
- Valve Size: 0.50
- Connection Description: Threaded; NPT
from Cylinders & Valves, Inc.
4-Way Spool Valves - Double Solenoid Pilot Operated, Spring Centered [See More]
- Valve Type: Solenoid
- Valve Size: 0.25
- Actuation: Pilot
- Maximum Pressure: 50.00 to 200.00
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Valve Type: Balancing; Drain; Mixing; Solenoid
- Valve Size: 1.97
- Actuation: Electric
- Maximum Pressure: 0.00 to 240.00
from Radwell International
DIRECTIONAL CONTROL SOLENOID VALVE,24VDC COIL. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Solenoid
from ASCO
bull; Diaphragm poppet valves suitable for controlling. air, inert gas, and liquids. • Internal piloting controls large orifices to provide. high flows. • Can be used to pilot large actuators to provide quick. closing of large control valves. • Resilient seating for tight shutoff. [See More]
- Valve Type: Solenoid
- Valve Size: 0.50
- Actuation: Electric
- Maximum Pressure: 250.00
from Deltrol Controls/Division of Deltrol Corp.
The DSVP40-R from Deltrol Controls is a pilot-operated 90 º valve designed to control the flow of water from a water main. Electrical Specifications. Coil Voltages: 24, 120, 240 VAC | 12, 24 VDC. Coil Power: 8 Watts. Coil Terminals: 0.25" QC spade terminals. Duty Cycle: -10 min on / 5 min off... [See More]
- Valve Type: Diaphragm; Sanitary; Solenoid
- Valve Size: 0.47 to 0.75
- Actuation: Pilot
- Maximum Pressure: 5.00 to 145.00
from HydraForce, Inc.
DESCRIPTION. A high pressure, proportional, solenoid-operated, 3-way, normally-closed, flow control, screw-in. hydraulic cartridge valve intended for post-compensated applications with load-sense systems. In post-. compensated systems, the load-sense port 1 of the HSPEC16-30 valve is connected to... [See More]
- Valve Type: Cartridge; Solenoid
- Number of Ports: 3
- Maximum Pressure: 5076.32
- Media Temperature: -65 to 225
from Continental Hydraulics
VED0*M. PROPORTIONAL PILOT OPERATED DIRECTIONAL CONTROL VALVES. Sizes D05H thru D10 Size. Max Pressure 5000 PSI (350 bar). Max Flow Rate 420 gpm (1600 l/min). Description. Continental Hydraulics VED*M pilot operated 4-way proportional valves conform to NFPA and ISO 4401 mounting standard. These... [See More]
- Valve Type: Directional; Solenoid; Spool
- Maximum Pressure: 5000.00
- Actuation: Electric
- Number of Ports: 4
from Valcor Engineering Corporation
The SV95 series is a direct acting 2-way normally closed solenoid valve designed to handle cryogenic fluids and gases down to -345 °F. This series employs PTFE plunger guides which help the valve to operate in the extremely high friction environment that is typical with cryogenic applications. [See More]
- Valve Type: Solenoid
- Valve Size: 0.12 to 0.25
- Actuation: Electric
- Maximum Pressure: 1000.00
from Watts
Designed to open fully or close drip-tight as commanded by the 3-Way Solenoid Pilot, and close drip-tight when downstream pressure becomes greater than upstream pressure. The solenoid may be activated by a pressure switch, level probe, or any other electrical on-off device. The Solenoid Pilot has... [See More]
- Valve Type: Solenoid
- Primary Material: Ductile Iron
- Valve Size: 1.25 to 4.00
from Parker Hannifin / Automation Group / Fluid Control Division
FLUID CONTROL VALVE SOLENOID [See More]
- Valve Type: Solenoid
from Cylinders & Valves, Inc.
4-Way Spool Valves - Single Solenoid Pilot Operated, Spring Return [See More]
- Valve Type: Solenoid
- Valve Size: 0.25
- Actuation: Pilot
- Maximum Pressure: 50.00 to 200.00
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Valve Type: Balancing; Drain; Mixing; Solenoid
- Valve Size: 2.56
- Actuation: Electric
- Maximum Pressure: 0.00 to 240.00
from Radwell International
DIRECTIONAL CONTROL VALVE, 4-WAY, 3 POSITION, SOLENOID OPERATED, EXHAUST CENTER, ISO CODE 356, 24 VDC. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Solenoid
from ASCO
bull; Diaphragm poppet valves suitable for controlling. air, inert gas, and liquids. • Internal piloting controls large orifices to provide. high flows. • Can be used to pilot large actuators to provide quick. closing of large control valves. • Resilient seating for tight shutoff. [See More]
- Valve Type: Solenoid
- Valve Size: 1.00
- Actuation: Electric
- Maximum Pressure: 150.00
from Deltrol Controls/Division of Deltrol Corp.
The DSVP40-S from Deltrol Controls is a pilot-operated 180 º valve designed to control the flow of water from a water main. Electrical Specifications. Coil Voltages: 24, 120, 240 VAC | 12, 24 VDC. Coil Power: 8 Watts. Coil Terminals: 0.25" QC spade terminals. Duty Cycle: -10 min on / 5 min off... [See More]
- Valve Type: Diaphragm; Sanitary; Solenoid
- Valve Size: 0.47 to 0.75
- Actuation: Pilot
- Maximum Pressure: 5.00 to 145.00
from HydraForce, Inc.
The HSPECxx-34 electroproportional flow control valves are the next wave of high-pressure multi-function valves introduced by HydraForce, complementing the HSPECxx-30 models launched just last year. While the HSPECxx-30 valves were designed for flow-sharing applications, the built-in damping of the... [See More]
- Valve Type: Cartridge; Solenoid
- Maximum Pressure: 5076.32
- Valve Size: 3.00 to ?
- Number of Ports: 3
from Continental Hydraulics
VED03M. PROPORTIONAL DIRECTIONAL CONTROL VALVES. Mounting Surface NFPA D03 (ISO 4401-03-02-0-05). Max Pressure 5000 PSI (350 bar). Flow Rate 7 gpm (26 l/min). Description. Continental Hydraulics VED03M direct operated 4-way proportional valves conform to NFPA D03 and ISO 4401 mounting standards. [See More]
- Valve Type: Directional; Solenoid; Spool
- Maximum Pressure: 5000.00
- Actuation: Electric
- Number of Ports: 4
from Valcor Engineering Corporation
The SV51 series is a direct acting, 2-way normally closed, diaphragm isolation solenoid valve. Valcor designed this series valve with a diaphragm to isolate the valves metallic parts from the media being handled. Available with polypropylene and PTFE body combined with Viton, EPDM or PTF diaphragm,... [See More]
- Valve Type: Solenoid
- Valve Size: 0.25 to 0.38
- Actuation: Electric
- Maximum Pressure: 130.00
from Watts
Designed to open fully or close drip-tight as commanded by the 3-Way Solenoid Pilot, and close drip-tight when downstream pressure becomes greater than upstream pressure. The solenoid may be activated by a pressure switch, level probe, or any other electrical on-off device. The Solenoid Pilot has... [See More]
- Valve Type: Solenoid
- Primary Material: Ductile Iron
- Valve Size: 6.00 to 16.00
from Parker Hannifin / Automation Group / Fluid Control Division
Features and Benefits. - Operating pressure 3500 psi (241 bar), Pilot pressure 35 to 40 psi (2.4 to 2.8 bar). - Media – Raw Water, Oil, Water and Soluble oil. - Maximum temperature 160 °F (71 °C). - ASTM B-61 Bronze bodies. - Hardened Stainless Steel Stem and Seats. - Assembled from... [See More]
- Valve Type: Solenoid
- Maximum Pressure: 3500.00
- Valve Size: 1.00
- Number of Ports: 3
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Valve Type: Balancing; Drain; Mixing; Solenoid
- Valve Size: 3.15
- Actuation: Electric
- Maximum Pressure: 0.00 to 240.00
from Radwell International
FLUID CONTROL VALVE, SINGLE SOLENOID, NORMALLY OPEN, 3V210-08NO-A, AC220V NPT. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Solenoid
from ASCO
bull; Air-only design for cylinder control. • Up to eight single and dual solenoid valves, in any. combination, can be manifolded. • Sub-base constructions have separate cylinder connections. and common pressure and exhaust connections at each end. Can be assembled in the field by simply... [See More]
- Valve Type: Solenoid
- Valve Size: 0.25
- Actuation: Electric
- Maximum Pressure: 150.00
from Deltrol Controls/Division of Deltrol Corp.
The DSVP41-R from Deltrol Controls is a pilot-operated 90 º valve designed to control the flow of water from a water main. Electrical Specifications. Coil Voltages: 24, 120, 240 VAC | 12, 24 VDC. Coil Power: 8 Watts. Coil Terminals: 0.25" QC spade terminals. Duty Cycle: -10 min on / 5 min off... [See More]
- Valve Type: Diaphragm; Sanitary; Solenoid
- Valve Size: 0.38 to 0.47
- Actuation: Pilot
- Maximum Pressure: 5.00 to 145.00
from HydraForce, Inc.
A solenoid-operated, five-way, three-position, proportional, screw-in hydraulic. cartridge valve with integral load-sense port. [See More]
- Valve Type: Cartridge; Directional; Solenoid; Spool
- Maximum Pressure: 3500.00
- Actuation: ElectroHydraulic
- Number of Ports: 5
from Continental Hydraulics
VED05M. PROPORTIONAL DIRECTIONAL CONTROL VALVES. Mounting Surface NFPA D05 (ISO 4401-05-04-0-05). Max Pressure 4600 PSI (320 bar). Flow Rate 16 gpm (60 l/min). Description. Continental Hydraulics VED05M direct operated 4-way proportional valves conform to NFPA D05 and ISO 4401 mounting standards. [See More]
- Valve Type: Directional; Solenoid; Spool
- Maximum Pressure: 4600.00
- Actuation: Electric
- Number of Ports: 4
from Valcor Engineering Corporation
Description. The SV85 series is a 3-way, balanced poppet solenoid valve that is capable of handling up to 625 PSI of pressure in the diverting mode of flow. The normally open and normally closed versions handle 250 PSI of pressure. The poppet and seal assembly is spring loaded and shifted by a high... [See More]
- Valve Type: Diverter (optional feature); Poppet; Solenoid
- Valve Size: 1.00
- Actuation: Electric
- Maximum Pressure: 625.00
from Watts
The WATTS ACV Rate of Flow Control Valve with Solenoid (On-Off) Feature is designed to automatically limit flow rate to a constant, adjustable, maximum. The throttling action of the valve is controlled by an externally mounted modulating control pilot, which senses differential pressure across a... [See More]
- Valve Type: Solenoid
from Parker Hannifin / Automation Group / Fluid Control Division
Features and Benefits. - Operating pressure 3500 psi (241 bar),. - Media – Raw Water, Oil, Water and Soluble oil. - Maximum temperature 160OF (71OC). - ASTM B-61 Bronze bodies. - Hardened Stainless Steel Stem and Seats. - Same check valve used in the Two Pressure Valve. - High Flow- Low... [See More]
- Valve Type: Solenoid
- Maximum Pressure: 3500.00
- Valve Size: 1.00
- Number of Ports: 2
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Valve Type: Balancing; Drain; Mixing; Solenoid
- Valve Size: 0.39
- Actuation: Electric
- Maximum Pressure: 0.00 to 960.00
from Radwell International
FLUID CONTROL VALVE, DOUBLE SOLENOID 5/3 WAY, CLOSED CENTER, 4V330C-08-C, AC110V NPT. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Solenoid
from ASCO
ASCO Today Product: Orders with a maximum quantity of 25 pieces placed by 3:00 PM EST are guaranteed to ship the same business day or ASCO pays the freight. [See More]
- Valve Type: Solenoid
- Valve Size: 0.12
- Actuation: Electric
- Maximum Pressure: 115.00
from Deltrol Controls/Division of Deltrol Corp.
The DSVP42-R from Deltrol Controls is a pilot-operated, single inlet / dual outlet, 90 º valve designed to control the flow of water from a water main. Applications. • Coffee machines. • Vending equipment. • Ice maker equipment. • Water purification equipment. • Potable... [See More]
- Valve Type: Sanitary; Solenoid
- Valve Size: 0.47 to 0.75
- Actuation: Pilot
- Maximum Pressure: 0.00 to 145.00
from Continental Hydraulics
VSD03M*-S. SOLENOID OPERATED DIRECTIONAL CONTROL ANTI-SHOCK VALVE. Mounting Surface NFPA D03 (ISO 4401-03-02-0-03). Max Pressure 5000 PSI (350 bar). Max Flow Rate 20 gpm (76 l/min). Description. These valves conform to NFPA D03 and ISO 4401 mounting standards. As the valve spool shifts, the spool... [See More]
- Valve Type: Directional; Solenoid; Spool
- Maximum Pressure: 5000.00
- Actuation: Electric
- Media: Hydraulic
from Valcor Engineering Corporation
The SV74GM series gradient valve manifold configuration incorporates Valcor ’s compact 2-way normally closed diaphragm isolation solenoid valves into a multi position manifold body. The bidirectional design of the SV74 allows the manifold to have a common pressure port flowing to multiple... [See More]
- Valve Type: Solenoid
- Valve Size: 0.12 to 0.25
- Actuation: Electric
- Maximum Pressure: 100.00
from Watts
The WATTS ACV Rate of Flow Control Valve with Solenoid (On-Off) Feature is designed to automatically limit flow rate to a constant, adjustable, maximum. The throttling action of the valve is controlled by an externally mounted modulating control pilot, which senses differential pressure across a... [See More]
- Valve Type: Solenoid
from Parker Hannifin / Automation Group / Fluid Control Division
Features and Benefits. - Operating pressure 4000 psi (275 bar), Pilot pressure 35 to 40 psi (2.4 to 2.8 bar). - Media – Raw Water, Oil, Water and Soluble oil. - Maximum temperature 160 °F (71 °C). - ASTM B-61 Bronze bodies. - Hardened Stainless Steel Stem and Seats. - U-Cup style stem... [See More]
- Valve Type: Solenoid
- Maximum Pressure: 4000.00
- Valve Size: 0.50
- Number of Ports: 2
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Valve Type: Balancing; Drain; Mixing; Solenoid
- Valve Size: 0.31
- Actuation: ElectroPneumatic; Pilot; Pneumatic
- Maximum Pressure: 0.00 to 600.00
from Radwell International
FLUID CONTROL VALVE, SINGLE SOLENOID, 5/2 WAY, DC24V, PT. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Solenoid
from ASCO
bull; Wide range of pressure ratings, sizes, and resilient. materials provide long service life and low. internal leakage. • High Flow Valves for liquid, corrosive, and air/inert. gas service. • Industrial applications include: - Car wash - Laundry equipment. - Air compressors -... [See More]
- Valve Type: Solenoid
- Valve Size: 0.50
- Actuation: Electric
- Maximum Pressure: 150.00
from Deltrol Controls/Division of Deltrol Corp.
The DPV1N proportional valve from Deltrol Controls allows the flow rate of fluid passing through the valve to be adjusted anywhere between fully off to fully open. To accomplish this, the power to the solenoid coil is adjusted via PWM control to open the valve more or less. Devices such as... [See More]
- Valve Type: Sanitary; Solenoid
- Valve Size: 0.25 to 0.31
- Actuation: Electric
- Maximum Pressure: 40.00 to 90.00
from Continental Hydraulics
VSD05M-S. SOLENOID OPERATED DIRECTIONAL CONTROL ANTI-SHOCK VALVE. Mounting Surface NFPA D05 (ISO 4401-03-02-0-03). Max Pressure 4600 PSI (320 bar). Max Flow Rate 36 gpm (136 l/min). Description. These valves conform to NFPA D05 and ISO 4401-05 mounting standards. As the valve spool shifts, the spool... [See More]
- Valve Type: Directional; Solenoid; Spool
- Maximum Pressure: 4600.00
- Actuation: Electric
- Media: Hydraulic
from Valcor Engineering Corporation
The SV74M series inline valve manifold configuration incorporates Valcor ’s compact 2-way normally closed diaphragm isolation solenoid valves into a multi-position inline manifold body. The bidirectional design of these valves allows the manifold to have a common pressure port flowing to... [See More]
- Valve Type: Solenoid
- Valve Size: 0.25
- Actuation: Electric
- Maximum Pressure: 100.00
from Watts
The WATTS ACV Rate of Flow Control Valve with Solenoid (On-Off) Feature is designed to automatically limit flow rate to a constant, adjustable, maximum. The throttling action of the valve is controlled by an externally mounted modulating control pilot, which senses differential pressure across a... [See More]
- Valve Type: Solenoid
from Parker Hannifin / Automation Group / Fluid Control Division
Features and Benefits. - Operating pressure 4000 psi (275 bar), Pilot pressure 35 to 40 psi (2.4 to 2.8 bar). - Media – Raw Water, Oil, Water and Soluble oil. - Maximum temperature 160 °F (71 °C). - ASTM B-61 Bronze bodies. - Hardened Stainless Steel Stem and Seats. - U-Cup style stem... [See More]
- Valve Type: Solenoid
- Maximum Pressure: 4000.00
- Valve Size: 0.50
- Number of Ports: 2
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Valve Type: Balancing; Drain; Mixing; Solenoid
- Valve Size: 0.31
- Actuation: ElectroPneumatic; Pilot; Pneumatic
- Maximum Pressure: 0.00 to 1500.00
from Radwell International
SOLENOID PILOTED CONTROL VALVE, NAMUR MOUNT, SPRING RETURN, 1/4 INCH NPT PORTS, 25-150PSIG, 1.8-10.3 BAR, 7.2 WATT, 24VDC, SERIES C-316, NORMALLY CLOSED. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Solenoid
from ASCO
• All NPT connections are in the valve body to allow. in-line piping. • No Minimum Operating Pressure Differential required. • Broadest range of applications. • Mountable in any position [See More]
- Valve Type: Solenoid
- Valve Size: 0.25
- Actuation: Electric
- Maximum Pressure: 410.00
from Continental Hydraulics
VSNG10. SOLENOID OPERATED DIRECTIONAL CONTROL VALVE. Mounting Surface NFPA D05 (ISO 4401-05-04-0-05). Max Pressure 4600 PSI (320 bar). Max Flow Rate 33 gpm (125 l/min) [See More]
- Valve Type: Directional; Solenoid; Spool
- Maximum Pressure: 4600.00
- Actuation: Electric
- Media: Hydraulic
from Valcor Engineering Corporation
The SV74SM series valves utilize a PTFE diaphragm to seal on a PTFE seat. As a result, these valves are capable of handling a wide variety of corrosive or high purity media by isolating all metallic components from the media. Additionally, this series is designed to be surface mounted to the user... [See More]
- Valve Type: Solenoid
- Maximum Pressure: 100.00
- Actuation: Electric
- Number of Ports: 2
from Watts
Designed to automatically reduce a fluctuating higher upstream pressure to a constant lower downstream pressure regardless of varying flow rates. The valve also acts as a Solenoid (On-Off) Control Valve. [See More]
- Valve Type: Relief; Solenoid
- Primary Material: Stainless Steel
- Valve Size: 4.00 to 16.00
from Parker Hannifin / Automation Group / Fluid Control Division
Features and Benefits. - Operating pressure 4000 psi (275 bar), Pilot pressure 35 to 40 psi (2.4 to 2.8 bar). - Media – Raw Water, Oil, Water and Soluble oil. - Maximum temperature 160 °F (71 °C). - ASTM B-61 Bronze bodies- Hardened Stainless Steel Stem and Seats. - U-Cup style stem... [See More]
- Valve Type: Solenoid
- Maximum Pressure: 4000.00
- Valve Size: 0.50
- Number of Ports: 3
from co-ax valves inc.
Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Valve Type: Balancing; Diverter; Drain; Mixing; Solenoid
- Valve Size: 0.39
- Actuation: Electric
- Maximum Pressure: 0.00 to 600.00
from Radwell International
CONTROL VALVE, SOLENOID, 2WAY, NORMALLY CLOSED, 1/8IN INLET, 1/8IN PORT, FEMALE NPT THREAD, 120VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Solenoid
- Connection Description: Threaded
from ASCO
bull; Direct acting operation and high flow construction. • Direct acting, high flow slide-style valve. • Optional flow control regulates cylinder speed. independently, in either direction. • Mechanical detent on dual solenoids holds last position,. even after loss of electric power,... [See More]
- Valve Type: Solenoid
- Valve Size: 0.38
- Actuation: Electric
- Maximum Pressure: 125.00
from Continental Hydraulics
VS6M. SOLENOID OPERATED DIRECTIONAL CONTROL VALVE. Mounting Surface NFPA D03 (ISO 4401-03-02-0-03). Max Pressure 5000 PSI (350 bar). Max Flow Rate 20 gpm (76 l/min). Description. These valves are supplied with a ZINC-NICKEL PLATING making them the perfect choice for mobile and environmental... [See More]
- Valve Type: Directional; Solenoid; Spool
- Maximum Pressure: 5000.00
- Actuation: Electric
- Number of Ports: 3 to 4
from Valcor Engineering Corporation
The SV74 series valves utilize a PTFE diaphragm to seal on a PTFE seat. As a result, these valves are capable of handling a wide range of corrosive or high purity media by isolating all metallic components from the fluid path. Other materials, including PEED & Kel-F, are available as body... [See More]
- Valve Type: Solenoid
- Valve Size: 0.16 to 0.25
- Actuation: Electric
- Maximum Pressure: 100.00
from Watts
Designed to permit flow when upstream pressure is above the adjustable setpoint of the control pilot, and throttle when upstream pressure falls below the adjustable setpoint. The valve also acts as a Solenoid On-Off Control Valve, opening to allow regulating control action or closing drip-tight as... [See More]
- Valve Type: Solenoid
- Primary Material: Stainless Steel
- Valve Size: 4.00 to 16.00
from Parker Hannifin / Automation Group / Fluid Control Division
High Pressure Inlet Valve Features and Benefits: - Operating pressure 3500 psi (241 bar). - Media – Raw Water, Oil, Water and Soluble oil. - Maximum temperature 160OF (71OC). - Variety of low pressure ranges. - Adjustment screw permits accurate regulation of low pressure point. - ASTM B-61... [See More]
- Valve Type: Solenoid
- Maximum Pressure: 3500.00
- Valve Size: 0.75
- Number of Ports: 2
from co-ax valves inc.
Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive. Body Materials: brass, galvanized steel, nickel plated steel, without... [See More]
- Valve Type: Drain; Mixing; Solenoid
- Valve Size: 0.38
- Actuation: Electric
- Maximum Pressure: 0.00 to 1950.00
from Radwell International
PNEUMATIC CONTROL VALVE,VALVAIR 2 SERIES,DOUBLE SOLENOID ,110-120V/50-60HZ,1/2IN NPTF PORTS,. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Solenoid
- Media: Air
- Actuation: Pneumatic
from ASCO
Mark 55 valves have a plug-in base or manifold, a plug-in solenoid and an optional plug-in speed control sandwich. The unit to base electrical plug permits instant valve unit replacement. Valves are direct solenoid actuated, 5 ported, 4-way, 2 or 3 position. Numatics PA 55 and SPA 55 Series are... [See More]
- Valve Type: Directional; Solenoid
- Maximum Pressure: 150.00
- Actuation: Electric (optional feature); Pneumatic (optional feature)
- Number of Ports: 4
from Continental Hydraulics
VSD03M. SOLENOID OPERATED DIRECTIONAL CONTROL VALVE. Mounting Surface NFPA D03 (ISO 4401-03-02-0-03). Max Pressure 5000 PSI (350 bar). Max Flow Rate 20 gpm (76 l/min). Description. These valves conform to NFPA D03 and ISO 4401 mounting standards. They are available in both 3 way and 4 way styles. [See More]
- Valve Type: Directional; Solenoid; Spool
- Maximum Pressure: 5000.00
- Actuation: Electric
- Number of Ports: 3 to 4
from Valcor Engineering Corporation
Description. Valcor Nuclear process solenoid valves are extremely reliable due to their rugged design, simplicity of operation and a minimum number of moving parts. Available in a multitude of body sizes, materials, operating voltages, flow capacity and pressure ratings, Valcor valves are designed... [See More]
- Valve Type: Solenoid
- Maximum Pressure: 4000.00
- Actuation: Electric
- Number of Ports: 2
from Watts
Designed to permit flow when upstream pressure is above the adjustable setpoint of the control pilot, and throttle when upstream pressure falls below the adjustable setpoint. The valve also acts as a Solenoid On-Off Control Valve, opening to allow regulating control action or closing drip-tight as... [See More]
- Valve Type: Solenoid
- Primary Material: Stainless Steel
- Valve Size: 4.00 to 16.00
from Parker Hannifin / Automation Group / Fluid Control Division
Technical Specifications. •Bronze body construction. •17-4 stainless stem assembly and seat. •Maximum media pressure = 250 PSI (2" valve maximum = 230 PSI). •Body sizes 1/2", 3/4", 1", 1 ¼", 1 ½", 2" •-40 °F to 400 °F (-40 °C to 204 °C) maximum... [See More]
- Valve Type: Solenoid
- Maximum Pressure: 250.00
- Valve Size: 0.75
- Number of Ports: 2
from co-ax valves inc.
Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid. Body Material: brass, nickel plated brass, stainless steel. Options: special threads, mounting, special voltage, plug M 12 x 1,... [See More]
- Valve Type: Drain; Mixing; Solenoid
- Valve Size: 0.06 to 0.12
- Actuation: ElectroHydraulic
- Maximum Pressure: 0.00 to 7500.00
from Radwell International
VALVE, ELECTRICALLY ACTUATED, HEX BODY SERIES, 2-WAY (2/2) SINGLE SOLENOID NORMALLY CLOSED (NC), DIRECTIONAL CONTROL VALVE, EPOXY MOULDED COIL, BODY STYLE 3 (MALE BOTTOM PORT) FOR PNEUMATIC AIR/WATER APPLICATIONS, 0 + 100 PSI OPERATING PRESSURE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Solenoid
- Media: Air; Water
- Actuation: Pneumatic
from ASCO
Mark 8 valves have a plug-in base or manifold, a plug-in solenoid and an optional plug-in speed control sandwich. The unit to base electrical plug permits instant valve unit replacement without disconnecting piping or wiring. [See More]
- Valve Type: Directional; Solenoid
- Maximum Pressure: 150.00
- Actuation: Electric (optional feature); Pneumatic (optional feature)
- Number of Ports: 4
from Continental Hydraulics
VSD05M. SOLENOID OPERATED DIRECTIONAL CONTROL VALVE. Mounting Surface NFPA D05 (ISO 4401-05-04-0-05). Max Pressure 4600 PSI (320 bar). Max Flow Rate 38 gpm (145 l/min). Description. These valves conform to NFPA D05 and ISO 4401 mounting standards. They are available in both 3 way and 4 way styles. [See More]
- Valve Type: Directional; Solenoid; Spool
- Maximum Pressure: 4600.00
- Actuation: Electric
- Number of Ports: 3 to 4
from Valcor Engineering Corporation
Description. Valcor is known for our “Floating Seal ” valve design that utilizes an optically flat seal disc against an equally flat seal. The gate-type action literally wipes the seal clean with each valve operation. This wiping action virtually keeps the valve from being affected by... [See More]
- Valve Type: Solenoid
- Maximum Pressure: 1200.00
- Actuation: Electric
- Number of Ports: 2
from Watts
Designed to automatically limit flow rate to a constant, adjustable, maximum by sensing differential pressure across a remote mounted orifice plate (field installed). The valve also acts as a Solenoid (On-Off) Control Valve, opening to allow flow control action or closing drip-tight as commanded by... [See More]
- Valve Type: Solenoid
- Primary Material: Stainless Steel
- Valve Size: 4.00 to 16.00
from Parker Hannifin / Automation Group / Fluid Control Division
Parker Fluid Control products have been designed to offer customers the ultimate in performance, versatility and quality. Every valve is engineered for optimal operation, is constructed with modern machinery that uses stringent processes to provide our customer with a quality driven product. Parker... [See More]
- Valve Type: Solenoid
from co-ax valves inc.
Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid. Body Material: brass, nickel plated brass, stainless steel. Options: special threads, mounting, special voltage, plug M 12 x 1,... [See More]
- Valve Type: Diverter; Drain; Mixing; Solenoid
- Valve Size: 0.47
- Actuation: Electric
- Number of Ports: 3
from Radwell International
DIRECTIONAL CONTROL VALVE, SERIES D1V, DOUBLE SOLENOID, 4 WAY 3 POSITION, SPRING CENTERED, 110-120 VAC, 50/60 HZ, 5000 PSI MAX-P,A, &B. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Solenoid
from ASCO
• Designed for quick venting to 0 psi through the. exhaust orifice. • Resilient seated poppets for tight shutoff. • Air is exhausted to quickly shift control valves. • Multi-industry applications. • Mountable in any position [See More]
- Valve Type: Solenoid
- Valve Size: 0.38
- Actuation: Electric
- Maximum Pressure: 200.00
from Continental Hydraulics
VSNG6. SOLENOID OPERATED DIRECTIONAL CONTROL VALVE – COMPACT SIZE. Mounting Surface NFPA D03 (ISO 4401-03-02-0-03). Max Pressure 4000 PSI (280 bar). Max Flow Rate 12 gpm (45 l/min). Description. Direct acting, subplate mounted directional control valve, with mounting surface according to NFPA... [See More]
- Valve Type: Directional; Solenoid; Spool
- Maximum Pressure: 4000.00
- Actuation: Electric
- Number of Ports: 3 to 4
from Valcor Engineering Corporation
Description. Valcor is known for our “Floating Seal ” valve design that utilizes an optically flat seal disc against an equally flat seal. The gate-type action literally wipes the seal clean with each valve operation. This wiping action virtually keeps the valve from being affected by... [See More]
- Valve Type: Solenoid
- Valve Size: 0.25
- Actuation: Electric
- Maximum Pressure: 500.00
from Watts
Designed to open fully or close drip-tight as commanded by the 3-Way Solenoid Pilot. The solenoid may be activated by a pressure switch, level probe, or any other electrical on-off device. The Solenoid Pilot has provisions for manual operation in the event of power outage. [See More]
- Valve Type: Solenoid
- Primary Material: Stainless Steel
- Valve Size: 4.00
from Parker Hannifin / Automation Group / Fluid Control Division
SOLENOID VALVE PROCESS CONTROL [See More]
- Valve Type: Solenoid
- Maximum Pressure: 200.00
- Valve Size: 0.50
- Number of Ports: 2
from co-ax valves inc.
Function: pressure balanced 2/2 or 3/2 way coaxial valves direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, liquid fuels. Body Material: If you have any further queries, please do not hesitate to contact us... [See More]
- Valve Type: Balancing; Drain; Mixing; Solenoid
- Valve Size: 0.39
- Actuation: Electric
- Maximum Pressure: 0.00 to 240.00
from Radwell International
CONTROL VALVE, 150PSI, W/SOLENOID, 24VDC, 8.5WATT. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Solenoid
from ASCO
Pilot operated, normally open or normally closed. • Snubber slows disc closing speed to protect system. against water hammer damage more effectively than. other techniques. • Pressure spike due to water hammer is reduced to a. point eliminating the need for suppressors or other. controls... [See More]
- Valve Type: Solenoid
- Valve Size: 0.38
- Actuation: Electric
- Maximum Pressure: 150.00