Sanitary / Hygienic Valves Control Valves
from DynaQuip Controls
DynaMatic EHG2 series of electrically actuated lead-free brass valves offers an excellent option for automated potable water applications. All EHG2 series actuated units not only comply with the Safe Drinking Water Act (SDWA) requiring plumbing fittings or fixtures dispensing water for human... [See More]
- Valve Type: Ball; Sanitary
- Valve Size: 0.50 to 1.50
- Actuation: Electric
- Number of Ports: 2
from DynaQuip Controls
The DynaMatic EHH2 series of electrically actuated brass valves offers an excellent option for automated applications requiring durable yet economical brass. These automated valves fit a wide range of applications, and all models are pre-sized for clean water, air, or light oil applications. Please... [See More]
- Valve Type: Ball; Sanitary
- Valve Size: 0.50 to 4.00
- Actuation: Electric
- Number of Ports: 2
from APV, An SPX Brand
To keep a constant pressure, the free flow section at the valve seat is reduced or enlarged by the valve cone. Via the valve shaft, the cone is connected to a regulating membrane, which will be backed up with air at a set pressure. Field of application. All industries. For applications where a... [See More]
- Valve Type: Sanitary
- Media: Water; Powder Solids
- Maximum Pressure: 145.00
from Alfa Laval Inc.
With an integrated IP converter and push-and-play setup, the Unique RV-ST regulating valve meets the highest process demands for hygiene and safety. Built on the Unique SSV platform, it is ideal for high-volume sanitary liquid processing applications. [See More]
- Valve Type: Sanitary
- Valve Size: 1.50 to 4.00
- Actuation: ElectroPneumatic
- Maximum Pressure: 145.04
from Radwell International
DISCONTINUED BY MANUFACTURER, VALVE, V-BALL, FLOW CONTROL, SERIES SF, SANITARY 2-WAY, F316L FORGED, 1.5" SIZE, 600PSIG. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Sanitary
from Equilibar, LLC.
Precision Back Pressure Regulator for Hygienic Service. For gas, liquid and mixed phase processes. Wide Range of working Pressures and Flows. Rugged 316 stainless steel Bar Stock Design with no Welded Fittings. Hygienic: No Crevices, <32Ra Finish. 3 Piece Low Dead Volume Design. Ports are the... [See More]
- Valve Type: Relief; Sanitary
- Valve Size: 0.50
- Actuation: Pilot
- Maximum Pressure: 0.00 to 150.00
from Deltrol Controls/Division of Deltrol Corp.
2-Way solenoid valve designed to dispense still or carbonated water 0 to 6 psi and withstand a carbonation pressure up to 150 psi prior to vent and dispense. Applications. Control the flow of carbonated water. Features. Inlet I.D. and orifice are the same diameter. Uniform internal transitions... [See More]
- Valve Type: Sanitary; Solenoid
- Maximum Pressure: 0.00 to 150.00
- Actuation: Electric
- Number of Ports: 2
from Sharpe Valves
Optional ball, stem, and seat material and purge port, floating ball design [See More]
- Valve Type: Ball; Sanitary
- Valve Size: 0.25
- Actuation: Electric (optional feature); Pneumatic (optional feature)
- Maximum Pressure: 1500.00
from Tru-Flo Valves & Automation
Technical Info. ½ ” –2 ” sizes feature an enclosed body bolt design. Live-loaded stem with self-adjusting packing and no internal tapers. Designed for high cycle automated applications. Highly polished internals and end caps 8-12 Ra. All materials comply with FDA, USDA,... [See More]
- Valve Type: Ball; Sanitary
from APV, An SPX Brand
The valve is designed for continuous flow control. It is equipped with a diaphragm actuator and positioner. Field of application. All industries. For hygienic applications with flexible Kvs values. For aseptic applications the valve can be supplied with PTFE membrane, stainless steel bellow or steam... [See More]
- Valve Type: Sanitary
- Media: Water; Powder Solids
- Maximum Pressure: 145.00 to 363.00
from Radwell International
DISCONTINUED BY MANUFACTURER, SANITARY CONTROL VALVE, 3-10PSI, NPS 1, 84000 SERIES. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Sanitary
from Deltrol Controls/Division of Deltrol Corp.
The DSV28N-NC-D from Deltrol Controls is a miniature 2-way, normally closed, dry plunger solenoid valve. It is ideal for applications where it is necessary to separate the media from the solenoid plunger. Electrical Specifications. Coil Voltages: 24, 100, 120, 200, 240 VAC | 12, 24, 36 VDC. Coil... [See More]
- Valve Type: Sanitary; Solenoid
- Valve Size: 0.24 to 0.31
- Actuation: Electric
- Maximum Pressure: 0.00 to 60.00
from Tru-Flo Valves & Automation
Technical Information. Provides positive seal at every point. Direct mounting ISO5211 pad facilitates easy automation and a smaller valve footprint for restrictive applications. Spring loaded washers create live-loaded, self-adjusting stem assembly reducing maintenance costs. Suitable for high cycle... [See More]
- Valve Type: Ball; Diverter; Sanitary
from Deltrol Controls/Division of Deltrol Corp.
The DSV28N-NC-W from Deltrol Controls is a miniature 2-way, normally closed, wet plunger solenoid valve. It is ideal for applications where it is not necessary to separate the media from the solenoid plunger. Electrical Specifications. Coil Voltages: 24, 100, 120, 200, 240 VAC | 12, 24, 36 VDC. Coil... [See More]
- Valve Type: Sanitary; Solenoid
- Valve Size: 0.24 to 0.31
- Actuation: Electric
- Maximum Pressure: 0.00 to 120.00
from Tru-Flo Valves & Automation
Technical Information. ASTM 316 stainless steel construction. Meets FDA & USDA 3A requirements. Live loaded, self-adjusting packing and blowout proof stem design. Direct ISO mounting of actuation eliminates need for brackets and couplers. Highly polished I.D., 8-12 Ra. Full port, no internal... [See More]
- Valve Type: Ball; Diverter; Sanitary
from Deltrol Controls/Division of Deltrol Corp.
The DSVP42-R from Deltrol Controls is a pilot-operated, single inlet / dual outlet, 90 º valve designed to control the flow of water from a water main. Applications. • Coffee machines. • Vending equipment. • Ice maker equipment. • Water purification equipment. • Potable... [See More]
- Valve Type: Sanitary; Solenoid
- Valve Size: 0.47 to 0.75
- Actuation: Pilot
- Maximum Pressure: 0.00 to 145.00
from Tru-Flo Valves & Automation
Technical Information. ASTM 316L grade stainless steel. Surface finish meets 3-A, FDA & USDA standards. 316L mirror finish disc provides an even flow preventing obstructions and restrictions. Opposing body bolt design prevents loosening between body sections due to vibration and operation, and... [See More]
- Valve Type: Butterfly; Sanitary