Poppet Valves Control Valves

54 Results
2 Way Normally Closed Air Valve -- E*-2-6
from Clippard

Electronic Solenoid Valve [See More]

  • Valve Type: Directional; Poppet; Solenoid
  • Valve Size: 0.19
  • Actuation: Electric
  • Maximum Pressure: 105.00
2 Way Normally Closed Air Valve -- E*-2M-12
from Clippard

Electronic Solenoid Valve [See More]

  • Valve Type: Cartridge; Directional; Poppet; Solenoid
  • Valve Size: 0.19
  • Actuation: Electric
  • Maximum Pressure: 105.00
2-Way Air Piloted Valve -- PAV-2
from Clippard

2-Way Air-Piloted Valve [See More]

  • Valve Type: Directional; Poppet
  • Valve Size: 0.19
  • Actuation: Pilot; Pneumatic
  • Maximum Pressure: 300.00
2-Way Air Piloted Valve -- PAV-2P
from Clippard

2-Way Air-Piloted Valve, with Male 1/8" NPT Inlet [See More]

  • Valve Type: Directional; Poppet
  • Valve Size: 0.12
  • Actuation: Pilot; Pneumatic
  • Maximum Pressure: 300.00
2-Way Air Piloted Valve -- PAVO-2
from Clippard

2-Way Air-Piloted Valve [See More]

  • Valve Type: Directional; Poppet
  • Valve Size: 0.19
  • Actuation: Pilot; Pneumatic
  • Maximum Pressure: 150.00
2-Way Air Piloted Valve -- PAVO-2P
from Clippard

2-Way Air-Piloted Valve, with Male 1/8" NPT Inlet [See More]

  • Valve Type: Directional; Poppet
  • Valve Size: 0.12
  • Actuation: Pilot; Pneumatic
  • Maximum Pressure: 150.00
3 Way Fully Ported Air Valve -- E*O-3-6
from Clippard

Electronic Solenoid Valve [See More]

  • Valve Type: Directional; Poppet; Solenoid
  • Valve Size: 0.19
  • Actuation: Electric
  • Maximum Pressure: 105.00
3 Way Fully Ported Air Valve -- E*O-3M-12
from Clippard

Electronic Solenoid Valve [See More]

  • Valve Type: Cartridge; Directional; Poppet; Solenoid
  • Valve Size: 0.19
  • Actuation: Electric
  • Maximum Pressure: 50.00
3 Way Normally Closed Air Valve -- E*-3-6
from Clippard

Electronic Solenoid Valve [See More]

  • Valve Type: Directional; Poppet; Solenoid
  • Valve Size: 0.19
  • Actuation: Electric
  • Maximum Pressure: 105.00
3 Way Normally Closed Air Valve -- E*-3M-12
from Clippard

Electronic Solenoid Valve [See More]

  • Valve Type: Cartridge; Directional; Poppet; Solenoid
  • Valve Size: 0.19
  • Actuation: Electric
  • Maximum Pressure: 105.00
3 Way Normally Open Air Valve -- E*N-3M-12
from Clippard

Electronic Solenoid Valve [See More]

  • Valve Type: Cartridge; Directional; Poppet; Solenoid
  • Valve Size: 0.19
  • Actuation: Electric
  • Maximum Pressure: 100.00
3-Way Air Piloted Valve -- PAV-3
from Clippard

3-Way Air-Piloted Valve [See More]

  • Valve Type: Directional; Poppet
  • Valve Size: 0.19
  • Actuation: Pilot
  • Maximum Pressure: 300.00
3-Way Air Piloted Valve -- PAV-3P
from Clippard

3-Way Air-Piloted Valve, with Male 1/8" NPT Inlet [See More]

  • Valve Type: Directional; Poppet
  • Valve Size: 0.12 to 0.19
  • Actuation: Pilot
  • Maximum Pressure: 300.00
3-Way Air Piloted Valve -- PAVO-3
from Clippard

3-Way Air-Piloted Valve [See More]

  • Valve Type: Directional; Poppet
  • Valve Size: 0.19
  • Actuation: Pilot
  • Maximum Pressure: 150.00
3-Way Air Piloted Valve -- PAVO-3P
from Clippard

3-Way Air-Piloted Valve, with Male 1/8" NPT Inlet [See More]

  • Valve Type: Directional; Poppet
  • Valve Size: 0.12 to 0.19
  • Actuation: Pilot
  • Maximum Pressure: 150.00
Compact Air Valve -- ES-2*-6
from Clippard

2-Way Electronic Poppet Valve [See More]

  • Valve Type: Cartridge; Directional; Poppet; Solenoid
  • Valve Size: 0.19
  • Actuation: Electric
  • Maximum Pressure: 100.00
Compact Air Valve -- ESO-2*-12
from Clippard

The compact ES valve, like Clippard EV and ET valves, converts low voltage, low current signals into high pressure (0-105 psig) pneumatic outputs, utilizing a unique, patented, valving principle. Since there are no sliding parts, and complete poppet travel is only 0.007 ”, low power... [See More]

  • Valve Type: Cartridge; Directional; Poppet; Solenoid
  • Valve Size: 0.19
  • Actuation: Electric
  • Maximum Pressure: 100.00
DT 3-Way Valve, Spade Terminals, Cartridge, 12 VDC -- DT-3C-12
from Clippard

Clippard's Next Generation valve is compact, quick, and offers flows to 100 l/min!. Clippard Minimatic ® electronic valves are precision-built control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the well-known and trusted... [See More]

  • Valve Type: Cartridge; Poppet; Solenoid
  • Valve Size: 0.05
  • Actuation: Electric
  • Maximum Pressure: 100.00
DT 3-Way Valve, Spade Terminals, Manifold Mount, 12 VDC -- DT-3M-12
from Clippard

Clippard's Next Generation valve is compact, quick, and offers flows to 100 l/min!. Clippard Minimatic ® electronic valves are precision-built control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the well-known and trusted... [See More]

  • Valve Type: Cartridge; Poppet; Solenoid
  • Valve Size: 0.05
  • Actuation: Electric
  • Maximum Pressure: 100.00
DT 3-Way Valve, Spade Terminals, Manifold Mount, 12 VDC, M5 -- M-DT-3M-12
from Clippard

Clippard's Next Generation valve is compact, quick, and offers flows to 100 l/min!. Clippard Minimatic ® electronic valves are precision-built control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the well-known and trusted... [See More]

  • Valve Type: Cartridge; Poppet; Solenoid
  • Valve Size: 0.05
  • Actuation: Electric
  • Maximum Pressure: 100.00
DV 2-Way Valve, Spade Term., Cartridge, 0.052" Orifice, 12 VDC -- DT-2C-12
from Clippard

Clippard Minimatic ® electronic valves are precision-built 2-way control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the well-known and trusted original EV line of Clippard “Mouse ” valves. With a cycle life... [See More]

  • Valve Type: Cartridge; Poppet; Solenoid
  • Valve Size: 0.05
  • Actuation: Electric
  • Maximum Pressure: 100.00
DV 2-Way Valve, Spade Term., Cartridge, 0.052" Orifice, 12 VDC, M5 -- M-DT-2C-12
from Clippard

Clippard Minimatic ® electronic valves are precision-built 2-way control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the well-known and trusted original EV line of Clippard “Mouse ” valves. With a cycle life... [See More]

  • Valve Type: Cartridge; Poppet; Solenoid
  • Valve Size: 0.05
  • Actuation: Electric
  • Maximum Pressure: 100.00
DV 2-Way Valve, Spade Term., Manifold Mount, 0.052" Orifice, 12 VDC -- DT-2M-12
from Clippard

Clippard Minimatic ® electronic valves are precision-built 2-way control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the well-known and trusted original EV line of Clippard “Mouse ” valves. With a cycle life... [See More]

  • Valve Type: Cartridge; Poppet; Solenoid
  • Valve Size: 0.05
  • Actuation: Electric
  • Maximum Pressure: 100.00
DV 2-Way Valve, Spade Term., Manifold Mount, 0.052" Orifice, 12 VDC, M5 -- M-DT-2M-12
from Clippard

Clippard Minimatic ® electronic valves are precision-built 2-way control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the well-known and trusted original EV line of Clippard “Mouse ” valves. With a cycle life... [See More]

  • Valve Type: Cartridge; Poppet; Solenoid
  • Valve Size: 0.05
  • Actuation: Electric
  • Maximum Pressure: 100.00
Intrinsically Safe Soleinoid Valve -- EI-2-*-15.5
from Clippard

Intrinsically Safe Electronic Solenoid Valve [See More]

  • Valve Type: Cartridge; Directional; Poppet; Solenoid
  • Valve Size: 0.19
  • Actuation: Electric
  • Maximum Pressure: 105.00
Directional Control Poppet and Spool Valves
from Doering Company

2, 3, and 4-way poppet and spool valve options. [See More]

  • Valve Type: Directional; Poppet; Spool
Flow Control Modular Cartridge -- LIQV, LIDD
from Atos North America

LIQV and LIDD are flow control valves composed by a 2 way cartridge housed in a standard recess and by a functional "cover". The cartridge is composed by a spool (for LIQV) or poppet (for LIDD) sliding into a drilled sleeve; the position of the spool or poppet, corresponding to the regulation of the... [See More]

  • Valve Type: Cartridge; Poppet; Spool
  • Maximum Pressure: 5076.32
  • Valve Size: 0.63 to 2.48
  • Number of Ports: 2
Control Valve -- 2726799 [VG342-3DZ-04TA from SMC Corporation of America]
from Radwell International

CONTROL VALVE, PILOT/POPPET/SOLENOID VALVE, 3 PORT, 4.8 WATTS DC-2WATTS DC. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Poppet; Solenoid
  • Number of Ports: 3
2-Way Normally Closed Control Valve -- A0-20-1
from Pneumadyne, Inc.

Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90 ° Connectors (both with LED) provide quick electrical connection when used in... [See More]

  • Valve Type: Directional; Poppet
  • Valve Size: 0.12 to 0.19
  • Actuation: Push Button
  • Maximum Pressure: 125.00
Poppet, 3-Port -- SPCL16-30
from HydraForce, Inc.

SPCL16-30 valves are electrically-proportional, low-leakage poppet valves with integral load-sensing check valve capability. The proportional poppet design allows for accurate electro-hydraulic system control for a wide range of load sensing applications. [See More]

  • Valve Type: Directional; Poppet
  • Maximum Pressure: 3625.94
  • Actuation: ElectroHydraulic; Pilot
  • Number of Ports: 3
General Purpose 2-Way Direct Acting Solenoid Valves -- SV61/62 Series
from Valcor Engineering Corporation

Description. The SV61 & SV62 series are direct acting, 2-way normally closed general-purpose solenoid valves. The spring loaded poppet provides positive shifting and bubble tight shut-off when de-energized. Minimal moving parts make these valves dependable and suitable for long life service. [See More]

  • Valve Type: Poppet; Solenoid
  • Valve Size: 0.06 to 0.25
  • Actuation: Electric
  • Maximum Pressure: 250.00
Modular Normally Closed Hydraulic Blocking Valve -- F0*MSV-BV Series
from Continental Hydraulics

F0*MSV-BV. NORMALLY CLOSED BLOCKING VALVE. Mounting Surface NFPA D03 (ISO 4401-03-02-0-05) & NFPA D05 (ISO 4401-05-04-0-05). Max Pressure 5000 PSI (350 bar). Max Flow Rate 30 gpm (114 l/min). Description. This modular stack valve is designed to help block oil movement both from the control valve... [See More]

  • Valve Type: Cartridge; Poppet; Solenoid
  • Number of Ports: 2
  • Maximum Pressure: 5000.00
  • Unpowered State: Normally Closed
Reducing Valves -- AGIR
from Atos North America

AGIR, AGIS and AGIU are double stage pressure control valves with balanced poppet designed to operate in oil hydraulic systems. AGIR: pressure reducing. AGIS: sequence. AGIU: unloading. In standard versions the piloting pressure of the poppet of the main stage is regulated by means of a grub screw... [See More]

  • Valve Type: Poppet
  • Valve Size: 0.39 to 1.26
  • Actuation: Pilot
  • Maximum Pressure: 5076.32
Control Valve -- 2844393
from Radwell International

CONTROL VALVE, POPPET, 3 WAY, 3 NC, 1/8 INCH NPT. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Poppet
3-Way Normally Closed Control Valve -- A0-30-1
from Pneumadyne, Inc.

Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90 ° Connectors (both with LED) provide quick electrical connection when used in... [See More]

  • Valve Type: Directional; Poppet
  • Valve Size: 0.12 to 0.19
  • Actuation: Push Button
  • Maximum Pressure: 125.00
Poppet, 3-Port, Normally Closed -- SVCL10-30
from HydraForce, Inc.

A solenoid-operated, normally-closed, on/off, poppet-type, screw-in hydraulic. cartridge valve incorporating an integral load-sense pressure port with isolation check. [See More]

  • Valve Type: Cartridge; Directional; Poppet
  • Valve Size: 0.38
  • Actuation: ElectroHydraulic
  • Maximum Pressure: 3480.90
General Purpose 2-Way Direct Acting Solenoid Valves -- SV84 Series
from Valcor Engineering Corporation

Description. The SV84 series is a 2-way, balanced poppet solenoid valve that is capable of handling up to 625 PSI of pressure. This unique design opens and closes independent of pressure. The poppet and seal assembly is spring loaded and shifted by a high force solenoid. This direct acting series... [See More]

  • Valve Type: Poppet; Solenoid
  • Valve Size: 1.00
  • Actuation: Electric
  • Maximum Pressure: 625.00
Hydraulic Valve -- 128111902 [DSLG-01-3-C-R10?0-N-11 from ALA Industries - Yuken Hydraulics]
from Radwell International

DISCONTINUED BY MANUFACTURER, HYDRAULIC POPPET VALVE, SOLENOID ACTUATED, DIRECTIONAL CONTROL, 3 PORT, NORMALLY CLOSED, AC TO DC COIL, PLUG-IN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Plug; Poppet; Solenoid
  • Media: Hydraulic
  • Number of Ports: 3
Check Valve -- C050501
from Pneumadyne, Inc.

Flow controls and Needle valves are used to reduce the rate of flow in a leg of a system, consequently the restriction slows cylinder speed. Finely threaded stems allow gradual adjustment of controlled flow to match system requirements. Although the basic function is flow restriction, the... [See More]

  • Valve Type: Directional; Poppet
  • Maximum Pressure: 125.00
  • Valve Size: 0.12
  • Number of Ports: 2
Proportional Directional Valves, 2-Way -- SP08-22
from HydraForce, Inc.

A proportional solenoid-operated, 2-way, bi-directional, poppet-type, normally closed, screw-in hydraulic cartridge valve for low-leakage blocking and load-holding. [See More]

  • Valve Type: Cartridge; Poppet; Solenoid
  • Valve Size: 0.25 to 0.38
  • Actuation: Electric
  • Maximum Pressure: 3000.00
General Purpose 3-Way Direct Acting Solenoid Valves -- SV85 Series
from Valcor Engineering Corporation

Description. The SV85 series is a 3-way, balanced poppet solenoid valve that is capable of handling up to 625 PSI of pressure in the diverting mode of flow. The normally open and normally closed versions handle 250 PSI of pressure. The poppet and seal assembly is spring loaded and shifted by a high... [See More]

  • Valve Type: Diverter (optional feature); Poppet; Solenoid
  • Valve Size: 1.00
  • Actuation: Electric
  • Maximum Pressure: 625.00
Hydraulic Valve -- 139016845 [DFEB8DN from Sun Hydraulics Corporation]
from Radwell International

POPPET DIRECTIONAL VALVE, 2-WAY, WITH INTEGRAL T-8A CONTROL CAVITY - CONTROL 2-1. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Poppet
Check Valve -- C050601
from Pneumadyne, Inc.

Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90 ° Connectors (both with LED) provide quick electrical connection when used in... [See More]

  • Valve Type: Directional; Poppet
  • Maximum Pressure: 125.00
  • Valve Size: 0.12 to 0.25
  • Number of Ports: 2
Hydraulic Valve -- 53810550 [FP20BK from Deltrol Corp.]
from Radwell International

10000-50, FLOW CONTROL, PNEU-TROL, POSITIVE SHUT-OFF, FREE REVERSE FLOW, FEMALE TO FEMALE, POPPET, 1/4" NPTF, BRASS, KNOB ADJUST. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Poppet
  • Media: Air
  • Primary Material: Brass / Bronze
Double Flow Control Valve -- C070505
from Pneumadyne, Inc.

Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90 ° Connectors (both with LED) provide quick electrical connection when used in... [See More]

  • Valve Type: Directional; Poppet
  • Maximum Pressure: 125.00
  • Valve Size: 0.19
  • Number of Ports: 2
Hydraulic Valve -- 86871852 [KR-012 from Atos spa]
from Radwell International

CHECK VALVE, DIRECT OR PILOTED, POPPET TYPE, PILOT OPERATED, DOUBLE CONTROL ACTING ON PORT A AND B. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Poppet
Quick Exhaust Valve -- QE11-M-11
from Pneumadyne, Inc.

Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90 ° Connectors (both with LED) provide quick electrical connection when used in... [See More]

  • Valve Type: Directional; Poppet
  • Maximum Pressure: 125.00
  • Valve Size: 0.12
  • Number of Ports: 3
Pneumatic Valve -- 26820068 [AG-3232 from Univer S.p.A.]
from Radwell International

POPPET SOLENOID VALVE, FOR VACUUM, WITH EXTERNAL PILOT AIR SUPPLY, 3/4" AMPLIFIED CONTROL, MAX +50, 50 UM FILTERED AIR, WITH OR WITHOUT LUBRICATION-VACUUM, 759.5 MM HG. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Poppet; Solenoid
  • Media: Air
Shuttle Valve -- SSV-10A-BDF
from Pneumadyne, Inc.

Shuttle valves, also known as “OR ” valves, automatically select the higher of two pressures allowing flow from one input to the output port. Pneumadyne offers a large variety of porting options for plumbing convenience. The SSV-10A Series features. barbed ports and Pneumadyne ’s... [See More]

  • Valve Type: Directional; Poppet
  • Maximum Pressure: 125.00
  • Valve Size: 0.06 to 0.19
  • Number of Ports: 3
Pneumatic Valve -- 26826278 [AG-3081 from Univer S.p.A.]
from Radwell International

POPPET VALVE, FOR VACUUM, SERIES AG, G1/2 CONNECTION, PNEUMATIC AMPLIFIED CONTROL, MECHANICAL SPRING, 15 MM DIAMETER, 6 -15 MS TIME, 3 BAR MINIMUM, 20 M3/HR. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Poppet
  • Media: Air
  • Actuation: Pneumatic
Pneumatic Valve -- 34134343 [2781A4007 from Ross Controls]
from Radwell International

ROSS CONTROLS, 2781A4007 , SOFT START VALVE, INLINE POPPET, EEZ-ON, 1/2IN NPT IN-OUT PORT, 3/4IN NPT EXHAUST PORT, 2WAY, NC, INCOMPLETE - MISSING VOLTAGE CODE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Poppet
  • Media: Air
Pneumatic Valve -- 6026645 [404811000 from Parker Hannifin/Electromechanical Automation]
from Radwell International

POPPET VALVE, W/ LOCK DOWN, MANUAL AIR CONTROL VALVE, 1/8 INCH, 3 WAY, 2 POSITION. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Poppet
  • Media: Air
Poppet Valve -- 34184524 [W6456B2417 from Ross Controls]
from Radwell International

POPPET VALVE, W64 SERIES, 5-WAY 2-POSITION, DOUBLE PRESSURE CONTROLLED, DETENTED, ISO SIZE 1, PORT SIZE 1/8-3/8, STANDARD TEMPERATURE MODEL. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Poppet
Solenoid Valve -- 24726343 [45A-MAG-DDAJ-1KD from MAC Valves, Inc. USA]
from Radwell International

SOLENOID, W/BASE MOUNT, SINGLE DIRECT SOLENOID POPPET VALVE, 4/2 WAY, 4-PORT 2-POSITIONS, VAC TO 120 PSI, CONTROL VOLTAGE (DC): 24 VDC, POWER CONSUMPTION: 5.4 W. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Poppet; Solenoid