Cartridge / Manifold Valves Control Valves

110 Results
2 Way Normally Closed Air Valve -- E*-2M-12
from Clippard

Electronic Solenoid Valve [See More]

  • Valve Type: Cartridge; Directional; Poppet; Solenoid
  • Valve Size: 0.19
  • Actuation: Electric
  • Maximum Pressure: 105.00
3 Way Fully Ported Air Valve -- E*O-3M-12
from Clippard

Electronic Solenoid Valve [See More]

  • Valve Type: Cartridge; Directional; Poppet; Solenoid
  • Valve Size: 0.19
  • Actuation: Electric
  • Maximum Pressure: 50.00
3 Way Normally Closed Air Valve -- E*-3M-12
from Clippard

Electronic Solenoid Valve [See More]

  • Valve Type: Cartridge; Directional; Poppet; Solenoid
  • Valve Size: 0.19
  • Actuation: Electric
  • Maximum Pressure: 105.00
Compact Air Valve -- ES-2*-6
from Clippard

2-Way Electronic Poppet Valve [See More]

  • Valve Type: Cartridge; Directional; Poppet; Solenoid
  • Valve Size: 0.19
  • Actuation: Electric
  • Maximum Pressure: 100.00
Compact Air Valve -- ESO-2*-12
from Clippard

The compact ES valve, like Clippard EV and ET valves, converts low voltage, low current signals into high pressure (0-105 psig) pneumatic outputs, utilizing a unique, patented, valving principle. Since there are no sliding parts, and complete poppet travel is only 0.007 ”, low power... [See More]

  • Valve Type: Cartridge; Directional; Poppet; Solenoid
  • Valve Size: 0.19
  • Actuation: Electric
  • Maximum Pressure: 100.00
DT 3-Way Valve, Spade Terminals, Cartridge, 12 VDC -- DT-3C-12
from Clippard

Clippard's Next Generation valve is compact, quick, and offers flows to 100 l/min!. Clippard Minimatic ® electronic valves are precision-built control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the well-known and trusted... [See More]

  • Valve Type: Cartridge; Poppet; Solenoid
  • Valve Size: 0.05
  • Actuation: Electric
  • Maximum Pressure: 100.00
DT 3-Way Valve, Spade Terminals, Manifold Mount, 12 VDC -- DT-3M-12
from Clippard

Clippard's Next Generation valve is compact, quick, and offers flows to 100 l/min!. Clippard Minimatic ® electronic valves are precision-built control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the well-known and trusted... [See More]

  • Valve Type: Cartridge; Poppet; Solenoid
  • Valve Size: 0.05
  • Actuation: Electric
  • Maximum Pressure: 100.00
DT 3-Way Valve, Spade Terminals, Manifold Mount, 12 VDC, M5 -- M-DT-3M-12
from Clippard

Clippard's Next Generation valve is compact, quick, and offers flows to 100 l/min!. Clippard Minimatic ® electronic valves are precision-built control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the well-known and trusted... [See More]

  • Valve Type: Cartridge; Poppet; Solenoid
  • Valve Size: 0.05
  • Actuation: Electric
  • Maximum Pressure: 100.00
DV 2-Way Valve, Spade Term., Cartridge, 0.052" Orifice, 12 VDC -- DT-2C-12
from Clippard

Clippard Minimatic ® electronic valves are precision-built 2-way control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the well-known and trusted original EV line of Clippard “Mouse ” valves. With a cycle life... [See More]

  • Valve Type: Cartridge; Poppet; Solenoid
  • Valve Size: 0.05
  • Actuation: Electric
  • Maximum Pressure: 100.00
DV 2-Way Valve, Spade Term., Cartridge, 0.052" Orifice, 12 VDC, M5 -- M-DT-2C-12
from Clippard

Clippard Minimatic ® electronic valves are precision-built 2-way control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the well-known and trusted original EV line of Clippard “Mouse ” valves. With a cycle life... [See More]

  • Valve Type: Cartridge; Poppet; Solenoid
  • Valve Size: 0.05
  • Actuation: Electric
  • Maximum Pressure: 100.00
DV 2-Way Valve, Spade Term., Manifold Mount, 0.052" Orifice, 12 VDC -- DT-2M-12
from Clippard

Clippard Minimatic ® electronic valves are precision-built 2-way control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the well-known and trusted original EV line of Clippard “Mouse ” valves. With a cycle life... [See More]

  • Valve Type: Cartridge; Poppet; Solenoid
  • Valve Size: 0.05
  • Actuation: Electric
  • Maximum Pressure: 100.00
Intrinsically Safe Soleinoid Valve -- EI-2-*-15.5
from Clippard

Intrinsically Safe Electronic Solenoid Valve [See More]

  • Valve Type: Cartridge; Directional; Poppet; Solenoid
  • Valve Size: 0.19
  • Actuation: Electric
  • Maximum Pressure: 105.00
Manifold Mount - Proportional Valves -- E-PM-05-13-25
from Clippard

Clippard is pleased to offer the EVP Series Proportional Control Valve as part of our Electronic Valve product line. This product combines the features of the existing EV series valve —long life, low power, and Clippard's reputation for high quality components —with the additional... [See More]

  • Valve Type: Cartridge
  • Maximum Pressure: 100.00
  • Valve Size: 0.19
  • Number of Ports: 2
Modular 3-Way Combination Valve -- R-321
from Clippard

3-Way Combination Valve, [See More]

  • Valve Type: Cartridge; Directional; Spool
  • Maximum Pressure: 150.00
  • Actuation: Pilot
  • Number of Ports: 3
Modular 3-Way Delay Valve -- R-332
from Clippard

3-Way Delay In, 2-Position [See More]

  • Valve Type: Cartridge; Directional; Spool
  • Maximum Pressure: 150.00
  • Actuation: Pilot
  • Number of Ports: 3
Modular 3-Way Valve -- R-301
from Clippard

3-Way Valve, Spring Return [See More]

  • Valve Type: Cartridge; Directional; Spool
  • Maximum Pressure: 150.00
  • Actuation: Pilot
  • Number of Ports: 3
Modular 4-Way Amplified Pilot Valve -- R-471
from Clippard

4-Way Interface, Spring Return [See More]

  • Valve Type: Cartridge; Directional; Spool
  • Maximum Pressure: 150.00
  • Actuation: Pilot
  • Number of Ports: 4
Modular 4-Way Bleed Pilot Valve -- R-441
from Clippard

4-Way Valve, Vent Piloted [See More]

  • Valve Type: Cartridge; Directional; Spool
  • Maximum Pressure: 150.00
  • Actuation: Pilot
  • Number of Ports: 4
Modular 4-Way Delay Valve -- R-443
from Clippard

4-Way Delay Out, Screw Adjustment [See More]

  • Valve Type: Cartridge; Directional; Spool
  • Maximum Pressure: 150.00
  • Actuation: Pilot
  • Number of Ports: 4
Modular 4-Way Electronically Piloted -- R-481
from Clippard

4-Way Spring Return, Electronic Valve [See More]

  • Valve Type: Cartridge; Directional; Solenoid; Spool
  • Maximum Pressure: 150.00
  • Actuation: Electric; Pilot
  • Number of Ports: 4
Modular 4-Way Twin Pilot Valve -- R-431
from Clippard

4-Way Twin Pilot Valve, Spring Return [See More]

  • Valve Type: Cartridge; Directional; Spool
  • Maximum Pressure: 150.00
  • Actuation: Pilot
  • Number of Ports: 4
Modular 4-Way Valve -- R-401
from Clippard

4-Way Valve, 5-Ported, Spring Return [See More]

  • Valve Type: Cartridge; Directional; Spool
  • Maximum Pressure: 150.00
  • Actuation: Pilot
  • Number of Ports: 4
Modular 4-Way Valve -- R-462
from Clippard

4-Way Valve, 6-Ported, 2-Position [See More]

  • Valve Type: Cartridge; Directional; Spool
  • Maximum Pressure: 150.00
  • Actuation: Pilot
  • Number of Ports: 4
Modular Multiple 3-Way Valve -- R-351
from Clippard

Dual 3-Way Valves, Independent [See More]

  • Valve Type: Cartridge; Directional; Spool
  • Maximum Pressure: 150.00
  • Actuation: Pilot
  • Number of Ports: 3
Proportional In-Line and Manafold Control Valve -- E*-PM-05-09-25
from Clippard

Clippard is pleased to offer the EVP Series Proportional Control Valve as part of our Electronic Valve product line. This product combines the features of the existing EV series valve —long life, low power, and Clippard's reputation for high quality components —with the additional... [See More]

  • Valve Type: Cartridge
  • Maximum Pressure: 100.00
  • Valve Size: 0.19
  • Number of Ports: 2
2-Way Cartridge Valve -- C032401
from Pneumadyne, Inc.

Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90 ° Connectors (both with LED) provide quick electrical connection when used in... [See More]

  • Valve Type: Cartridge; Directional; Spool; Toggle
  • Valve Size: 0.19
  • Actuation: Toggle Detented
  • Maximum Pressure: 125.00
High-Speed Servo-Pneumatic Valve -- Model LS-V05
from Enfield Technologies

Enfield Technologies model proportional valves are the newest addition to 5 - Ported, 4 - Way valve product offering. While compact, they remain big on versatility, with a rugged design specifically designed for in - line or custom manifold mounting. The bi - directional linear forc e motor and... [See More]

  • Valve Type: Cartridge; Directional; Servo; Solenoid
  • Flow (Cv): 0.13
  • Actuation: ElectroPneumatic
  • Unpowered State: Normally Closed
Modular Flow Control Valve -- F03 MSV-ND* Series
from Continental Hydraulics

F03 MSV-ND*. FLOW CONTROL VALVE, NON-COMPENSATED WITH CHECK. Mounting Surface NFPA D03 (ISO 4401-03-02-0-05). Max Pressure 5000 PSI (350 bar). Max Flow Rate 20 gpm (75 l/min). Description. his modular stack valve is a non-compensated flow control valve with a check valve for reverse free flow. This... [See More]

  • Valve Type: Cartridge
  • Media: Hydraulic
  • Maximum Pressure: 5000.00
  • Agency: ISO
Pilot Op. Dir. Valve w/ Vented Spring -- PD42-S50
from HydraForce, Inc.

Hardened spool and cage for long life. 2 sealed pilot and spring chamber. [See More]

  • Valve Type: Cartridge; Directional; Spool
  • Maximum Pressure: 5000.00
  • Actuation: Pilot
  • Number of Ports: 5
Screw-In Cartridge Valves -- Directional Controls
from Eaton Hydraulics Group

Directional Controls. Take complete control of hydraulic system flow with a wide variety of Eaton screw-in cartridge directional controls. Manual control options include rotary, lever, push, and pull, in addition to pilot-operated cartridges and hot-oil shuttle valves. Use our convenient reference... [See More]

  • Valve Type: Cartridge; Directional
  • Maximum Pressure: 3000.00 to 5000.00
  • Actuation: Pilot (optional feature)
  • Media: Hydraulic
Control Valve -- 15033889 [C032423 from Pneumadyne, Inc.]
from Radwell International

CONTROL VALVE, PUSH BUTTON 3 WAY VALVE, SINGLE STEM DESIGN, COMPACT SIZE, BUNA-N SEALS, CARTRIDGE 2 WAY NORMALLY CLOSED, METAL MOMENTARY TOGGLE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Cartridge; Toggle
Directional Control Modular Cartridge Valves -- LIDEW, LIDBH
from Atos North America

LID are directional control valves composed by a 2-way cartridge housed in a recess of standard dimensions and by a closing functional element called "cover". The cartridge is composed by a poppet hydraulically piloted by means of internal connections in the cover and sliding into a drilled sleeve. [See More]

  • Valve Type: Cartridge
  • Maximum Pressure: 5076.32
  • Valve Size: 0.63 to 3.94
  • Number of Ports: 2
Cartridge Valve -- PCD-1 10
from co-ax valves inc.

Function: pressure balanced 2/2 or 3/2 way cartridge valves externally controlled or direct acting, normally closed version. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, abrasive. Body Materials: aluminum, brass, stainless steel. Options: valve body, limit switches,... [See More]

  • Valve Type: Cartridge; Drain; Mixing
  • Valve Size: 0.39
  • Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
  • Maximum Pressure: 0.00 to 750.00
1-Way Counterbalance Valve -- 1240065
from Princess Auto Limited

1-Way Counterbalance Valve [See More]

  • Valve Type: Cartridge
  • Connection Description: 8ORBF
  • Maximum Pressure: 3600.00
3-Way Normally Closed Control Valve -- C032301
from Pneumadyne, Inc.

Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90 ° Connectors (both with LED) provide quick electrical connection when used in... [See More]

  • Valve Type: Cartridge; Directional; Spool; Toggle
  • Valve Size: 0.19
  • Actuation: Toggle Detented
  • Maximum Pressure: 125.00
Proportional Servo-Pneumatic Control Valve -- LS-V05s
from Enfield Technologies

Enfield Technologies LS - V05s model proportional valves are the newest addition to 5 - Ported, 4 - Way valve product offering. While compact, they remain big on versatility, with a rugged design specifically designed for in - line or custom manifold mounting. The bi - directional linear forc e... [See More]

  • Valve Type: Cartridge; Directional; Servo
  • Valve Size: 0.16
  • Actuation: Pneumatic
  • Maximum Pressure: 80.00
Modular Flow Control Valve -- F05 MSV-N* Series
from Continental Hydraulics

F05 MSV-N*. FLOW CONTROL VALVE, NON-COMPENSATED WITH CHECK. Mounting Surface NFPA D05 (ISO 4401-05-04-0-05). Max Pressure 4600 PSI (320 bar). Max Flow Rate 32 gpm (120 l/min). Description. This is a non-compensated flow control valve with a check valve for reverse free flow. This valve increases its... [See More]

  • Valve Type: Cartridge
  • Media: Hydraulic
  • Maximum Pressure: 4600.00
  • Agency: ISO
Pilot Operated Directional Valve -- PD16-S67C
from HydraForce, Inc.

Hardened spool and cage for long life. 110 and 170 psi bias springs available. [See More]

  • Valve Type: Cartridge; Directional; Spool
  • Number of Ports: 6
  • Maximum Pressure: 0.00 to 3500.00
  • Media Temperature: -15 to 400
Screw-In Cartridge Valves -- Flow Controls
from Eaton Hydraulics Group

Flow Controls. Engineers know that when they ’re designing a hydraulics system, maintaining the perfect balance of pressure and flow is key. That ’s why adjustable Eaton Flow Control components precisely factor in the temperature, pressure and volume of flow in order to handle each... [See More]

  • Valve Type: Cartridge
  • Media: Hydraulic
  • Maximum Pressure: 3000.00 to 5000.00
Control Valve -- 20461092 [V5853A-2048 from Honeywell Analytics, Inc.]
from Radwell International

CARTRIDGE CONTROL VALVE, GLOBE VALVE, 1/2 INCH DIAMETER, 3-WAY SWEAT VALVE, CV= 1.85, BRASS BODY, STAINLESS STEEL STEM. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Cartridge; Globe
  • Primary Material: Brass / Bronze; Stainless Steel; Steel
High Dynamic 2-way, Proportional Throttle Cartridges -- LIQZO-L-**2
from Atos North America

LIQZO-L are 3-way proportional cartridge valves, with double position transducer designed for mounting in manifold blocks which provide both directional and non compensated flow control according to electronic reference signal. They operate in association with electronic drivers, which supply the... [See More]

  • Valve Type: Cartridge
  • Valve Size: 0.63 to 3.94
  • Actuation: Pilot
  • Maximum Pressure: 5076.32
Cartridge Valve -- PCD-1 15
from co-ax valves inc.

Function: pressure balanced 2/2 or 3/2 way cartridge valves externally controlled or direct acting, normally closed version. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, abrasive. Body Materials: aluminum, brass, stainless steel. Options: valve body, limit switches,... [See More]

  • Valve Type: Cartridge; Drain; Mixing
  • Valve Size: 0.59
  • Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
  • Maximum Pressure: 0.00 to 750.00
10 GPM Adjustable Relief Valve -- 1240038
from Princess Auto Limited

10 GPM Adjustable Relief Valve [See More]

  • Valve Type: Cartridge; Relief
  • Connection Description: 8ORBF
  • Maximum Pressure: 3500.00
Proportional Servo-Pneumatic Control Valve -- LS-V15s
from Enfield Technologies

Enfield Technologies LS - V15s model proportional valves are the newest addition to 5 - Ported, 4 - Way valve product offering. While compact, they remain big on versatility, with a rugged design specifically designed for in - line or custom manifold mounting. The bi - directional linear force motor... [See More]

  • Valve Type: Cartridge; Directional; Servo
  • Valve Size: 0.12
  • Actuation: Pneumatic
  • Maximum Pressure: 80.00
Modular Normally Closed Hydraulic Blocking Valve -- F0*MSV-BV Series
from Continental Hydraulics

F0*MSV-BV. NORMALLY CLOSED BLOCKING VALVE. Mounting Surface NFPA D03 (ISO 4401-03-02-0-05) & NFPA D05 (ISO 4401-05-04-0-05). Max Pressure 5000 PSI (350 bar). Max Flow Rate 30 gpm (114 l/min). Description. This modular stack valve is designed to help block oil movement both from the control valve... [See More]

  • Valve Type: Cartridge; Poppet; Solenoid
  • Number of Ports: 2
  • Maximum Pressure: 5000.00
  • Unpowered State: Normally Closed
Poppet, 3-Port -- SPCL16-32
from HydraForce, Inc.

SPCL16-32 valves are electrically-proportional, lowleakage valves with an integral piloting port. The piloting feature can be used in counterbalance circuits providing both superior load-holding, as well as accurate flow regulation. [See More]

  • Valve Type: Cartridge; Directional; Poppet
  • Maximum Pressure: 3625.94
  • Actuation: ElectroHydraulic; Pilot
  • Number of Ports: 3
Screw-In Cartridge Valves -- Motion Control Valves
from Eaton Hydraulics Group

Motion Control Valves. When hydraulic systems require Motion Control Valves, look for the most extensive offering on the market —provided by Eaton. Including standard, part-balanced, fully-balanced, and zero-differential designs, Eaton Motion Control Valves are ideal for applications requiring... [See More]

  • Valve Type: Cartridge
  • Media: Hydraulic
  • Maximum Pressure: 4000.00 to 5000.00
Control Valve -- 62679317 [R900912570 from Bosch Tool Corporation]
from Radwell International

2-WAY CARTRIDGE VALVES, DIRECTIONAL FUNCTIONS, 6090 PSI MAXIMUM OPERATING PRESSURE **NOTE: THIS ITEM MAY TAKE UP TO 2 WEEKS TO SHIP. PLEASE CALL US FOR EXPEDITE OPTIONS.**, DIRECTIONAL CONTROL CARTRIDGE VALVE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Cartridge
Cartridge Valve -- PCS-1 10
from co-ax valves inc.

Function: pressure balanced 2/2 or 3/2 way cartridge valves externally controlled or direct acting, normally closed version. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, abrasive. Body Materials: aluminum, brass, stainless steel. Options: valve body, limit switches,... [See More]

  • Valve Type: Bellows; Cartridge; Drain; Mixing
  • Valve Size: 0.39
  • Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
  • Maximum Pressure: 0.00 to 750.00
12 GPM Divider/Combiner Flow Controls -- 8382327
from Princess Auto Limited

12 GPM Divider/Combiner Flow Controls [See More]

  • Valve Type: Cartridge
  • Connection Description: 8ORBF
  • Maximum Pressure: 3500.00
Proportional Servo-Pneumatic Control Valve -- LS-V25s
from Enfield Technologies

Enfield Technologies LS - V25s series continues in the long line of tradition for fast response and high flow, associated with the LS series sub - base mounted valves. The LS - V25s is a ¼ ” ported in - line valve, with a 1 .0 Cv. Customers in the market for a low profile valve , with a... [See More]

  • Valve Type: Cartridge; Directional; Servo
  • Valve Size: 0.25
  • Actuation: Pneumatic
  • Maximum Pressure: 80.00
Modular Stack Hydraulic Valves -- PowerFlow™ D03 Series
from Continental Hydraulics

PowerFlow ™ D03. MODULAR STACK VALVES. Check, Flow Control & Pressure Control Relief Valves. Sizes NFPA D03, CETOP 3 & NG6. Pressures up to 5000 PSI. High Flow Option. Description. Modular stack valves are designed to install between the valve and its mounting surface. This will... [See More]

  • Valve Type: Cartridge; Relief (optional feature)
  • Media: Hydraulic
  • Maximum Pressure: 3000.00 to 5000.00
  • Agency: ISO
Poppet, 3-Port, Normally Closed -- SVCL10-30
from HydraForce, Inc.

A solenoid-operated, normally-closed, on/off, poppet-type, screw-in hydraulic. cartridge valve incorporating an integral load-sense pressure port with isolation check. [See More]

  • Valve Type: Cartridge; Directional; Poppet
  • Valve Size: 0.38
  • Actuation: ElectroHydraulic
  • Maximum Pressure: 3480.90
Screw-In Cartridge Valves -- Pressure Control
from Eaton Hydraulics Group

Pressure Control. Relieve the pressure in hydraulic systems with Eaton Pressure Control Valves. Our high-performance Pressure Control products handles pressure relief, reduction, sequencing and unloading. Including both sub-plate and in-line mounting options as well as various control types like... [See More]

  • Valve Type: Cartridge
  • Media: Hydraulic
  • Maximum Pressure: 3000.00 to 5000.00
Hydraulic Valve -- 106097762 [CNGC-XCN from Sun Hydraulics Corporation]
from Radwell International

CARTRIDGE,FIXED-ORIFICE, NON-PRESSURE COMPENSATED, FLOW CONTROL VALVE WITH REVERSE FLOW CHECK. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Cartridge
Cartridge Valve -- PCS-1 15
from co-ax valves inc.

Function: pressure balanced 2/2 or 3/2 way cartridge valves externally controlled or direct acting, normally closed version. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, abrasive. Body Materials: aluminum, brass, stainless steel. Options: valve body, limit switches,... [See More]

  • Valve Type: Bellows; Cartridge; Drain; Mixing
  • Valve Size: 0.59
  • Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
  • Maximum Pressure: 0.00 to 750.00
12V DC 2-Way, 2-Position Normally Closed Directional Contr.. -- 8383077
from Princess Auto Limited

12V DC 2-Way, 2-Position Normally Closed Directional Control Valve [See More]

  • Valve Type: Cartridge; Spool
  • Connection Description: 8ORBF
  • Maximum Pressure: 3500.00
Proportional Servo-Pneumatic Control Valve -- M1D
from Enfield Technologies

The M1D is a proportional pneumatic valve. It is primarily used for directional control of inert gases in servo systems to control position, pressure, force or flow. It is also used in systems requiring very high speed pneumatic switching. The valve includes integrated on board driver electronics. [See More]

  • Valve Type: Cartridge; Directional; Servo
  • Valve Size: 0.38
  • Actuation: Pneumatic
  • Maximum Pressure: 149.39
Modular Stack Hydraulic Valves -- PowerFlow™ D05 Series
from Continental Hydraulics

PowerFlow ™ D05. MODULAR STACK VALVES. Check, Flow Control & Pressure Control Relief Valves. Sizes NFPA D05, CETOP 5 & NG 10. Pressures up to 3000 PSI. High Flow Option. Description. Modular stack valves are designed to install between the valve and its mounting surface. This will... [See More]

  • Valve Type: Cartridge; Relief (optional feature)
  • Media: Hydraulic
  • Maximum Pressure: 3000.00
  • Agency: ISO
Prop Pressure Control Valves, Red/Rel -- EHPR98-T33
from HydraForce, Inc.

A direct-acting, spool-type, drop-in-style, fl ange-mounted, pressure reducing/relieving valve, which can be infi nitely adjusted across a prescribed range using a variable electric input. Pressure output is proportional to DC current input. The Ecoil is an integral part of the valve assembly, and... [See More]

  • Valve Type: Cartridge; Spool
  • Maximum Pressure: 3500.00
  • Actuation: Electric
  • Number of Ports: 3
Screw-In Cartridge Valves -- Proportional Valves
from Eaton Hydraulics Group

Proportional Valves. Smooth, accurate control is a must for most pressure and flow applications, so Eaton developed an entire range of Screw-in Cartridge Proportional Valves (SiCV) to help with achieving exactly that. When applied in conjunction with Eaton logic elements and other SiCV in a custom... [See More]

  • Valve Type: Cartridge
  • Media: Hydraulic
  • Maximum Pressure: 3000.00 to 5000.00
Hydraulic Valve -- 117778042 [PPFC-ABN from Sun Hydraulics Corporation]
from Radwell International

VALVE CARTRIDGE, AIR CONTROLLED, PILOT OPERATED, 20GPM, 150 PSI, 20:1 PILOT RATIO. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Cartridge
Cartridge Valve -- PCS-3 15
from co-ax valves inc.

Function: pressure balanced 2/2 or 3/2 way cartridge valves externally controlled or direct acting, normally closed version. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, abrasive. Body Materials: aluminum, brass, stainless steel. Options: valve body, limit switches,... [See More]

  • Valve Type: Bellows; Cartridge; Drain; Mixing
  • Valve Size: 0.59
  • Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
  • Maximum Pressure: 0.00 to 3000.00
12V DC 2-Way, 2-Position Normally Open Directional Control.. -- 8383119
from Princess Auto Limited

12V DC 2-Way, 2-Position Normally Open Directional Control Valve [See More]

  • Valve Type: Cartridge; Spool
  • Connection Description: 8ORBF
  • Maximum Pressure: 3500.00
Proportional Servo-Pneumatic Control Valve -- M2D
from Enfield Technologies

The M2D is a proportional pneumatic valve. It is primarily used for directional control of inert gases in servo systems to control position, pressure, force or flow. It is also used in systems requiring very high speed pneumatic switching. The valve includes integrated on board driver electronics. [See More]

  • Valve Type: Cartridge; Directional; Servo
  • Valve Size: 0.38
  • Actuation: Pneumatic
  • Maximum Pressure: 149.39
Modular Stack Hydraulic Valves -- PowerFlow™ D08 Series
from Continental Hydraulics

PowerFlow ™ D08. MODULAR STACK VALVES. Check, Flow Control, Cross Port Relief, Pressure Reducing/Relieving, Counterbalance Valves & Pressure Compensator. Sizes NFPA D08, CETOP 8 & NG25. Pressures up to 3000 PSI. High Flow Option. Description. Modular stack valves are designed to... [See More]

  • Valve Type: Cartridge; Relief (optional feature)
  • Media: Hydraulic
  • Maximum Pressure: 3000.00
  • Agency: ISO
Proportional Bi-Directional Valve -- ZL70-30
from HydraForce, Inc.

A solenoid-operated, electrically-variable, pressure-compensated, spool-type, normally closed when de-energized, proportional, bi-directional, flow control valve. An internal compensator spool provides compensated flow across the proportional orifice regardless of flow direction. [See More]

  • Valve Type: Cartridge; Directional
  • Maximum Pressure: 3480.90
  • Actuation: Electric
  • Number of Ports: 2
Hydraulic Valve -- 120738958 [BD03-PN-A from Parker Hannifin/Electromechanical Automation]
from Radwell International

HYDRAULIC VALVE CARTRIDGE BODY, FOR PRESSURE/FLOW/DIRECTIONAL/LOAD CONTROL, 11 BODY OPTIONS, STANDARD D03 MOUNT, FOR MOUNTING WITH PARKER D1 SERIES DIRECTIONAL VALVES. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Cartridge
  • Media: Hydraulic
12V DC 3-Way, 2-Position Directional Control Valve -- 8383135
from Princess Auto Limited

12V DC 3-Way, 2-Position Directional Control Valve [See More]

  • Valve Type: Cartridge; Spool
  • Maximum Pressure: 3500.00
Proportional Directional Valves, 2-Way -- SP08-22
from HydraForce, Inc.

A proportional solenoid-operated, 2-way, bi-directional, poppet-type, normally closed, screw-in hydraulic cartridge valve for low-leakage blocking and load-holding. [See More]

  • Valve Type: Cartridge; Poppet; Solenoid
  • Valve Size: 0.25 to 0.38
  • Actuation: Electric
  • Maximum Pressure: 3000.00
Hydraulic Valve -- 139064060 [NCFBKAN from Sun Hydraulics Corporation]
from Radwell International

NEEDLE VALVE, FULLY ADJUSTABLE, FLOW CONTROL CARTRIDGE, REVERSE-FLOW CHECK, TWO PORTS, SERIES 3, 30 GPM, 5000 PSI, 55 COUNTERCLOCKWISE TURNS, 1-1/4 INCH VALVE HEX, 150-160 LB/FT TORQUE, 203-217 NM. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Cartridge; Needle
12V DC 4-Way, 2-Position Directional Control Valve -- 8383150
from Princess Auto Limited

12V DC 4-Way, 2-Position Directional Control Valve [See More]

  • Valve Type: Cartridge; Spool
  • Maximum Pressure: 3500.00
Proportional Directional, 2-Way Valve -- SP08-20
from HydraForce, Inc.

A proportional solenoid-operated, two-way, poppet-type, normally closed, screw-in hydraulic cartridge valve for low-leakage blocking and load-holding applications. [See More]

  • Valve Type: Cartridge; Directional
  • Valve Size: 0.25 to 0.38
  • Actuation: Electric
  • Maximum Pressure: 3002.28
Hydraulic Valve -- 17395958 [565854 from Eaton Corporation]
from Radwell International

PRESSURE CONTROL CARTRIDGE VALVE, MODEL # RV5-16-S-0-30, PILOT OPERATED, MAX FLOW = 80 GPM, MAX PRESSURE = 5000 PSI, MAX CRACKING PRESSURE = 3000 PSI, C-16-2 CAVITY, SCREW ADJUSTMENT, BUNA -N SEALS. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Cartridge
12V DC 4-Way, 3-Position Tandem Center Directional Control.. -- 8383143
from Princess Auto Limited

12V DC 4-Way, 3-Position Tandem Center Directional Control Valve [See More]

  • Valve Type: Cartridge; Spool
  • Maximum Pressure: 3500.00
Proportional Directional, 4-Way Valve -- SP08-47C
from HydraForce, Inc.

A proportional solenoid-operated, four-way, three-position, spool-type, closed center, screw-in hydraulic cartridge valve. [See More]

  • Valve Type: Cartridge; Directional
  • Valve Size: 0.25 to 0.38
  • Actuation: Electric
  • Maximum Pressure: 3480.90
Hydraulic Valve -- 175917862
from Radwell International

DISCONTINUED BY MANUFACTURER, FLOW CONTROL VALVE, FREE FLOW CHECK, 7 MM VALVE PORT,10 MM HEX HEAD, -14 UNF SIZE, 5000 PSI, 350 BAR, SCREW ADJUSTABLE, BUNA "N" SEALS, CARTRIDGE ONLY. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Cartridge
2-Way Pilot Operated Check Valve -- 1240047
from Princess Auto Limited

2-Way Pilot Operated Check Valve [See More]

  • Valve Type: Cartridge
  • Connection Description: 8ORBF
  • Maximum Pressure: 4350.00
Proportional Flow Control Valve -- PV42-M30
from HydraForce, Inc.

A solenoid-operated, two-stage, three-port, pressure-compensated, spool-type, normally closed when de-energized, proportional flow control valve. It can be used as a priority-type flow regulator with pressure-compensated, regulated and bypass flow. [See More]

  • Valve Type: Cartridge; Solenoid; Spool
  • Maximum Pressure: 3500.00
  • Actuation: Electric
  • Number of Ports: 3
Hydraulic Valve -- 192227078 [CVU25-SWC-B29-M-30 from Eaton Corporation]
from Radwell International

DISCONTINUED BY MANUFACTURER, HYDRAULIC CARTRIDGE VALVE, ELECTRONIC POSITION CONTROL, 350 BAR, 10-30 VDC SUPPLY. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Cartridge
  • Media: Hydraulic
20 GPM Adjustable Relief Valve -- 1240039
from Princess Auto Limited

20 GPM Adjustable Relief Valve [See More]

  • Valve Type: Cartridge; Relief
  • Connection Description: 10ORBF
  • Maximum Pressure: 3500.00
Proportional Flow Control Vave -- HSPEC10-30A
from HydraForce, Inc.

DESCRIPTION. A high pressure, proportional, solenoid-operated, 3-way, normally-closed, flow control, screw-in. hydraulic cartridge valve intended for post-compensated applications with load-sense systems. In post-. compensated systems, the load-sense port 1 of the HSPEC10-30A valve is connected to... [See More]

  • Valve Type: Cartridge; Solenoid
  • Number of Ports: 3
  • Maximum Pressure: 5076.32
  • Media Temperature: -65 to 225
Hydraulic Valve -- 40518798 [NCEB-LAN from Sun Hydraulics Corporation]
from Radwell International

NEEDLE VALVE, CARTRIDGE FLOW CONTROL, WITH REVERSE FLOW CHECK. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Cartridge; Needle
24 GPM Divider/Combiner Flow Controls -- 8382343
from Princess Auto Limited

24 GPM Divider/Combiner Flow Controls [See More]

  • Valve Type: Cartridge
  • Connection Description: 16ORBF
  • Maximum Pressure: 3500.00
Proportional Flow Control Vave -- HSPEC12-30A
from HydraForce, Inc.

DESCRIPTION. A high pressure, proportional, solenoid-operated, 3-way, normally-closed, flow control, screw-in. hydraulic cartridge valve intended for post-compensated applications with load-sense systems. In post-. compensated systems, the load-sense port 1 of the HSPEC12-30A valve is connected to... [See More]

  • Valve Type: Cartridge; Solenoid
  • Number of Ports: 3
  • Maximum Pressure: 5076.32
  • Media Temperature: -65 to 225
Pneumatic Valve -- 15033836 [C032301 from Pneumadyne, Inc.]
from Radwell International

CONTROL VALVE, PUSH BUTTON 3 WAY VALVE, SINGLE STEM DESIGN, COMPACT SIZE, BUNA-N SEALS, CARTRIDGE 3 WAY NORMALLY CLOSED, DETENTED NYLON TOGGLE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Cartridge; Toggle
  • Media: Air
4 GPM Divider/Combiner Flow Controls -- 8382269
from Princess Auto Limited

4 GPM Divider/Combiner Flow Controls [See More]

  • Valve Type: Cartridge
  • Connection Description: 8ORBF
  • Maximum Pressure: 3500.00
Proportional Flow Control Vave -- HSPEC12-34
from HydraForce, Inc.

DESCRIPTION. A high pressure, proportional, solenoid-operated, poppet-type, restrictive type, pressure compensated,. normally closed, flow control, screw-in hydraulic cartridge valve with built-in damping and load-holding. features intended for use in gravity-lowering circuits. OPERATION. With inlet... [See More]

  • Valve Type: Cartridge; Solenoid
  • Number of Ports: 3
  • Maximum Pressure: 5076.32
  • Unpowered State: Normally Closed
Pneumatic Valve -- 15033852 [C032321 from Pneumadyne, Inc.]
from Radwell International

CONTROL VALVE, PUSH BUTTON 3 WAY VALVE, SINGLE STEM DESIGN, COMPACT SIZE, BUNA-N SEALS, CARTRIDGE NORMALLY CLOSED, METAL DETENTED TOGGLE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Cartridge; Toggle
  • Media: Air
4.5 GPM Adjustable Relief Valve -- 1240037
from Princess Auto Limited

4.5 GPM Adjustable Relief Valve [See More]

  • Valve Type: Cartridge; Relief
  • Connection Description: 6ORBF
  • Maximum Pressure: 3500.00
Proportional Flow Control Vave -- HSPEC16-30
from HydraForce, Inc.

DESCRIPTION. A high pressure, proportional, solenoid-operated, 3-way, normally-closed, flow control, screw-in. hydraulic cartridge valve intended for post-compensated applications with load-sense systems. In post-. compensated systems, the load-sense port 1 of the HSPEC16-30 valve is connected to... [See More]

  • Valve Type: Cartridge; Solenoid
  • Number of Ports: 3
  • Maximum Pressure: 5076.32
  • Media Temperature: -65 to 225
Pneumatic Valve -- 15033862 [C032325 from Pneumadyne, Inc.]
from Radwell International

DISCONTINUED BY MANUFACTURER, CONTROL VALVE, PUSH BUTTON 3 WAY VALVE, SINGLE STEM DESIGN, COMPACT SIZE, BUNA-N SEALS, CARTRIDGE 3 WAY NORMALLY CLOSED, METAL BUTTON. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Cartridge
  • Media: Air
8 GPM Divider/Combiner Flow Controls -- 8382301
from Princess Auto Limited

8 GPM Divider/Combiner Flow Controls [See More]

  • Valve Type: Cartridge
  • Connection Description: 8ORBF
  • Maximum Pressure: 3500.00
Proportional Flow Control Vave -- HSPEC16-34
from HydraForce, Inc.

The HSPECxx-34 electroproportional flow control valves are the next wave of high-pressure multi-function valves introduced by HydraForce, complementing the HSPECxx-30 models launched just last year. While the HSPECxx-30 valves were designed for flow-sharing applications, the built-in damping of the... [See More]

  • Valve Type: Cartridge; Solenoid
  • Maximum Pressure: 5076.32
  • Valve Size: 3.00 to ?
  • Number of Ports: 3
Pneumatic Valve -- 15033877 [C032405 from Pneumadyne, Inc.]
from Radwell International

CONTROL VALVE, PUSH BUTTON 3 WAY VALVE, SINGLE STEM DESIGN, COMPACT SIZE, BUNA-N SEALS, CARTRIDGE 2 WAY NORMALLY CLOSED, NYLON BUTTON. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Cartridge
  • Media: Air
Poppet Style Cross Over Relief Valve -- 1240044
from Princess Auto Limited

Poppet Style Cross Over Relief Valve [See More]

  • Valve Type: Cartridge; Relief
  • Connection Description: 8ORBF
  • Maximum Pressure: 4350.00
Proportional Flow Control, 2-Way Valve -- PV72-20
from HydraForce, Inc.

A solenoid-operated, electrically-variable, two-port, pressure-compensated, spooltype, normally closed when de-energized, proportional fl ow control valve. [See More]

  • Valve Type: Cartridge
  • Maximum Pressure: 3480.90
  • Actuation: Electric
  • Number of Ports: 2
Valve Cartridge -- 138495635 [FREALAN from Sun Hydraulics Corporation]
from Radwell International

CARTRIDGE, FIXED-ORIFICE, BYPASS/RESTRICTIVE, FLOW CONTROL VALVE, 25 GPM CAPACITY, 60 GPM MAX FLOW, 5000 PSI MAX, 9/16 INCH HEX SIZE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Cartridge
Proportional Flow Control, 3-Way Valve -- PV08-30
from HydraForce, Inc.

A solenoid-operated, electrically-variable, three-port, pressure-compensated, spooltype, normally closed when de-energized, proportional fl ow control valve. It can be used as a priority-type fl ow regulator with pressure-compensated, regulated and. bypass fl ow. It can also be used as a... [See More]

  • Valve Type: Cartridge
  • Valve Size: 0.38
  • Actuation: Electric
  • Maximum Pressure: 3480.90
Valve Cartridge -- 188440329
from Radwell International

DISCONTINUED BY MANUFACTURER, VALVE CARTRIDGE, MOTION CONTROL VALVE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Cartridge
Proportional Flow Regulator -- PFR70-33E
from HydraForce, Inc.

A pressure-compensated electrically-variable two-port flow regulator that is normally closed when de-energized. This combination valve uses a PV70-33x proportional cartridge and an EC10-30 compensator. [See More]

  • Valve Type: Cartridge
  • Maximum Pressure: 3002.28
  • Actuation: Electric
  • Number of Ports: 2
Valve Cartridge -- 225779347
from Radwell International

DISCONTINUED BY MANUFACTURER, CARTRIDGE VALVE, PRESSURE COMPENSATED, PRIORITY FLOW CONTROL VALVE, 6000 PSI MAXC OPERATING PRESSURE, FOR FLUIDS: MINERAL-BASED/SYNTHETIC HYDRAULIC FLUIDS, KNOB ADJUSTMENT . FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Cartridge
  • Media: Hydraulic
Proportional Flow Regulator -- PFR72-33J
from HydraForce, Inc.

A pressure-compensated electrically-variable three-port fl ow regulator that is a priority (bypass) type control. This combination valve uses a PV72-33x proportional cartridge and an EC12-40 compensator. [See More]

  • Valve Type: Cartridge
  • Maximum Pressure: 3002.28
  • Actuation: Electric
  • Number of Ports: 2
Valve Cartridge -- 62463607 [FR08-20F-0-N.5 from HydraForce, Inc.]
from Radwell International

FLOW CONTROL CARTRIDGE, PRESSURE COMPENSATED, 0.5GPM. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Cartridge
Proportional Pressure Relief Valve -- TS08-20
from HydraForce, Inc.

A screw-in, cartridge-style, direct acting, poppet-type hydraulic relief valve, which can be infi nitely adjusted across a prescribed range using a variable electric input. Pressure output is proportional to DC current input. This valve is intended for use as a pressure limiting device in demanding... [See More]

  • Valve Type: Cartridge; Relief
  • Maximum Pressure: 500.38
  • Valve Size: 0.38 to 0.50
  • Number of Ports: 2
Proportional Pressure Relief Valve -- TS08-27
from HydraForce, Inc.

A screw-in, cartridge-style, pilot-operated, spool-type pressure relief valve, which can be infi nitely adjusted across a prescribed range using a variable electric input. Pressure output is inversely proportional to DC current input. This valve is intended for use as a pressure limiting device in... [See More]

  • Valve Type: Cartridge; Relief
  • Valve Size: 0.38
  • Actuation: Pilot
  • Maximum Pressure: 3495.41
Proportional Pressure Relief Valve -- TS10-26
from HydraForce, Inc.

A screw-in, cartridge-style, pilot-operated, spool-type hydraulic relief valve, which can be infi nitely adjusted across a prescribed range using a variable electric input. Pressure output is proportional to DC current input. This valve is intended for use as a pressure limiting device in demanding... [See More]

  • Valve Type: Cartridge; Relief
  • Valve Size: 0.38 to 0.50
  • Actuation: Pilot
  • Maximum Pressure: 3495.41
Proportional Pressure Relief Valve -- TS38-21
from HydraForce, Inc.

A screw-in, cartridge-style, single-stage, poppet-type pressure relieving valve, which can be infi nitely adjusted across a prescribed range using a variable electric input. Pressure output is inversely proportional to DC current input. [See More]

  • Valve Type: Cartridge; Relief
  • Valve Size: 0.38 to 0.50
  • Actuation: Electric
  • Maximum Pressure: 3480.90
Proportional, Pilot-Operated Valve -- PE12-S67C
from HydraForce, Inc.

A screw-in, cartridge-style, proportional, spring-centered, pilot-operated spool-type hydraulic directional valve. [See More]

  • Valve Type: Cartridge
  • Maximum Pressure: 5000.00
  • Actuation: Pilot
  • Number of Ports: 2
Spool, 5-Way, 3-Position for Load Sense -- SP08-57D
from HydraForce, Inc.

A solenoid-operated, five-way, three-position, proportional, screw-in hydraulic. cartridge valve with integral load-sense port. [See More]

  • Valve Type: Cartridge; Directional; Solenoid; Spool
  • Maximum Pressure: 3500.00
  • Actuation: ElectroHydraulic
  • Number of Ports: 5