Plug Valves Control Valves

31 Results
Double Eccentric Plug Control Valve
from Shanghai Thinktank Process Management Co., Ltd

Description. The eccentric rotary plug control valve has a one-piece body design and connects by flanged(ASME Class150/PN25) or wafer type(ASME Class150/PN25). An eccentric plug valve is a type of rotary control valve which has a shaped plug. The plug doesn ’t touch with the valve seat until... [See More]

  • Valve Type: Directional; Plug
  • Agency: 150LB/PN25
  • Media: Air; Steam
Heavy Duty Control Valves -- DFT® LSV-200™
from DFT Inc.

The LSV-200 control valve is a heavy duty, single seated cage-type valve which is available for flanged and weld end applications. Unbalanced trim is used for valves 1-1/2 ” line size and smaller. Balanced trim is used for 2 ” and larger valves. The unique unbalanced design becomes... [See More]

  • Valve Type: Plug
  • Valve Size: 1.00 to 6.00
  • Actuation: Pneumatic
  • Maximum Pressure: 200.00 to 740.00
Double Eccentric Plug Valve
from Shanghai Thinktank Process Management Co., Ltd

Description. The eccentric rotary plug control valve has a one-piece body design and connects by flanged(ASME Class150/PN25) or wafer type(ASME Class150/PN25). An eccentric plug valve is a type of rotary control valve which has a shaped plug. The plug doesn ’t touch with the valve seat until... [See More]

  • Valve Type: Directional; Plug
  • Agency: 150LB/PN25
Eccentric Rotary Plug Valve
from Shanghai Thinktank Process Management Co., Ltd

Description. The eccentric rotary plug control valve has a one-piece body design and connects by flanged(ASME Class150/PN25) or wafer type(ASME Class150/PN25). An eccentric plug valve is a type of rotary control valve which has a shaped plug. The plug doesn ’t touch with the valve seat until... [See More]

  • Valve Type: Directional; Plug
  • Agency: 150LB/PN25
  • Actuation: Electric; Pneumatic
ESOV Series Swing Check Emergency Shut-Off Valves
from Shanghai Thinktank Process Management Co., Ltd

Description. What are ESOV Series Swing Check Emergency Shut-Off Valves?. ESOV series of ANSI flanged swing-check valves with fusible links are created to offer a straightforward and efficient way of closing during emergencies or hazardous situations. These valves have an external spring load and... [See More]

  • Valve Type: Directional; Plug
  • Valve Size: 2.00 to 16.00
  • Actuation: Pneumatic
Eccentric Plug Valve -- OpEXL™
from TrimTeck

High performance eccentric plug valve for a wide range of applications. The Optimux OpEXL ™ is characterized by its innovative eccentric plug. Its ‘not-through ’ shaft allows uninterrupted fluid flow and delivers higher Cv ’s . Regular maintenance cycle surpasses five years... [See More]

  • Valve Type: Plug
  • Valve Size: 1.00 to 12.00
  • Actuation: ElectroPneumatic
  • Number of Ports: 2
Control Valve -- 12523360 [FC92B-BA from MAC Valves, Inc. USA]
from Radwell International

VALVE BASE, FLOW CONTROL VALVE, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Plug
Control Valve -- 218489998 [D1VW20DNYCF56 from Parker Hannifin/Electromechanical Automation]
from Radwell International

DISCONTINUED BY MANUFACTURER, CONTROL VALVE, DIRECTIONAL, DOUBLE SOLENOID, WET PIN, NITRILE SEAL, 110-120 VAC, 50/60 HZ, LEADWIRE CONDUIT BOX, MANAPLUG WITH LIGHTS (MINI). FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Plug; Solenoid
Control Valve -- 23770667 [VQ1101-51 from SMC Corporation of America]
from Radwell International

CONTROL VALVE, 5 PORT PLUG IN VALVE, PLUG-IN TYPE, BASE MOUNTED, NEW STYLE, REPLACES VQ1101-5. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Plug
  • Number of Ports: 5
Control Valve -- 23778542 [VQ1401N-5B1 from SMC Corporation of America]
from Radwell International

SOLENOID - OPERATED AIR CONTROL VALVE, BASE MOUNTED, 5 PORT PLUG IN VALVE, 4 POSITION. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Plug; Solenoid
  • Number of Ports: 5
Control Valve -- 23785998 [VQ2200-51-02 from SMC Corporation of America]
from Radwell International

VALVE, CONTROL VALVE, 5 PORT, PLUG IN. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Plug
  • Number of Ports: 5
Control Valve -- 96549461 [PLV6-00SSL1/2PFS from Ham-Let USA, Inc.]
from Radwell International

PLUG VALVE, CONTROL VALVE, 1/2 INCH, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Plug
  • Primary Material: Stainless Steel; Steel
Control Valve -- 96549496 [PLV6-10SSN1/2PFS from Ham-Let USA, Inc.]
from Radwell International

PLUG VALVE, CONTROL VALVE, 1/2 INCH, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Plug
  • Primary Material: Stainless Steel; Steel
Control Valve -- 96549501 [PLV6-10SSN3/8PFS from Ham-Let USA, Inc.]
from Radwell International

PLUG VALVE, CONTROL VALVE, 3/8 INCH, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Plug
  • Primary Material: Stainless Steel; Steel
Hydraulic Valve -- 101514267 [SA-G01-C4-D2-E31 from Nachi America, Inc.]
from Radwell International

DIRECTIONAL CONTROL VALVE, D03 SIZE, 13.2 GPM, 5075 PSI, 3 POSITION & 4 WAY, SPRING CENTERED, ALL PORTS OPEN, DOUBLE SOLENOID, 24VDC COILS, DIN PLUG STYLE, BUNA SEALS, MOUNT = 10-24, DESIGN # 31. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Plug; Solenoid
Hydraulic Valve -- 103556270 [SA-G01-A3X-GR-D2-30 from Nachi America, Inc.]
from Radwell International

DIRECTIONAL CONTROL VALVE W/ INDICATOR LIGHT & SURGELESS, D03 SIZE, 22.4 GPM, 5075 PSI, 2 POSITION & 4 WAY, SPRING OFFSET, P TO A, B TO T, CLOSED TRANSITION, SINGLE SOLENOID AT PORT A, 24VDC COIL, DIN PLUG STYLE, BUNA SEALS, DESIGN # 30. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Plug; Solenoid
Hydraulic Valve -- 110553299 [SA-G01-C7Y-D2-E31 from Nachi America, Inc.]
from Radwell International

DIRECTIONAL CONTROL VALVE, D03 SIZE, 13.2 GPM, 5075 PSI, 3 POSITION & 4 WAY, SPRING CENTERED, P TO T OPEN, A & B BLOCKED, SEMI OPEN TRANSITION, DOUBLE SOLENOID, 24VDC COILS, DIN PLUG STYLE, BUNA SEALS, MOUNT = 10-24, DESIGN # 31. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Plug; Solenoid
Hydraulic Valve -- 116023662 [VEP03MSV-PDRP-150-A-K124D-B from Continental Hydraulics]
from Radwell International

PROPORTIONAL THREE PORT PRESSURE REDUCING VALVE, PILOT OPERATED, D03 SIZE, MAX PRESSURE = 320 BAR (4600 PSI), MAX FLOW = 11 GPM (50 LPM), CONTROL PORT = P, PRESSURE RANGE = 80 PSI TO 2450 PSI (5.5 BAR TO 150 BAR), BUNA SEALS, DIN PLUG STYLE, 24 VDC COIL. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Plug
Hydraulic Valve -- 116025161 [VSD03M-1A-GWD-42L-C from Continental Hydraulics]
from Radwell International

SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, D03 SIZE, MAX FLOW = 20 GPM (76 LPM), MAX PRESSURE = 5000 PSI (350 BAR), 2 POSITON & 4 WAY, SINGLE SOLENOID, SPRING OFFSET, ALL PORTS BLOCKED, VITON SEALS, WASH DOWN STYLE, 24 VDC COIL (DIN STYLE), DIN PLUGS. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Plug; Solenoid
Hydraulic Valve -- 116025524 [VSD03M-3A-A-42L-C from Continental Hydraulics]
from Radwell International

SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, D03 SIZE, MAX FLOW = 20 GPM (76 LPM), MAX PRESSURE = 5000 PSI (350 BAR), 3 POSITION & 4 WAY, SPRING CENTERED, ALL PORTS BLOCKED, DOUBLE SOLENOID, 24 VDC COILS, DIN PLUG STYLE, BUNA SEALS. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Plug; Solenoid
Hydraulic Valve -- 116026131 [VSD03M-3F-G-42L-C from Continental Hydraulics]
from Radwell International

SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, D03 SIZE, MAX FLOW = 20 GPM (76 LPM), MAX PRESSURE = 5000 PSI (350 BAR), 3 POSITON & 4 WAY, DOUBLE SOLENOID, A & B OPEN TO T, P BLOCKED, 24 VDC COILS (DIN PLUG STYLE), VITON SEALS. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Plug; Solenoid
Hydraulic Valve -- 116026895 [VSD03M-5B-G-42L-C from Continental Hydraulics]
from Radwell International

DIRECTIONAL CONTROL VALVE, D03 SIZE, MAX FLOW = 20 GPM, MAX PRESSURE = 5000 PSI, 2 POSITION & 4 WAY, ALL PORTS OPEN, SPRING CENTERED, SINGLE SOLENOID, 24 VDC COIL, DIN PLUG STYLE CONNECTOR, VITON SEALS. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Plug; Solenoid
Hydraulic Valve -- 122092274 [R901483525 from Bosch Tool Corporation]
from Radwell International

DIRECTIONAL CONTROL VALVE, D05 SIZE, MODEL # 4WE10J5X/EW120N9K4/M, MAX FLOW = 32 GPM (120 LPM), MAX PRESSURE = 5000 PSI (350 BAR), 3 POSITION & 4 WAY, SPRING CENTERED, A & B OPEN TO T, P BLOCKED, DOUBLE SOLENOID, 120 VAC COILS, DIN PLUG STYLE, BUNA SEALS. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Plug; Solenoid
Hydraulic Valve -- 126524829 [DSG-03-3C4-D24-N-5090 from ALA Industries - Yuken Hydraulics]
from Radwell International

DIRECT OPERATED CONTROL VALVE, SOLENOID ACTUATED, DOUBLE OPERATOR, 120 LPM / 32.0 GPM MAX FLOW, 4600 PSI MAX PRESSURE, 3 POSITION, 4 WAY, SPRING CENTERED, A & B OPEN TO T, P BLOCKED, BUNA SEALS (STD), 24 VDC COILS, DIN PLUG STYLE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Plug; Solenoid
Hydraulic Valve -- 126919751 [D1VW009CNJWM from Parker Hannifin/Electromechanical Automation]
from Radwell International

SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, D03 SIZE, MAX FLOW = 20 GPM, MAX PRESSURE = 5000 PSI, P TO T OPEN, A & B BLOCKED, 24 VDC COILS, DIN PLUG STYLE CONNECTORS, BUNA SEALS. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Plug; Solenoid
Hydraulic Valve -- 128111902 [DSLG-01-3-C-R10?0-N-11 from ALA Industries - Yuken Hydraulics]
from Radwell International

DISCONTINUED BY MANUFACTURER, HYDRAULIC POPPET VALVE, SOLENOID ACTUATED, DIRECTIONAL CONTROL, 3 PORT, NORMALLY CLOSED, AC TO DC COIL, PLUG-IN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Plug; Poppet; Solenoid
  • Media: Hydraulic
  • Number of Ports: 3
Hydraulic Valve -- 128475662 [CK1860462-21-Y-UL from Parker Hannifin/Electromechanical Automation]
from Radwell International

SOLENOID COIL, PLUG-IN, 21 W, 110-120 V AC, 50/60 HZ, DIRECTIONAL CONTROL VALVE FUNCTION, REPLACES 1860423-21-Y. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Plug; Solenoid
Hydraulic Valve -- 130994704 [SA-G03-C5-D2-E21 from Nachi America, Inc.]
from Radwell International

DIRECTIONAL CONTROL VALVE, D05 SIZE, 42.2 GPM, 5075 PSI, 3 POSITION & 4 WAY, SPRING CENTERED, ALL PORTS BLOCKED, DOUBLE SOLENOID, 24VDC COILS, DIN PLUG STYLE, BUNA SEALS, MOUNT = 10-24, DESIGN # 21. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Plug; Solenoid
Hydraulic Valve -- 133877039 [SA-G03-C7Y-C115-E21 from Nachi America, Inc.]
from Radwell International

DIRECTIONAL CONTROL VALVE, D05 SIZE, 18.4 GPM, 3625 PSI, 3 POSITION & 4 WAY, SPRING CENTERED, P TO T OPEN, A & B BLOCKED, SEMI OPEN TRANSITION, DOUBLE SOLENOID, 110VAC COILS, DIN PLUG STYLE, BUNA SEALS, MOUNT = 10-24, DESIGN # 21. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Plug; Solenoid
Hydraulic Valve -- 141424343 [SWH-G02-B2-A120-20-N from Northman Fluid Power]
from Radwell International

DIRECTIONAL CONTROL VALVE, D03 SIZE (NG6), MAX FLOW = 16.8 GPM, MAX PRESSURE = 4500 PSI, 2 POSITION & 4 WAY, SPRING OFFSET, CLOSED CENTER (ALL PORTS), SINGLE SOLENOID (PORT A), 120 VAC COIL, DIN PLUG STYLE, BUNA SEALS, REPLACES SWH-G02-B2-A120-20. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Plug; Solenoid
Hydraulic Valve -- 141428188 [SWH-G03-C4-A120-20-N from Northman Fluid Power]
from Radwell International

DIRECTIONAL CONTROL VALVE, D05 SIZE (NG10), 26.4 GPM, 4500 PSI, 3 POSITION & 4 WAY, SPRING CENTERED, A & B OPEN TO T, P BLOCKED, DOUBLE SOLENOID, 120 VAC COILS, DIN PLUG STYLE, BUNA SEALS, REPLACED BY SWH-G03-C4-A120-20-N. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Plug; Solenoid