Pinch Valves Control Valves
from DeZURIK, Inc.
The Red Valve Series 5200 Control Valve offers maximum durability with precise control and virtually eliminates maintenance. The Series 5200 valve is designed in sizes 1 ” to 4 ”. A heavy-duty, rugged pinch mechanism positions the sleeve resulting in accurate flow control. The valve has... [See More]
- Valve Type: Pinch
- Connection Description: BoltFlange
- Actuation: ElectroPneumatic
- Primary Material: Ductile Iron
from DeZURIK, Inc.
Red Valve's Series 5200 D-Port Control Valve is a highly economical control valve choice. When fully open, the D-Port has 95% of the flow of a full-ported valve. Flow control begins immediately, providing a linear flow characteristic. The D-Port configuration employs a single actuator which closes... [See More]
- Valve Type: Pinch
- Connection Description: BoltFlange
- Actuation: ElectroPneumatic
- Primary Material: Ductile Iron
from DeZURIK, Inc.
Red Valve ’s Series 5200D Diaphragm-Actuated Control Pinch Valve is available for customers who prefer diaphragm actuators. Most significant is the valve ’s ability to control in smalldiameter applications. A diaphragm actuator offers a more responsive relationship between travel and air... [See More]
- Valve Type: Pinch
- Primary Material: Ductile Iron
- Connection Description: BoltFlange
from DeZURIK, Inc.
The electrically actuated Series 5200E Control Valve is a reliable, maintenance-free, cost-effective valve, designed for tough slurry and abrasive applications. There are no seats to grind, no stuffing boxes to repack, and no packing glands to adjust. The rugged, self-cleaning elastomer sleeve... [See More]
- Valve Type: Pinch
- Connection Description: BoltFlange
- Actuation: Auma Rotork Limitorque Other
- Primary Material: Ductile Iron
from DeZURIK, Inc.
Red Valve's Series 5300 Valves feature many of the same advantages of the Series 5200 line of control pinch valves in a light-weight, low-cost, open frame design. The open frame design is possible because the sleeve is the only wetted part of the pinch valve, protecting the operating mechanism and... [See More]
- Valve Type: Pinch
- Connection Description: BoltFlange
- Actuation: Electric; ElectroHydraulic
from DeZURIK, Inc.
Red Valve's Series 5400 Control Pinch Valves feature centerline valve closure, true feedback positioning, compact size, enclosed mechanical parts and accurate, repeatable variable venturi flow control. Centerline closure is extremely important for larger size pinch valves on extremely abrasive and... [See More]
- Valve Type: Pinch
- Connection Description: BoltFlange
- Actuation: ElectroHydraulic
- Primary Material: Ductile Iron
from DeZURIK, Inc.
Red Valve ’s Series 5700 Control Pinch Valve is a cost-effective choice when centerline valve closure is required. The Series 5700 offers a 100% full-round port opening and Class V shut off. In throttling service, the 5700 provides true feedback positioning and accurate, repeatable, variable... [See More]
- Valve Type: Pinch
- Connection Description: BoltFlange
- Actuation: ElectroHydraulic
- Primary Material: Ductile Iron
from DeZURIK, Inc.
The Series 5800 Electric Actuated Control Valve is reliable, maintenance-free and cost effective. Replacing a plug valve, gate valve or ball valve is easy with the Series 5800 because it has the same face-to-face dimensions. There are no seats to grind, no stuffing box to repack and no packing gland... [See More]
- Valve Type: Pinch
- Primary Material: Cast Iron
- Connection Description: BoltFlange
from Watson-Marlow Fluid Technology Group
BioValve is a precision restriction flow controller and shut-off valve for use in bioprocessing and pharmaceutical manufacturing applications. Lot numbers moulded in for full traceability. Profiled to minimise flow path turbulence. Thread pitch is calibrated to 2mm per turn, permitting controlled... [See More]
- Valve Type: Pinch
- Number of Ports: 2
- Maximum Pressure: 150.00
- Primary Material: Nylon
from Red Valve Company, Inc.
Red Valve's Series 5200 D-Port control valve design results in an economical control valve choice. When fully open, the D-Port has 95% of the flow of a full-ported valve. Flow control begins immediately, providing a linear flow characteristic. The D-Port configuration employs a single actuator which... [See More]
- Valve Type: Pinch
- Valve Size: 6.00 to 36.00
- Actuation: Electric; Pneumatic; Hydraulic
- Maximum Pressure: 45.00 to 150.00
from Acro Associates, Inc.
Acro's Intelivalve ™ solenoid pinch valve line offers unmatched innovation in performance and reliability. These valves come featured with adaptive power management, valve state sensing, tube detection, noise reduction and built in data monitoring all in a compact format making them the... [See More]
- Valve Type: Pinch; Solenoid
- Valve Size: 0.06 to 0.12
- Actuation: Electric
- Maximum Pressure: 30.00
from Red Valve Company, Inc.
The Red Valve Series 5200 Control Valve design offers maximum durability with precise control and virtually eliminates maintenance. The Series 5200 valve is designed in sizes 1 ” to 4 ”. A heavy duty, rugged pinch mechanism positions the sleeve, resulting in accurate flow control. The... [See More]
- Valve Type: Pinch
- Valve Size: 1.00 to 3.00
- Actuation: Pneumatic
- Connection Description: BoltFlange
from Acro Associates, Inc.
Product Features and Benefits. Precision performance and reliability. Strong linear pinch forces and extended duty cycles into the million plus cycle rates. Flexibility in tubing selection – supports tubing ranges from 0.125" – 1.000" and up to 70 Durometer Shore A flexible tubing. Built... [See More]
- Valve Type: Pinch
- Valve Size: 0.12 to 0.25
- Actuation: Pneumatic
- Maximum Pressure: 30.00 to 125.00
from Red Valve Company, Inc.
The Series 5200E electrically actuated control valve is a reliable, maintenance-free, cost-effective valve, designed for tough slurry and abrasive applications. There are no seats to grind, no stuffing boxes to repack, and no packing glands to adjust, ever. The rugged, self-cleaning elastomer sleeve... [See More]
- Valve Type: Pinch
- Valve Size: 1.00 to 30.00
- Actuation: Electric
- Maximum Pressure: 50.00 to 150.00
from Acro Associates, Inc.
Product Features and Benefits. Precision performance and reliability. Strong linear pinch forces and extended duty cycles into the million plus cycle rates. Flexibility in tubing selection – supports tubing ranges from 0.125" – 1.000" and up to 70 Durometer Shore A flexible tubing. Built... [See More]
- Valve Type: Pinch
- Valve Size: 0.25 to 0.38
- Actuation: Pneumatic
- Maximum Pressure: 65.00 to 125.00
from Red Valve Company, Inc.
Red Valve Company has developed a new open frame control pinch valve, the Series 5300. The Series 5300 valve features many of the same advantages of the Series 5200 line of control pinch valves, in a light-weight, low-cost open frame design. The open frame design is possible because the sleeve is... [See More]
- Valve Type: Pinch
- Valve Size: 2.00 to 36.00
- Actuation: Electric; Pneumatic; Hydraulic
- Maximum Pressure: 45.00 to 150.00
from Acro Associates, Inc.
Product Features and Benefits. Precision performance and reliability. Strong linear pinch forces and extended duty cycles into the million plus cycle rates. Flexibility in tubing selection – supports tubing ranges from 0.125" – 1.000" and up to 70 Durometer Shore A flexible tubing. Built... [See More]
- Valve Type: Pinch
- Valve Size: 0.50 to 0.75
- Actuation: Pneumatic
- Maximum Pressure: 65.00 to 125.00
from Red Valve Company, Inc.
Red Valve ’s redesigned Series 5400 Control Pinch Valve features centerline valve closure, true feedback positioning, compact size, enclosed mechanical parts, and accurate, repeatable variable venturi flow control. Centerline closure is extremely important for larger size pinch on extremely... [See More]
- Valve Type: Pinch
- Valve Size: 4.00 to 54.00
- Actuation: Electric; Hydraulic
- Maximum Pressure: 50.00 to 150.00
from Acro Associates, Inc.
Product Features and Benefits. Precision performance and reliability. Strong linear pinch forces and extended duty cycles into the million plus cycle rates. Flexibility in tubing selection – supports tubing ranges from 0.125" – 1.000" and up to 70 Durometer Shore A flexible tubing. Built... [See More]
- Valve Type: Pinch
- Valve Size: 0.75 to 1.00
- Actuation: Pneumatic
- Maximum Pressure: 65.00 to 125.00
from Red Valve Company, Inc.
Red Valve ’s Series 5700 Control Pinch Valve is a cost effectivechoice when centerline valve closure is required. The Series 5700 offers a 100% full round port opening and Class V shut-off. In throttling service, the 5700 provides true feedback positioning, and accurate, repeatable variable... [See More]
- Valve Type: Pinch
- Valve Size: 4.00 to 24.00
- Actuation: Electric; Hydraulic
- Maximum Pressure: 50.00 to 150.00
from Acro Associates, Inc.
Precision performance and reliability. Up to 30 milli second actuation times between states and high hundreds of thousands to million cycle rates. Flexibility in tubing selection – supports tubing ranges from 0.125" – 0.375" and up to 70 Durometer Shore A flexible tubing. Built in,... [See More]
- Valve Type: Pinch; Solenoid
- Valve Size: 0.12 to 0.25
- Actuation: Electric
- Number of Ports: 2
from Red Valve Company, Inc.
The Series 5800 Electrically Actuated Control Valve is reliable, maintenance-free, and cost effective. Replacing a plug valve, gate valve, or ball valve is easy with the Series 5800 because it has the same face-to-face dimensions. There are no seats to grind, no stuffing box to repack, and no... [See More]
- Valve Type: Pinch
- Valve Size: 1.00 to 12.00
- Actuation: Electric
- Maximum Pressure: 30.00
from Red Valve Company, Inc.
The Series 9000 high-pressure control pinch valve is Red Valve ’s ANSI Class 300# control valve product. The heavy-duty elastomer sleeves are reinforced with high strength nylon, polyester fabrics, or Kevlar ® material. Several heavy-duty sleeve designs are available - standard full port... [See More]
- Valve Type: Pinch
- Valve Size: 1.00 to 26.00
- Actuation: Electric; Hydraulic
- Maximum Pressure: 720.00