Drain Valves Control Valves

46 Results
Drain Tempering Valve -- DTV
from ThermOmegaTech®

Operation. The DTV can be used in applications where a high temperature discharge flow to a drain or sewer must be tempered with cold water. The DTV is installed into the drain line such that the hot effluent passes over the thermal actuator of the DTV and this thermal actuator controls the... [See More]

  • Valve Type: Drain; Mixing
  • Valve Size: 0.50 to 1.00
  • Actuation: Thermally
  • Maximum Pressure: 125.00
Inline Temperature Control Valve -- HAT
from ThermOmegaTech®

Operation. A thermostatic element inside the valve senses temperature and if this falls below the setpoint, the valve modulates open to allow flow. When the temperature increases to near the setpoint, the HAT (Heat Actuated Trap) valve modulates closed. HAT valves are available with built-in leakage... [See More]

  • Valve Type: Drain
  • Valve Size: 0.50 to 0.75
  • Actuation: Thermally
  • Maximum Pressure: 300.00
Inline Temperature Control Valve -- TV/HAT
from ThermOmegaTech®

Product Description. TV/HAT valves are ideal for use in conjunction with tracer tubing and tracing systems using pre-traced tubing bundles. These valves are optimal for replacing conventional steam traps on winterization tracing, instrument tracing, condensate return system freeze protection,... [See More]

  • Valve Type: Drain
  • Valve Size: 0.25 to 0.50
  • Actuation: Thermally
  • Maximum Pressure: 300.00
Scald Protection Valve -- HAT/SP
from ThermOmegaTech®

Product Description. A safety hazard for plant personnel can occur when utilizing safety showers or eyewash stations if overheating of the pipes caused by solar radiation or steam/electric tracing results in extremely high temperatures at the point of use. The HAT/SP valve can be installed at the... [See More]

  • Valve Type: Drain
  • Valve Size: 0.50 to 0.75
  • Actuation: Thermally
  • Maximum Pressure: 200.00
Scald Protection Valve -- IC/SP
from ThermOmegaTech®

Product Description. A safety hazard for plant personnel will occur through solar radiation or overheating caused by steam or electric tracing resulting in extremely high temperatures at the point of use. The IC/SP valve prevents this safety hazard. When installed in safety showers, eyewash... [See More]

  • Valve Type: Drain
  • Valve Size: 0.75
  • Actuation: Thermally
  • Maximum Pressure: 100.00
Thermostatic Drain Valve for Locomotives -- GURU®DL2.1
from ThermOmegaTech®

Operation. The GURU ® DL2.1 is the most widely used and proven locomotive freeze protection valve in the world. It may be thought of as an automatic freeze-out plug with one important difference: The stainless steel GURU ® Cartridge releases itself from its body at a pre-set water... [See More]

  • Valve Type: Drain
  • Valve Size: 1.25
  • Actuation: Thermally
  • Number of Ports: 2 to 3
Thermostatic Drain Valve for Locomotives -- GURU®DL2.1 CH and CHS
from ThermOmegaTech®

Operation. The GURU ® DL2.1 CH and CHS may be thought of as an automatic freeze-out plug with one important difference: The stainless steel GURU ® Cartridge releases itself from its body at a pre-set water temperature (35 °F or 40 °F), rather than being forced out by the tremendous... [See More]

  • Valve Type: Drain
  • Valve Size: 2.00
  • Actuation: Thermally
  • Number of Ports: 2
Thermostatic Drain Valve for Locomotives -- Magnum GURU®
from ThermOmegaTech®

Operation. The Magnum GURU ® Plug is a higher discharge capacity version of the standard GURU ® Plug. The Magnum GURU ® Plug is a self-operating thermostatic drain valve that responds to engine coolant temperature and will pop open and drain when coolant reaches the setpoint (35 °F... [See More]

  • Valve Type: Drain
  • Valve Size: 1.25
  • Actuation: Thermally
  • Number of Ports: 2 to 3
Thermostatic Drain Valve for Passenger Cars -- 1" GURU PC®
from ThermOmegaTech®

Operation. The 1 ″ GURU PC ® valve is self-contained and drains water bearing systems automatically before freeze damage can occur by monitoring ambient temperatures. Freezing conditions, which put water tanks and piping at risk for freeze damage, occur when the car heat is turned off for... [See More]

  • Valve Type: Drain
  • Valve Size: 1.00
  • Actuation: Thermally
  • Maximum Pressure: 120.00
Thermostatic Drain Valve for Passenger Cars -- 3/4" GURU PC®
from ThermOmegaTech®

Operation. The ¾ ” GURU PC ® valve is self-contained and drains water bearing systems automatically before freeze damage can occur by monitoring ambient temperatures. Freezing conditions, which put water tanks and piping at risk for freeze damage, occur when the car heat is turned... [See More]

  • Valve Type: Drain
  • Valve Size: 0.75
  • Actuation: Thermally
  • Maximum Pressure: 60.00
Thermostatic Freeze Protection Valve -- HAT/FP
from ThermOmegaTech®

Product Description. Relying on manually opening valves for freeze protection allows for human error or plugging of partially cracked valves. This annually accounts for large amounts of freeze damage resulting in huge monetary loss including repairing damaged equipment, piping, as well as system... [See More]

  • Valve Type: Drain
  • Valve Size: 0.50 to 0.75
  • Actuation: Thermally
  • Maximum Pressure: 300.00
Thermostatic Freeze Protection Valve -- IC/FP
from ThermOmegaTech®

Product Description. Relying on having to manually open valves for freeze protection allows for human error or plugging of partially cracked valves. This annually accounts for large amounts of freeze damage resulting in huge monetary losses including repairing damaged equipment, piping, as well as... [See More]

  • Valve Type: Drain
  • Valve Size: 0.50 to 0.75
  • Actuation: Thermally
  • Maximum Pressure: 100.00 to 150.00
Control Valve -- 1320139 [AD38 from SMC Corporation of America]
from Radwell International

CONTROL VALVE, M AF MASS PRO, NO SIZE RATING, FLOAT TYPE AUTO DRAIN, NO, 10MM FITTING. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Drain
2/2 Way Direct Acting Coaxial Valve -- FK 15
from co-ax valves inc.

Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Valve Type: Balancing; Drain; Mixing; Solenoid
  • Valve Size: 0.59
  • Actuation: Electric
  • Maximum Pressure: 0.00 to 1500.00
Control Valve -- 70484273 [DH082B-4T from Parker Hannifin/Electromechanical Automation]
from Radwell International

DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, DH082 SERIES, PILOT OPERATED, 3/4-16 UNF-2B THREADED CAVITY, NORMALLY CLOSED, 2 POSITION, INTERNALLY DRAIN, SAE-4 PORT SIZE, STEEL. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Drain
  • Connection Description: Threaded
  • Number of Ports: 4
  • Primary Material: Steel
2/2 Way Direct Acting Coaxial Valve -- FK 20
from co-ax valves inc.

Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Valve Type: Balancing; Drain; Mixing; Solenoid
  • Valve Size: 0.79
  • Actuation: Electric
  • Maximum Pressure: 0.00 to 1500.00
Control Valve -- 96619927 [RT-06-D4-30 from Eaton Corporation]
from Radwell International

DISCONTINUED BY MANUFACTURER, PRESSURE CONTROL VALVE, 250-1000 PSI, 3/4 IN NOMINAL BORE PIPE SIZE, EXTERNALLY PILOTED/INTERNALLY DRAINED. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Drain
2/2 Way Direct Acting Coaxial Valve -- FK 25
from co-ax valves inc.

Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Valve Type: Balancing; Drain; Mixing; Solenoid
  • Valve Size: 0.98
  • Actuation: Electric
  • Maximum Pressure: 0.00 to 1500.00
Hydraulic Valve -- 127278608 [RCT 03 BP4 30 from Eaton Corporation]
from Radwell International

VALVE, PRESSURE CONTROL, PIPE MOUNTED, 3/8 INCH PIPE SIZE, 125-500 PSI, AUX LOW PRESSURE REMOTE CONTROL CONNECTION, EXTERNAL PILOT, INTERNALLY DRAINED. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Drain
2/2 Way Direct Acting Coaxial Valve -- FK 32
from co-ax valves inc.

Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Valve Type: Balancing; Drain; Mixing; Solenoid
  • Valve Size: 1.26
  • Actuation: Electric
  • Maximum Pressure: 0.00 to 1500.00
Hydraulic Valve -- 159456119 [GR-G03-A1-BK-20 from Nachi America, Inc.]
from Radwell International

BALANCING VALVE, PRESSURE REDUCING AND RELIEF VALVE, GASKET TYPE, CONTROL PORT: A PORT, PRESSURE ADJUSTMENT RANGE 1, 2, EXTERNAL DRAIN (03 SIZE ONLY), WITH HANDLE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Balancing; Drain; Relief
  • Media: Gas
2/2 Way Direct Acting Coaxial Valve -- FK 40
from co-ax valves inc.

Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Valve Type: Balancing; Drain; Mixing; Solenoid
  • Valve Size: 1.57
  • Actuation: Electric
  • Maximum Pressure: 0.00 to 960.00
Hydraulic Valve -- 162447613 [4WS2EM6-21/2B12ET210K17EV from Bosch Tool Corporation]
from Radwell International

SERVO-VALVE, 4-WAY DESIGN FOR EXTERNAL CONTROL, SIZE 6, SERIES 21,2 L/MIN FLOW, SUPPLY/DRAIN INTERNAL, 10-210 BAR INLET PRESS. RANGE, W/OUT PLUG-IN CONNECTOR, 0-0.5% NEGATIVE SPOOL OVERLAP. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Drain; Plug; Servo; Spool
2/2 Way Direct Acting Coaxial Valve -- FK 50
from co-ax valves inc.

Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Valve Type: Balancing; Drain; Mixing; Solenoid
  • Valve Size: 1.97
  • Actuation: Electric
  • Maximum Pressure: 0.00 to 240.00
Hydraulic Valve -- 227215245 [D31FHE01C4NS0047XG010 from Parker Hannifin/Electromechanical Automation]
from Radwell International

DISCONTINUED BY MANUFACTURER, CONTROL VALVE, PROPORTIONAL / DIRECTIONAL, D*1FH SERIES, STANDARD, NG10/CETOP 5, PILOT OPERATED, FLOW CONTROL, HIGH RESPONSE, 105-350 BAR, 4-20 MA, 80 LPM / 21 GPM, INTERNAL PILOT / DRAIN, NITRILE SEAL, SEAWATER PROOF GREY. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Drain
  • Media: Water
2/2 Way Direct Acting Coaxial Valve -- FK 65
from co-ax valves inc.

Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Valve Type: Balancing; Drain; Mixing; Solenoid
  • Valve Size: 2.56
  • Actuation: Electric
  • Maximum Pressure: 0.00 to 240.00
Pneumatic Regulator -- 49739978 [543511851300 from Metal Work Pneumatic USA, Inc.]
from Radwell International

COMPRESSED AIR UNIT, THREADED CONNECTIONS, CONDENSATE DRAIN, PRESSURE CONTROL VALVE, SHUT-OFF VALVE, SOFT-START VALVE, PNEUMO-ELECTRIC RELAY, THREE AUXILIARY PNEUMATIC CONNECTIONS, CLOGGED FILTER SIGNAL, 1/2" OUT, 5 0.5-8, RA UNIT. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Drain
  • Connection Description: Threaded
  • Actuation: Pneumatic
  • Media: Air; Compressed Air
2/2 Way Direct Acting Coaxial Valve -- FK 80
from co-ax valves inc.

Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Valve Type: Balancing; Drain; Mixing; Solenoid
  • Valve Size: 3.15
  • Actuation: Electric
  • Maximum Pressure: 0.00 to 240.00
Pneumatic Valve -- 127267869 [OCQ-G03-B1C-J50 from Nachi America, Inc.]
from Radwell International

COUNTER BALANCE MODULAR VALVE, D05 SIZE, MAX FLOW = 21 GPM, MAX PRESSURE = 3625 PSI, NOMINAL DIAMETER = 3/8 INCH, CONTROL PORT = B, INTERNAL PILOT & INTERNAL DRAIN, PRESSURE ADJUSTMENT RANGE = 123 PSI TO 500 PSI, MOUNT = M6, DESIGN # 50. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Drain
  • Media: Air
2/2 Way Direct Acting Coaxial Valve -- MK 10
from co-ax valves inc.

Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Valve Type: Balancing; Drain; Mixing; Solenoid
  • Valve Size: 0.39
  • Actuation: Electric
  • Maximum Pressure: 0.00 to 960.00
2/2 Way Externally Controlled Coaxial Valves -- CFM 08
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Valve Type: Balancing; Drain; Mixing; Solenoid
  • Valve Size: 0.31
  • Actuation: ElectroPneumatic; Pilot; Pneumatic
  • Maximum Pressure: 0.00 to 600.00
2/2 Way Externally Controlled Coaxial Valves -- MCF 08
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Valve Type: Balancing; Drain; Mixing; Solenoid
  • Valve Size: 0.31
  • Actuation: ElectroPneumatic; Pilot; Pneumatic
  • Maximum Pressure: 0.00 to 1500.00
2/2 Way Externally Controlled Valve -- FCF 100
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Valve Type: Balancing; Drain; Mixing
  • Valve Size: 3.94
  • Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
  • Maximum Pressure: 0.00 to 580.15
2/2 Way Externally Controlled Valve -- FCF 125
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Valve Type: Balancing; Drain; Mixing
  • Valve Size: 4.92
  • Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
  • Maximum Pressure: 0.00 to 580.15
2/2 Way Externally Controlled Valve -- FCF 65
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Valve Type: Balancing; Drain; Mixing
  • Valve Size: 2.56
  • Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
  • Maximum Pressure: 0.00 to 600.00
2/2 Way Externally Controlled Valve -- FCF 80
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Valve Type: Balancing; Drain; Mixing
  • Valve Size: 3.15
  • Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
  • Maximum Pressure: 0.00 to 600.00
2/2 Way Externally Controlled Valve -- FCF-K 100
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Valve Type: Balancing; Drain; Mixing
  • Valve Size: 3.94
  • Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
  • Maximum Pressure: 0.00 to 580.15
2/2 Way Externally Controlled Valve -- VMK 10
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Valve Type: Balancing; Drain; Mixing
  • Valve Size: 0.39
  • Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
  • Maximum Pressure: 0.00 to 1500.00
3/2 Way Direct Acting Coaxial Valve -- MK 10 DR
from co-ax valves inc.

Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Valve Type: Balancing; Diverter; Drain; Mixing; Solenoid
  • Valve Size: 0.39
  • Actuation: Electric
  • Maximum Pressure: 0.00 to 600.00
3/2 Way Externally Controlled Valve -- VMK 10 DR
from co-ax valves inc.

Function: pressure balanced 3/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Valve Type: Balancing; Diverter; Drain; Mixing
  • Valve Size: 0.39
  • Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
  • Maximum Pressure: 0.00 to 960.00
Cartridge Valve -- PCD-1 10
from co-ax valves inc.

Function: pressure balanced 2/2 or 3/2 way cartridge valves externally controlled or direct acting, normally closed version. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, abrasive. Body Materials: aluminum, brass, stainless steel. Options: valve body, limit switches,... [See More]

  • Valve Type: Cartridge; Drain; Mixing
  • Valve Size: 0.39
  • Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
  • Maximum Pressure: 0.00 to 750.00
High Pressure Valve - Coaxial -- A 45
from co-ax valves inc.

Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive. Body Materials: brass, galvanized steel, nickel plated steel, without... [See More]

  • Valve Type: Drain; Mixing; Solenoid
  • Valve Size: 0.38
  • Actuation: Electric
  • Maximum Pressure: 0.00 to 1950.00
High Pressure Valve - Lateral -- KBS 15
from co-ax valves inc.

Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid. Body Material: brass, nickel plated brass, stainless steel. Options: special threads, mounting, special voltage, plug M 12 x 1,... [See More]

  • Valve Type: Drain; Mixing; Solenoid
  • Valve Size: 0.06 to 0.12
  • Actuation: ElectroHydraulic
  • Maximum Pressure: 0.00 to 7500.00
Lateral Valve -- DRV 12
from co-ax valves inc.

Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid. Body Material: brass, nickel plated brass, stainless steel. Options: special threads, mounting, special voltage, plug M 12 x 1,... [See More]

  • Valve Type: Diverter; Drain; Mixing; Solenoid
  • Valve Size: 0.47
  • Actuation: Electric
  • Number of Ports: 3
PTB / ATEX Certificated Valve -- MK 10 Ex
from co-ax valves inc.

Function: pressure balanced 2/2 or 3/2 way coaxial valves direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, liquid fuels. Body Material: If you have any further queries, please do not hesitate to contact us... [See More]

  • Valve Type: Balancing; Drain; Mixing; Solenoid
  • Valve Size: 0.39
  • Actuation: Electric
  • Maximum Pressure: 0.00 to 240.00
Special Valve -- PCB-1 10
from co-ax valves inc.

Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or pneumatically controlled, normally closed versions. Media: gaseous, liquid, highly viscous, gelatinous, pasty, contaminated. Body Materials: brass, nickel plated brass, stainless steel. Options: special flanges, limit... [See More]

  • Valve Type: Bellows; Drain; Mixing
  • Valve Size: 0.39
  • Actuation: ElectroPneumatic; Pilot; Pneumatic
  • Maximum Pressure: 0.00 to 375.00