Balancing Valves Control Valves
from ThermOmegaTech®
CircuitSolver ® is a thermostatic self-actuating balancing valve that continuously adjusts the flow through each branch of a domestic hot water recirculation system to maintain the specified temperature at the ends of the branches. The CircuitSolver ® Sanitary Flush (CSUSF) valve allows for... [See More]
- Valve Type: Balancing
- Valve Size: 0.50 to 1.00
- Actuation: Thermally
- Maximum Pressure: 200.00
from ThermOmegaTech®
Product Description. Because of the unique mixing characteristics inside the STVM ® Valve, it is capable of mixing steam and water without the usual noise and vibration associated with other types of mixers. As a safety feature, the thermal actuator in the valve outlet is designed to turn off... [See More]
- Valve Type: Balancing; Mixing
- Valve Size: 1.00
- Actuation: Thermally
- Maximum Pressure: 150.00
from ThermOmegaTech®
Self-actuating thermostatic balancing valve for domestic hot water systems (DHWS). Offered in a variety of sizes up to 2 ” with configurations including ball valves, integrated unions, check valves, strainers, and ProPress ends. Features. Sizes 1/2 ″, 3/4 ″, 1 ″, 1 1/4... [See More]
- Valve Type: Balancing
- Valve Size: 1.10 to 3.00
- Actuation: Thermally
- Maximum Pressure: 200.00
from ThermOmegaTech®
CircuitSolver ® Union Assembly (CSUA). We have gone one step further by adding isolation valves to either side of the CSU, making it the easiest and most efficient balancing valve to specify and install. Since it balances your system on its own, there are no additional labor costs. It arrives... [See More]
- Valve Type: Balancing
- Valve Size: 0.50 to 1.00
- Actuation: Thermally
- Maximum Pressure: 200.00
from Bell & Gossett, a xylem brand
The Bell & Gossett Circuit Setter Plus is a calibrated balance valve designed for pre-set proportional system balance. Since its introduction to the HVAC industry in 1968, the Bell & Gossett Circuit Setter has set the standard for proportionally balancing hydronic HVAC systems. This system... [See More]
- Valve Type: Ball; Balancing; Globe
- Connection Description: Threaded; Clamp Flange; Union; Socket Weld
- Valve Size: 0.50 to 12.00
- Primary Material: Brass / Bronze
from Radwell International
BALANCING VALVE, PRESSURE REDUCING AND RELIEF VALVE, GASKET TYPE, CONTROL PORT: A PORT, PRESSURE ADJUSTMENT RANGE 1, 2, EXTERNAL DRAIN (03 SIZE ONLY), WITH HANDLE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Balancing; Drain; Relief
- Media: Gas
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Valve Type: Balancing; Drain; Mixing; Solenoid
- Valve Size: 0.59
- Actuation: Electric
- Maximum Pressure: 0.00 to 1500.00
from Flomatic Valves
Pressure Reducing Valve (PRV) - Model C150E when properly installed will regulate high inlet pressure to a lower regulated outlet pressure within a range regardless of water flow. This is accomplished by an adjustable spring loaded balancing valve factory set to automatically regulate the downstream... [See More]
- Valve Type: Balancing; Relief
- Valve Size: 0.50 to 2.00
- Actuation: Pilot
- Maximum Pressure: 400.00
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Valve Type: Balancing; Drain; Mixing; Solenoid
- Valve Size: 0.79
- Actuation: Electric
- Maximum Pressure: 0.00 to 1500.00
from Flomatic Valves
Pressure Reducing Valve (PRV) - Model C150EHF when properly installed will regulate high inlet pressure to a lower regulated outlet pressure within a range regardless of water flow. This is accomplished by an adjustable spring loaded balancing valve factory set to automatically regulate the... [See More]
- Valve Type: Balancing; Relief
- Valve Size: 1.25
- Actuation: Pilot
- Maximum Pressure: 400.00
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Valve Type: Balancing; Drain; Mixing; Solenoid
- Valve Size: 0.98
- Actuation: Electric
- Maximum Pressure: 0.00 to 1500.00
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Valve Type: Balancing; Drain; Mixing; Solenoid
- Valve Size: 1.26
- Actuation: Electric
- Maximum Pressure: 0.00 to 1500.00
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Valve Type: Balancing; Drain; Mixing; Solenoid
- Valve Size: 1.57
- Actuation: Electric
- Maximum Pressure: 0.00 to 960.00
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Valve Type: Balancing; Drain; Mixing; Solenoid
- Valve Size: 1.97
- Actuation: Electric
- Maximum Pressure: 0.00 to 240.00
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Valve Type: Balancing; Drain; Mixing; Solenoid
- Valve Size: 2.56
- Actuation: Electric
- Maximum Pressure: 0.00 to 240.00
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Valve Type: Balancing; Drain; Mixing; Solenoid
- Valve Size: 3.15
- Actuation: Electric
- Maximum Pressure: 0.00 to 240.00
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Valve Type: Balancing; Drain; Mixing; Solenoid
- Valve Size: 0.39
- Actuation: Electric
- Maximum Pressure: 0.00 to 960.00
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Valve Type: Balancing; Drain; Mixing; Solenoid
- Valve Size: 0.31
- Actuation: ElectroPneumatic; Pilot; Pneumatic
- Maximum Pressure: 0.00 to 600.00
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Valve Type: Balancing; Drain; Mixing; Solenoid
- Valve Size: 0.31
- Actuation: ElectroPneumatic; Pilot; Pneumatic
- Maximum Pressure: 0.00 to 1500.00
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Valve Type: Balancing; Drain; Mixing
- Valve Size: 3.94
- Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
- Maximum Pressure: 0.00 to 580.15
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Valve Type: Balancing; Drain; Mixing
- Valve Size: 4.92
- Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
- Maximum Pressure: 0.00 to 580.15
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Valve Type: Balancing; Drain; Mixing
- Valve Size: 2.56
- Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
- Maximum Pressure: 0.00 to 600.00
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Valve Type: Balancing; Drain; Mixing
- Valve Size: 3.15
- Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
- Maximum Pressure: 0.00 to 600.00
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Valve Type: Balancing; Drain; Mixing
- Valve Size: 3.94
- Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
- Maximum Pressure: 0.00 to 580.15
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Valve Type: Balancing; Drain; Mixing
- Valve Size: 4.92
- Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
- Maximum Pressure: 0.00 to 580.15
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Valve Type: Balancing; Drain; Mixing
- Valve Size: 2.56
- Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
- Maximum Pressure: 0.00 to 600.00
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Valve Type: Balancing; Drain; Mixing
- Valve Size: 3.15
- Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
- Maximum Pressure: 0.00 to 600.00
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Valve Type: Balancing; Drain; Mixing
- Valve Size: 0.59
- Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
- Maximum Pressure: 0.00 to 1500.00
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Valve Type: Balancing; Drain; Mixing
- Valve Size: 0.79
- Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
- Maximum Pressure: 0.00 to 1500.00
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Valve Type: Balancing; Drain; Mixing
- Valve Size: 0.39
- Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
- Maximum Pressure: 0.00 to 1500.00
from co-ax valves inc.
Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Valve Type: Balancing; Diverter; Drain; Mixing; Solenoid
- Valve Size: 0.39
- Actuation: Electric
- Maximum Pressure: 0.00 to 600.00
from co-ax valves inc.
Function: pressure balanced 3/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Valve Type: Balancing; Diverter; Drain; Mixing
- Valve Size: 0.39
- Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
- Maximum Pressure: 0.00 to 960.00
from co-ax valves inc.
Function: pressure balanced 2/2 or 3/2 way coaxial valves direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, liquid fuels. Body Material: If you have any further queries, please do not hesitate to contact us... [See More]
- Valve Type: Balancing; Drain; Mixing; Solenoid
- Valve Size: 0.39
- Actuation: Electric
- Maximum Pressure: 0.00 to 240.00