Diaphragm Valves Control Valves

63 Results
Compact 10 mm Isolation Valve -- E*210S*
from Clippard

The E2S series valve combines the versatility of Clippard's compact 10 mm valve line with the advantages of media isolation. With a durable, glass-filled nylon body and an EPDM diaphragm that separates the actuation mechanism from the flow path, the E2S series is an excellent choice for dispensing a... [See More]

  • Valve Type: Diaphragm
  • Valve Size: 0.39
  • Actuation: Electric; 0
  • Maximum Pressure: 0.00 to 36.00
Proportional pressure control valve -- VPPE-3-1-1/8-10-010-E1
from Festo Corporation

Pilot actuated pressure regulating valve. Setpoint input as analog voltage signal (0 ... 10 V). Electrical connection via M12x1 plug, 4-pin. With optional setpoint module. For simple control tasks [See More]

  • Valve Type: Diaphragm
  • Maximum Pressure: 1.45 to 145.04
  • Actuation: Electric
  • Media Temperature: 50 to 122
Flow Control Stainless Steel Low Pressure Manual Diaphragm Valve For High Purity And Ultra High Purity Gases
from Shenzhen Jewellok Technology Co., Ltd.

LD SERIES. LOW PRESSURE MANUAL DIAPHRAGM VALVE. Features. Body. *316L VIM-VAR stainless steel body material for ultrahigh-purity applications. *The inner surface roughness can reach Ra 5 μin, and the flow channel can be completely cleaned. 1.minimizes entrapment areas. 2.facilitates purging. [See More]

  • Valve Type: Diaphragm
  • Media: Gas
  • Primary Material: Stainless Steel
Proportional pressure control valve -- VPPE-3-1-1/8-10-010-E1T
from Festo Corporation

Pilot actuated pressure regulating valve. Setpoint input as analog voltage signal (0 ... 10 V). Electrical connection via M12x1 plug, 4-pin. With optional setpoint module. For simple control tasks [See More]

  • Valve Type: Diaphragm
  • Maximum Pressure: 1.45 to 145.04
  • Actuation: Electric
  • Media Temperature: 50 to 122
Stainless Steel Low Pressure Seal Pneumatic Diaphragm Control Valve For For HP & UHP Gases
from Shenzhen Jewellok Technology Co., Ltd.

Ultra High Purity Diaphragm Valve. LOW PRESSURE PNEUMATIC DIAPHRAGM VALVE. Features. Body. *316L VIM-VAR stainless steel body material for ultrahigh-purity applications . *The inner surface roughness can reach Ra 5 µin, and the flow channel can be completely cleaned. 1.minimizes... [See More]

  • Valve Type: Diaphragm
  • Media: Air; Gas
  • Primary Material: Stainless Steel
Proportional pressure control valve -- VPPM-12L-L-1-G12-0L10H-A4N-S1
from Festo Corporation

Pilot actuated pressure regulating valve. Multi-sensor control (cascade control). Integration in valve manifold MPA. User interface with LED displays, LCD display, adjustment/selection buttons. Integrated pressure sensor. Electrical connection via plug, round design, 8-pin, M12 or manifold linking [See More]

  • Valve Type: Diaphragm
  • Maximum Pressure: 1.45 to 145.04
  • Actuation: Electric
  • Media Temperature: 50 to 122
Proportional pressure control valve -- VPPM-12L-L-1-G12-0L10H-A4P-S1C1
from Festo Corporation

Pilot actuated pressure regulating valve. Multi-sensor control (cascade control). Integration in valve manifold MPA. User interface with LED displays, LCD display, adjustment/selection buttons. Integrated pressure sensor. Electrical connection via plug, round design, 8-pin, M12 or manifold linking [See More]

  • Valve Type: Diaphragm
  • Maximum Pressure: 1.45 to 145.04
  • Actuation: Electric
  • Media Temperature: 50 to 122
Proportional pressure control valve -- VPPM-12L-L-1-G12-0L10H-LK-S1
from Festo Corporation

Pilot actuated pressure regulating valve. Multi-sensor control (cascade control). Integration in valve manifold MPA. User interface with LED displays, LCD display, adjustment/selection buttons. Integrated pressure sensor. Electrical connection via plug, round design, 8-pin, M12 or manifold linking [See More]

  • Valve Type: Diaphragm
  • Maximum Pressure: 1.45 to 145.04
  • Actuation: Electric
  • Media Temperature: 50 to 122
Proportional pressure control valve -- VPPM-6F-L-1-F-0L10H-A4N
from Festo Corporation

Pilot actuated pressure regulating valve. Multi-sensor control (cascade control). Integration in valve manifold MPA. User interface with LED displays, LCD display, adjustment/selection buttons. Integrated pressure sensor. Electrical connection via plug, round design, 8-pin, M12 or manifold linking [See More]

  • Valve Type: Diaphragm
  • Maximum Pressure: 1.45 to 145.04
  • Actuation: Electric
  • Media Temperature: 50 to 122
Proportional pressure control valve -- VPPM-6F-L-1-F-0L10H-LK-S1
from Festo Corporation

Pilot actuated pressure regulating valve. Multi-sensor control (cascade control). Integration in valve manifold MPA. User interface with LED displays, LCD display, adjustment/selection buttons. Integrated pressure sensor. Electrical connection via plug, round design, 8-pin, M12 or manifold linking [See More]

  • Valve Type: Diaphragm
  • Maximum Pressure: 1.45 to 145.04
  • Actuation: Electric
  • Media Temperature: 50 to 122
Proportional pressure control valve -- VPPM-6F-L-1-F-0L6H-A4P-C1
from Festo Corporation

Pilot actuated pressure regulating valve. Multi-sensor control (cascade control). Integration in valve manifold MPA. User interface with LED displays, LCD display, adjustment/selection buttons. Integrated pressure sensor. Electrical connection via plug, round design, 8-pin, M12 or manifold linking [See More]

  • Valve Type: Diaphragm
  • Maximum Pressure: 0.87 to 87.02
  • Actuation: Electric
  • Media Temperature: 50 to 122
Proportional pressure control valve -- VPPM-6TA-L-1-F-0L10H
from Festo Corporation

Pilot actuated pressure regulating valve. Multi-sensor control (cascade control). Integration in valve manifold MPA. User interface with LED displays, LCD display, adjustment/selection buttons. Integrated pressure sensor. Electrical connection via plug, round design, 8-pin, M12 or manifold linking [See More]

  • Valve Type: Diaphragm
  • Maximum Pressure: 1.45 to 145.04
  • Actuation: Electric
  • Media Temperature: 50 to 122
Proportional pressure control valve -- VPPM-8F-L-1-F-0L6H-A4P
from Festo Corporation

Pilot actuated pressure regulating valve. Multi-sensor control (cascade control). Integration in valve manifold MPA. User interface with LED displays, LCD display, adjustment/selection buttons. Integrated pressure sensor. Electrical connection via plug, round design, 8-pin, M12 or manifold linking [See More]

  • Valve Type: Diaphragm
  • Maximum Pressure: 0.87 to 87.02
  • Actuation: Electric
  • Media Temperature: 50 to 122
Proportional pressure control valve -- VPPM-8F-L-1-F-0L6H-A4P-S1C1
from Festo Corporation

Pilot actuated pressure regulating valve. Multi-sensor control (cascade control). Integration in valve manifold MPA. User interface with LED displays, LCD display, adjustment/selection buttons. Integrated pressure sensor. Electrical connection via plug, round design, 8-pin, M12 or manifold linking [See More]

  • Valve Type: Diaphragm
  • Maximum Pressure: 0.87 to 87.02
  • Actuation: Electric
  • Media Temperature: 50 to 122
Proportional pressure control valve -- VPPM-8F-L-1-F-0L6H-LK-S1
from Festo Corporation

Pilot actuated pressure regulating valve. Multi-sensor control (cascade control). Integration in valve manifold MPA. User interface with LED displays, LCD display, adjustment/selection buttons. Integrated pressure sensor. Electrical connection via plug, round design, 8-pin, M12 or manifold linking [See More]

  • Valve Type: Diaphragm
  • Maximum Pressure: 0.87 to 87.02
  • Actuation: Electric
  • Media Temperature: 50 to 122
Proportional pressure control valve -- VPPM-8L-L-1-G14-0L10H-A4N-S1
from Festo Corporation

Pilot actuated pressure regulating valve. Multi-sensor control (cascade control). Integration in valve manifold MPA. User interface with LED displays, LCD display, adjustment/selection buttons. Integrated pressure sensor. Electrical connection via plug, round design, 8-pin, M12 or manifold linking [See More]

  • Valve Type: Diaphragm
  • Maximum Pressure: 1.45 to 145.04
  • Actuation: Electric
  • Media Temperature: 50 to 122
Proportional pressure control valve -- VPPM-8L-L-1-G14-0L10H-A4P-S1C1
from Festo Corporation

Pilot actuated pressure regulating valve. Multi-sensor control (cascade control). Integration in valve manifold MPA. User interface with LED displays, LCD display, adjustment/selection buttons. Integrated pressure sensor. Electrical connection via plug, round design, 8-pin, M12 or manifold linking [See More]

  • Valve Type: Diaphragm
  • Maximum Pressure: 1.45 to 145.04
  • Actuation: Electric
  • Media Temperature: 50 to 122
Proportional pressure control valve -- VPPM-8TA-L-1-F-0L10H-C1
from Festo Corporation

Pilot actuated pressure regulating valve. Multi-sensor control (cascade control). Integration in valve manifold MPA. User interface with LED displays, LCD display, adjustment/selection buttons. Integrated pressure sensor. Electrical connection via plug, round design, 8-pin, M12 or manifold linking [See More]

  • Valve Type: Diaphragm
  • Maximum Pressure: 1.45 to 145.04
  • Actuation: Electric
  • Media Temperature: 50 to 122
Proportional pressure control valve -- VPPX-12L-L-1-G12-0L10H-S1
from Festo Corporation

Pressure regulating valve with additional sensor input. Multi-sensor control (cascade control). Control characteristic adjustable via FCT (Festo Configuration Tool) software. Integrated pressure sensor with separate output. Pressure is maintained if the controller fails [See More]

  • Valve Type: Diaphragm
  • Maximum Pressure: 1.45 to 145.04
  • Actuation: Electric
  • Media Temperature: 50 to 122
Proportional pressure control valve -- VPPX-6F-L-1-F-0L10H-S1
from Festo Corporation

Pressure regulating valve with additional sensor input. Multi-sensor control (cascade control). Control characteristic adjustable via FCT (Festo Configuration Tool) software. Integrated pressure sensor with separate output. Pressure is maintained if the controller fails [See More]

  • Valve Type: Diaphragm
  • Maximum Pressure: 1.45 to 145.04
  • Actuation: Electric
  • Media Temperature: 50 to 122
Proportional pressure control valve -- VPPX-6L-L-1-G18-0L10H-S1
from Festo Corporation

Pressure regulating valve with additional sensor input. Multi-sensor control (cascade control). Control characteristic adjustable via FCT (Festo Configuration Tool) software. Integrated pressure sensor with separate output. Pressure is maintained if the controller fails [See More]

  • Valve Type: Diaphragm
  • Maximum Pressure: 1.45 to 145.04
  • Actuation: Electric
  • Media Temperature: 50 to 122
Proportional pressure control valve -- VPPX-8F-L-1-F-0L10H-S1
from Festo Corporation

Pressure regulating valve with additional sensor input. Multi-sensor control (cascade control). Control characteristic adjustable via FCT (Festo Configuration Tool) software. Integrated pressure sensor with separate output. Pressure is maintained if the controller fails [See More]

  • Valve Type: Diaphragm
  • Maximum Pressure: 1.45 to 145.04
  • Actuation: Electric
  • Media Temperature: 50 to 122
Proportional pressure control valve -- VPPX-8L-L-1-G14-0L10H-S1
from Festo Corporation

Pressure regulating valve with additional sensor input. Multi-sensor control (cascade control). Control characteristic adjustable via FCT (Festo Configuration Tool) software. Integrated pressure sensor with separate output. Pressure is maintained if the controller fails [See More]

  • Valve Type: Diaphragm
  • Maximum Pressure: 1.45 to 145.04
  • Actuation: Electric
  • Media Temperature: 50 to 122
Piping, Valves & Fittings
from Chemac Inc./Uraca/Uhde HPT/Gather/BHDT

High Pressure Piping, Valves and Fittings. Based on the High-pressure valves and fittings to IG standards for pressure ratings of 325 and 700 bar, Chemac Inc offers these for pressure ratings of 500, 1600, 2500, 3200, 3600 and 4000 bar in similar construction with lens-type gaskets. Valves with... [See More]

  • Valve Type: Butterfly; Diaphragm; Globe; Relief
  • Media: Air; Water; Gas
Automatic Diaphragm Valves
from G.I.E. Inc.

Automatic Diaphragm Valves — Standard Actuator. The GIE, Inc. broad line of diaphragm valves is widely applied throughout the chemical, food, paper, steel, mining, pharmaceutical, and other process industries wherever positive shut-off, non-contamination, or ease of maintenance is required. [See More]

  • Valve Type: Diaphragm
  • Valve Size: 0.50 to 8.00
  • Actuation: Pneumatic (optional feature)
  • Maximum Pressure: 200.00
Control Valve -- 118930692
from Radwell International

LINE CONTROL VALVE, 3/8IN ODS, W/ TUBE EXTENSION, PACKLESS DIAPHRAGM. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Diaphragm
  • Connection Description: Tube Fitting
Lead Free* Diaphragm Operated Bypass Control Relief Valve -- LFBP30
from Watts

Series LFBP30 Lead Free* Diaphragm Operated Bypass Relief Valves regulate liquid pressure as supplied by a positive pressure pump. These relief valves protect equipment by opening at desired setting and allowing excess volume to be bypassed back to source. They feature Lead Free cast copper silicon... [See More]

  • Valve Type: Diaphragm; Relief
  • Media: Water
  • Valve Size: 0.50
Dual Outlet, Pilot-Operated Solenoid Valve -- DSVP42-S Series
from Deltrol Controls/Division of Deltrol Corp.

The DSVP42-S from Deltrol Controls is a pilot-operated, single inlet / dual outlet, 180 º valve designed to control the flow of water from a water main. Electrical Specifications. Coil Voltages: 24, 120, 240 VAC | 12, 24 VDC. Coil Power: 8 Watts. Coil Terminals: 0.25" QC spade terminals. Duty... [See More]

  • Valve Type: Diaphragm; Sanitary; Solenoid
  • Valve Size: 0.47 to 0.75
  • Actuation: Pilot
  • Maximum Pressure: 5.00 to 145.00
Pressure Reducing Valve -- AF-10
from Armstrong International

The GD-10/10F is a lightweight direct-acting diaphragm valve used primarily for pneumatic tool air supply and non-hazardous gas regulation. Screwed connections make it easy to support in position without external sensing lines or other parts. Zinc or aluminum bodies eliminate rust and scale. Plug,... [See More]

  • Valve Type: Diaphragm; Relief
  • Maximum Pressure: 0.00 to 250.00
  • Valve Size: 0.25 to 1.00
  • Number of Ports: 2
Diaphragm Control Valves (Ductle Iron) -- Series 605GD / 605AD
from Ames Fire & Waterworks

Models 605GD (Globe) and 605AD (Angle) are Ductile Iron, reduced port, single chamber basic valves that incorporate a one-piece disc and diaphragm assembly. This assembly is the only moving part within the valve allowing it to open, close, or modulate as commanded by the pilot control system. The... [See More]

  • Valve Type: Diaphragm
  • Valve Size: 3.00 to 24.00
  • Actuation: Pneumatic
  • Maximum Pressure: 400.00
Straightway Diaphragm Valve -- .5"
from G.I.E. Inc.

GIE's broad line of diaphragm valves is widely applied throughout the chemical, food, paper, steel, mining, pharmaceutical, and other process industries wherever positive shut off, non-contamination, or ease of maintenance is required. Available with a wide range of manual and automatic actuators,... [See More]

  • Valve Type: Diaphragm
  • Valve Size: 0.50
  • Actuation: Pneumatic (optional feature)
  • Maximum Pressure: 200.00
Control Valve -- 207350391
from Radwell International

DISCONTINUED BY MANUFACTURER, T-DIAPHRAGM VALVE, PVDF UHP, MANUALLY CONTROLLED, 10BAR. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Diaphragm
Pilot-Operated Solenoid Valve -- DSVP40-R Series
from Deltrol Controls/Division of Deltrol Corp.

The DSVP40-R from Deltrol Controls is a pilot-operated 90 º valve designed to control the flow of water from a water main. Electrical Specifications. Coil Voltages: 24, 120, 240 VAC | 12, 24 VDC. Coil Power: 8 Watts. Coil Terminals: 0.25" QC spade terminals. Duty Cycle: -10 min on / 5 min off... [See More]

  • Valve Type: Diaphragm; Sanitary; Solenoid
  • Valve Size: 0.47 to 0.75
  • Actuation: Pilot
  • Maximum Pressure: 5.00 to 145.00
Pressure Reducing Valve -- GD-200
from Armstrong International

The GD-200/200H valves offer high capacity and highly accurate control, with a large, cupped diaphragm for a long stroke. Compact and rugged, the GD-200 ’s composition valve and bronze metal seat mean high performance over a longer service life. Well suited to non-viscous liquid pressure... [See More]

  • Valve Type: Diaphragm; Relief
  • Maximum Pressure: 150.00
  • Valve Size: 2.00 to 6.00
  • Number of Ports: 2
Diaphragm Control Valves -- Series 600GD / 600AD
from Ames Fire & Waterworks

Models 600GD (Globe) and 600AD (Angle) are Ductile Iron, reduced port, dual chamber basic valves that incorporate a one-piece disc and diaphragm assembly. When pressure is applied to the upper diaphragm chamber and released from the lower diaphragm chamber, the valve travels to a closed position. [See More]

  • Valve Type: Diaphragm
  • Valve Size: 3.00 to 24.00
  • Actuation: Pneumatic
  • Maximum Pressure: 400.00
Weir Style Diaphragm Valve -- .5"
from G.I.E. Inc.

Available with a wide range of manual and automatic actuators, these valves are available with weir style and straightway flow patterns. Sizes range from 1/2" thru 3" threaded or weld ends: and 1/2" thru 12" flanged ends. Pressure ratings to 200 psi and temperatures to 340 F. GIE, Inc. Diaphragm... [See More]

  • Valve Type: Diaphragm
  • Valve Size: 0.50
  • Actuation: Pneumatic (optional feature)
  • Maximum Pressure: 200.00
Control Valve -- 207439428
from Radwell International

DISCONTINUED BY MANUFACTURER, T-DIAPHRAGM VALVE, PVDF UHP, MANUALLY CONTROLLED, 10BAR, 63MM/20MM SIZE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Diaphragm
Pilot-Operated Solenoid Valve -- DSVP40-S Series
from Deltrol Controls/Division of Deltrol Corp.

The DSVP40-S from Deltrol Controls is a pilot-operated 180 º valve designed to control the flow of water from a water main. Electrical Specifications. Coil Voltages: 24, 120, 240 VAC | 12, 24 VDC. Coil Power: 8 Watts. Coil Terminals: 0.25" QC spade terminals. Duty Cycle: -10 min on / 5 min off... [See More]

  • Valve Type: Diaphragm; Sanitary; Solenoid
  • Valve Size: 0.47 to 0.75
  • Actuation: Pilot
  • Maximum Pressure: 5.00 to 145.00
Pressure Reducing Valve -- GD-2000K
from Armstrong International

The GD-2000K is an ideal choice when set-point changes are frequent, access to the valve is difficult and steam quality is poor. The GD-2000K comes with either NPT or flanged connections for quick, easy installation. It also comes with a durable ductile iron body and features double stainless steel... [See More]

  • Valve Type: Diaphragm; Relief
  • Maximum Pressure: 300.00
  • Valve Size: 0.50 to 4.00
  • Number of Ports: 2
Diaphragm Control Valves -- Series 900GD / 900AD
from Ames Fire & Waterworks

Models 900GD (Globe) and 900AD (Angle) are Ductile Iron, full port, dual chamber basic valves that incorporate a one-piece disc and diaphragm assembly. When pressure is applied to the upper diaphragm chamber and released from the lower diaphragm chamber, the valve travels to a closed position. When... [See More]

  • Valve Type: Diaphragm
  • Valve Size: 2.00 to 16.00
  • Actuation: Pneumatic
  • Maximum Pressure: 400.00
Control Valve -- 207447664
from Radwell International

DISCONTINUED BY MANUFACTURER, T-DIAPHRAGM VALVE, PVDF UHP, MANUALLY CONTROLLED, 10BAR, 63MM/20MM SIZE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Diaphragm
Pilot-Operated Solenoid Valve -- DSVP41 Series
from Deltrol Controls/Division of Deltrol Corp.

The DSVP41-R from Deltrol Controls is a pilot-operated 90 º valve designed to control the flow of water from a water main. Electrical Specifications. Coil Voltages: 24, 120, 240 VAC | 12, 24 VDC. Coil Power: 8 Watts. Coil Terminals: 0.25" QC spade terminals. Duty Cycle: -10 min on / 5 min off... [See More]

  • Valve Type: Diaphragm; Sanitary; Solenoid
  • Valve Size: 0.38 to 0.47
  • Actuation: Pilot
  • Maximum Pressure: 5.00 to 145.00
Pressure Reducing Valve -- GD-24
from Armstrong International

An industrial-grade valve for water systems, the GD-24 is lightweight, compact and economical. The valve comes with screwed connections and will mount in any position. It requires no external sensing lines, and its bronze body and high-temperature diaphragm are suitable for hot or cold water... [See More]

  • Valve Type: Diaphragm; Relief
  • Maximum Pressure: 230.00
  • Valve Size: 0.50 to 2.00
  • Number of Ports: 2
Diaphragm Control Valves with Mechanical Check Feature -- Series 600GD-16 / 600AD-16
from Ames Fire & Waterworks

Models 600GD-16 (Globe) and 600AD-16 (Angle) are Ductile Iron, reduced port, dual chamber basic valves that incorporate a two-piece telescoping disc and diaphragm assembly. When pressure is applied to the upper diaphragm chamber and released from the lower diaphragm chamber, the valve travels to a... [See More]

  • Valve Type: Diaphragm
  • Valve Size: 3.00 to 12.00
  • Actuation: Pneumatic
  • Maximum Pressure: 400.00
Control Valve -- 217865845 [FC050B-001-000-PV from Plast-O-Matic Valves, Inc.]
from Radwell International

FLOW CONTROL VALVE, FC SERIES, SINGLE DIAPHRAGM, 1 GPM, THREADED, 120 DEGREE F MAX, INLET / 8.3 PSI MAX, 1/2 INCH NPT, EPDM SEAL, BUNA ELASTOMER, PVC MATERIAL. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Diaphragm
  • Connection Description: Threaded
Pressure Reducing Valve -- GD-6N
from Armstrong International

The GD-6N and GD-6 are compact, direct-acting diaphragm valves ideal for low-flow applications, including laundry/dry-cleaning equipment, hospital equipment, tire/plastic molds and food processing. Lightweight and compact, the valves require no external sensing lines or additional parts. An external... [See More]

  • Valve Type: Diaphragm; Relief
  • Maximum Pressure: 150.00
  • Valve Size: 0.38 to 1.00
  • Number of Ports: 2
Diaphragm Control Valves with Mechanical Check Feature -- Series 605GD-16 / 605AD-16
from Ames Fire & Waterworks

Models 605GD-16 (Globe) and 605AD-16 (Angle) are Ductile Iron, reduced port, single chamber basic valves that incorporate a two-piece telescoping disc and diaphragm assembly. This assembly is the only moving part within the valve allowing it to open, close, or modulate as commanded by the pilot... [See More]

  • Valve Type: Diaphragm
  • Valve Size: 6.00 to 12.00
  • Actuation: Pneumatic
  • Maximum Pressure: 400.00
Control Valve -- 218844852 [FC050B-002-000-PV from Plast-O-Matic Valves, Inc.]
from Radwell International

DISCONTINUED BY MANUFACTURER, FLOW CONTROL VALVE, FC SERIES, SINGLE DIAPHRAGM, 2 GPM, THREADED, 120 DEGREE F MAX, INLET / 8.3 PSI MAX, 1/2 INCH NPT, EPDM SEAL, BUNA ELASTOMER, PVC MATERIAL. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Diaphragm
  • Connection Description: Threaded
Pressure Reducing Valve -- GP-1000
from Armstrong International

The GP-1000 Series valves are pilot-controlled for accurate regulation of pressure under widely ranging flow. The internal-pilot design eliminates external components and piping. Internally piloted GP Series valves are capable of larger capacity and greater accuracy than direct-acting valves. [See More]

  • Valve Type: Diaphragm; Relief
  • Valve Size: 0.50 to 2.00
  • Actuation: Pilot
  • Maximum Pressure: 15.00 to 250.00
Control Valve -- 88937110
from Radwell International

SED FLOW CONTROL, BE01200467, DIAPHRAGM VALVE, HIGH PURITY, 316L, CLAMP CONNECTION. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Diaphragm
Pressure Reducing Valve -- GP-2000
from Armstrong International

The GP-2000 is a high-performance, externally piloted reducing valve for large-capacity requirements. Typical use is on intermittent service, including applications such as heat exchangers, steam coils, rotating dryers, process equipment and heating systems. With a 20:1 rangeability and high Cv, the... [See More]

  • Valve Type: Diaphragm; Relief
  • Valve Size: 0.50 to 6.00
  • Actuation: Electric (optional feature); Pilot
  • Maximum Pressure: 300.00
Control Valve -- 88946008
from Radwell International

SED FLOW CONTROL, BE01200883, DIAPHRAGM VALVE, HIGH PURITY, CLAMP CONNECTION. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Diaphragm
Pressure Reducing Valve -- GP-2000K-1
from Armstrong International

A high-performance externally air-piloted pressure-reducing valve, the GP-2000K-1/GP-2000K-3/GP-20000K-6 is an ideal choice when set-point changes are frequent and access to the PRV is difficult. The valve comes totally assembled and requires no field installation except downstream sensing line and... [See More]

  • Valve Type: Diaphragm; Relief
  • Valve Size: 0.50 to 2.00
  • Actuation: Electric (optional feature); Pilot
  • Maximum Pressure: 300.00
Control Valve -- 97286690 [2581-008 from Invensys PLC]
from Radwell International

DISCONTINUED BY MANUFACTURER, VALVE, DIAPHRAGM CONTROL, 3/4 INCH NPT, 3-10 PSIG, RIGHT ANGLE, NORMALLY OPEN. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Diaphragm
Pneumatic Regulator -- 45091936 [LR-QS6-D-7-MICRO from Festo Corporation]
from Radwell International

PRESSURE REGULATOR, (526271), MICRO, D SERIES, ROTARY KNOB WITH DETENT ACTUATOR LOCK, DIRECTLY ACTUATED DIAPHRAGM REGULATOR, WITH SECONDARY VENTING CONTROLLER, W/PRESSURE GAUGE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Diaphragm
  • Media: Air
Pneumatic Regulator -- 45100152 [LR-3/8-D-I-MIDI from Festo Corporation]
from Radwell International

PRESSURE REGULATOR, DIRECTLY CONTROLLED DIAPHRAGM REGULATOR, 0-16 BAR OPERATING PRESSURE, 0.5-12 BAR PRESSURE REGULATION RANGE, PNEUMATIC CONNECTION: G3/8, ROTARY KNOB WITH DETENT, (192312). FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Diaphragm
  • Media: Air
  • Actuation: Pneumatic
Pneumatic Regulator -- 45100454 [MS4N-LR-1/4-D7-AS from Festo Corporation]
from Radwell International

PRESSURE REGULATOR, MS4N SERIES, DIRECTLY CONTROLLED DIAPHRAGM REGULATOR, WITH PRESSURE GAUGE, 0.8-14 BAR OPERATING PRESSURE, 0.5-12 BAR PRESSURE REGULATION RANGE, 1700 L/MIN FLOW RATE, (2) NPT1/4-18 CONNECTIONS, 531426. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Diaphragm
  • Media: Air
Pneumatic Regulator -- 45107482 [MS4-LR-1/4-D5-AS from Festo Corporation]
from Radwell International

PRESSURE REGULATOR, DIRECTLY-CONTROLLED DIAPHRAGM REGULATOR, WORKING PRESSURE: 0.8/14 BAR, MATERIAL HOUSING : ALUMINUM DIE CAST, W/ PRESSURE GAUGE, 529415. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Diaphragm
  • Media: Air
  • Primary Material: Aluminum
Pneumatic Regulator -- 75515328 [AP1210S 4PW MV8 MV8 FV4 FV4 from SMC Corporation of America]
from Radwell International

PNEUMATIC REGULATOR, PRESSURE CONTROL, TIED DIAPHRAGM REGULATOR. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Diaphragm
  • Media: Air
  • Actuation: Pneumatic
Pneumatic Valve -- 26935275 [VLX-2-1/4-MS from Festo Corporation]
from Radwell International

PNEUMATIC VALVE, VLX SERIES, DIAPHRAGM, G1/4 FITTING CONNECTION, 13 MM NOMINAL WIDTH, 2/2; CLOSED; MONOSTABLE VALVE FUNCTION, 1-10 BAR OPERATING PRESSURE, PILOT-CONTROLLED, 2400 L/MIN STANDARD NOMINAL FLOW RATE, 34432. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Diaphragm
  • Media: Air
  • Actuation: Pneumatic
Pressure Relief Valve -- 93637934
from Radwell International

PRESSURE REDUCING PVDF VALVE, SET RANGE 0,5 UP TO 9 BAR, EPDM DIAPHRAGM WITH PTFE COATING, CONSTANT, LOW VIBRATION CONTROL BEHAVIOUR. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Diaphragm
Solenoid Valve -- 45170894 [VZWM-L-M22C-G12-F4 from Festo Corporation]
from Radwell International

SOLENOID VALVE, VZWM SERIES, DIAPHRAGM VALVE, ELECTRICAL ACTUATION, G1/2 FITTING CONNECTION, 13.5 MM NOMINAL WIDTH, 2/2; CLOSED; MONOSTABLE, PILOT-CONTROLLED, 2400 L/MIN STANDARD NOMINAL FLOW RATE, 546148. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Diaphragm; Solenoid
Solenoid Valve -- 98797840
from Radwell International

BURKERT EASY FLUID CONTROL SYS, 0142 A 5/4, 0142A54, DIAPHRAGM VALVE, 85PSI MAX, 120VAC, 60HZ, 5W, 1IN,24VDC. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Diaphragm