NSF Control Valves

18 Results
Sanitary Flush Thermostatic Balancing Valve -- CircuitSolver® CSUSF
from ThermOmegaTech®

CircuitSolver ® is a thermostatic self-actuating balancing valve that continuously adjusts the flow through each branch of a domestic hot water recirculation system to maintain the specified temperature at the ends of the branches. The CircuitSolver ® Sanitary Flush (CSUSF) valve allows for... [See More]

  • Agency: ISO; NSF; NSF/ANSI 61 Certified
  • Actuation: Thermally
  • Valve Type: Balancing
  • Valve Size: 0.50 to 1.00
Automatic Water Shutoff -- WaterCop®
from DynaQuip Controls

A WaterCop automatic water shut-off valve system will provide your home with round-the-clock indoor flood protection and works with wired and wireless flood sensors, wall switches, and most home security and home automation systems. WaterCop offers homeowners many benefits: Added property... [See More]

  • Agency: NSF; NSF61 or NSF61g (lead-free)
  • Actuation: Electric
  • Valve Type: Ball
  • Valve Size: 0.50 to 1.25
Thermostatic Balancing Valve -- CircuitSolver®
from ThermOmegaTech®

Self-actuating thermostatic balancing valve for domestic hot water systems (DHWS). Offered in a variety of sizes up to 2 ” with configurations including ball valves, integrated unions, check valves, strainers, and ProPress ends. Features. Sizes 1/2 ″, 3/4 ″, 1 ″, 1 1/4... [See More]

  • Agency: ISO; NSF; NSF/ANSI 61 Certified
  • Actuation: Thermally
  • Valve Type: Balancing
  • Valve Size: 1.10 to 3.00
Thermostatic Balancing Valve Assembly -- CircuitSolver® CSUA
from ThermOmegaTech®

CircuitSolver ® Union Assembly (CSUA). We have gone one step further by adding isolation valves to either side of the CSU, making it the easiest and most efficient balancing valve to specify and install. Since it balances your system on its own, there are no additional labor costs. It arrives... [See More]

  • Agency: ISO; NSF; NSF/ANSI 61 Certified
  • Actuation: Thermally
  • Valve Type: Balancing
  • Valve Size: 0.50 to 1.00
Thermostatic Drain Valve for Passenger Cars -- 1" GURU PC®
from ThermOmegaTech®

Operation. The 1 ″ GURU PC ® valve is self-contained and drains water bearing systems automatically before freeze damage can occur by monitoring ambient temperatures. Freezing conditions, which put water tanks and piping at risk for freeze damage, occur when the car heat is turned off for... [See More]

  • Agency: ISO; NSF; NSF 61/372 Certified
  • Actuation: Thermally
  • Valve Type: Drain
  • Valve Size: 1.00
Thermostatic Drain Valve for Passenger Cars -- 3/4" GURU PC®
from ThermOmegaTech®

Operation. The ¾ ” GURU PC ® valve is self-contained and drains water bearing systems automatically before freeze damage can occur by monitoring ambient temperatures. Freezing conditions, which put water tanks and piping at risk for freeze damage, occur when the car heat is turned... [See More]

  • Agency: ISO; NSF; NSF 61/372 Certified
  • Actuation: Thermally
  • Valve Type: Drain
  • Valve Size: 0.75
C100 / C150 - Pressure Reducing Valve -- C150E / C150ET
from Flomatic Valves

Pressure Reducing Valve (PRV) - Model C150E when properly installed will regulate high inlet pressure to a lower regulated outlet pressure within a range regardless of water flow. This is accomplished by an adjustable spring loaded balancing valve factory set to automatically regulate the downstream... [See More]

  • Agency: NSF; NSF/ANSI 61
  • Actuation: Pilot
  • Valve Type: Balancing; Relief
  • Valve Size: 0.50 to 2.00
Carbonated Water Dispensing Valve -- DSVP18N
from Deltrol Controls/Division of Deltrol Corp.

2-Way solenoid valve designed to dispense still or carbonated water 0 to 6 psi and withstand a carbonation pressure up to 150 psi prior to vent and dispense. Applications. Control the flow of carbonated water. Features. Inlet I.D. and orifice are the same diameter. Uniform internal transitions... [See More]

  • Agency: NSF; NSF
  • Actuation: Electric
  • Valve Type: Sanitary; Solenoid
  • Maximum Pressure: 0.00 to 150.00
C100 / C150 - Pressure Reducing Valve -- C150EHF
from Flomatic Valves

Pressure Reducing Valve (PRV) - Model C150EHF when properly installed will regulate high inlet pressure to a lower regulated outlet pressure within a range regardless of water flow. This is accomplished by an adjustable spring loaded balancing valve factory set to automatically regulate the... [See More]

  • Agency: NSF; NSF/ANSI 372 Low Lead
  • Actuation: Pilot
  • Valve Type: Balancing; Relief
  • Valve Size: 1.25
Dry Plunger 2- Way Solenoid Valve -- DSV28N-NC-D Series
from Deltrol Controls/Division of Deltrol Corp.

The DSV28N-NC-D from Deltrol Controls is a miniature 2-way, normally closed, dry plunger solenoid valve. It is ideal for applications where it is necessary to separate the media from the solenoid plunger. Electrical Specifications. Coil Voltages: 24, 100, 120, 200, 240 VAC | 12, 24, 36 VDC. Coil... [See More]

  • Agency: NSF; RoHS, UR, cUR
  • Actuation: Electric
  • Valve Type: Sanitary; Solenoid
  • Valve Size: 0.24 to 0.31
Constant Pressure Pump Control Valves -- CYCLE GARD ® C153S6
from Flomatic Valves

CONSTANT PRESSURE PUMP CONTROL VALVE Reduces rapid pump cycling and maintains a preset system operating pressure independent from low or high flow conditions. Valve body is all stainless steel female NPT connection. The valve supports a hanging load up to 3,400 lbs. and fits in a 4" well casing. [See More]

  • Agency: NSF; NSF/ANSI 372 Low Lead
  • Maximum Pressure: 150.00
  • Valve Size: 1.00 to 1.25
  • Media Temperature: 180
Dry Plunger 2- Way Solenoid Valve -- DSV28N-NC-W Series
from Deltrol Controls/Division of Deltrol Corp.

The DSV28N-NC-W from Deltrol Controls is a miniature 2-way, normally closed, wet plunger solenoid valve. It is ideal for applications where it is not necessary to separate the media from the solenoid plunger. Electrical Specifications. Coil Voltages: 24, 100, 120, 200, 240 VAC | 12, 24, 36 VDC. Coil... [See More]

  • Agency: NSF; RoHS, UR, cUR
  • Actuation: Electric
  • Valve Type: Sanitary; Solenoid
  • Valve Size: 0.24 to 0.31
Constant Pressure Pump Control Valves -- CYCLE GARD ® HY-FLOW C152EHF
from Flomatic Valves

HIGH FLOW DIRECT ACTING CONSTANT PRESSURE PUMP CONTROL VALVE - Model C152EHF reduces rapid pump cycle with field adjustable by-pass and maintains a pre-set operating downstream pressure for pump systems. Threaded female x female NPT connection with hex end OD. Features an unleaded body and cover. [See More]

  • Agency: NSF; NSF/ANSI 372 Low Lead
  • Maximum Pressure: 400.00
  • Valve Size: 1.25
  • Media Temperature: 180
Dry Plunger 2- Way Solenoid Valve -- DSV28N-NO-D Series
from Deltrol Controls/Division of Deltrol Corp.

The DSV28N-NO-W from Deltrol Controls is a miniature 2-way, normally open, dry plunger solenoid valve. It is ideal for applications where it is necessary to separate the media from the solenoid plunger. Electrical Specifications. Coil Voltages: 12, 24, 36 VDC. Coil Power: 7 Watts. Coil Terminals:... [See More]

  • Agency: NSF; RoHS, UR, cUR
  • Actuation: Electric
  • Valve Type: Sanitary; Solenoid
  • Valve Size: 0.24 to 0.31
Constant Pressure Pump Control Valves -- CYCLE GARD ® I C152E
from Flomatic Valves

DIRECT ACTING CONSTANT PRESSURE PUMP CONTROL VALVE - Reduces rapid pump cycling and maintains a pre-set operating pressure for pump systems. Threaded female x female connection. Features an unleaded body & composite bell housing, Nylon reinforced Buna-N diaphragm. Supplied with two FNPT tail... [See More]

  • Agency: NSF; NSF/ANSI 61
  • Maximum Pressure: 400.00
  • Valve Size: 0.75 to 2.00
  • Media Temperature: 180
Dry Plunger Solenoid Steam Valve -- DSV28N-NC-S Series
from Deltrol Controls/Division of Deltrol Corp.

The DSV28N-NC-S from Deltrol Controls is a miniature 2-way, normally closed, wet plunger solenoid valve. It is designed to control the flow of steam in beverage equipment applications. Electrical Specifications. Coil Voltages: 12, 24, 36 VDC. Coil Power: 7 Watts. Coil Terminals: 0.25" QC spade... [See More]

  • Agency: NSF; RoHS, UR, cUR
  • Actuation: Electric
  • Valve Type: Sanitary; Solenoid
  • Valve Size: 0.24 to 0.31
Constant Pressure Pump Control Valves -- CYCLE GARD ® I C152ET
from Flomatic Valves

DIRECT ACTING CONSTANT PRESSURE PUMP CONTROL VALVE - Dual purpose threads, reduces rapid pump cycling and maintains a pre-set operating pressure for pump systems. 1" threaded female I.D. x 1 ¼" male O.D. on inlet and outlet connections. Features an unleaded body & composite bell housing,... [See More]

  • Agency: NSF; NSF/ANSI 61
  • Maximum Pressure: 400.00
  • Valve Size: 1.00 to 1.25
  • Media Temperature: 180
Pilot-Operated Solenoid Valve -- DSVP42-R Series
from Deltrol Controls/Division of Deltrol Corp.

The DSVP42-R from Deltrol Controls is a pilot-operated, single inlet / dual outlet, 90 º valve designed to control the flow of water from a water main. Applications. • Coffee machines. • Vending equipment. • Ice maker equipment. • Water purification equipment. • Potable... [See More]

  • Agency: NSF; RoHS, UR, cUR, NSF
  • Actuation: Pilot
  • Valve Type: Sanitary; Solenoid
  • Valve Size: 0.47 to 0.75