Cast Iron Control Valves
from DeZURIK, Inc.
The Series 5800 Electric Actuated Control Valve is reliable, maintenance-free and cost effective. Replacing a plug valve, gate valve or ball valve is easy with the Series 5800 because it has the same face-to-face dimensions. There are no seats to grind, no stuffing box to repack and no packing gland... [See More]
- Primary Material: Cast Iron
- Connection Description: BoltFlange
- Valve Type: Pinch
from RS Components, Ltd.
Siemens VBF21.50 / BPZ:VBF21.50 [See More]
- Primary Material: Cast Iron; Cast Iron
- Media Temperature: 23
- Maximum Pressure: 116.03
- Media: Air
from RS Components, Ltd.
Siemens VXF22.65-63 / S55200-V117 [See More]
- Primary Material: Cast Iron; Cast Iron
- Media Temperature: 23
- Maximum Pressure: 87.02
- Media: Air
from RS Components, Ltd.
Siemens VXF42.50-40 / S55204-V137 [See More]
- Primary Material: Cast Iron; Cast Iron
- Media Temperature: 23
- Maximum Pressure: 232.06
- Media: Air
from RS Components, Ltd.
Siemens VXF42.80-100 / S55204-V141 [See More]
- Primary Material: Cast Iron; Cast Iron
- Media Temperature: 23
- Maximum Pressure: 232.06
- Media: Air
from Armstrong International
The GD-6N and GD-6 are compact, direct-acting diaphragm valves ideal for low-flow applications, including laundry/dry-cleaning equipment, hospital equipment, tire/plastic molds and food processing. Lightweight and compact, the valves require no external sensing lines or additional parts. An external... [See More]
- Primary Material: Cast Iron
- Valve Size: 0.38 to 1.00
- Valve Type: Diaphragm; Relief
- Maximum Pressure: 150.00
from Assured Automation
Description. Assured Automation's GH Series High Capacity General Purpose Globe Control Valves are constructed of rugged cast iron bodies. They are available with a variety of plug styles and trim materials to suit nearly any application. These valves provide excellent modulating control for... [See More]
- Primary Material: Cast Iron
- Actuation: Electric (optional feature); Pneumatic (optional feature); Pneumatic Cylinder (special order)
- Valve Type: Globe; Mixing
- Valve Size: 2.50 to 8.00
from KZVALVE
The KZValve Butterfly Valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 2" and 3" cast iron valves. • 4" and 5" aluminum valves. • Disk: 316 stainless steel. • Stem: 316... [See More]
- Primary Material: Cast Iron
- Actuation: Electric
- Valve Type: Butterfly
- Valve Size: 2.00
from Bray Commercial
The Auto Touch Independent Max (ATiMX) valve brings pressure independent control technology to valves up to 6" and flow rates up to 468 GPM. It is a stateof-the-art control valve combining a high quality/high rangeability temperature control valve with a dynamically balanced flow regulator in the... [See More]
- Primary Material: Cast Iron
- Actuation: Electric
- Valve Type: Ball
- Valve Size: 2.50 to 6.00
from KSB AG
Design. Control valve based on standard type series BOA-C, BOA-CS, BOA-C EKB, BOA-Control IMS, single-piece pressure-retaining body with soft seat. Leakage rate selectable from 0.05% to drop-tight at KVS valuesbetween 6.3 and 700 m3/h and closing pressures up to 16 bar. With intelligent... [See More]
- Primary Material: Cast Iron
- Valve Size: 0.59 to 7.87
- Actuation: Electric
- Maximum Pressure: 232.06
from Bell & Gossett, a xylem brand
Pressure Independent Control Valves combine easy field adjustability with excellent flow control, making them the ideal energy efficient solution for your HVAC system. The unique GPM dial makes setting and changing the maximum flow a breeze. And the innovative valve design provides full stroke... [See More]
- Primary Material: Brass / Bronze; Cast Iron
- Actuation: Electric; Choice of Siemens and Honeywell actuators
- Valve Type: Globe
- Valve Size: 0.50 to 6.00
from Honeywell International, Inc.
2 WAY GLOBE VALVE TYPE. INCH NOMINAL SIZE. ANSI 125 APPLICABLE STANDARD. WATER, STEAM, GLYCOL APPLICATION. 1.5 NOMINAL SIZE IN MM. 32 TO 337 DEG F TEMPERATURE RATING. CAST IRON BODY MATERIAL. MOTOR EXCLUSIONS. 1 1/2 INCH FNPT X 1 1/2 INCH FNPT END CONNECTION. 5 1/2 INCH END TO END DISTANCE. NOMINAL... [See More]
- Primary Material: Cast Iron
- Connection Description: Threaded; 1 1/2 INCH FNPT X 1 1/2 INCH FNPT
- Media Temperature: 32 to 337
from Western Integrated Technologies
Built-In, full-flow relief valves. Parallel and series circuits in one bank. Manual, hydraulic, electric or pneumatic operation. Sectional construction for maximum flexibility. Spool changeover capability for right or left hand valve assemblies [See More]
- Primary Material: Cast Iron
- Actuation: ElectroPneumatic; Pneumatic
- Valve Type: Directional
- Maximum Pressure: 2500.00
from G.I.E. Inc.
Automatic Diaphragm Valves — Standard Actuator. The GIE, Inc. broad line of diaphragm valves is widely applied throughout the chemical, food, paper, steel, mining, pharmaceutical, and other process industries wherever positive shut-off, non-contamination, or ease of maintenance is required. [See More]
- Primary Material: Cast Iron
- Actuation: Pneumatic (optional feature)
- Valve Type: Diaphragm
- Valve Size: 0.50 to 8.00
from Curtiss-Wright, Valve Group
Shut Off Cock and Reversing Cock (3-way-cock) with lubrication system, approved stem sealing system in accordance with TA-Luft. Especially for coke oven gas in coke oven plants, battery heating system. Curtiss-Wright Shut off cock valves are supplied through their Phonix manufacturing facilities. [See More]
- Primary Material: Cast Iron
- Media Temperature: -4 to 392
- Valve Size: 2.50 to 12.00
- Connection Description: Threaded; BoltFlange
from Spirax-Sarco
The KY31 and KY33 incorporate a pressure balancing bellows, which enables the valve to operate against higher differential pressures. [See More]
- Primary Material: Cast Iron
- Valve Size: 0.50 to 2.00
- Actuation: Electric (optional feature)
- Maximum Pressure: 15.95 to 174.05
from Red Valve Company, Inc.
The Series 5800 Electrically Actuated Control Valve is reliable, maintenance-free, and cost effective. Replacing a plug valve, gate valve, or ball valve is easy with the Series 5800 because it has the same face-to-face dimensions. There are no seats to grind, no stuffing box to repack, and no... [See More]
- Primary Material: Aluminum; Cast Iron; Sleeve Options: Gum Rubber, EPDM, Neoprene, Hypalon, Buna-N, Viton
- Actuation: Electric
- Valve Type: Pinch
- Valve Size: 1.00 to 12.00
from Radwell International
DISCONTINUED BY MANUFACTURER, CONTROL VALVE, HYDRAULIC, CAST IRON, 1/4IN NPTF PORTS, . FREE 2 YEAR RADWELL WARRANTY [See More]
- Primary Material: Cast Iron
- Media: Hydraulic
from KZVALVE
2" Cast iron butterfly valve, EPDM seats, stainless steel disk, stainless steel valve stem, rated for 150 psi at 70 ° F [See More]
- Primary Material: Cast Iron
- Valve Size: 2.00
- Valve Type: Butterfly
- Maximum Pressure: 150.00
from KSB AG
Design. Service-friendly control valve with linear or equal-percentage control characteristic at KVS values of 2.5 to 340 m3/h and closing pressures of up to 25 bar; all internal parts are easy to replace without special tools, including the reversible seat; reduced noise level by standard two-stage... [See More]
- Primary Material: Cast Iron
- Valve Size: 0.79 to 5.91
- Actuation: Electric
- Maximum Pressure: 362.59
from Honeywell International, Inc.
4 WAY MIXING VALVE TYPE. 3/4 INCH NOMINAL SIZE. WATER, GLYCOL, BOILER APPLICATION. 36 TO 230 DEG F TEMPERATURE RATING. CHROME PLATED CAST IRON BODY MATERIAL. 3/4 INCH FNPT X 3/4 INCH FNPT X 3/4 INCH FNPT X 3/4 INCH FNPT END CONNECTION. V5442N MODEL [See More]
- Primary Material: Cast Iron
- Media Temperature: 36 to 230
- Valve Size: 0.75
- Connection Description: Threaded; 3/4 INCH FNPT X 3/4 INCH FNPT X 3/4 INCH FNPT X 3/4 INCH FNPT
from Spirax-Sarco
The KY31 and KY33 incorporate a pressure balancing bellows, which enables the valve to operate against higher differential pressures. [See More]
- Primary Material: Cast Iron
- Valve Size: 1.25 to 2.00
- Actuation: Electric (optional feature)
- Maximum Pressure: 15.95 to 174.05
from Radwell International
FLOW CONTROL VALVE, NON-COMPENSATED WITH CHECK, D03 SIZE, MAX FLOW = 20 GPM, MAX PRESSURE = 5000 PSI, CONTROL PORTS = A & B, BUNA SEALS, CAST IRON BODY, REPLACES MODEL # F03MSV-NDC-AA-B. FREE 2 YEAR RADWELL WARRANTY [See More]
- Primary Material: Cast Iron
from Honeywell International, Inc.
2 WAY BALL VALVE TYPE. 4 INCH NOMINAL SIZE. ANSI 125 APPLICABLE STANDARD. AIR CONDITIONING SYSTEMS, HEATING, VENTILATING APPLICATION. -22 TO 250 DEG F TEMPERATURE RATING. ASTM A395 CAST IRON BODY MATERIAL. 4 INCH FLANGED X 4 INCH FLANGED END CONNECTION. 11 INCH END TO END DISTANCE. 316 STAINLESS... [See More]
- Primary Material: Cast Iron
- Media Temperature: -22 to 250
- Valve Size: 4.00
- Connection Description: BoltFlange; 4 INCH FLANGED X 4 INCH FLANGED
from Spirax-Sarco
The KY31 and KY33 incorporate a pressure balancing bellows, which enables the valve to operate against higher differential pressures. [See More]
- Primary Material: Cast Iron
- Maximum Pressure: 100.08 to 130.53
- Actuation: Electric (optional feature)
- Number of Ports: 2
from Radwell International
FLOW CONTROL VALVE, NON-COMPENSATED WITH CHECK, D03 SIZE, 20GPM MAX, 5000PSI MAX, CONTROL PORTS = A & B, VITON SEALS, CAST IRON BODY, REPLACES F03MSV-NDC-GA-D & N5S-NDC-GS-B. FREE 2 YEAR RADWELL WARRANTY [See More]
- Primary Material: Cast Iron
from Honeywell International, Inc.
2-WAY BALL VALVE TYPE. 6 INCH NOMINAL SIZE. ANSI CLASS IV, UL, CUL APPLICABLE STANDARD. HEATING, VENTILATING AND AIR CONDITIONING SYSTEM APPLICATION. NEMA 3R ENCLOSURE. -22 TO 250 DEG F TEMPERATURE RATING. ASTM A395 CAST IRON BODY MATERIAL. 240 PSI AT 250 DEG F PRESSURE RATING. 11 INCH FLANGED X 11... [See More]
- Primary Material: Cast Iron
- Maximum Pressure: 240.00
- Valve Size: 6.00
- Media Temperature: -22 to 250
from Spirax-Sarco
The KY31 and KY33 incorporate a pressure balancing bellows, which enables the valve to operate against higher differential pressures. [See More]
- Primary Material: Cast Iron
- Maximum Pressure: 100.08 to 130.53
- Actuation: Electric (optional feature)
- Number of Ports: 2
from Radwell International
DIRECT OPERATED PRESSURE REDUCING & RELIEVING VALVE, D03 SIZE, 3 WAY SPOOL TYPE, CONTROL PORT = P, MAX FLOW = 20 GPM (75 LPM), MAX PRESSURE = 5000 PSI (350 BAR), A200 = ADJUSTABLE (430 PSI TO 2000 PSI) (30 BAR TO 140 BAR), BUNA SEALS, CAST IRON BODY. FREE 2 YEAR RADWELL WARRANTY [See More]
- Primary Material: Cast Iron
- Valve Type: Spool
from Honeywell International, Inc.
3 WAY BALL VALVE TYPE. 4 INCH NOMINAL SIZE. ANSI 125 APPLICABLE STANDARD. AIR CONDITIONING SYSTEMS, HEATING, VENTILATING APPLICATION. -22 TO 250 DEG F TEMPERATURE RATING. ASTM A395 CAST IRON BODY MATERIAL. 4 INCH FLANGED X 4 INCH FLANGED X 4 INCH FLANGED END CONNECTION. 11 7/8 INCH END TO END... [See More]
- Primary Material: Cast Iron
- Media Temperature: -22 to 250
- Valve Size: 4.00
- Connection Description: BoltFlange; 4 INCH FLANGED X 4 INCH FLANGED X 4 INCH FLANGED
from Spirax-Sarco
The standard Type 58 temperature control is a three port mixing or diverting valve suitable for heating or cooling applications on water or oil systems. [See More]
- Primary Material: Cast Iron
- Number of Ports: 3
- Maximum Pressure: 100.08
- Media Temperature: 126 to 199
from Radwell International
DISCONTINUED BY MANUFACTURER, PRESSURE REDUCING VALVE, NEW MODEL # MRA-01-B-7090, D03 SIZE, MAX FLOW = 9.25 GPM, MAX PRESSURE = 4570 PSI, CONTROL PORT = A, PRESSURE ADJUSTMENT = 0 PSI TO 1020 PSI, BUNA SEALS, CAST IRON BODY. FREE 2 YEAR RADWELL WARRANTY [See More]
- Primary Material: Cast Iron
from Honeywell International, Inc.
3 WAY BALL VALVE TYPE. 4 INCH NOMINAL SIZE. ANSI 125 APPLICABLE STANDARD. AIR CONDITIONING SYSTEMS, HEATING, VENTILATING APPLICATION. -22 TO 250 DEG F TEMPERATURE RATING. ASTM A395 CAST IRON BODY MATERIAL. 4 INCH FLANGED X 4 INCH FLANGED X 4 INCH FLANGED END CONNECTION. 11 7/8 INCH END TO END... [See More]
- Primary Material: Cast Iron
- Media Temperature: -22 to 250
- Valve Size: 4.00
- Connection Description: BoltFlange; 4 INCH FLANGED X 4 INCH FLANGED X 4 INCH FLANGED
from Radwell International
PILOT OPERATED PRESSURE RELIEF VALVE, D03 SIZE, MAX PRESSURE = 5000 PSI, MAX FLOW = 20 GPM, CONTROL PORT = P, PRESSURE ADJUSTMENT RANGE = 72 PSI TO 3000 PSI, BUNA SEALS, CAST IRON BODY, REPLACES MODEL # P03MSV-RP-300-AA-B. FREE 2 YEAR RADWELL WARRANTY [See More]
- Primary Material: Cast Iron
- Valve Type: Relief
from Honeywell International, Inc.
2 WAY GLOBE VALVE TYPE. INCH NOMINAL SIZE. ANSI 125 APPLICABLE STANDARD. WATER, GLYCOL, STEAM, AIR CONDITIONING, HEATING, VENTILATION APPLICATION. 2.5 NOMINAL SIZE IN MM. 35 TO 130 DEG F TEMPERATURE RATING. ASTM A126 CLASS B CAST IRON BODY MATERIAL. ACTUATOR EXCLUSIONS. 2 1/2 INCH FLANGED X 2 1/2... [See More]
- Primary Material: Cast Iron
- Media Temperature: 35 to 130
- Actuation: Electric
- Connection Description: BoltFlange; 2 1/2 INCH FLANGED X 2 1/2 INCH FLANGED
from Radwell International
Z1S 10 P05-2-4X/F, DIRECT OPERATED CHECK VALVE, MAXIMUM PRESSURE = 5000 PSI, MAXIMUM FLOW = 26 GPM, D05 SIZE, P CONTROL PORT, 7.25 PSI CRACKING PRESSURE, VITON SEALS, CAST IRON BODY. FREE 2 YEAR RADWELL WARRANTY [See More]
- Primary Material: Cast Iron
from Honeywell International, Inc.
2 WAY GLOBE VALVE TYPE. INCH NOMINAL SIZE. ANSI 250 APPLICABLE STANDARD. WATER, GLYCOL, STEAM, AIR CONDITIONING, HEATING, VENTILATION APPLICATION. 2.5 NOMINAL SIZE IN MM. 35 TO 130 DEG F TEMPERATURE RATING. ASTM A126 CLASS B CAST IRON BODY MATERIAL. ACTUATOR EXCLUSIONS. 2 1/2 INCH FLANGED X 2 1/2... [See More]
- Primary Material: Cast Iron
- Media Temperature: 35 to 130
- Actuation: Electric
- Connection Description: BoltFlange; 2 1/2 INCH FLANGED X 2 1/2 INCH FLANGED
from Radwell International
SUBSTITUTE FOR VICKERS DGMFN-5-Y-A2W-B2W-30, FLOW CONTROL VALVE, NON COMPENSATED WITH CHECK, D05 SIZE, DUAL METER OUT, MAX PRESSURE = 3675 PSI, MAX FLOW = 20 GPM, CONTROL PORTS = A & B, BUNA SEALS, ADJUSTMENT SCREW (STD), CAST IRON BODY. FREE 2 YEAR RADWELL WARRANTY [See More]
- Primary Material: Cast Iron