Clamp Flange Control Valves

3 Results
Angle Seat Valve -- Ares & Zeus Series
from Assured Automation

Description: The Angle Seat Valve is a 2/2-way pneumatically actuated piston valve for liquids, gases, steam and some aggressive fluids (vacuum services also.) The superior design of the piston is unique to the market, enabling the plug to retract farther from the flow path, ensuring the highest... [See More]

  • Connection Description: Clamp Flange; Butt Weld (optional feature); 3/8" to 2" - NPT or Tri-Clamp
  • Valve Size: 0.38 to 2.00
  • Actuation: Pneumatic
  • Maximum Pressure: 232.00
Calibrated Balance Valves -- Circuit Setter Plus
from Bell & Gossett, a xylem brand

The Bell & Gossett Circuit Setter Plus is a calibrated balance valve designed for pre-set proportional system balance. Since its introduction to the HVAC industry in 1968, the Bell & Gossett Circuit Setter has set the standard for proportionally balancing hydronic HVAC systems. This system... [See More]

  • Connection Description: Threaded; Clamp Flange; Union; Socket Weld
  • Valve Size: 0.50 to 12.00
  • Valve Type: Ball; Balancing; Globe
  • Primary Material: Brass / Bronze
Regulating Valves -- Unique RV-ST
from Alfa Laval Inc.

With an integrated IP converter and push-and-play setup, the Unique RV-ST regulating valve meets the highest process demands for hygiene and safety. Built on the Unique SSV platform, it is ideal for high-volume sanitary liquid processing applications. [See More]

  • Connection Description: Clamp Flange
  • Actuation: ElectroPneumatic
  • Valve Type: Sanitary
  • Valve Size: 1.50 to 4.00