Polypropylene (PP) Control Valves

18 Results
Pneumatic Manual Control Valves -- 1453738 [4020 06 00WP2 from Parker Hannifin / Fluid Connectors / Fluid System Connectors]
from RS Components, Ltd.

Mini Ball Valve In-Line 6mm Push-In [See More]

  • Primary Material: PP; Polypropylene with fibreglass
  • Media: Air
  • Maximum Pressure: 145.04
  • Agency: RoHS Compliant
Pneumatic Manual Control Valves -- 1453739 [4020 08 00WP2 from Parker Hannifin / Fluid Connectors / Fluid System Connectors]
from RS Components, Ltd.

Mini Ball Valve In-Line 8mm Push-In [See More]

  • Primary Material: PP; Polypropylene with fibreglass
  • Media: Air
  • Maximum Pressure: 145.04
  • Agency: RoHS Compliant
Pneumatic Manual Control Valves -- 1453740 [4020 10 00WP2 from Parker Hannifin / Fluid Connectors / Fluid System Connectors]
from RS Components, Ltd.

Mini Ball Valve In-Line 10mm Push-In [See More]

  • Primary Material: PP; Polypropylene with fibreglass
  • Media: Air
  • Maximum Pressure: 145.04
  • Agency: RoHS Compliant
Pneumatic Manual Control Valves -- 1453741 [4020 12 00WP2 from Parker Hannifin / Fluid Connectors / Fluid System Connectors]
from RS Components, Ltd.

Mini Ball Valve In-Line 12mm Push-In [See More]

  • Primary Material: PP; Polypropylene with fibreglass
  • Media: Air
  • Maximum Pressure: 145.04
  • Agency: RoHS Compliant
Pneumatic Manual Control Valves -- 459529 [VP228E-10BQS from Schneider Electric]
from RS Components, Ltd.

Schneider Electric VP228E-10BQS [See More]

  • Primary Material: PP; Copper Zinc Alloy
  • Media: Air
  • Maximum Pressure: 116.03
  • Agency: RoHS Compliant
Diaphragm Isolated and PTFE 2-Way Direct Acting Solenoid Valves -- SV51 Series
from Valcor Engineering Corporation

The SV51 series is a direct acting, 2-way normally closed, diaphragm isolation solenoid valve. Valcor designed this series valve with a diaphragm to isolate the valves metallic parts from the media being handled. Available with polypropylene and PTFE body combined with Viton, EPDM or PTF diaphragm,... [See More]

  • Primary Material: PTFE; PP
  • Actuation: Electric
  • Valve Type: Solenoid
  • Valve Size: 0.25 to 0.38
1 1/2" Polypropylene 2-Way Actuated Valve -- KZ11HY
from KZVALVE

The KZValve QX Series Ball Valves are engineered for actuation and. designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 3/4" to 2" full port 2-way ball valves. • Valve body: Polypropylene or nylon. • Ball: 316 stainless... [See More]

  • Primary Material: PP
  • Actuation: Electric
  • Valve Type: Ball
  • Valve Size: 1.50
General Purpose 2-Way Direct Acting Solenoid Valves -- SV61/62 Series
from Valcor Engineering Corporation

Description. The SV61 & SV62 series are direct acting, 2-way normally closed general-purpose solenoid valves. The spring loaded poppet provides positive shifting and bubble tight shut-off when de-energized. Minimal moving parts make these valves dependable and suitable for long life service. [See More]

  • Primary Material: Brass / Bronze (optional feature); PP
  • Actuation: Electric
  • Valve Type: Poppet; Solenoid
  • Valve Size: 0.06 to 0.25
1 1/2" Polypropylene 3-Way Actuated Valve -- KZ23HY
from KZVALVE

The KZValve QX Series 3-Way, Side Load, Full Port, Ball Valves (On-On Diverter) are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 3/4", 1" and 11/2" full port valves. • Ball: 316 stainless steel. [See More]

  • Primary Material: PP
  • Actuation: Electric
  • Valve Type: Ball
  • Valve Size: 1.50
1 1/2" Polypropylene Valve -- F2H22
from KZVALVE

1 1/2" Polypropylene, 2-way, full port, stainless steel ball, FNPT, ball valve, rated for 125 psi at 70 ° F [See More]

  • Primary Material: PP
  • Valve Size: 1.50
  • Valve Type: Ball
  • Maximum Pressure: 125.00
1 1/2" Polypropylene Valve -- F7H22
from KZVALVE

1 1/2" Polypropylene, 3-way, bottom load, full port, stainless steel ball, on-on, FNPT, ball valve, rated for 125 psi at 70 ° F [See More]

  • Primary Material: PP
  • Valve Size: 1.50
  • Valve Type: Ball
  • Maximum Pressure: 125.00
1 1/4" Polypropylene Valve -- F2G22
from KZVALVE

1 1/4" Polypropylene, 2-way, full port, stainless steel ball, FNPT, ball valve, rated for 125 psi at 70 ° F [See More]

  • Primary Material: PP
  • Valve Size: 1.25
  • Valve Type: Ball
  • Maximum Pressure: 125.00
1" Polypropylene Valve -- F2F33
from KZVALVE

1" Polypropylene, 2-way, full port, stainless steel ball, FNPT, ball valve, rated for 150 psi at 70 ° F [See More]

  • Primary Material: PP
  • Valve Size: 1.00
  • Valve Type: Ball
  • Maximum Pressure: 150.00
1" Polypropylene Valve -- F5F33
from KZVALVE

1" Polypropylene, 3-way, bottom load, full port, stainless steel ball, ACeR ball, on-off, jet back to tank, FNPT, ball valve, rated for 150 psi at 70 ° F [See More]

  • Primary Material: PP
  • Valve Size: 1.00
  • Valve Type: Ball
  • Maximum Pressure: 150.00
2" Polypropylene Valve -- F2i22
from KZVALVE

2" Polypropylene, 2-way, full port, stainless steel ball, FNPT, ball valve, rated for 100 psi at 70 ° F [See More]

  • Primary Material: PP
  • Valve Size: 2.00
  • Valve Type: Ball
  • Maximum Pressure: 100.00
2" Polypropylene Valve -- F7i22
from KZVALVE

2" Polypropylene, 3-way, bottom load, full port, stainless steel ball, on-on, FNPT, ball valve, rated for 100 psi at 70 ° F [See More]

  • Primary Material: PP
  • Valve Size: 2.00
  • Valve Type: Ball
  • Maximum Pressure: 100.00
2" TRU-TORQ Electric Actuated Polypropylene 2-Way Ball Valve -- M2i22-10DY0-PF1
from KZVALVE

The NEW KZValve Tru-Torq Series is designed to mount directly to a KZValve EH Series actuator or be used as a premium quality manual valve. These consistently smooth operating valves are ready to work as hard as you do season after season. • 2" and 3" full port 2-way ball valves. • Valve... [See More]

  • Primary Material: PP
  • Actuation: Electric
  • Valve Type: Ball
  • Valve Size: 2.00
2" TRU-TORQ Manual Polypropylene 2-Way Ball Valve -- M2i22
from KZVALVE

The NEW KZValve Tru-Torq Series is designed to mount directly to a KZValve EH Series actuator or be used as a premium quality manual valve. These consistently smooth operating valves are ready to work as hard as you do season after season. • 2" and 3" full port 2-way ball valves. • Valve... [See More]

  • Primary Material: PP
  • Valve Size: 2.00
  • Valve Type: Ball
  • Maximum Pressure: 150.00