PVDF Control Valves
3 Results
2-Way Ball Valve -- V86A-D-4T
from DK-LOK U.S.A.
from DK-LOK U.S.A.
Up to 10000psig (689 bar). Up to 230 ℃ (446 ℉). SS316, Carbon Steel. 2-way and 3-way side and bottom entry. DK patented Locking Device optional. Panel Mounting optional. DK-LOK OD 1/4 - OD 1 inch. Pipe thread 1/4 -1 inch [See More]
- Primary Material: Stainless Steel; PEEK (optional feature); PTFE; PVDF; Fluorocarbon O-Ring, Optional PCTFE
- Valve Size: 0.39
- Valve Type: Ball; Directional
- Maximum Pressure: 10000.00
3-Way Switching Ball Valve -- V86A-3*- D-4T
from DK-LOK U.S.A.
from DK-LOK U.S.A.
Up to 10000psig (689 bar). Up to 230 ℃ (446 ℉). SS316, Carbon Steel. 2-way and 3-way side and bottom entry. DK patented Locking Device optional. Panel Mounting optional. DK-LOK OD 1/4 - OD 1 inch. Pipe thread 1/4 -1 inch [See More]
- Primary Material: Stainless Steel; PEEK; PTFE; PVDF; FKM End Sealing, PCTFE
- Valve Size: 0.39
- Valve Type: Ball; Directional
- Maximum Pressure: 6000.00
3-Way Switching Ball Valve -- V86A-3*- D-8T
from DK-LOK U.S.A.
from DK-LOK U.S.A.
Up to 10000psig (689 bar). Up to 230 ℃ (446 ℉). SS316, Carbon Steel. 2-way and 3-way side and bottom entry. DK patented Locking Device optional. Panel Mounting optional. DK-LOK OD 1/4 - OD 1 inch. Pipe thread 1/4 -1 inch [See More]
- Primary Material: Stainless Steel; PEEK; PTFE; PVDF; FKM End Sealing, PCTFE
- Valve Size: 0.39
- Valve Type: Ball; Directional
- Maximum Pressure: 6000.00