IEEE 1394 (FireWire®) Stepper Motor Drives
from Aerotech, Inc.
Design Features. Network drives through a high-speed serial interface to coordinate up to ten axes of motion. Coordinate motion using up to five independent tasks. Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors. Command various motion types including:... [See More]
- Communication: Ethernet; IEEE-1394 (FireWire)
- Motor / System: Permanent Magnet; Hybrid
- Axes: 1.0
- AC Input: 56
from Aerotech, Inc.
Design Features. Network drives through a high-speed serial interface to coordinate up to ten axes of motion. Coordinate motion using up to five independent tasks. Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors. Command various motion types including:... [See More]
- Communication: Ethernet; IEEE-1394 (FireWire)
- Motor / System: Permanent Magnet; Hybrid
- Axes: 1.0
- AC Input: 70 to 230
from Aerotech, Inc.
Design Features. Up to six integrated drives in one stand-alone controller. Additional external drive axes can be added to provide up to nine axes of coordinated motion. Controller architecture capable of coordinating motion of up to five independent tasks. Capable of driving and controlling linear... [See More]
- Communication: Ethernet; IEEE-1394 (FireWire)
- Axes: 6.0 to 9.0
- Product: Controller / Drive
- Motor / System: Permanent Magnet; Hybrid
from Aerotech, Inc.
Design Features. Network drives through a high-speed serial interface to coordinate up to ten axes of motion. Coordinate motion using up to five independent tasks. Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors. Command various motion types including:... [See More]
- Communication: Ethernet; IEEE-1394 (FireWire)
- Motor / System: Permanent Magnet; Hybrid
- Axes: 1.0
- AC Input: 70 to 230
from Aerotech, Inc.
Design Features. Network drives through a high-speed serial interface to coordinate up to ten axes of motion. Coordinate motion using up to five independent tasks. Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors. Command various motion types including:... [See More]
- Communication: Ethernet; IEEE-1394 (FireWire)
- Motor / System: Permanent Magnet; Hybrid
- Axes: 1.0
- AC Input: 70 to 230
from Aerotech, Inc.
Design Features. Network drives through a high-speed serial interface to coordinate up to ten axes of motion. Coordinate motion using up to five independent tasks. Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors. Command various motion types including:... [See More]
- Communication: Ethernet; IEEE-1394 (FireWire)
- Motor / System: Permanent Magnet; Hybrid
- Axes: 1.0
- DC Input: 18 to 36
from Aerotech, Inc.
Design Features. High-power 6U modular drive chassis. 19 inch rack-mount design. Flexible design provides the ability to drive brush, brushless or stepper motors with the same amplifier. 5 A to 30 A peak output current. PWM or linear amplifiers. Integral power supplies. IEEE-1394 FireWire ®... [See More]
- Communication: Ethernet (optional feature); IEEE-1394 (FireWire); Modbus TCP
- Axes: 1.0 to 6.0
- Resolution: 16
- Motor / System: Permanent Magnet
from Aerotech, Inc.
Design Features. 3U plug-in drives. 19 inch rack-mount design. Flexible design provides the ability to drive brush, brushless, or stepper motors with the same amplifier. 5 A to 30 A peak output current. PWM or linear amplifier. Integral power supplies. IEEE-1394 FireWire interface. Digital current,... [See More]
- Communication: Ethernet; IEEE-1394 (FireWire)
- Axes: 1.0 to 6.0
- Product: Controller / Drive
- Motor / System: Permanent Magnet; Hybrid
from Aerotech, Inc.
Design Features. 3U, 19-inch rack-mount design with integral drives. Flexible design provides the ability to drive brush, brushless, or stepper motors with the same amplifier. 5 A continuous, 10 amp peak output current. PWM or linear amplifiers. Integral power supplies. IEEE-1394 FireWire interface. [See More]
- Communication: Ethernet (optional feature); IEEE-1394 (FireWire)
- Resolution: 12
- Product: Controller / Drive
- Axes: 4.0 to 8.0
from Aerotech, Inc.
Design Features. Use to retrofit your existing system with new controls; extend the life of your capital investment. Supports 2 (standard) or 4 closed-loop servo axes. Each axis has three-phase ±10 volt outputs to drive any amplifier. FireWire enabled servo controller for simplified wiring. [See More]
- Communication: Ethernet; IEEE-1394 (FireWire)
- Axes: 2.0 to 4.0
from Aerotech, Inc.
Design Features. Supports two or four axes of open-loop stepper. One clock output (up to 25 MHz) and direction output per axis. One non-isolated digital input/output per axis (5 VDC). 5-24 VDC opto-isolated CW/CCW/HOME inputs. Drive Enable outputs (5 VDC). Fault input (5-24 VDC). 16 assignable (in... [See More]
- Communication: Ethernet; IEEE-1394 (FireWire)
- Motor / System: Hybrid
- Axes: 1.0 to 4.0
from Aerotech, Inc.
Design Features. Single-axis digital servo controller with integral power supply and amplifier. Advanced software architecture shortens customer development time; use C#, VB.Net, C, and LabVIEW combined with our full IDE and multitasking operating system. Host-mode operation allows you to send... [See More]
- Communication: Ethernet; IEEE-1394 (FireWire)
- Motor / System: Permanent Magnet; Hybrid
- Axes: 1.0
- AC Input: 56
from Aerotech, Inc.
Design Features. Single axis digital servo controller with integral power supply and amplifier. Advanced software architecture shortens customer development time; use C#, VB.Net, C, and LabVIEW combined with our full IDE and multitasking operating system. Host-mode operation allows you to send... [See More]
- Communication: Ethernet; IEEE-1394 (FireWire)
- Motor / System: Permanent Magnet; Hybrid
- Axes: 1.0
- AC Input: 70 to 230
from Aerotech, Inc.
Design Features. Single-axis digital servo controller with integral power supply and amplifier. Advanced software architecture shortens customer development time; use C#, VB.Net, C, and LabVIEW combined with our full IDE and multitasking operating system. Host-mode operation allows you to send... [See More]
- Communication: Ethernet; IEEE-1394 (FireWire)
- Motor / System: Permanent Magnet; Hybrid
- Axes: 1.0
- AC Input: 70 to 230
from Aerotech, Inc.
Design Features. Single axis digital servo controller with integral power supply and amplifier. Advanced software architecture shortens customer development time; use C#, VB.Net, C, and LabVIEW combined with our full IDE and multitasking operating system. Host-mode operation allows you to send... [See More]
- Communication: Ethernet; IEEE-1394 (FireWire)
- Motor / System: Permanent Magnet; Hybrid
- Axes: 1.0
- AC Input: 70 to 230
from Aerotech, Inc.
Design Features. Single-axis digital servo controller with integral power supply and amplifier. Advanced software architecture shortens customer development time; use C#, VB.Net, C, and LabVIEW combined with our full IDE and multitasking operating system. Host-mode operation allows you to send... [See More]
- Communication: Ethernet; IEEE-1394 (FireWire)
- Motor / System: Permanent Magnet; Hybrid
- Axes: 1.0
- DC Input: 18 to 36