Auxiliary I/O Stepper Motor Drives
from Galil
The DMC-300xx Series is Galil's latest generation single-axis motion controller. It uses a 32-bit RISC processor to provide higher speed than older models. The DMC-300xx is available as a compact card-level or box-level unit and connects to a stepper or servo motor amplifier of any power range. Or,... [See More]
- Features: Auxiliary I/O
- Axes: 1.0
- Resolution: 32
- Motor / System: Microstepping Motor
from OMEGA Engineering, Inc.
The STAC6 represents the latest developments in stepper drive technology, incorporating advanced features that will derive the highest performance from today's stepper motors. Its Anti-Resonance and Waveform Damping control algorithms make it a clear market leader. The "-S" models are step and... [See More]
- Features: Auxiliary I/O; Self Configuration; Self Diagnostics
- AC Input: 120
- Motor / System: Microstepping Motor
- Phase : Single Phase
from Velmex, Inc.
The VXM is a high integration stepping motor controller for “plug and run ” with Velmex motor driven products. Reliable. performance is achieved with a powerful RISC Microcontroller that directly controls motor phase switching and all other. interface functions. The VXM uses an optimized... [See More]
- Features: Limit Switch; Auxiliary I/O; Self Diagnostics
- Axes: 1.0
- Product: Controller / Drive
- Motor / System: Unipolar; Hybrid; Half-Step
from Aerotech, Inc.
Design Features. Network drives through a high-speed serial interface to coordinate up to ten axes of motion. Coordinate motion using up to five independent tasks. Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors. Command various motion types including:... [See More]
- Features: Soft Start; Brake Output; Limit Switch; Auxiliary I/O
- Motor / System: Permanent Magnet; Hybrid
- Axes: 1.0
- AC Input: 56
from Galil
The SDM-206x0 contains four microstepping drives for operating two-phase bipolar stepper motors. [See More]
- Features: Limit Switch; Auxiliary I/O; Alarm / Status Monitoring; Self Configuration; Self Diagnostics
- Axes: 2.0
- Product: Controller / Drive (optional feature)
- Motor / System: Unipolar; Bipolar; Permanent Magnet; Full-Step; Half-Step; Microstepping Motor
from OMEGA Engineering, Inc.
The ST-series performance stepper drives incorporate advanced features that will derive the highest performance from today's stepper motors. The Anti-Resonance and Waveform Damping control algorithms make this drive a clear market leader. The "-S" models are step and direction drives, compatible... [See More]
- Features: Auxiliary I/O; Self Configuration; Self Diagnostics
- DC Input: 24 to 80
- Motor / System: Microstepping Motor
- Power: 50
from Aerotech, Inc.
Design Features. Network drives through a high-speed serial interface to coordinate up to ten axes of motion. Coordinate motion using up to five independent tasks. Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors. Command various motion types including:... [See More]
- Features: Soft Start; Brake Output; Limit Switch; Auxiliary I/O
- Motor / System: Permanent Magnet; Hybrid
- Axes: 1.0
- AC Input: 70 to 230
from OMEGA Engineering, Inc.
The 1240i is a stand-alone programmable step motor driver suited for a wide range of motion control applications. It includes a sophisticated controller integrated with a 48-watt microstepping amplifier. The 1240i includes easy to use software for the rapid development of stand-alone motion control... [See More]
- Features: Auxiliary I/O
- DC Input: 12 to 42
- Motor / System: Microstepping Motor
- Voltage: 5 to 24
from Aerotech, Inc.
Design Features. Up to eight integrated drives in one stand-alone controller. Additional external drive axes can be added to provide up to ten axes of coordinated motion. Controller architecture capable of coordinating motion of up to five independent tasks. Capable of driving and controlling linear... [See More]
- Features: Limit Switch; Auxiliary I/O; Self Configuration; Self Diagnostics
- Axes: 1.0 to 8.0
- Product: Controller / Drive
- Motor / System: Microstepping Motor
from OMEGA Engineering, Inc.
The 3540i is a programmable step motor driver suitable for a wide range of motion control applications. It includes a sophisticated controller integrated with a 140 watt microstepping amplifier. The 3540i includes Applied Motion's easy to use Si Programmer ™ Windows software for the rapid... [See More]
- Features: Auxiliary I/O
- DC Input: 12 to 42
- Motor / System: Microstepping Motor
- Voltage: 24
from Aerotech, Inc.
Design Features. Network drives through a high-speed serial interface to coordinate up to ten axes of motion. Coordinate motion using up to five independent tasks. Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors. Command various motion types including:... [See More]
- Features: Soft Start; Brake Output; Limit Switch; Auxiliary I/O
- Motor / System: Permanent Magnet; Hybrid
- Axes: 1.0
- AC Input: 70 to 230
from OMEGA Engineering, Inc.
The Si3540 is a programmable step motor drive/indexer packaged in a rugged steel and aluminum enclosure. Integral power supply, heat sink, mounting brackets, switch covers and connectors are included with each Si3540. The Si3540 comes with all operating software necessary to create a complete step... [See More]
- Features: Auxiliary I/O
- Motor / System: Microstepping Motor
- Axes: 8.0
- AC Input: 110 to 220
from Aerotech, Inc.
Design Features. Network drives through a high-speed serial interface to coordinate up to ten axes of motion. Coordinate motion using up to five independent tasks. Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors. Command various motion types including:... [See More]
- Features: Soft Start; Brake Output; Limit Switch; Auxiliary I/O
- Motor / System: Permanent Magnet; Hybrid
- Axes: 1.0
- AC Input: 70 to 230
from Aerotech, Inc.
Design Features. Network drives through a high-speed serial interface to coordinate up to ten axes of motion. Coordinate motion using up to five independent tasks. Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors. Command various motion types including:... [See More]
- Features: Soft Start; Brake Output; Limit Switch; Auxiliary I/O
- Motor / System: Permanent Magnet; Hybrid
- Axes: 1.0
- DC Input: 18 to 36
from Aerotech, Inc.
The XC4 PWM digital drive is a high-performance single-axis motor drive designed for motion control applications. All versions are compatible with the Automation 3200 motion platform utilizing the HyperWire ® motion bus. The XC4 PWM amplifiers control brushless DC, brush DC, voice coil, and... [See More]
- Features: Brake Output; Limit Switch; Auxiliary I/O
- AC Input: 100 to 240
- Axes: 1.0
- Phase : Single Phase