Self-Diagnostics Stepper Motor Drives

8 Results
Stepper Drive Module -- AMP-20620
from Galil

The SDM-206x0 contains four microstepping drives for operating two-phase bipolar stepper motors. [See More]

  • Features: Limit Switch; Auxiliary I/O; Alarm / Status Monitoring; Self Configuration; Self Diagnostics
  • Axes: 2.0
  • Product: Controller / Drive (optional feature)
  • Motor / System: Unipolar; Bipolar; Permanent Magnet; Full-Step; Half-Step; Microstepping Motor
High Performance Stepper Drives -- STAC6
from OMEGA Engineering, Inc.

The STAC6 represents the latest developments in stepper drive technology, incorporating advanced features that will derive the highest performance from today's stepper motors. Its Anti-Resonance and Waveform Damping control algorithms make it a clear market leader. The "-S" models are step and... [See More]

  • Features: Auxiliary I/O; Self Configuration; Self Diagnostics
  • AC Input: 120
  • Motor / System: Microstepping Motor
  • Phase  : Single Phase
VXM Stepping Motor Controller -- VXM-1
from Velmex, Inc.

The VXM is a high integration stepping motor controller for “plug and run ” with Velmex motor driven products. Reliable. performance is achieved with a powerful RISC Microcontroller that directly controls motor phase switching and all other. interface functions. The VXM uses an optimized... [See More]

  • Features: Limit Switch; Auxiliary I/O; Self Diagnostics
  • Axes: 1.0
  • Product: Controller / Drive
  • Motor / System: Unipolar; Hybrid; Half-Step
Ensemble Epaq MR Stand-Alone Controller
from Aerotech, Inc.

Design Features. Up to eight integrated drives in one stand-alone controller. Additional external drive axes can be added to provide up to ten axes of coordinated motion. Controller architecture capable of coordinating motion of up to five independent tasks. Capable of driving and controlling linear... [See More]

  • Features: Limit Switch; Auxiliary I/O; Self Configuration; Self Diagnostics
  • Axes: 1.0 to 8.0
  • Product: Controller / Drive
  • Motor / System: Microstepping Motor
Integrated Stepper Drives/Motors -- STM
from OMEGA Engineering, Inc.

The STM is a drive + motor + control unit, fusing step motor, drive, and controller technologies into a single device, offering savings on space, wiring and cost over conventional motor and drive solutions. The "S" models offer control options such as step and direction, analog input, joystick... [See More]

  • Features: Self Configuration; Self Diagnostics
  • Motor / System: Microstepping Motor
  • Product: Controller / Drive
  • DC Input: 12 to 70
Ensemble Epaq Stand-Alone Controller
from Aerotech, Inc.

Design Features. Up to six integrated drives in one stand-alone controller. Additional external drive axes can be added to provide up to nine axes of coordinated motion. Controller architecture capable of coordinating motion of up to five independent tasks. Capable of driving and controlling linear... [See More]

  • Features: Brake Output (optional feature); Limit Switch (optional feature); Auxiliary I/O (optional feature); Self Configuration; Self Diagnostics
  • Axes: 6.0 to 9.0
  • Product: Controller / Drive
  • Motor / System: Permanent Magnet; Hybrid
Microstepping Motor Drives -- 3540M
from OMEGA Engineering, Inc.

The 3540M/MO step motor drivers are microstepping drives with up to 12,800 steps per revolution, step phase sequencer with MOSFET three state switching amplifiers and optoisolated circuits. Both drives include 5 optically isolated inputs, and the 3540MO features external speed control, tach output,... [See More]

  • Features: Self Diagnostics
  • DC Input: 5 to 24
  • Motor / System: Bipolar; Microstepping Motor
  • Voltage: 5 to 24
Npaq Drive Rack
from Aerotech, Inc.

Design Features. 3U plug-in drives. 19 inch rack-mount design. Flexible design provides the ability to drive brush, brushless, or stepper motors with the same amplifier. 5 A to 30 A peak output current. PWM or linear amplifier. Integral power supplies. IEEE-1394 FireWire interface. Digital current,... [See More]

  • Features: Brake Output (optional feature); Limit Switch (optional feature); Auxiliary I/O (optional feature); Self Configuration; Self Diagnostics
  • Axes: 1.0 to 6.0
  • Product: Controller / Drive
  • Motor / System: Permanent Magnet; Hybrid