Soft Start Stepper Motor Drives

7 Results
ProScan™III Controller -- H31
from Prior Scientific, Inc.

The ProScan ™ III Controller can control: - One ProScan stage and focus. - Four TTL input and outputs. - Supports Interactive Control Center (ICC). - 2 x RS232 ports. The compact and modular design of the ProScan ™ III system is capable of controlling up to 16 individual stepper motor... [See More]

  • Features: Soft Start
  • Motor / System: Bipolar
  • Axes: 16.0
  • Setup: Computer
Bipolar Type Driver -- MBC25P11
from Anaheim Automation, Inc.

Four programmable speed selections, two ramp down modes [See More]

  • Features: Soft Start; Limit Switch
  • Motor / System: Bipolar
  • Axes: 1.0
  • DC Input: 12 to 35
Ensemble CL Controller and Linear Digital Drive
from Aerotech, Inc.

Design Features. Network drives through a high-speed serial interface to coordinate up to ten axes of motion. Coordinate motion using up to five independent tasks. Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors. Command various motion types including:... [See More]

  • Features: Soft Start; Brake Output; Limit Switch; Auxiliary I/O
  • Motor / System: Permanent Magnet; Hybrid
  • Axes: 1.0
  • AC Input: 56
Ensemble CP Controller and PWM Digital Drive
from Aerotech, Inc.

Design Features. Network drives through a high-speed serial interface to coordinate up to ten axes of motion. Coordinate motion using up to five independent tasks. Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors. Command various motion types including:... [See More]

  • Features: Soft Start; Brake Output; Limit Switch; Auxiliary I/O
  • Motor / System: Permanent Magnet; Hybrid
  • Axes: 1.0
  • AC Input: 70 to 230
Ensemble HLe Controller and Linear Digital Drive
from Aerotech, Inc.

Design Features. Network drives through a high-speed serial interface to coordinate up to ten axes of motion. Coordinate motion using up to five independent tasks. Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors. Command various motion types including:... [See More]

  • Features: Soft Start; Brake Output; Limit Switch; Auxiliary I/O
  • Motor / System: Permanent Magnet; Hybrid
  • Axes: 1.0
  • AC Input: 70 to 230
Ensemble HPe Controller and PWM Digital Drive
from Aerotech, Inc.

Design Features. Network drives through a high-speed serial interface to coordinate up to ten axes of motion. Coordinate motion using up to five independent tasks. Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors. Command various motion types including:... [See More]

  • Features: Soft Start; Brake Output; Limit Switch; Auxiliary I/O
  • Motor / System: Permanent Magnet; Hybrid
  • Axes: 1.0
  • AC Input: 70 to 230
Ensemble ML Controller and Linear Digital Drive
from Aerotech, Inc.

Design Features. Network drives through a high-speed serial interface to coordinate up to ten axes of motion. Coordinate motion using up to five independent tasks. Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors. Command various motion types including:... [See More]

  • Features: Soft Start; Brake Output; Limit Switch; Auxiliary I/O
  • Motor / System: Permanent Magnet; Hybrid
  • Axes: 1.0
  • DC Input: 18 to 36