Velocity Mode Stepper Motor Drives

8 Results
Compact Micro-Stepping Stepper Drive -- P5000
from Kollmorgen Corporation

Introducing the New Kollmorgen P5000 Stepper Drive. The P5000 is a compact micro-stepping stepper drive optimized for high system performance with Kollmorgen's industry leading POWERMAX II stepper motors. It is an impressive yet simple addition to the Kollmorgen stepper drive family. Pairing a... [See More]

  • Operating Mode: Velocity; Other; Step-and-direction
  • Continuous Current: 0.7000 to 2
  • DC Input: 20 to 75
  • Peak Current: 3.5
Ensemble CL Controller and Linear Digital Drive
from Aerotech, Inc.

Design Features. Network drives through a high-speed serial interface to coordinate up to ten axes of motion. Coordinate motion using up to five independent tasks. Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors. Command various motion types including:... [See More]

  • Operating Mode: Position; Velocity; Torque
  • Motor / System: Permanent Magnet; Hybrid
  • Axes: 1.0
  • AC Input: 56
Ensemble CP Controller and PWM Digital Drive
from Aerotech, Inc.

Design Features. Network drives through a high-speed serial interface to coordinate up to ten axes of motion. Coordinate motion using up to five independent tasks. Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors. Command various motion types including:... [See More]

  • Operating Mode: Position; Velocity; Torque
  • Motor / System: Permanent Magnet; Hybrid
  • Axes: 1.0
  • AC Input: 70 to 230
Ensemble Epaq MR Stand-Alone Controller
from Aerotech, Inc.

Design Features. Up to eight integrated drives in one stand-alone controller. Additional external drive axes can be added to provide up to ten axes of coordinated motion. Controller architecture capable of coordinating motion of up to five independent tasks. Capable of driving and controlling linear... [See More]

  • Operating Mode: Position; Velocity; Torque
  • Axes: 1.0 to 8.0
  • Product: Controller / Drive
  • Motor / System: Microstepping Motor
Ensemble HLe Controller and Linear Digital Drive
from Aerotech, Inc.

Design Features. Network drives through a high-speed serial interface to coordinate up to ten axes of motion. Coordinate motion using up to five independent tasks. Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors. Command various motion types including:... [See More]

  • Operating Mode: Position; Velocity; Torque
  • Motor / System: Permanent Magnet; Hybrid
  • Axes: 1.0
  • AC Input: 70 to 230
Ensemble HPe Controller and PWM Digital Drive
from Aerotech, Inc.

Design Features. Network drives through a high-speed serial interface to coordinate up to ten axes of motion. Coordinate motion using up to five independent tasks. Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors. Command various motion types including:... [See More]

  • Operating Mode: Position; Velocity; Torque
  • Motor / System: Permanent Magnet; Hybrid
  • Axes: 1.0
  • AC Input: 70 to 230
Ensemble ML Controller and Linear Digital Drive
from Aerotech, Inc.

Design Features. Network drives through a high-speed serial interface to coordinate up to ten axes of motion. Coordinate motion using up to five independent tasks. Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors. Command various motion types including:... [See More]

  • Operating Mode: Position; Velocity; Torque
  • Motor / System: Permanent Magnet; Hybrid
  • Axes: 1.0
  • DC Input: 18 to 36
PWM Digital Single-axis Motor Drive -- XC4
from Aerotech, Inc.

The XC4 PWM digital drive is a high-performance single-axis motor drive designed for motion control applications. All versions are compatible with the Automation 3200 motion platform utilizing the HyperWire ® motion bus. The XC4 PWM amplifiers control brushless DC, brush DC, voice coil, and... [See More]

  • Operating Mode: Position; Velocity; Torque
  • AC Input: 100 to 240
  • Axes: 1.0
  • Phase  : Single Phase