Ethernet Stepper Motor Drives

13 Results
ACS Driver Module -- G-902.RxI
from PI (Physik Instrumente) L.P.

ACS driver module for the operation of different motor and encoder types, can be configured for a variety of applications. 4 axes, 5 A continuous current per axis possible. 4 motor brakes via PWM brake driver, reduced heat generation of the motor brake. Motion profiles are generated by an external... [See More]

  • Communication: Ethernet
  • Frequency: 50 Hz; 60 Hz
  • Axes: 4.0
  • Voltage: 48
Motion Controller for Low Power Requirement -- G-910.RC02
from PI (Physik Instrumente) L.P.

Integrated Driver for up to 2 Axes, EtherCAT Master for Synchronizing up to 4 Axes. ACS motion controller with integrated ACS driver module. Upgradable to up to 4 axes with the G-910.RC01 driver module. Directly compatible with positioners from PI. For AC servo motors / brushless DC motors, brushed... [See More]

  • Communication: Ethernet; RS232
  • Phase  : Three Phase
  • Axes: 2.0 to 4.0
  • Power: 120 to 280
Single Axis Motion Controller -- DMC-30017-BOX
from Galil

The DMC-300xx Series is Galil's latest generation single-axis motion controller. It uses a 32-bit RISC processor to provide higher speed than older models. The DMC-300xx is available as a compact card-level or box-level unit and connects to a stepper or servo motor amplifier of any power range. Or,... [See More]

  • Communication: Ethernet; RS232
  • Axes: 1.0
  • Resolution: 32
  • Motor / System: Microstepping Motor
Ensemble CL Controller and Linear Digital Drive
from Aerotech, Inc.

Design Features. Network drives through a high-speed serial interface to coordinate up to ten axes of motion. Coordinate motion using up to five independent tasks. Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors. Command various motion types including:... [See More]

  • Communication: Ethernet; IEEE-1394 (FireWire)
  • Motor / System: Permanent Magnet; Hybrid
  • Axes: 1.0
  • AC Input: 56
Programmable Digital Drive -- ION®500/CME
from Performance Motion Devices

A programmable version of the standard ION ® 500 Digital Drive, the ION/CME 500 allows designers to download and run motion programs directly onto the ION 500 Digital Drive itself. This feature off-loads the host and allows for greater design flexibility with the distribution of motion programs... [See More]

  • Communication: CANbus; Ethernet; RS232; RS485
  • DC Input: 12 to 56
  • Axes: 1.0
  • Continuous Current: 9.8
Ethernet Powerlink Motion Controller -- ACR9000-EPL
from Parker Hannifin / Automation / Electromechanical Division - Europe

ETHERNET Powerlink expands the ACR9000 family by adding real-time motion control over standard Ethernet. The high-speed digital communications network enhances machine performance and configuration possibilities while reducing set-up time and installation complexity. Control of 16 ETHERNET Powerlink... [See More]

  • Communication: CANopen; Ethernet; RS232; RS485; USB
  • Setup: Computer
  • Axes: 8.0
  • Operating Mode: Position
Stepper Drive Module -- AMP-20620
from Galil

The SDM-206x0 contains four microstepping drives for operating two-phase bipolar stepper motors. [See More]

  • Communication: Ethernet; RS232; TTL
  • Axes: 2.0
  • Product: Controller / Drive (optional feature)
  • Motor / System: Unipolar; Bipolar; Permanent Magnet; Full-Step; Half-Step; Microstepping Motor
Ensemble CP Controller and PWM Digital Drive
from Aerotech, Inc.

Design Features. Network drives through a high-speed serial interface to coordinate up to ten axes of motion. Coordinate motion using up to five independent tasks. Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors. Command various motion types including:... [See More]

  • Communication: Ethernet; IEEE-1394 (FireWire)
  • Motor / System: Permanent Magnet; Hybrid
  • Axes: 1.0
  • AC Input: 70 to 230
Standalone Digital Drive -- ION®3000
from Performance Motion Devices

ION ® 500 & ION 3000 Digital Drives are compact, fully enclosed modules that provide high-performance motion control, network connectivity and power amplification for Brushless DC, DC Brush, and step motors. Two power output levels are available, the ION 500 is rated at 500 Watts and the ION... [See More]

  • Communication: CANbus; Ethernet; RS232; RS485
  • DC Input: 20 to 195
  • Axes: 1.0
  • Continuous Current: 9.8
Multi-Axis Motion Controller -- ACR 9000
from Parker Hannifin / Automation / Electromechanical Division - Europe

Up to 8 axes of servo or stepper control. 150 MFLOPS, 32-bit floating-point DSP. Advanced Multitasking of up to 24 simultaneous programs. Interpolation of 8 axes in any combination. Up to 10 encoder inputs at 20 MHz. 10/100 Base-T Ethernet. Supports EtherNet/IP protocol. USB2.0. Absolute Encoder... [See More]

  • Communication: CANopen; Ethernet; RS232; RS485; USB
  • Axes: 2.0 to 8.0
  • Resolution: 32
  • AC Input: 120 to 240
Ensemble Epaq MR Stand-Alone Controller
from Aerotech, Inc.

Design Features. Up to eight integrated drives in one stand-alone controller. Additional external drive axes can be added to provide up to ten axes of coordinated motion. Controller architecture capable of coordinating motion of up to five independent tasks. Capable of driving and controlling linear... [See More]

  • Communication: Ethernet; RS232; USB
  • Axes: 1.0 to 8.0
  • Product: Controller / Drive
  • Motor / System: Microstepping Motor
Ensemble Epaq Stand-Alone Controller
from Aerotech, Inc.

Design Features. Up to six integrated drives in one stand-alone controller. Additional external drive axes can be added to provide up to nine axes of coordinated motion. Controller architecture capable of coordinating motion of up to five independent tasks. Capable of driving and controlling linear... [See More]

  • Communication: Ethernet; IEEE-1394 (FireWire)
  • Axes: 6.0 to 9.0
  • Product: Controller / Drive
  • Motor / System: Permanent Magnet; Hybrid
Ensemble HLe Controller and Linear Digital Drive
from Aerotech, Inc.

Design Features. Network drives through a high-speed serial interface to coordinate up to ten axes of motion. Coordinate motion using up to five independent tasks. Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors. Command various motion types including:... [See More]

  • Communication: Ethernet; IEEE-1394 (FireWire)
  • Motor / System: Permanent Magnet; Hybrid
  • Axes: 1.0
  • AC Input: 70 to 230