Brake Output Stepper Motor Drives
from Sanyo Denki America, Inc.
5-Phase stepping driver conforming to RS-485 serial communication. [See More]
- Features: Brake Output; Alarm / Status Monitoring
- DC Input: 5 to 24
- Motor / System: Full-Step; Half-Step
- Servo Feedback: Incremental Encoder
from Aerotech, Inc.
Design Features. Network drives through a high-speed serial interface to coordinate up to ten axes of motion. Coordinate motion using up to five independent tasks. Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors. Command various motion types including:... [See More]
- Features: Soft Start; Brake Output; Limit Switch; Auxiliary I/O
- Motor / System: Permanent Magnet; Hybrid
- Axes: 1.0
- AC Input: 56
from Aerotech, Inc.
Design Features. Network drives through a high-speed serial interface to coordinate up to ten axes of motion. Coordinate motion using up to five independent tasks. Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors. Command various motion types including:... [See More]
- Features: Soft Start; Brake Output; Limit Switch; Auxiliary I/O
- Motor / System: Permanent Magnet; Hybrid
- Axes: 1.0
- AC Input: 70 to 230
from Aerotech, Inc.
Design Features. Network drives through a high-speed serial interface to coordinate up to ten axes of motion. Coordinate motion using up to five independent tasks. Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors. Command various motion types including:... [See More]
- Features: Soft Start; Brake Output; Limit Switch; Auxiliary I/O
- Motor / System: Permanent Magnet; Hybrid
- Axes: 1.0
- AC Input: 70 to 230
from Aerotech, Inc.
Design Features. Network drives through a high-speed serial interface to coordinate up to ten axes of motion. Coordinate motion using up to five independent tasks. Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors. Command various motion types including:... [See More]
- Features: Soft Start; Brake Output; Limit Switch; Auxiliary I/O
- Motor / System: Permanent Magnet; Hybrid
- Axes: 1.0
- AC Input: 70 to 230
from Aerotech, Inc.
Design Features. Network drives through a high-speed serial interface to coordinate up to ten axes of motion. Coordinate motion using up to five independent tasks. Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors. Command various motion types including:... [See More]
- Features: Soft Start; Brake Output; Limit Switch; Auxiliary I/O
- Motor / System: Permanent Magnet; Hybrid
- Axes: 1.0
- DC Input: 18 to 36
from Aerotech, Inc.
The XC4 PWM digital drive is a high-performance single-axis motor drive designed for motion control applications. All versions are compatible with the Automation 3200 motion platform utilizing the HyperWire ® motion bus. The XC4 PWM amplifiers control brushless DC, brush DC, voice coil, and... [See More]
- Features: Brake Output; Limit Switch; Auxiliary I/O
- AC Input: 100 to 240
- Axes: 1.0
- Phase : Single Phase