50 Hz Stepper Motor Drives
from PI (Physik Instrumente) L.P.
ACS driver module for the operation of different motor and encoder types, can be configured for a variety of applications. 4 axes, 5 A continuous current per axis possible. 4 motor brakes via PWM brake driver, reduced heat generation of the motor brake. Motion profiles are generated by an external... [See More]
- Frequency: 50 Hz; 60 Hz
- Voltage: 48
- Axes: 4.0
- Continuous Current: 5 to 10
from OMEGA Engineering, Inc.
The STAC6 represents the latest developments in stepper drive technology, incorporating advanced features that will derive the highest performance from today's stepper motors. Its Anti-Resonance and Waveform Damping control algorithms make it a clear market leader. The "-S" models are step and... [See More]
- Frequency: 50 Hz; 60 Hz
- AC Input: 120
- Motor / System: Microstepping Motor
- Phase : Single Phase
from Aerotech, Inc.
Design Features. Network drives through a high-speed serial interface to coordinate up to ten axes of motion. Coordinate motion using up to five independent tasks. Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors. Command various motion types including:... [See More]
- Frequency: 50 Hz; 60 Hz
- Motor / System: Permanent Magnet; Hybrid
- Axes: 1.0
- AC Input: 56
from Velmex, Inc.
The VXM is a high integration stepping motor controller for “plug and run ” with Velmex motor driven products. Reliable. performance is achieved with a powerful RISC Microcontroller that directly controls motor phase switching and all other. interface functions. The VXM uses an optimized... [See More]
- Frequency: 50 Hz; 60 Hz
- Axes: 1.0
- Product: Controller / Drive
- Motor / System: Unipolar; Hybrid; Half-Step
from Greenwich Instruments Ltd.
The GSM2 driver card is designed to drive a unipolar stepper motor (either with or without forcing resistors). Full, half or wave stepping modes are selectable, as is direction and speed can either be from an external or internal clock. An enable and disable input allow for a variety of start/stop... [See More]
- Frequency: 50 Hz; 60 Hz
- Motor / System: Unipolar; Full-Step; Half-Step
- Axes: 1.0
- DC Input: 9 to 24
from Sanyo Denki America, Inc.
5-Phase stepping driver with micro-step function. [See More]
- Frequency: 50 Hz; 60 Hz
- AC Input: 200 to 230
- Motor / System: Full-Step; Half-Step; Microstepping Motor
- Phase : Single Phase
from OMEGA Engineering, Inc.
The Si3540 is a programmable step motor drive/indexer packaged in a rugged steel and aluminum enclosure. Integral power supply, heat sink, mounting brackets, switch covers and connectors are included with each Si3540. The Si3540 comes with all operating software necessary to create a complete step... [See More]
- Frequency: 50 Hz; 60 Hz
- Motor / System: Microstepping Motor
- Axes: 8.0
- AC Input: 110 to 220
from Aerotech, Inc.
Design Features. Network drives through a high-speed serial interface to coordinate up to ten axes of motion. Coordinate motion using up to five independent tasks. Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors. Command various motion types including:... [See More]
- Frequency: 50 Hz; 60 Hz
- Motor / System: Permanent Magnet; Hybrid
- Axes: 1.0
- AC Input: 70 to 230
from Aerotech, Inc.
Design Features. Up to eight integrated drives in one stand-alone controller. Additional external drive axes can be added to provide up to ten axes of coordinated motion. Controller architecture capable of coordinating motion of up to five independent tasks. Capable of driving and controlling linear... [See More]
- Frequency: 50 Hz; 60 Hz
- Axes: 1.0 to 8.0
- Product: Controller / Drive
- Motor / System: Microstepping Motor
from Aerotech, Inc.
Design Features. Network drives through a high-speed serial interface to coordinate up to ten axes of motion. Coordinate motion using up to five independent tasks. Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors. Command various motion types including:... [See More]
- Frequency: 50 Hz; 60 Hz
- Motor / System: Permanent Magnet; Hybrid
- Axes: 1.0
- AC Input: 70 to 230
from Aerotech, Inc.
Design Features. Network drives through a high-speed serial interface to coordinate up to ten axes of motion. Coordinate motion using up to five independent tasks. Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors. Command various motion types including:... [See More]
- Frequency: 50 Hz; 60 Hz
- Motor / System: Permanent Magnet; Hybrid
- Axes: 1.0
- AC Input: 70 to 230
from Aerotech, Inc.
Design Features. Network drives through a high-speed serial interface to coordinate up to ten axes of motion. Coordinate motion using up to five independent tasks. Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors. Command various motion types including:... [See More]
- Frequency: 50 Hz; 60 Hz
- Motor / System: Permanent Magnet; Hybrid
- Axes: 1.0
- DC Input: 18 to 36
from Aerotech, Inc.
Design Features. Networkable with any Ensemble drive to control up to ten axes of piezo and/or servomotor stages. Multi-axis Position Synchronized Output (PSO) for real-time triggering of events. High-precision 20-bit sensor resolution for capacitive sensor feedback. Thermally-stable feedback... [See More]
- Frequency: 50 Hz; 60 Hz
- Resolution: 20
- Product: Controller / Drive
- Axes: 10.0
from Aerotech, Inc.
Design Features. High-power 6U modular drive chassis. 19 inch rack-mount design. Flexible design provides the ability to drive brush, brushless or stepper motors with the same amplifier. 5 A to 30 A peak output current. PWM or linear amplifiers. Integral power supplies. IEEE-1394 FireWire ®... [See More]
- Frequency: 50 Hz; 60 Hz
- Axes: 1.0 to 6.0
- Resolution: 16
- Motor / System: Permanent Magnet
from Aerotech, Inc.
The XC4 PWM digital drive is a high-performance single-axis motor drive designed for motion control applications. All versions are compatible with the Automation 3200 motion platform utilizing the HyperWire ® motion bus. The XC4 PWM amplifiers control brushless DC, brush DC, voice coil, and... [See More]
- Frequency: 50 Hz; 60 Hz
- AC Input: 100 to 240
- Axes: 1.0
- Phase : Single Phase