DIN Rail Stepper Motor Drives

2 Results
Stepper Drives -- CompletePower™ SA45
from ElectroCraft

This bipolar stepper drive provides microstepping to 1/16 resolution built into a fully enclosed rugged aluminum case. It can be DIN-rail mounted or panel mounted for fast integration. The mode of operation is set by simple DIP switches. Features include an internal oscillator that allows operation... [See More]

  • Configuration: Panel Mount; DIN Rail
  • Motor / System: Bipolar
  • Axes: 1.0
  • DC Input: 48
Stepper Drive Module -- AMP-20620
from Galil

The SDM-206x0 contains four microstepping drives for operating two-phase bipolar stepper motors. [See More]

  • Configuration: PC Board; OEM; Stand Alone; Panel Mount; DIN Rail
  • Axes: 2.0
  • Product: Controller / Drive (optional feature)
  • Motor / System: Unipolar; Bipolar; Permanent Magnet; Full-Step; Half-Step; Microstepping Motor